NATLINEAR XT1861B502SR-G
NATLINEAR XT1861B502SR-G
feed

NATLINEAR XT1861B502SR-G

PMIC

Manufacturer No:

XT1861B502SR-G

Manufacturer:

NATLINEAR

Utmel No:

1705-XT1861B502SR-G

Package:

-

ECAD Model:

Description:

-40℃~+85℃@(TA) PMIC

Quantity:

Unit Price: $0.070264

Ext Price: $0.07

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 900

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.070264

    $0.07

  • 500

    $0.051665

    $25.83

  • 1000

    $0.043054

    $43.05

  • 2000

    $0.039499

    $79.00

  • 5000

    $0.036915

    $184.58

  • 10000

    $0.034340

    $343.40

  • 15000

    $0.033210

    $498.15

  • 50000

    $0.032655

    $1,632.75

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
XT1861B502SR-G information

Specifications
Documents & Media
Product Details
NATLINEAR XT1861B502SR-G technical specifications, attributes, parameters and parts with similar specifications to NATLINEAR XT1861B502SR-G.
  • Type
    Parameter
  • RoHS
    true
  • SwitchingFrequency
    300kHz
  • Switch tube (built-in/external)
    Built-in
  • Package
    Tape & Reel (TR)
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40℃~+85℃@(TA)
  • Function

    The parameter "Function" in electronic components refers to the specific role or purpose that the component serves within an electronic circuit. It defines how the component interacts with other elements, influences the flow of electrical signals, and contributes to the overall behavior of the system. Functions can include amplification, signal processing, switching, filtering, and energy storage, among others. Understanding the function of each component is essential for designing effective and efficient electronic systems.

    Boost type
  • Number of Outputs
    1
  • Input Voltage

    Input voltage is the voltage supplied to an electronic component or circuit for it to function properly. It is the driving force that enables the component to perform its intended tasks, such as amplifying signals or powering devices. The input voltage can vary depending on the design specifications of the component and its intended application. Exceeding the specified input voltage can lead to damage or failure of the component.

    900mV~6.5V
0 Similar Products Remaining
Download datasheets and manufacturer documentation for NATLINEAR XT1861B502SR-G.

XT1861B502SR-G Overview

There is 1 need to change the output to 1.The voltage reference circuit can be used within the range of -40℃~+85℃@(TA).

XT1861B502SR-G Features


XT1861B502SR-G Applications

There are a lot of NATLINEAR
XT1861B502SR-G Voltage Reference applications.


  • High resolution converters
  • Industrial process control systems
  • Precision instruments
  • Notebook Computers
  • Cell Phones
  • Industrial Process Control
  • High-Resolution Analog-to-Digital
  • and Digital-to-Analog Converters
  • High-Accuracy Reference Standard
  • High-Accuracy Industrial and Process Control