- Packaging
- Package
- RoHS
- Package / Case
- Supplier Device Package
- Mfr
- Mounting Type
- Part Status
- Current - Average Rectified (Io)
- Current - Reverse Leakage @ Vr
- Operating Temperature - Junction
- Speed
Attribute column
Manufacturer
Diotec Semiconductor AG Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Qualification | Packaging | Part Status | Speed | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Capacitance @ Vr, F | Reverse Recovery Time (trr) | Grade |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ES2J-AQ Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | - | Diotec Semiconductor | AEC-Q101 | Bulk | Active | Fast Recovery =< 500ns, > 200mA (Io) | 5 μA @ 600 V | 1.7 V @ 2 A | -50°C ~ 150°C | 600 V | 2A | - | 35 ns | Automotive | ||
![]() ES2ASMA Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | - | Diotec Semiconductor | - | Bulk | Active | Fast Recovery =< 500ns, > 200mA (Io) | 3 μA @ 50 V | 900 mV @ 2 A | -50°C ~ 150°C | 50 V | 3A | - | 20 ns | - | ||
![]() S15DYD2 Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263AB (D2PAK) | - | Diotec Semiconductor | - | Bulk | Active | Standard Recovery >500ns, > 200mA (Io) | 10 μA @ 200 V | 1.3 V @ 15 A | -50°C ~ 150°C | 200 V | 15A | - | 1.5 μs | - | ||
![]() 1N4004GP-AQ Diotec Semiconductor | In Stock | - | Datasheet | Through Hole | DO-204AC, DO-41, Axial | DO-204AC (DO-41) | - | Diotec Semiconductor | AEC-Q101 | Cut Tape (CT) | Active | Standard Recovery >500ns, > 200mA (Io) | 5 μA @ 400 V | 1.1 V @ 1 A | -50°C ~ 175°C | 400 V | 1A | - | 1.5 μs | Automotive | ||
![]() ER2D-AQ Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | - | Diotec Semiconductor | AEC-Q101 | Bulk | Active | Fast Recovery =< 500ns, > 200mA (Io) | 5 μA @ 200 V | 1 V @ 2 A | -50°C ~ 150°C | 200 V | 2A | - | 35 ns | Automotive | ||
![]() UST1K Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | - | Diotec Semiconductor | - | Bulk | Active | Fast Recovery =< 500ns, > 200mA (Io) | 5 μA @ 800 V | 1.7 V @ 1 A | -50°C ~ 150°C | 800 V | 1A | - | 75 ns | - | ||
![]() ERJ3006 Diotec Semiconductor | In Stock | - | Datasheet | Through Hole | TO-220-2 Full Pack, Isolated Tab | ITO-220AC | - | Diotec Semiconductor | - | Bulk | Active | Fast Recovery =< 500ns, > 200mA (Io) | 50 μA @ 600 V | 1.2 V @ 30 A | -50°C ~ 150°C | 600 V | 30A | - | 50 ns | - | ||
![]() SK84-AQ Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | - | Diotec Semiconductor | AEC-Q101 | Bulk | Active | Fast Recovery =< 500ns, > 200mA (Io) | 200 μA @ 40 V | 550 mV @ 8 A | -50°C ~ 150°C | 40 V | 8A | - | - | Automotive | ||
![]() BY880-50-CT Diotec Semiconductor | In Stock | - | Datasheet | Through Hole | DO-201AA, DO-27, Axial | DO-201 | BY880 | Diotec Semiconductor | - | Strip | Active | Standard Recovery >500ns, > 200mA (Io) | 5 μA @ 50 V | 1.1 V @ 8 A | -50°C ~ 175°C | 50 V | 8A | - | 1.5 μs | - | ||
![]() BAS20-AQ Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 (TO-236) | - | Diotec Semiconductor | AEC-Q101 | Bulk | Active | Small Signal =< 200mA (Io), Any Speed | 100 nA @ 150 V | 1.25 V @ 200 mA | -55°C ~ 150°C | 150 V | 200mA | 5pF @ 0V, 1MHz | 50 ns | Automotive | ||
![]() 1N4448WS-AQ Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | SC-90, SOD-323F | SOD-323F | - | Diotec Semiconductor | AEC-Q101 | Bulk | Active | Small Signal =< 200mA (Io), Any Speed | 100 nA @ 75 V | 1.25 V @ 150 mA | -55°C ~ 150°C | 75 V | 150mA | 2pF @ 0V, 1MHz | 4 ns | Automotive | ||
![]() PPS1060-3G Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | TO-277, 3-PowerDFN | TO-277B | - | Diotec Semiconductor | - | Bulk | Active | Fast Recovery =< 500ns, > 200mA (Io) | 40 μA @ 60 V | 590 mV @ 10 A | -50°C ~ 150°C | 60 V | 10A | - | - | - | ||
![]() BY880-1000-CT Diotec Semiconductor | In Stock | - | Datasheet | Through Hole | DO-201AA, DO-27, Axial | DO-201 | BY880 | Diotec Semiconductor | - | Strip | Active | Standard Recovery >500ns, > 200mA (Io) | 5 μA @ 1 V | 1.1 V @ 8 A | -50°C ~ 175°C | 1000 V | 8A | - | 1.5 μs | - | ||
![]() SK315SMA-AQ Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | - | Diotec Semiconductor | AEC-Q101 | Bulk | Active | Fast Recovery =< 500ns, > 200mA (Io) | 100 μA @ 150 V | 870 mV @ 3 A | -50°C ~ 150°C | 150 V | 3A | - | - | Automotive | ||
![]() SUF4001-CT Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | DO-213AB, MELF | DO-213AB | SUF4001 | Diotec Semiconductor | - | Strip | Active | Fast Recovery =< 500ns, > 200mA (Io) | 5 μA @ 50 V | 1 V @ 1 A | -50°C ~ 175°C | 50 V | 1A | - | 50 ns | - | ||
![]() 1N4003S Diotec Semiconductor | In Stock | - | Datasheet | Through Hole | Axial | A-405 | - | Diotec Semiconductor | - | Bulk | Active | Standard Recovery >500ns, > 200mA (Io) | 5 μA @ 200 V | 1 V @ 1 A | -50°C ~ 150°C | 200 V | 1A | - | 1.5 μs | - | ||
![]() 1N4001S Diotec Semiconductor | In Stock | - | Datasheet | Through Hole | Axial | A-405 | - | Diotec Semiconductor | - | Cut Tape (CT) | Active | Standard Recovery >500ns, > 200mA (Io) | 5 μA @ 50 V | 1 V @ 1 A | -50°C ~ 150°C | 50 V | 1A | - | 1.5 μs | - | ||
![]() 1N4448WSGW Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | SC-76, SOD-323 | SOD-323 | - | Diotec Semiconductor | - | Bulk | Active | Standard Recovery >500ns, > 200mA (Io) | 2.5 µA @ 75 V | 1.25 V @ 150 mA | -55°C ~ 125°C | 75 V | 250mA | 4pF @ 0V, 1MHz | 4 ns | - | ||
![]() ES3DSMB Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | - | Diotec Semiconductor | - | Bulk | Active | Fast Recovery =< 500ns, > 200mA (Io) | 5 µA @ 200 V | 900 mV @ 3 A | -50°C ~ 150°C | 200 V | 3A | - | 25 ns | - | ||
![]() 1N4148WSGW Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | SC-76, SOD-323 | SOD-323 | - | Diotec Semiconductor | - | Bulk | Active | Small Signal =< 200mA (Io), Any Speed | 1 µA @ 75 V | 1.25 V @ 150 mA | -55°C ~ 125°C | 75 V | 150mA | 2pF @ 0V, 1MHz | 4 ns | - |