- Mfr
- Package
- Product Status
- Series
- Features
- Operating Temperature
- Package / Case
- Supplier Device Package
- Accuracy
- Maximum Pressure
- Operating Pressure
- Output
Attribute column
Manufacturer
SMSC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Mfr Case Code | Package | Product Status | RoHS | Operating Temperature | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Subcategory | Voltage - Supply | Output | Termination Style | Output Type | Failure Rate | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Product Type | Maximum Pressure | Features | Product Category | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HDC92C26LJP SMSC | 343 |
| - | Cylinder | -- | - | - | - | - | SMSC | - | Bulk | Active | - | -40°C ~ 105°C | MediaSensor™ | - | - | Active | - | - | - | - | - | - | 8 V ~ 30 V | 1 V ~ 5 V | Cable 3 | Analog Voltage | - | ±1% | 50 PSI (344.74 kPa) | Sealed Gauge | Threaded | Female - 7/16 (11.11mm) UNF | - | -- | Amplified Output, Temperature Compensated | - | - | - | ||
![]() COM8156TP SMSC | In Stock | - | - | - | - | - | KYOCERA AVX | 2000 | KYOCERA AVX | SMSC | B Case | Bulk | Active | Details | - | TRJ | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | Tantalum Capacitors - Solid SMD | - | - | ||
![]() COM5016 SMSC | 51 |
| - | - | - | - | - | - | - | SMSC | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FDC92C39BT SMSC | In Stock | - | - | - | - | - | - | - | - | SMSC | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() COM8116T-6 SMSC | In Stock | - | - | - | - | - | - | - | - | SMSC | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FDC9238B SMSC | 3984 |
| - | - | - | - | - | - | - | SMSC | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HDC92C26CD SMSC | In Stock | - | - | Cylinder | -- | - | - | - | - | SMSC | - | Bulk | Active | - | -40°C ~ 105°C | MediaSensor™ | - | - | Active | - | - | - | - | - | - | 5V | 0.5 V ~ 4.5 V | M12, 4 Pin | Analog Voltage | - | ±0.5% | 300 PSI (2068.43 kPa) | Vented Gauge | Threaded | Male - 7/16 (11.11mm) UNF | - | -- | Amplified Output, Temperature Compensated | - | - | - | ||
![]() COM8136CD SMSC | In Stock | - | - | 1206 (3216 Metric) | 1206 | RS73G2BRT | - | - | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | RS73-RT | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.1% | - | 2 | ±50ppm/°C | 19.6 kOhms | Thick Film | 0.333W, 1/3W | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | 0.028 (0.70mm) | AEC-Q200 | ||
![]() FDC92C39B SMSC | In Stock | - | - | - | - | - | - | - | - | SMSC | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FDC9216BP SMSC | 6161 |
| - | - | - | - | - | - | - | SMSC | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HDC1100-12 SMSC | 37 |
| - | - | - | - | - | - | - | SMSC | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |