- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Type
- Voltage - I/O
- Base Part Number
- Number of Pins
Attribute column
Manufacturer
Analog Devices, Inc. Embedded - DSP (Digital Signal Processors)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Memory Types | Number of I/Os | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Speed | RAM Size | Number of Bits | Bit Size | Data Bus Width | Number of Timers/Counters | Resolution | Address Bus Width | Density | Core Architecture | Max Frequency | Boundary Scan | Low Power Mode | Number of Converters | Integrated Cache | RAM (words) | Signal to Noise Ratio (SNR) | Voltage - I/O | Number of UART Channels | Number of Serial I/Os | Number of External Interrupts | Number of PWM Channels | Number of I2C Channels | Barrel Shifter | Internal Bus Architecture | Number of GPIO | Non-Volatile Memory | Voltage - Core | On Chip Data RAM | Number of SPI Channels | Number of DMA Channels | Clock Rate | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADSP-21061KSZ-160 Analog Devices Inc. | 316 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 6 days ago) | Tin | Surface Mount | Surface Mount | 240-BFQFP Exposed Pad | 240 | - | - | ROMless | - | 0°C~85°C TC | Tray | SHARC® | e3 | no | Active | 3 (168 Hours) | 240 | - | - | Floating Point | - | - | - | - | - | - | QUAD | GULL WING | 260 | - | 5V | 0.5mm | 40MHz | 40 | ADSP-21061 | 240 | - | 5V | - | 5V | - | Synchronous Serial Port (SSP) | 5.25V | 4.75V | - | - | - | 128kB | 32 | 32 | 32b | 1 | - | - | - | SHARC | - | YES | NO | - | NO | - | - | 5.00V | - | 2 | 3 | - | - | YES | MULTIPLE | - | External | - | - | - | 6 | - | 3.5mm | - | 32mm | 32mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADSP-21369BSWZ-2A Analog Devices Inc. | 32 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 208-LQFP Exposed Pad | 208 | - | - | - | 16 | -40°C~85°C TA | Tray | SHARC® | e3 | no | Active | 3 (168 Hours) | 208 | - | - | Floating Point | Matte Tin (Sn) | - | - | - | - | - | QUAD | GULL WING | 260 | - | - | 0.5mm | 333MHz | 40 | ADSP-21369 | 208 | - | 1.35V | - | - | - | DAI, DPI | 3.47V | 1.14V | 768kB | - | - | 256kB | - | 32 | 32b | 3 | - | 24 | 6 Mb | SHARC | - | YES | NO | - | - | - | - | 3.30V | 2 | - | - | - | - | YES | MULTIPLE | - | ROM (768kB) | 1.20V | - | - | - | - | - | 1.6mm | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADBF609WCBCZ502 Analog Devices Inc. | 889 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 349-LFBGA, CSPBGA | 349 | 349-CSPBGA (19x19) | - | - | - | -40°C~105°C TA | Tray | Automotive | - | - | Active | 1 (Unlimited) | - | - | - | Dual Core | - | 105°C | -40°C | - | - | - | - | - | - | - | - | - | 500MHz | - | - | - | - | - | - | - | - | CAN, EBI/EMI, Ethernet, I2C, SPI, SPORT, UART/USART, USB OTG | - | - | - | - | - | - | - | - | 40b | - | - | - | - | - | 533MHz | - | - | - | - | - | - | 1.8V 3.3V | - | - | - | - | - | - | - | - | ROM (64kB) | 1.25V | 808K x 8 | - | - | 500MHz | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ADSP-2188MBSTZ-266 Analog Devices Inc. | 42 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 100-LQFP | 100 | - | - | RAM | - | -40°C~85°C TA | Tray | ADSP-21xx | e3 | no | Active | 3 (168 Hours) | 100 | - | - | Fixed Point | - | - | - | - | - | - | QUAD | GULL WING | 260 | - | 2.5V | 0.5mm | 66MHz | 40 | ADSP-2188 | 100 | - | 2.5V | - | 2.52.5/3.3V | - | Host Interface, Serial Port | 3.6V | 2.25V | - | - | - | 256kB | 16 | 16 | 16b | 1 | - | - | - | - | - | NO | YES | - | - | 57344 | - | 3.30V | - | - | - | - | - | YES | MULTIPLE | - | External | 2.50V | - | - | - | - | 1.45mm | - | 14.05mm | 14.05mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADSP-BF537BBCZ-5B Analog Devices Inc. | 10 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 208-FBGA, CSPBGA | 208 | - | - | ROM, SRAM | 48 | -40°C~85°C TA | Tray | Blackfin® | e1 | no | Active | 3 (168 Hours) | 208 | - | - | Fixed Point | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | - | - | BOTTOM | BALL | 260 | - | 1.2V | 0.8mm | 500MHz | 40 | ADSP-BF537 | 208 | - | - | - | - | - | CAN, SPI, SSP, TWI, UART | 3.6V | 800mV | 132kB | - | - | 32kB | - | 32 | 16b | - | - | - | - | Blackfin | - | YES | YES | - | - | - | - | 2.50V 3.30V | 2 | - | - | - | - | YES | MULTIPLE | - | External | 1.26V | - | - | - | - | 1.26mm | - | 17mm | 17mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD21477WYCPZ1A02 Analog Devices Inc. | 1000 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 88-VFQFN Exposed Pad, CSP | 88 | 88-LFCSP-VQ (12x12) | - | - | - | -40°C~105°C TA | Tray | Automotive | - | - | Active | 1 (Unlimited) | - | - | - | Floating Point | - | 105°C | -40°C | - | - | - | - | - | - | - | - | - | 200MHz | - | ADSP-21477 | - | - | - | - | - | - | DAI, DPI, I2C, SPI, SPORT, UART/USART | - | - | - | - | - | 256kB | - | - | - | - | - | - | - | - | 200MHz | - | - | - | - | - | - | 3.30V | - | - | - | - | - | - | - | - | - | 1.20V | 2Mbit | - | - | 200MHz | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ADSP-BF592KCPZ Analog Devices Inc. | 1006 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 64-VFQFN Exposed Pad, CSP | 64 | - | - | - | 32 | 0°C~70°C TA | Tray | Blackfin® | - | no | Active | 3 (168 Hours) | 64 | - | - | Fixed Point | - | - | - | - | - | - | QUAD | - | 260 | - | 1.8V | 0.5mm | 400MHz | 30 | ADSP-BF592 | 64 | - | - | - | - | - | I2C, I2S, IrDA, PPI, SPI, SPORT, UART | 1.47V | 1.33V | 68kB | - | - | 32kB | - | 32 | - | 4 | - | - | - | Blackfin | - | YES | YES | - | - | - | - | 1.8V 2.5V 3.3V | 1 | - | - | - | - | YES | MULTIPLE | - | ROM (64kB) | 1.29V | 64kB | 2 | - | - | 950μm | - | 9mm | 9mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADSP-BF561SKBZ600 Analog Devices Inc. | 2691 |
| Datasheet | 26 Weeks | PRODUCTION (Last Updated: 1 month ago) | Copper, Silver, Tin | Surface Mount | Surface Mount | 297-BGA | 297 | - | - | FLASH | 48 | 0°C~70°C TA | Tray | Blackfin® | e1 | no | Active | 3 (168 Hours) | 297 | - | - | Fixed Point | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | ALSO OPERATES AT 2.5 OR 3.3 V NOMINAL SUPPLY | - | - | BOTTOM | BALL | 260 | - | 1.35V | - | 600MHz | 40 | ADSP-BF561 | 297 | Not Qualified | - | - | - | - | SPI, SSP, UART | 1.419V | 800mV | 328kB | - | - | 32kB | - | 32 | 16b | 14 | - | - | - | Blackfin | - | YES | YES | - | - | - | - | 2.50V 3.30V | - | - | - | - | - | YES | MULTIPLE | - | External | 1.35V | - | 1 | - | - | 1.83mm | - | 27.2mm | 27.2mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADSP-BF561SKBCZ-5A Analog Devices Inc. | 45 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Copper, Silver, Tin | Surface Mount | Surface Mount | 256-BGA, CSPBGA | 256 | - | - | ROM | 48 | 0°C~70°C TA | Tray | Blackfin® | e1 | no | Active | 3 (168 Hours) | 256 | - | - | Fixed Point | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | - | - | BOTTOM | BALL | 260 | - | 1.25V | - | 500MHz | 40 | ADSP-BF561 | 256 | - | - | - | - | - | SPI, SSP, UART | 1.375V | 800mV | 2B | - | - | 32kB | - | 32 | 32b | 14 | - | - | - | Blackfin | - | YES | YES | - | - | - | - | 2.50V 3.30V | - | - | - | 12 | - | YES | MULTIPLE | - | External | 1.25V | 328kB | 1 | - | 533MHz | 1.31mm | - | 12.1mm | 12.1mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADSP-BF537KBCZ-6BV Analog Devices Inc. | 500 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Copper, Silver, Tin | Surface Mount | Surface Mount | 208-FBGA, CSPBGA | 208 | - | - | ROM, SRAM | 48 | 0°C~70°C TA | Tray | Blackfin® | e1 | no | Active | 3 (168 Hours) | 208 | SMD/SMT | - | Fixed Point | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | BOTTOM | BALL | 260 | - | 1.3V | 0.8mm | 600MHz | 40 | ADSP-BF537 | 208 | - | - | - | 1.33.3V | - | CAN, SPI, SSP, TWI, UART | 3.6V | 800mV | 132kB | - | - | 32kB | 16 | 32 | 16b | - | - | - | - | Blackfin | - | YES | YES | - | - | - | - | 3.30V | 2 | - | - | - | - | YES | MULTIPLE | - | External | 1.30V | - | - | - | - | 1.26mm | - | 17mm | 17mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADSP-BF561SKBCZ500 Analog Devices Inc. | 10 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Copper, Silver, Tin | Surface Mount | Surface Mount | 256-LFBGA, CSPBGA | 256 | - | - | - | - | 0°C~70°C TA | Tray | Blackfin® | e1 | no | Active | 3 (168 Hours) | 256 | - | - | Fixed Point | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | ALSO OPERATES AT 2.5 OR 3.3 V NOMINAL SUPPLY | - | - | BOTTOM | BALL | 260 | - | 1.25V | 0.65mm | 600MHz | 40 | ADSP-BF561 | 256 | Not Qualified | - | - | - | - | SPI, SSP, UART | 1.375V | 800mV | - | - | 500 MHz | 32kB | - | 32 | 32b | 14 | - | 23 | - | Blackfin | - | YES | YES | - | - | - | - | 2.50V 3.30V | 1 | - | - | - | - | YES | MULTIPLE | - | External | 1.25V | 328kB | - | - | 500MHz | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADSP-BF561SKBZ500 Analog Devices Inc. | 900 | - | Datasheet | - | PRODUCTION (Last Updated: 1 month ago) | Copper, Silver, Tin | Surface Mount | Surface Mount | 297-BGA | 297 | - | - | ROMless | 48 | 0°C~70°C TA | Tray | Blackfin® | e1 | no | Last Time Buy | 3 (168 Hours) | 297 | SMD/SMT | - | Fixed Point | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | ALSO OPERATES AT 2.5 OR 3.3 V NOMINAL SUPPLY | - | - | BOTTOM | BALL | 260 | - | 1.25V | - | 500MHz | 40 | ADSP-BF561 | 297 | Not Qualified | - | - | - | - | SPI, SSP, UART | 1.375V | 800mV | - | - | - | 32kB | - | 32 | 16b | 14 | - | - | - | Blackfin | - | YES | YES | - | - | - | - | 2.50V 3.30V | - | - | - | - | - | YES | MULTIPLE | - | External | 1.25V | 328kB | 1 | - | - | 1.83mm | - | 27.2mm | 27.2mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADSP-BF561SKBCZ-6V Analog Devices Inc. | 34 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Copper, Silver, Tin | Surface Mount | Surface Mount | 256-LFBGA, CSPBGA | 256 | - | - | - | 48 | 0°C~70°C TA | Tray | Blackfin® | e1 | no | Active | 3 (168 Hours) | 256 | - | - | Fixed Point | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | - | - | BOTTOM | BALL | 260 | - | 1.35V | 0.65mm | 600MHz | 30 | ADSP-BF561 | 256 | - | - | - | - | - | SPI, SSP, UART | 3.6V | 800mV | - | - | - | 32kB | - | 32 | 32b | 14 | - | 23 | - | Blackfin | - | YES | YES | - | - | - | - | 2.50V 3.30V | 1 | - | - | - | - | YES | MULTIPLE | - | External | 1.35V | 328kB | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADSP-BF547KBCZ-6A Analog Devices Inc. | 60 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 months ago) | Copper, Silver, Tin | Surface Mount | Surface Mount | 400-LFBGA, CSPBGA | 400 | - | - | ROM, SRAM | 152 | 0°C~70°C TA | Tray | Blackfin® | e1 | no | Active | 3 (168 Hours) | 400 | - | 5A992.C | Fixed Point | TIN SILVER COPPER | - | - | - | - | - | BOTTOM | BALL | 260 | - | - | 0.8mm | 600MHz | 40 | ADSP-BF547 | 400 | Not Qualified | - | - | 1.22.5/3.3V | - | SPI, SSP, TWI, UART, USB | 3.6V | 900mV | 324kB | - | - | 64kB | - | 32 | 16b | 11 | - | - | - | Blackfin | - | YES | YES | - | - | - | - | 2.50V 3.30V | 4 | - | - | - | - | YES | MULTIPLE | - | External | 1.25V | 260kB | - | - | - | 1.7mm | - | 17mm | 17mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADSP-BF561SBBZ500 Analog Devices Inc. | 2410 | - | Datasheet | 26 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Copper, Silver, Tin | Surface Mount | Surface Mount | 297-BGA | 297 | - | - | ROMless | - | -40°C~85°C TA | Tray | Blackfin® | e1 | no | Active | 3 (168 Hours) | 297 | SMD/SMT | - | Fixed Point | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | - | - | BOTTOM | BALL | 260 | - | 1.25V | - | 600MHz | 40 | ADSP-BF561 | 297 | - | - | - | - | - | SPI, SSP, UART | 1.375V | 800mV | - | - | 500 MHz | 32kB | 16 | 32 | 16b | 14 | - | - | - | Blackfin | - | YES | YES | - | - | - | - | 2.50V 3.30V | - | - | - | - | - | YES | MULTIPLE | - | External | 1.25V | 328kB | 1 | - | 500MHz | 1.83mm | - | 27.2mm | 27.2mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADSP-BF561SKBCZ-5V Analog Devices Inc. | 7 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Copper, Silver, Tin | Surface Mount | Surface Mount | 256-LFBGA, CSPBGA | 256 | 256-CSPBGA (12x12) | - | - | - | 0°C~70°C TA | Tray | Blackfin® | - | - | Active | 3 (168 Hours) | - | - | - | Fixed Point | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | 533MHz | - | ADSP-BF561 | - | - | - | - | - | - | SPI, SSP, UART | 1.375V | 800mV | - | - | - | 32kB | 32 | - | 32b | 14 | - | - | - | Blackfin | 600MHz | - | - | - | - | - | - | 2.50V 3.30V | 1 | - | - | - | - | - | - | - | External | 1.25V | 328kB | - | - | 533MHz | - | - | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ADSP-BF533SKBCZ-6V Analog Devices Inc. | 245 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Copper, Silver, Tin | Surface Mount | Surface Mount | 160-LFBGA, CSPBGA | 160 | - | - | ROM, SRAM | - | 0°C~70°C TA | Tray | Blackfin® | e1 | no | Active | 3 (168 Hours) | 160 | - | - | Fixed Point | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | ALSO REQUIRES 3V OR 3.3V SUPPLY | - | - | BOTTOM | BALL | 260 | - | 1.3V | 0.8mm | 600MHz | 40 | ADSP-BF533 | 160 | - | - | - | - | - | SPI, SSP, UART | 3.6V | 800mV | 148kB | - | - | 64kB | 16 | 32 | 16b | 4 | - | - | - | Blackfin | - | YES | YES | - | - | - | - | 1.8V 3.3V | 1 | - | - | - | - | YES | MULTIPLE | - | ROM (1kB) | 1.30V | - | - | - | - | 1.21mm | - | 12mm | 12mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADAU1450WBCPZ-RL Analog Devices Inc. | 6000 | - | Datasheet | 16 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 72-VFQFN Exposed Pad, CSP | 72 | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | Automotive, SigmaDSP® | e3 | no | Active | 3 (168 Hours) | 72 | - | EAR99 | Sigma | - | - | - | - | 8542.31.00.01 | - | QUAD | NO LEAD | 260 | 1 | - | 0.5mm | 147.456MHz | 30 | ADAU1450 | 72 | - | - | 3.63V | - | 2.97V | I2C, SPI | - | - | - | - | - | - | - | - | 32b | - | - | - | - | - | - | - | - | - | - | - | - | 3.30V | - | - | - | - | - | - | - | - | ROM (32kB) | 1.20V | 32kB | - | - | - | - | 1mm | 10mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADAU1701JSTZ Analog Devices Inc. | 40 | - | Datasheet | 16 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 48-LQFP | 48 | - | 181.692094mg | - | - | 0°C~70°C TA | Tray | SigmaDSP® | e3 | no | Active | 3 (168 Hours) | 48 | SMD/SMT | EAR99 | Sigma | - | - | - | - | 8542.31.00.01 | 286.5mW | QUAD | GULL WING | 260 | 1 | - | 0.5mm | 50MHz | 40 | ADAU1701 | 48 | - | - | - | 1.83.3V | - | I2C, SPI | 1.84V | 1.7V | - | 40mA | - | - | - | - | - | - | 3 B | - | - | - | - | - | - | 6 | - | - | 100 dB | 3.30V | - | - | - | - | - | - | - | 12 | - | 1.80V | 12kB | - | - | - | 1.4mm | - | 7mm | 7mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADSP-21489KSWZ-4A Analog Devices Inc. | 1000 | - | Datasheet | 16 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 100-LQFP Exposed Pad | 100 | - | - | ROMless | 16 | 0°C~70°C TA | Tray | SHARC® | e3 | no | Active | 3 (168 Hours) | 100 | - | - | Floating Point | Matte Tin (Sn) | - | - | - | - | - | QUAD | GULL WING | - | - | 1.1V | 0.5mm | 400MHz | - | ADSP-21489 | 100 | - | 3.3V | - | - | - | EBI/EMI, DAI, I2C, SPI, SPORT, UART/USART | 3.47V | 1.05V | - | - | - | 640kB | 32 | 40 | 32b | 3 | - | - | - | SHARC | - | YES | NO | - | YES | - | - | 3.30V | - | - | - | - | 1 | - | - | - | External | 1.10V | 5Mbit | 2 | - | - | 1.45mm | - | 14.2mm | 14.2mm | No | No SVHC | ROHS3 Compliant | Contains Lead |