- Base Part Number
- ECCN Code
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Drivers/Receivers
- Number of Functions
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Base Product Number | Brand | CMRR - Common Mode Rejection Ratio | Data Transmission Topology | Device Type | Driving Mode | Dual Supply Voltage (Max) | Dual Supply Voltage (Min) | Dual Supply Voltage (Typ) | en - Input Voltage Noise Density | Factory Pack QuantityFactory Pack Quantity | GBP - Gain Bandwidth Product | Ib - Input Bias Current | Ihs Manufacturer | In - Input Noise Current Density | Interface Standards | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Package Code | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Mounting Styles | MSL | Number of Drivers per Line | Number of I/Os | Number of Receiver Enables | Number of Receivers per Line | Number of Transmitter Enables | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Pd - Power Dissipation | Power Supply Requirement | Product Status | Protocols Supported | Rad Hardened | Receiver Signal Type | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Single Supply Voltage (Max) | Single Supply Voltage (Min) | Single Supply Voltage (Typ) | SR - Slew Rate | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | SVHC | Transmitter Signal Type | Voltage Gain in dB | Vos - Input Offset Voltage | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Function | Qualification Status | Output Voltage | Brand Name | Operating Supply Voltage | Temperature Grade | Number of Channels | Operating Supply Current | Nominal Supply Current | Output Current | Propagation Delay | Logic Function | Slew Rate | Data Rate | Output Current per Channel | Seated Height-Max | Differential Output | Product Type | Protocol | Input Characteristics | Interface IC Type | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Number of Drivers | Number of Transceivers | ESD Protection | Receive Delay-Max | Simplex/Duplex | Transmit Delay-Max | Number of Receivers | Number of Transmitters | Product | Supply Current | Input Voltage | Shutdown | Product Category | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX3232ECUP Analog Devices | 103 |
| Datasheet | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | - | 20-TSSOP | - | MAX3232 | - | - | - | Line Driver / Receiver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | - | - | SMD/SMT | MSL 1 - Unlimited | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 3 V | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | Transceiver | - | - | - | - | - | 3V ~ 5.5V | - | - | - | - | - | - | - | - | Transceiver | - | - | - | 3.3 V, 5 V | - | - | 1 mA | - | - | - | - | - | 1Mbps | - | - | - | - | RS232 | - | - | 2/2 | - | - | Full | 500 mV | 2 Driver | - | 15 kV | - | - | - | 2 Receiver | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3232CAE Analog Devices | 2000 |
| Datasheet | - | - | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | - | 16-SSOP | - | MAX3232 | - | - | - | Transceiver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | MSL 1 - Unlimited | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | Transceiver | - | - | - | - | - | 3V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 235Kbps | - | - | - | - | RS232 | - | - | 2/2 | - | - | Full | 300 mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3077EAPA Analog Devices | 43 |
| Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8-PDIP | - | MAX3077 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | 727 mW | - | Active | - | - | - | - | - | - | - | - | - | - | - | 3.3 V | 3.3 V | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | Transceiver | - | - | - | Interface ICs | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | Transceiver | - | - | - | 3.3 V | - | - | 1.5 mA | - | - | - | - | - | 16Mbps | - | - | - | RS-422/RS-485 Interface IC | RS422, RS485 | - | - | 1/1 | - | - | Full | 100 mV | 1 Driver | - | - | - | - | - | 1 Receiver | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3316CAE Analog Devices | 14 |
| Datasheet | - | - | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | - | 16-SSOP | - | MAX3316 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 3 V | 2.25 V | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | Transceiver | - | - | - | - | - | 2.25V ~ 3V | - | - | - | - | - | - | - | - | Transceiver | - | - | - | 2.5 V | - | - | 1 mA | - | - | - | - | - | 460Kbps | - | - | - | - | RS232 | - | - | 2/2 | - | - | Full | 300 mV | 2 Driver | - | Without ESD Protection | - | - | - | 2 Receiver | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3079EEPD Analog Devices | 76 |
| Datasheet | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | - | - | 14-PDIP | - | MAX3079 | - | - | - | Transceiver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | MSL 1 - Unlimited | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | Transceiver | - | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16Mbps | - | - | - | - | RS422, RS485 | - | - | 1/1 | - | - | Full | 100 mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3241ECGJ Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3317EAP Analog Devices | 6063 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3469CPA Analog Devices | 5345 |
| Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8-PDIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | Transceiver | - | - | - | - | - | 4.75V ~ 5.25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40Mbps | - | - | - | - | RS422, RS485 | - | - | 1/1 | - | - | Half | 20 mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3080ECPD Analog Devices | 43 |
| Datasheet | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | - | - | 14-PDIP | - | MAX3080 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | 800 mW | - | Active | - | - | - | - | - | - | - | - | - | - | - | 5.25 V | 4.75 V | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | Transceiver | - | - | - | Interface ICs | - | 4.75V ~ 5.25V | - | - | - | - | - | - | - | - | Transceiver | - | - | - | 5 V | - | - | 1 mA | - | - | - | - | - | 115Kbps | - | - | - | RS-422/RS-485 Interface IC | RS422, RS485 | - | - | 1/1 | - | - | Full | 100 mV | 1 Driver | - | - | - | - | - | 1 Receiver | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3465CSD Analog Devices | 144 |
| Datasheet | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | 14-SOIC | - | MAX3465 | - | - | - | Transceiver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | - | - | SMD/SMT | MSL 1 - Unlimited | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | 667 mW | - | Active | - | - | - | - | - | - | - | - | - | - | - | 5 V | 5 V | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | Transceiver | - | - | - | Interface ICs | - | 4.75V ~ 5.25V | - | - | - | - | - | - | - | - | Transceiver | - | - | - | 5 V | - | - | 2.5 mA | - | - | - | - | - | 40Mbps | - | - | - | RS-422/RS-485 Interface IC | RS422, RS485 | - | - | 1/1 | - | - | Full | 50 mV | 1 Driver | - | - | - | - | - | 1 Receiver | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3223EETP Analog Devices | 90 |
| Datasheet | - | - | Surface Mount | 20-WQFN Exposed Pad | - | - | 20-TQFN (5x5) | - | MAX3223 | - | - | - | Transceiver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | - | SMD/SMT | MSL 1 - Unlimited | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 3 V | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | Transceiver | - | - | - | - | - | 3V ~ 5.5V | - | - | - | - | - | - | - | - | Transceiver | - | - | - | 3.3 V, 5 V | - | - | 1 mA | - | - | - | - | - | 250kbps | - | - | - | - | RS232 | - | - | 2/2 | - | - | Full | 500 mV | 2 Driver | - | 15 kV | - | - | - | 2 Receiver | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3232ESE Analog Devices | 1358 |
| Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 16-SOIC | - | MAX3232 | - | - | - | Transceiver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | - | SMD/SMT | MSL 1 - Unlimited | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 3 V | - | No SVHC (10-Jun-2022) | - | - | - | -40°C ~ 85°C | - | - | - | - | Transceiver | - | - | - | - | - | 3V ~ 5.5V | - | - | - | - | - | - | - | - | Transceiver | - | - | - | 3.3 V, 5 V | - | - | 1 mA | - | - | - | - | - | 235Kbps | - | - | - | - | RS232 | - | - | 2/2 | - | - | Full | 300 mV | 2 Driver | - | Without ESD Protection | - | - | - | 2 Receiver | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9326EGI Analog Devices | 4117 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3465EPD Analog Devices | 6751 |
| Datasheet | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | - | - | 14-PDIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | Transceiver | - | - | - | - | - | 4.75V ~ 5.25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40Mbps | - | - | - | - | RS422, RS485 | - | - | 1/1 | - | - | Full | 20 mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX481MSA/PR Analog Devices | 1276 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS21Q552B Analog Devices | 685 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3224EEUP T Analog Devices | 8 |
| Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 20-TSSOP | - | MAX3224 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PRODUCTION (Last Updated: 1 month ago) | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | - | SMD/SMT | - | - | 8 | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | Compliant | - | - | - | - | - | 5.5 V | 3 V | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel | - | - | - | Transceiver | - | 85 °C | -40 °C | - | - | 3V ~ 5.5V | - | - | - | - | - | - | - | - | Transceiver | - | - | - | 5.5 V | - | - | 1 mA | 1 mA | - | 150 ns | Receiver, Transceiver | - | 250kbps | - | - | - | - | RS232 | - | - | 2/2 | - | - | Full | 500 mV | 2 | 1 | 15 kV | - | Full Duplex | - | 2 | 2 | - | - | - | - | - | - | - | - | No | Lead Free | ||
![]() MAX22028AWA T Analog Devices | 14 |
| Datasheet | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | - | 8-SOIC | - | MAX22028 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | Transceiver | - | - | - | Interface ICs | - | 1.71V ~ 5.5V, 4.75V ~ 5.25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16Mbps | - | - | - | RS-422/RS-485 Interface IC | RS422, RS485 | - | - | 1/1 | - | - | Half | 410 mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LT6300CGN#PBF Analog Devices | 28 |
| Datasheet | - | - | Surface Mount | SSOP-16 | YES | - | 16-SSOP | 16 | LT6300 | Analog Devices | 83 dB | - | - | - | - | - | - | 8 nV/rtHz | 100 | 200 MHz | 6 uA | ANALOG DEVICES INC | 0.8 pA/rtHz | GENERAL PURPOSE | Analog Devices Inc. | - | 05-08-1641 (GN16) | LT6300CGN#PBF | + 70 C | Analog Devices Inc. | 0 C | 1 | - | SMD/SMT | - | - | - | - | - | - | - | - | 70 °C | Tube | PLASTIC/EPOXY | SSOP | SSOP, | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | SSOP N | Active | - | Dual | Active | - | No | - | 30 | 1.95 | Details | Yes | - | - | - | 600 V/us | 27 V | 8 V | - | - | - | - | 1 mV | -40°C ~ 85°C | Tube | LT6300 | e3 | No | Driver | MATTE TIN | - | - | Amplifier ICs | BIPOLAR | 5V ~ 12V | DUAL | GULL WING | 260 | 2 | 0.635 mm | compliant | 16 | R-PDSO-G16 | - | Not Qualified | - | Analog Devices Inc | - | COMMERCIAL | 2 Channel | 10 mA | - | - | - | - | 600(V/us) | - | 1.2 A | 1.75 mm | NO | Op Amps - High Speed Operational Amplifiers | xDSL | DIFFERENTIAL | LINE DRIVER | 2 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Speed Operational Amplifiers | 1.75 mm | 4.9 mm | 3.9116 mm | - | - | ||
![]() LTC2865CMSE#PBF Analog Devices | 12 |
| Datasheet | - | - | Surface Mount | MSOP-12 | YES | - | 12-MSOP-EP | 12 | LTC2865 | Analog Devices | - | Multidrop/Multipoint | - | 3-STATE | Not Required(V) | Not Required(V) | Not Required(V) | - | 37 | - | - | ANALOG DEVICES INC | - | EIA-422; EIA-485 | Analog Devices Inc. | - | 05-08-1666 | LTC2865CMSE#PBF | + 70 C | Analog Devices Inc. | 0 C | - | Surface Mount | SMD/SMT | - | 1@RS-422/32@RS-485 | - | 1 | 1@RS-422/32@RS-485 | 1 | 0C to 70C | Commercial | 70 °C | Tube | PLASTIC/EPOXY | HTSSOP | HTSSOP, | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, THIN PROFILE, SHRINK PITCH | MSOP EP | Active | - | Single | Active | RS-422, RS-485 | No | Differential | NOT SPECIFIED | 1.44 | Details | Yes | 5.5(V) | 3(V) | 5(V) | - | 5.5 V | 3 V | 3.3 V | - | Differential | - | - | 0°C ~ 70°C | Rail/Tube | LTC2865 | e3 | No | Low Power | MATTE TIN | - | - | Interface ICs | CMOS | 3V ~ 5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.65 mm | compliant | 12 | R-PDSO-G12 | LINE TRANSCEIVER | - | 5.5 V | Analog Devices Inc | 3.3 V | COMMERCIAL | - | 3.3 mA | - | 150 mA | - | - | - | 20MBPS(MIN)(kbps) | - | 1.1 mm | YES | RS-422/RS-485 Interface IC | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | LINE TRANSCEIVER | 1/1 | 1 | 1 | Full Duplex | 150 mV | 1 Driver | 1 | - | 65 ns | - | 1500 ns | 1 | 1 | RS-422/RS-485 Transceivers | 8(mA) | 3 V to 5.5 V | Shutdown | RS-422/RS-485 Interface IC | - | 4.039 mm | 3 mm | - | - |