pid_47417081_max3077eapa-dallas-semiconductor-datasheet-8468788.pdf  Pinout Diagram_1
pid_47417081_max3077eapa-dallas-semiconductor-datasheet-8468788.pdf  Pinout Diagram_1
pid_47417081_max3077eapa-dallas-semiconductor-datasheet-8468788.pdf  Pinout Diagram_2
pid_47417081_max3077eapa-dallas-semiconductor-datasheet-8468788.pdf  Pinout Diagram_3
pid_47417081_max3077eapa-dallas-semiconductor-datasheet-8468788.pdf  Pinout Diagram_4
feed

Analog Devices MAX3077EAPA

Driver 1/1 Drivers/Receivers Drivers Interface ICs

Manufacturer No:

MAX3077EAPA

Manufacturer:

Analog Devices

Utmel No:

153-MAX3077EAPA

Package:

8-DIP (0.300, 7.62mm)

ECAD Model:

Description:

3.3 V Receivers 1/1 Drivers/Receivers

Quantity:

Unit Price: $21.409182

Ext Price: $21.41

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 43

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $21.409182

    $21.41

  • 10

    $20.197342

    $201.97

  • 100

    $19.054096

    $1,905.41

  • 500

    $17.975562

    $8,987.78

  • 1000

    $16.958077

    $16,958.08

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
MAX3077EAPA information

Specifications
Documents & Media
Product Details
Analog Devices MAX3077EAPA technical specifications, attributes, parameters and parts with similar specifications to Analog Devices MAX3077EAPA.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Through Hole
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    8-DIP (0.300, 7.62mm)
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    8-PDIP
  • Package
    Tube
  • Base Product Number

    "Base Product Number" (BPN) refers to the fundamental identifier assigned to a component by the manufacturer. This number is used to identify a specific product family or series of components that share common features, characteristics, or functionality. The BPN is usually part of a larger part number or order code that includes additional information, such as variations in packaging, tolerance, voltage ratings, and other specifications.

    MAX3077
  • Mfr
    Analog Devices Inc./Maxim Integrated
  • Product Status
    Active
  • Pd - Power Dissipation
    727 mW
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 125 C
  • Supply Voltage-Max
    3.3 V
  • Minimum Operating Temperature
    - 40 C
  • Supply Voltage-Min
    3.3 V
  • Mounting Styles
    Through Hole
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C ~ 125°C
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    -
  • Type
    Transceiver
  • Subcategory
    Interface ICs
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    3V ~ 3.6V
  • Function

    The parameter "Function" in electronic components refers to the specific role or purpose that the component serves within an electronic circuit. It defines how the component interacts with other elements, influences the flow of electrical signals, and contributes to the overall behavior of the system. Functions can include amplification, signal processing, switching, filtering, and energy storage, among others. Understanding the function of each component is essential for designing effective and efficient electronic systems.

    Transceiver
  • Operating Supply Voltage

    The voltage level by which an electrical system is designated and to which certain operating characteristics of the system are related.

    3.3 V
  • Operating Supply Current

    Operating Supply Current, also known as supply current or quiescent current, is a crucial parameter in electronic components that indicates the amount of current required for the device to operate under normal conditions. It represents the current drawn by the component from the power supply while it is functioning. This parameter is important for determining the power consumption of the component and is typically specified in datasheets to help designers calculate the overall power requirements of their circuits. Understanding the operating supply current is essential for ensuring proper functionality and efficiency of electronic systems.

    1.5 mA
  • Data Rate

    Data Rate is defined as the amount of data transmitted during a specified time period over a network. It is the speed at which data is transferred from one device to another or between a peripheral device and the computer. It is generally measured in Mega bits per second(Mbps) or Mega bytes per second(MBps).

    16Mbps
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    RS-422/RS-485 Interface IC
  • Protocol

    In electronic components, the parameter "Protocol" refers to a set of rules and standards that govern the communication between devices. It defines the format, timing, sequencing, and error checking methods for data exchange between different components or systems. Protocols ensure that devices can understand and interpret data correctly, enabling them to communicate effectively with each other. Common examples of protocols in electronics include USB, Ethernet, SPI, I2C, and Bluetooth, each with its own specifications for data transmission. Understanding and adhering to protocols is essential for ensuring compatibility and reliable communication between electronic devices.

    RS422, RS485
  • Number of Drivers/Receivers
    1/1
  • Duplex

    In the context of electronic components, "Duplex" refers to a type of communication system that allows for bidirectional data flow. It enables two devices to communicate with each other simultaneously, allowing for both sending and receiving of data at the same time. Duplex communication can be further categorized into two types: half-duplex, where data can be transmitted in both directions but not at the same time, and full-duplex, where data can be sent and received simultaneously. This parameter is crucial in networking and telecommunications systems to ensure efficient and effective data transmission between devices.

    Full
  • Receiver Hysteresis

    Receiver hysteresis is?commonly used to ensure glitch-free reception even when differential noise is present. This application report compares the noise immunity of the SN65HVD37 to similar devices available from competitors. Contents.

    100 mV
  • Number of Drivers
    1 Driver
  • Number of Receivers
    1 Receiver
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Analog Devices MAX3077EAPA.

MAX3077EAPA Overview

This LED driver IC features an enhanced 8-DIP (0.300, 7.62mm) package for driving common LEDs.As a Transceiver can transceiver, this part has enabled many applications to be served.This wide receiver can be placed on any Through Hole-type PCB or development board.This differential driver uses 3V ~ 3.6V for power supply.There can be up to 1/1 eligible receivers/drivers on the field at the same time with this electronic part.IC receiver has been designed primarily for applications operating at -40°C ~ 125°C.An input voltage supply of 3.3 V is required to operate the transceiver module.Interface ICs is a subcategory of this rf transceiver module.In module isolated transceiver are 1 Receiver receivers.The integrator circuit is embedded with 1 Driver drivers.Using the input voltage of 1.5 mA, this integrating circuit is capable of driving LEDs with an output voltage of 12 volts.There is a 8-PDIP supplier package that is used for this wide receiver.A power-saving technique is used in this integrating circuit, whintegrating circuith belongs to the - series.

MAX3077EAPA Features

- series

MAX3077EAPA Applications

There are a lot of Analog Devices
MAX3077EAPA Drivers/Receivers/Transceivers applications.


  • Cell phones
  • Wireless modems
  • Remote controls
  • Wireless network systems
  • Satellite communications networks
  • Ethernet circuitry
  • Wired telephone
  • Cordless telephone
  • Desktop PC
  • Notebook
MAX3077EAPA Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "MAX3077EAPA" in Analog Devices MAX3077EAPA.
  • Part Number
  • Manufacturer
  • Package
  • Description