- Base Part Number
- ECCN Code
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Drivers/Receivers
- Number of Functions
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Device Type | Manufacturer Lifecycle Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Number of I/Os | Package | Pd - Power Dissipation | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Subcategory | Voltage - Supply | Function | Operating Supply Voltage | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Speed | Propagation Delay | Logic Function | Data Rate | Product Type | Protocol | Number of Drivers/Receivers | Dual Supply Voltage | Duplex | Receiver Hysteresis | Number of Drivers | Number of Transceivers | ESD Protection | Number of Receivers | Number of Transmitters | Product | Standard | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX489ESD T Analog Devices | 2500 |
| Datasheet | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | MAX489 | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | 5 V | 5 V | -40°C ~ 85°C | - | - | Transceiver | - | - | Interface ICs | 4.75V ~ 5.25V | Transceiver | 5 V | - | - | - | - | 250 uA | - | - | - | - | 250kbps | RS-422/RS-485 Interface IC | RS422, RS485 | 1/1 | - | Full | 70 mV | 1 Driver | - | - | 1 Receiver | - | - | - | - | - | - | - | - | - | ||
![]() MAX231CWE Analog Devices | 74 |
| Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | 16-SOIC | MAX231 | Transceiver | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | MSL 1 - Unlimited | 8 | Tube | - | Obsolete | Compliant | 5 V, 13.2 V | 5 V, 7.5 V | 0°C ~ 70°C | Bulk | - | Transceiver | 70 °C | 0 °C | - | 5V, 7.5V ~ 13.2V | Transceiver | 5 V, 7.5 V to 13.2 V | 1 | RS-232 | 5.5 V | 4.5 V | 1 mA | 1 mA | - | 10 µs | Receiver, Transceiver | 120Kbps | - | RS232 | 2/2 | 12 V | Full | 500 mV | 2 | 1 | Without ESD Protection | 2 | 2 | - | - | 2.35 mm | 10.5 mm | 7.6 mm | No | Unknown | Contains Lead | ||
![]() MAX213EEWI Analog Devices | 73 |
| Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | 28 | 28-SOIC | MAX213 | Transceiver | PRODUCTION (Last Updated: 1 month ago) | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | 18 | Tube | - | Obsolete | Compliant | 5 V | 5 V | -40°C ~ 85°C | - | - | Transceiver | 85 °C | -40 °C | - | 4.5V ~ 5.5V | Transceiver | 5 V | - | RS-232 | 5.5 V | 4.5 V | 20 mA | 20 mA | - | 40 µs | Receiver, Transceiver | 120 kbps | - | RS232 | 4/5 | - | Full | 500 mV | 4 | 1 | 15 kV | 5 | 4 | - | - | - | - | - | No | Unknown | Lead Free | ||
![]() MAX3096CEE Analog Devices | 222 |
| Datasheet | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-QSOP | MAX3096 | RS422 / RS485 Receiver | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | MSL 1 - Unlimited | - | Tube | 696 mW | Obsolete | - | 3.3 V | 3.3 V | 0°C ~ 70°C | - | - | Receiver | - | - | Interface ICs | 3V ~ 3.6V | Receiver | 3.3 V | - | - | - | - | 3.5 mA | - | - | - | - | 10Mbps | RS-422/RS-485 Interface IC | RS422, RS485 | 0/4 | - | - | 45 mV | 0 Driver | - | - | 4 Receiver | - | - | - | - | - | - | - | - | - | ||
![]() MAX3082CSA TG068 Analog Devices | In Stock | - | - | - | - | - | - | - | - | MAX308 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3453EETE T Analog Devices | 18 |
| Datasheet | - | - | Surface Mount | 16-WFQFN Exposed Pad | - | 16-TQFN (3x3) | MAX3453 | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | - | Tape & Reel (TR) | - | Active | - | 3.6 V | 3 V | -40°C ~ 85°C | - | - | Transceiver | - | - | - | 1.65V ~ 3.6V | - | 4 V to 5.5 V | - | - | - | - | 2.5 mA | - | Full Speed (FS) | - | - | 12Mbps | - | USB 2.0 | 1/1 | - | Half | 250 mV | - | - | - | - | - | USB Transceivers | USB 1.1 | - | - | - | - | - | - | ||
![]() MAX206CAG Analog Devices | 8 |
| Datasheet | - | Surface Mount | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | 24 | 24-SSOP | MAX206 | - | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | - | 14 | Tube | - | Active | Compliant | 5 V | 5 V | 0°C ~ 70°C | Bulk | - | Transceiver | 70 °C | 0 °C | - | 4.5V ~ 5.5V | Transceiver | 5 V | - | - | - | - | 20 mA | 20 mA | - | 10 µs | Receiver, Transceiver | 116 kbps | - | RS232 | 4/3 | - | Full | 500 mV | 4 | 1 | Without ESD Protection | 3 | 4 | - | - | - | - | - | No | - | Contains Lead | ||
![]() MAX3241ECGJ Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3317EAP Analog Devices | 6063 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3469CPA Analog Devices | 5345 |
| Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Bulk | - | Active | - | - | - | 0°C ~ 70°C (TA) | - | - | Transceiver | - | - | - | 4.75V ~ 5.25V | - | - | - | - | - | - | - | - | - | - | - | 40Mbps | - | RS422, RS485 | 1/1 | - | Half | 20 mV | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3081ECSA Analog Devices | 25 |
| Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX3081 | Transceiver | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | - | Tube | 471 mW | Active | - | 5 V | 5 V | 0°C ~ 70°C | - | - | Transceiver | - | - | Interface ICs | 4.75V ~ 5.25V | Transceiver | 5 V | - | - | - | - | 375 uA | - | - | - | - | 115Kbps | RS-422/RS-485 Interface IC | RS422, RS485 | 1/1 | - | Full | 100 mV | 1 Driver | - | - | 1 Receiver | - | - | - | - | - | - | - | - | - | ||
![]() MAX3081EPA Analog Devices | 8 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 8-PDIP | MAX3081 | - | PRODUCTION (Last Updated: 1 month ago) | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | Through Hole | - | - | Tube | - | Active | Compliant | 5 V | 5 V | -40°C ~ 85°C | - | - | Transceiver | - | - | Interface ICs | 4.75V ~ 5.25V | Transceiver | 5 V | - | - | - | - | 600 uA | - | - | - | - | 115Kbps | RS-422/RS-485 Interface IC | RS422, RS485 | 1/1 | - | Full | 100 mV | 1 Driver | - | - | 1 Receiver | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MAX3232ECUP Analog Devices | 103 |
| Datasheet | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20-TSSOP | MAX3232 | Line Driver / Receiver | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | MSL 1 - Unlimited | - | Tube | - | Active | - | 5.5 V | 3 V | 0°C ~ 70°C | - | - | Transceiver | - | - | - | 3V ~ 5.5V | Transceiver | 3.3 V, 5 V | - | - | - | - | 1 mA | - | - | - | - | 1Mbps | - | RS232 | 2/2 | - | Full | 500 mV | 2 Driver | - | 15 kV | 2 Receiver | - | - | - | - | - | - | - | - | - | ||
![]() MAX3232CAE Analog Devices | 2000 |
| Datasheet | - | - | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16-SSOP | MAX3232 | Transceiver | - | - | Analog Devices Inc./Maxim Integrated | - | - | MSL 1 - Unlimited | - | Tube | - | Active | - | - | - | 0°C ~ 70°C | - | - | Transceiver | - | - | - | 3V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | 235Kbps | - | RS232 | 2/2 | - | Full | 300 mV | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3080ECPD Analog Devices | 43 |
| Datasheet | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14-PDIP | MAX3080 | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | Through Hole | - | - | Tube | 800 mW | Active | - | 5.25 V | 4.75 V | 0°C ~ 70°C | - | - | Transceiver | - | - | Interface ICs | 4.75V ~ 5.25V | Transceiver | 5 V | - | - | - | - | 1 mA | - | - | - | - | 115Kbps | RS-422/RS-485 Interface IC | RS422, RS485 | 1/1 | - | Full | 100 mV | 1 Driver | - | - | 1 Receiver | - | - | - | - | - | - | - | - | - | ||
![]() MAX3077EAPA Analog Devices | 43 |
| Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | MAX3077 | - | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | Through Hole | - | - | Tube | 727 mW | Active | - | 3.3 V | 3.3 V | -40°C ~ 125°C | - | - | Transceiver | - | - | Interface ICs | 3V ~ 3.6V | Transceiver | 3.3 V | - | - | - | - | 1.5 mA | - | - | - | - | 16Mbps | RS-422/RS-485 Interface IC | RS422, RS485 | 1/1 | - | Full | 100 mV | 1 Driver | - | - | 1 Receiver | - | - | - | - | - | - | - | - | - | ||
![]() MAX3316CAE Analog Devices | 14 |
| Datasheet | - | - | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16-SSOP | MAX3316 | - | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | - | - | Tube | - | Active | - | 3 V | 2.25 V | 0°C ~ 70°C | - | - | Transceiver | - | - | - | 2.25V ~ 3V | Transceiver | 2.5 V | - | - | - | - | 1 mA | - | - | - | - | 460Kbps | - | RS232 | 2/2 | - | Full | 300 mV | 2 Driver | - | Without ESD Protection | 2 Receiver | - | - | - | - | - | - | - | - | - | ||
![]() MAX3079EEPD Analog Devices | 76 |
| Datasheet | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14-PDIP | MAX3079 | Transceiver | - | - | Analog Devices Inc./Maxim Integrated | - | - | MSL 1 - Unlimited | - | Tube | - | Active | - | - | - | -40°C ~ 85°C | - | - | Transceiver | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | 16Mbps | - | RS422, RS485 | 1/1 | - | Full | 100 mV | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3465CSD Analog Devices | 144 |
| Datasheet | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | MAX3465 | Transceiver | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | MSL 1 - Unlimited | - | Tube | 667 mW | Active | - | 5 V | 5 V | 0°C ~ 70°C | - | - | Transceiver | - | - | Interface ICs | 4.75V ~ 5.25V | Transceiver | 5 V | - | - | - | - | 2.5 mA | - | - | - | - | 40Mbps | RS-422/RS-485 Interface IC | RS422, RS485 | 1/1 | - | Full | 50 mV | 1 Driver | - | - | 1 Receiver | - | - | - | - | - | - | - | - | - | ||
![]() MAX3450EEUD Analog Devices | 5975 |
| Datasheet | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 14-TSSOP | MAX3450 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tube | - | Obsolete | Compliant | - | - | -40°C ~ 85°C | - | - | Transceiver | 85 °C | -40 °C | - | 3V ~ 3.6V | - | 3.6 V | - | - | - | - | 10 mA | - | - | - | - | 12 Mbps | - | USB 2.0 | 1/1 | - | Half | 250 mV | - | 1 | - | - | - | - | - | - | - | - | No | - | - |