- Base Part Number
- ECCN Code
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Drivers/Receivers
- Number of Functions
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Device Type | Manufacturer Lifecycle Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Number of I/Os | Package | Pd - Power Dissipation | Product Status | RoHS | Schedule B | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Subcategory | Max Power Dissipation | Voltage - Supply | Function | Operating Supply Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Propagation Delay | Logic Function | Data Rate | Product Type | Protocol | Number of Drivers/Receivers | Duplex | Receiver Hysteresis | Number of Drivers | Number of Transceivers | ESD Protection | Number of Receivers | Number of Transmitters | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX3095CSE Analog Devices | 273 |
| Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | MAX3095 | RS422 / RS485 Receiver | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | MSL 1 - Unlimited | - | Tube | 696 mW | Obsolete | - | - | 5 V | 5 V | 0°C ~ 70°C | - | - | Receiver | - | - | Interface ICs | - | 4.75V ~ 5.25V | Receiver | 5 V | - | - | - | 3.5 mA | - | - | - | 10Mbps | RS-422/RS-485 Interface IC | RS422, RS485 | 0/4 | - | 45 mV | 0 Driver | - | - | 4 Receiver | - | - | - | - | - | - | - | ||
![]() MAX3089CPD Analog Devices | 252 | - | Datasheet | - | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14-PDIP | MAX3089 | - | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | Through Hole | - | - | Tube | 667 mW | Active | - | - | 5 V | 5 V | 0°C ~ 70°C | - | - | Transceiver | - | - | Interface ICs | - | 4.75V ~ 5.25V | Transceiver | 5 V | - | - | - | 375 uA | - | - | - | 10Mbps | RS-422/RS-485 Interface IC | RS422, RS485 | 1/1 | Full | 100 mV | 1 Driver | - | - | 1 Receiver | - | - | - | - | - | - | - | ||
![]() MAX232ACWE T Analog Devices | 5 |
| Datasheet | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | MAX232 | - | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | 5.5 V | 4.5 V | 0°C ~ 70°C | - | - | Transceiver | - | - | - | - | 4.5V ~ 5.5V | Transceiver | 5 V | - | - | - | 10 mA | - | - | - | 200kbps | - | RS232 | 2/2 | Full | 500 mV | 2 Driver | - | Without ESD Protection | 2 Receiver | - | - | - | - | - | - | - | ||
![]() MAX232AEWE T Analog Devices | 265 |
| Datasheet | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | MAX232 | Transceiver | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | 5.5 V | 4.5 V | -40°C ~ 85°C | - | - | Transceiver | - | - | - | - | 4.5V ~ 5.5V | Transceiver | 5 V | - | - | - | 10 mA | - | - | - | 200kbps | - | RS232 | 2/2 | Full | 500 mV | 2 Driver | - | Without ESD Protection | 2 Receiver | - | - | - | - | - | - | - | ||
![]() MAX221EEAE Analog Devices | 126 |
| Datasheet | - | - | - | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16-SSOP | MAX221 | Line Driver / Receiver | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | - | Tube | - | Active | - | - | 5 V | 5 V | -40°C ~ 85°C | - | - | Transceiver | - | - | - | - | 4.5V ~ 5.5V | Transceiver | 5 V | - | - | - | 10 mA | - | - | - | 250kbps | - | RS232 | 1/1 | Full | 500 mV | 1 Driver | - | 15 kV | 1 Receiver | - | - | - | - | - | - | - | ||
![]() MAX234EWE Analog Devices | 44 |
| Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | 16-SOIC | MAX234 | RS232 Driver / Receiver | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | 8 | Tube | - | Obsolete | Compliant | - | 5 V | 5 V | -40°C ~ 85°C | Bulk | - | Driver | 85 °C | -40 °C | - | - | 4.5V ~ 5.5V | Driver | 5 V | RS-232 | - | - | 15 mA | 15 mA | 10 µs | - | 120 kbps | - | RS232 | 4/0 | - | - | 4 | - | Without ESD Protection | 0 Receiver | 4 | - | - | - | No | - | Contains Lead | ||
![]() MAX211EWI Analog Devices | 33 |
| Datasheet | - | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28-SOIC | MAX211 | Transceiver | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | - | Tube | - | Obsolete | - | - | 5 V | 5 V | -40°C ~ 85°C | - | - | Transceiver | - | - | - | - | 4.5V ~ 5.5V | Transceiver | 5 V | - | - | - | 20 mA | - | - | - | 120Kbps | - | RS232 | 4/5 | Full | 500 mV | 4 Driver | - | Without ESD Protection | 5 Receiver | - | - | - | - | - | - | - | ||
![]() MAX208ECAG Analog Devices | 51 |
| Datasheet | - | - | Surface Mount | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | 24 | 24-SSOP | MAX208 | Transceiver | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | MSL 1 - Unlimited | 16 | Tube | - | Active | Compliant | - | 5 V | 5 V | -40°C ~ 85°C | Bulk | - | Transceiver | 70 °C | 0 °C | - | - | 4.5V ~ 5.5V | Transceiver | 5 V | RS-232 | 5.5 V | 4.5 V | 20 mA | 11 mA | 10 µs | Receiver, Transceiver | 120 kbps | - | RS232 | 4/4 | Full | 500 mV | 4 | 1 | 15 kV | 4 | 4 | 1.78 mm | 8.33 mm | 5.38 mm | No | Unknown | Contains Lead | ||
![]() MAX490ECPA Analog Devices | 90 |
| Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | MAX490 | Transceiver | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | Through Hole | MSL 1 - Unlimited | - | Tube | 727 mW | Active | - | - | 5 V | 5 V | 0°C ~ 70°C | - | - | Transceiver | - | - | Interface ICs | - | 4.75V ~ 5.25V | Transceiver | 5 V | - | - | - | 300 uA | - | - | - | 2.5Mbps | RS-422/RS-485 Interface IC | RS422, RS485 | 1/1 | Full | 70 mV | 1 Driver | - | - | 1 Receiver | - | - | - | - | - | - | - | ||
![]() MAX3483EEPA Analog Devices | 40 |
| Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | MAX3483 | Transceiver | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | Through Hole | MSL 1 - Unlimited | - | Tube | - | Obsolete | - | - | 3.3 V | 3.3 V | -40°C ~ 85°C | - | - | Transceiver | - | - | Interface ICs | - | 3V ~ 3.6V | Transceiver | 3.3 V | - | - | - | 1.9 mA | - | - | - | 250kbps | RS-422/RS-485 Interface IC | RS422, RS485 | 1/1 | Half | 50 mV | 1 Driver | - | - | 1 Receiver | - | - | - | - | - | - | - | ||
![]() MAX33048EASA Analog Devices | 140 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interface ICs | - | - | - | - | - | - | - | - | - | - | - | - | RS-422/RS-485 Interface IC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3311EUB T Analog Devices | 5 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | 10-uMAX/uSOP | MAX3311 | - | PRODUCTION (Last Updated: 1 month ago) | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | 4 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Compliant | 8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/85 | 5.5 V | 4.5 V | -40°C ~ 85°C | - | - | Transceiver | 85 °C | -40 °C | - | - | 4.5V ~ 5.5V | Transceiver | 5 V | - | - | - | 250 uA | 250 µA | 150 ns | Receiver, Transceiver | 460 kbps | - | RS232 | 1/1 | Full | 500 mV | 1 | 1 | Without ESD Protection | 1 | 1 | - | - | - | No | - | - | ||
![]() MAX33042EAKA T Analog Devices | 2531 | - | Datasheet | - | - | - | Surface Mount | SOT-23-8 | - | SOT-23-8 | - | - | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | 5.5 V | 4.5 V | -40°C ~ 125°C (TA) | - | - | Transceiver | - | - | Interface ICs | - | 4.5V ~ 5.5V | - | - | - | - | - | 5 mA | - | - | - | 4Mbps | CAN Interface IC | CANbus | 1/1 | Half | 90 mV | 1 Driver | - | 40 kV | 1 Receiver | - | - | - | - | - | - | - | ||
![]() MAX3243ECUI Analog Devices | 40 |
| Datasheet | - | - | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | 28-TSSOP | MAX3243 | - | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | - | - | Tube | - | Active | - | - | 5.5 V | 3 V | 0°C ~ 70°C | - | - | Transceiver | - | - | - | - | 3V ~ 5.5V | Transceiver | 3.3 V, 5 V | - | - | - | 1 mA | - | - | - | 120Kbps | - | RS232 | 3/5 | Full | 300 mV | 3 Driver | - | 15 kV | 5 Receiver | - | - | - | - | - | - | - | ||
![]() MAX3097EEEE Analog Devices | 316 |
| Datasheet | - | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-QSOP | MAX3097 | Receiver | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | - | Tube | 667 mW | Active | - | - | 5.5 V | 3 V | -40°C ~ 85°C | - | - | Receiver | - | - | Interface ICs | - | 3V ~ 5.5V | Receiver | 5 V | - | - | - | 4 mA | - | - | - | 32Mbps | RS-422/RS-485 Interface IC | RS422, RS485 | 0/3 | - | 40 mV | 0 Driver | - | - | 3 Receiver | - | - | - | - | - | - | - | ||
![]() MAX3080CPD Analog Devices | 138 |
| Datasheet | - | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14-PDIP | MAX3080 | Line Driver / Receiver | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | Through Hole | - | - | Tube | 800 mW | Active | - | - | 5 V | 5 V | 0°C ~ 70°C | - | - | Transceiver | - | - | Interface ICs | - | 4.75V ~ 5.25V | Transceiver | 5 V | - | - | - | 375 uA | - | - | - | 115Kbps | RS-422/RS-485 Interface IC | RS422, RS485 | 1/1 | Full | 100 mV | 1 Driver | - | - | 1 Receiver | - | - | - | - | - | - | - | ||
![]() MAX3096EEE T Analog Devices | 2500 | - | Datasheet | Production (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16 | 16-QSOP | MAX3096 | RS422 / RS485 Receiver | PRODUCTION (Last Updated: 1 month ago) | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 696 mW | Active | Compliant | - | 3.3 V | 3.3 V | -40°C ~ 85°C | - | - | Receiver | 70 °C | 0 °C | Interface ICs | 696 mW | 3V ~ 3.6V | Receiver | 3.3 V | - | - | - | 2.4 mA | 2.4 mA | - | Receiver | 10 Mbps | RS-422/RS-485 Interface IC | RS422, RS485 | 0/4 | - | 45 mV | 0 Driver | - | - | 4 | - | - | - | - | No | - | Lead Free | ||
![]() MAX3070EEPD Analog Devices | 42 |
| Datasheet | - | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14-PDIP | MAX3070E | Transceiver | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | Through Hole | MSL 1 - Unlimited | - | Tube | 800 mW | Obsolete | - | - | 3.3 V | 3.3 V | -40°C ~ 85°C | - | - | Transceiver | - | - | Interface ICs | - | 3V ~ 3.6V | Transceiver | 3.3 V | - | - | - | 1.5 mA | - | - | - | 250kbps | RS-422/RS-485 Interface IC | RS422, RS485 | 1/1 | Full | 100 mV | 1 Driver | - | - | 1 Receiver | - | - | - | - | - | - | - | ||
![]() MAX3059ASA T Analog Devices | 4637 | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX3059 | - | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | 5.5 V | 4.5 V | -40°C ~ 125°C | - | - | Transceiver | - | - | Interface ICs | - | 4.5V ~ 5.5V | - | - | - | - | - | 40 mA | - | - | - | 1Mbps | CAN Interface IC | CANbus | 1/1 | Full | 100 mV | 1 Driver | - | 12 kV | 1 Receiver | - | - | - | - | - | - | - | ||
![]() MAX241EEWI T Analog Devices | 1253 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | 28 | 28-SOIC | MAX241 | - | PRODUCTION (Last Updated: 1 month ago) | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | 18 | Tape & Reel (TR) | - | Active | Compliant | - | 5 V | 5 V | -40°C ~ 85°C | Tape & Reel | - | Transceiver | 85 °C | -40 °C | - | - | 4.5V ~ 5.5V | Transceiver | 5 V | - | - | - | 15 mA | 15 mA | 10 µs | Receiver, Transceiver | 120 kbps | - | RS232 | 4/5 | Full | 500 mV | 4 | 1 | 15 kV | 5 | 4 | - | - | - | No | - | Lead Free |