pid_58210858_max232aewe2bt-analog-devices-datasheet-41193768.pdf  Pinout Diagram_1
pid_58210858_max232aewe2bt-analog-devices-datasheet-41193768.pdf  Pinout Diagram_1
pid_58210858_max232aewe2bt-analog-devices-datasheet-41193768.pdf  Pinout Diagram_2
pid_58210858_max232aewe2bt-analog-devices-datasheet-41193768.pdf  Pinout Diagram_3
pid_58210858_max232aewe2bt-analog-devices-datasheet-41193768.pdf  Pinout Diagram_4
pid_58210858_max232aewe2bt-analog-devices-datasheet-41193768.pdf  Pinout Diagram_5
pid_58210858_max232aewe2bt-analog-devices-datasheet-41193768.pdf  Pinout Diagram_6
pid_58210858_max232aewe2bt-analog-devices-datasheet-41193768.pdf  Pinout Diagram_7
pid_58210858_max232aewe2bt-analog-devices-datasheet-41193768.pdf  Pinout Diagram_8
pid_58210858_max232aewe2bt-analog-devices-datasheet-41193768.pdf  Pinout Diagram_9
pid_58210858_max232aewe2bt-analog-devices-datasheet-41193768.pdf  Pinout Diagram_10
pid_58210858_max232aewe2bt-analog-devices-datasheet-41193768.pdf  Pinout Diagram_11
pid_58210858_max232aewe2bt-analog-devices-datasheet-41193768.pdf  Pinout Diagram_12
pid_58210858_max232aewe2bt-analog-devices-datasheet-41193768.pdf  Pinout Diagram_13
pid_58210858_max232aewe2bt-analog-devices-datasheet-41193768.pdf  Pinout Diagram_14
pid_58210858_max232aewe2bt-analog-devices-datasheet-41193768.pdf  Pinout Diagram_15
pid_58210858_max232aewe2bt-analog-devices-datasheet-41193768.pdf  Pinout Diagram_16
pid_58210858_max232aewe2bt-analog-devices-datasheet-41193768.pdf  Pinout Diagram_17
pid_58210858_max232aewe2bt-analog-devices-datasheet-41193768.pdf  Pinout Diagram_18
pid_58210858_max232aewe2bt-analog-devices-datasheet-41193768.pdf  Pinout Diagram_19
pid_58210858_max232aewe2bt-analog-devices-datasheet-41193768.pdf  Pinout Diagram_20
pid_58210858_max232aewe2bt-analog-devices-datasheet-41193768.pdf  Pinout Diagram_21
pid_58210858_max232aewe2bt-analog-devices-datasheet-41193768.pdf  Pinout Diagram_22
pid_58210858_max232aewe2bt-analog-devices-datasheet-41193768.pdf  Pinout Diagram_23
pid_58210858_max232aewe2bt-analog-devices-datasheet-41193768.pdf  Pinout Diagram_24
feed

Analog Devices MAX232AEWE T

Driver 2/2 Drivers/Receivers Drivers Interface ICs

Manufacturer No:

MAX232AEWE T

Manufacturer:

Analog Devices

Utmel No:

153-MAX232AEWE T

Package:

16-SOIC (0.295, 7.50mm Width)

ECAD Model:

Description:

5 V Receivers 2/2 Drivers/Receivers

Quantity:

Unit Price: $7.986380

Ext Price: $7.99

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 265

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $7.986380

    $7.99

  • 10

    $7.534321

    $75.34

  • 100

    $7.107850

    $710.78

  • 500

    $6.705519

    $3,352.76

  • 1000

    $6.325961

    $6,325.96

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
MAX232AEWE T information

Specifications
Documents & Media
Product Details
Analog Devices MAX232AEWE T technical specifications, attributes, parameters and parts with similar specifications to Analog Devices MAX232AEWE T.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    16-SOIC (0.295, 7.50mm Width)
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    16-SOIC
  • MSL
    MSL 1 - Unlimited
  • Device Type
    Transceiver
  • Package
    Tape & Reel (TR);Cut Tape (CT);Digi-Reel®;
  • Base Product Number

    "Base Product Number" (BPN) refers to the fundamental identifier assigned to a component by the manufacturer. This number is used to identify a specific product family or series of components that share common features, characteristics, or functionality. The BPN is usually part of a larger part number or order code that includes additional information, such as variations in packaging, tolerance, voltage ratings, and other specifications.

    MAX232
  • Mfr
    Analog Devices Inc./Maxim Integrated
  • Product Status
    Active
  • Mounting Styles
    SMD/SMT
  • Supply Voltage-Min
    4.5 V
  • Minimum Operating Temperature
    - 40 C
  • Supply Voltage-Max
    5.5 V
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 85 C
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C ~ 85°C
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    -
  • Type
    Transceiver
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    4.5V ~ 5.5V
  • Function

    The parameter "Function" in electronic components refers to the specific role or purpose that the component serves within an electronic circuit. It defines how the component interacts with other elements, influences the flow of electrical signals, and contributes to the overall behavior of the system. Functions can include amplification, signal processing, switching, filtering, and energy storage, among others. Understanding the function of each component is essential for designing effective and efficient electronic systems.

    Transceiver
  • Operating Supply Voltage

    The voltage level by which an electrical system is designated and to which certain operating characteristics of the system are related.

    5 V
  • Operating Supply Current

    Operating Supply Current, also known as supply current or quiescent current, is a crucial parameter in electronic components that indicates the amount of current required for the device to operate under normal conditions. It represents the current drawn by the component from the power supply while it is functioning. This parameter is important for determining the power consumption of the component and is typically specified in datasheets to help designers calculate the overall power requirements of their circuits. Understanding the operating supply current is essential for ensuring proper functionality and efficiency of electronic systems.

    10 mA
  • Data Rate

    Data Rate is defined as the amount of data transmitted during a specified time period over a network. It is the speed at which data is transferred from one device to another or between a peripheral device and the computer. It is generally measured in Mega bits per second(Mbps) or Mega bytes per second(MBps).

    200kbps
  • Protocol

    In electronic components, the parameter "Protocol" refers to a set of rules and standards that govern the communication between devices. It defines the format, timing, sequencing, and error checking methods for data exchange between different components or systems. Protocols ensure that devices can understand and interpret data correctly, enabling them to communicate effectively with each other. Common examples of protocols in electronics include USB, Ethernet, SPI, I2C, and Bluetooth, each with its own specifications for data transmission. Understanding and adhering to protocols is essential for ensuring compatibility and reliable communication between electronic devices.

    RS232
  • Number of Drivers/Receivers
    2/2
  • Duplex

    In the context of electronic components, "Duplex" refers to a type of communication system that allows for bidirectional data flow. It enables two devices to communicate with each other simultaneously, allowing for both sending and receiving of data at the same time. Duplex communication can be further categorized into two types: half-duplex, where data can be transmitted in both directions but not at the same time, and full-duplex, where data can be sent and received simultaneously. This parameter is crucial in networking and telecommunications systems to ensure efficient and effective data transmission between devices.

    Full
  • Receiver Hysteresis

    Receiver hysteresis is?commonly used to ensure glitch-free reception even when differential noise is present. This application report compares the noise immunity of the SN65HVD37 to similar devices available from competitors. Contents.

    500 mV
  • Number of Drivers
    2 Driver
  • ESD Protection

    ESD protection, or Electrostatic Discharge protection, is a feature in electronic components designed to prevent damage caused by sudden electrostatic discharges. These discharges can occur when a person or object with an electric charge comes into contact with a sensitive electronic component, leading to a rapid flow of static electricity that can damage or destroy the component. ESD protection mechanisms in electronic components typically involve the use of special materials or circuitry that can safely dissipate or divert the excess charge away from the sensitive components, thus safeguarding the device from potential harm. Implementing effective ESD protection is crucial in ensuring the reliability and longevity of electronic devices, especially in environments where static electricity buildup is common, such as in manufacturing facilities or areas with low humidity.

    Without ESD Protection
  • Number of Receivers
    2 Receiver
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Analog Devices MAX232AEWE T.

MAX232AEWE T Overview

This driver chip is excellent for driving common LEDs due to its enhanced 16-SOIC (0.295, 7.50mm Width) package.It has proved to be a valuable component for a variety of applications since it is a Transceiver can transceiver.On any Surface Mount-type PCB or development board, you can install this wide receiver.It takes 4.5V ~ 5.5V from the power supply to run this differential driver.During operation, this electronic part may have up to 2/2 eligible receivers/drivers.IC receiver is designed for applications with a temperature of -40°C ~ 85°C.There is a voltage input supply of 5 V required for the operation of this integrated circuit.Additionally, there are 2 Receiver receivers included in the package.On the part, 2 Driver drivers are embedded in order to facilitate the operation of the device.There is no matter what the input voltage is. The integrating circuit is able to drive LEDs with an input voltage of 10 mA.In order to achieve this, we have opted to use the 16-SOIC supplier package for wide receiver.An integrating circuit in the - series represents an enhanced power-saving feature.

MAX232AEWE T Features

- series

MAX232AEWE T Applications

There are a lot of Analog Devices
MAX232AEWE T Drivers/Receivers/Transceivers applications.


  • Cordless telephone
  • Desktop PC
  • Notebook
  • Pocket PC
  • Desktop radio
  • Clock radio
  • Tuner
  • Portable radio
  • Car radio
  • Satellite radio receiver