- Ihs Manufacturer
- JESD-30 Code
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Description
- Package Shape
- Package Style
- Part Life Cycle Code
- Reach Compliance Code
- Supply Voltage-Nom
Attribute column
Manufacturer
SMSC Interface - Telecom
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Product Status | Rohs Code | Supply Voltage-Nom | Operating Temperature | Series | Power (Watts) | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Function | Qualification Status | Power Supplies | Temperature Grade | Interface | Number of Circuits | Supply Current-Max | Current - Supply | Seated Height-Max | Telecom IC Type | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() COM2601 SMSC | In Stock | - | - | Through Hole | 40-DIP | - | 40-PDIP | - | - | SMSC | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | 0°C ~ 70°C | - | 300 mW | - | 4.75V ~ 5.25V | - | - | - | - | - | - | Transceiver | - | - | - | TTL | 1 | - | 1.6mA | - | - | - | - | ||
![]() LAN8741AI-EN SMSC | In Stock | - | Datasheet | - | - | YES | - | 32 | STANDARD MICROSYSTEMS CORP | - | 85 °C | -40 °C | - | UNSPECIFIED | HVQCCN | 5 X 5 MM, 0.90 MM HEIGHT, HALOGEN FREE AND ROHS COMPLIANT, SQFN-32 | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | - | - | 1.2 V | - | - | - | 8542.39.00.01 | - | QUAD | NO LEAD | 1 | 0.5 mm | unknown | S-XQCC-N32 | - | - | - | INDUSTRIAL | - | - | - | - | 1 mm | ETHERNET TRANSCEIVER | 5 mm | 5 mm | ||
![]() LAN9311-NZW-TR SMSC | In Stock | - | Datasheet | - | - | YES | - | 128 | STANDARD MICROSYSTEMS CORP | - | 70 °C | - | - | PLASTIC/EPOXY | TFQFP | TFQFP, | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Transferred | - | - | 3.3 V | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | 1 | 0.4 mm | unknown | S-PQFP-G128 | - | - | - | COMMERCIAL | - | - | - | - | 1.2 mm | LAN SWITCHING CIRCUIT | 14 mm | 14 mm | ||
![]() SMC83C694DLJP SMSC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OS8104AAQR-D1B SMSC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 18344 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() USB2514B-AEZG-TR SMSC | 118 | - | Datasheet | - | - | YES | - | 36 | STANDARD MICROSYSTEMS CORP | - | 85 °C | - | - | PLASTIC/EPOXY | QCCN | QCCN, LCC36,.25SQ,20 | LCC36,.25SQ,20 | SQUARE | CHIP CARRIER | Obsolete | - | Yes | 3.3 V | - | - | - | - | - | QUAD | NO LEAD | - | 0.5 mm | unknown | S-PQCC-N36 | - | Not Qualified | 3.3 V | OTHER | - | - | 105 mA | - | - | - | - | - | ||
![]() LAN9311I-NZW-TR SMSC | In Stock | - | Datasheet | - | - | YES | - | 128 | STANDARD MICROSYSTEMS CORP | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TFQFP | TFQFP, | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Transferred | - | - | 3.3 V | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | 1 | 0.4 mm | unknown | S-PQFP-G128 | - | - | - | INDUSTRIAL | - | - | - | - | 1.2 mm | LAN SWITCHING CIRCUIT | 14 mm | 14 mm |