- Applications
- Current - Supply
- Moisture Sensitivity Level (MSL)
- Operating Supply Current
- Part Status
- RoHS Status
- Published
- Data Rate
- Factory Lead Time
- Voltage - Supply
- Number of Pins
- Max Operating Temperature
Attribute column
Manufacturer
Optek Fiber Optics - Receivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Voltage - Supply | Output Voltage | Lead Length | Max Output Current | Operating Supply Voltage | Number of Channels | Voltage | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Power Dissipation | Output Current | Current - Supply | Data Rate | Rise Time | Fall Time (Typ) | Reverse Breakdown Voltage | Reverse Voltage | Wavelength | Input Current | Peak Wavelength | Dark Current | Power - Minimum Receivable | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OPF2412 TT Electronics/Optek Technology | 96 |
| Datasheet | 12 Weeks | Panel | - | 8 | - | 2012 | Active | 1 (Unlimited) | SMA | 85°C | -55°C | General Purpose | 4.75V~5.25V | - | - | 25mA | 5V | - | - | 7V | -500mV | 10mA | - | 25mA | 10mA | 5MBd | 65ns | - | - | - | - | - | - | - | -40dBm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() OPF2412T TT Electronics/Optek Technology | 66 |
| Datasheet | 12 Weeks | - | - | 8 | - | 2012 | Active | 1 (Unlimited) | - | 85°C | -40°C | General Purpose | 4.75V~5.25V | 18V | - | 25mA | 5V | 1 | - | - | - | 10mA | - | - | 10mA | 5MBd | - | - | - | - | - | 6.2mA | - | - | -40dBm | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() OPF2416TC TT Electronics/Optek Technology | In Stock | - | Datasheet | 10 Weeks | - | DIP | - | - | 2012 | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | General Purpose | 4.75V~5.25V | - | - | - | 5V | - | - | - | - | 15mA | - | - | 15mA | 155Mbps | - | - | - | - | - | - | - | - | -7.6dBm | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() OPF2416T TT Electronics/Optek Technology | In Stock | - | Datasheet | - | - | - | 8 | Bulk | - | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | General Purpose | 4.75V~5.25V | - | - | 25mA | 5V | - | - | - | - | 15mA | - | - | 15mA | 155Mbps | 3.3ns | - | - | - | 850 nm | - | 850 nm | - | -43dBm | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() OPF2416 TT Electronics/Optek Technology | In Stock | - | Datasheet | 10 Weeks | - | - | 8 | - | 2003 | Obsolete | 1 (Unlimited) | - | - | - | General Purpose | 4.75V~5.25V | - | - | - | 5V | - | 5V | - | - | 15mA | - | - | 15mA | 155Mbps | - | - | - | - | 850 nm | - | - | - | -7.6dBm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() OPF420 TT Electronics/Optek Technology | 145 |
| Datasheet | 12 Weeks | Through Hole | TO-46 | 3 | - | 1997 | Active | 1 (Unlimited) | - | 125°C | -65°C | General Purpose | 4.5V~16V | - | - | - | - | - | - | - | - | 5nA | 200mW | - | 5nA | 200kbps | 6ns | - | 100V | 100V | 880 nm | - | - | 100pA | - | - | - | - | - | Unknown | Non-RoHS Compliant | - | ||
![]() OPF480 TT Electronics/Optek Technology | 32 |
| Datasheet | 12 Weeks | Through Hole | TO-18 | 3 | - | 2011 | Active | 1 (Unlimited) | - | 100°C | -40°C | General Purpose | - | - | - | - | - | - | - | - | - | 5nA | 200mW | - | 5nA | - | 2ns | - | 100V | 100V | 860 nm | - | - | 100pA | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() OPF522 TT Electronics/Optek Technology | 6000 | - | Datasheet | 12 Weeks | Panel | TO-18 | 3 | - | 2013 | Active | 1 (Unlimited) | - | 85°C | -40°C | General Purpose | 4.75V~5.25V | - | - | 25mA | 5V | - | - | 7V | -500mV | 10mA | - | 25mA | 10mA | 5MBd | 30ns | 30 ns | - | - | - | - | - | - | -40dBm | 20.32mm | 12.7mm | 7.98mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() OPF482 TT Electronics/Optek Technology | 33 |
| Datasheet | 12 Weeks | Through Hole | TO-18 | 3 | - | 1997 | Active | 1 (Unlimited) | - | 85°C | -40°C | General Purpose | - | - | - | - | 5V | - | - | - | - | 5nA | 200mW | - | 5nA | - | 1ns | 1 ns | 100V | 100V | 860 nm | - | - | 100pA | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() OPF520 TT Electronics/Optek Technology | 1094 |
| Datasheet | 12 Weeks | - | TO-18 | - | - | 2013 | Active | 1 (Unlimited) | - | 85°C | -40°C | General Purpose | 4.75V~5.25V | - | - | 25mA | 5V | - | - | - | - | 10mA | - | - | 10mA | 5MBd | - | - | - | - | - | - | - | - | -25.4dBm | - | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() OPF507 TT Electronics/Optek Technology | 49 |
| Datasheet | 12 Weeks | Panel | TO-46 | 3 | - | 2013 | Active | 1 (Unlimited) | - | 85°C | -40°C | General Purpose | 4.5V~16V | - | - | - | - | - | - | 16V | 4.5V | 12mA | - | - | 12mA | 200kbps | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() OPF470 TT Electronics/Optek Technology | 32 |
| Datasheet | 12 Weeks | Through Hole | TO-18 | 3 | Bulk | 2016 | Active | 1 (Unlimited) | - | 100°C | -40°C | General Purpose | - | - | 12.7mm | - | - | - | - | - | - | 5nA | 200mW | - | 5nA | - | 6ns | - | 100V | 100V | 880 nm | - | 880 nm | 100pA | - | - | - | 5.59mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() OPF560 TT Electronics/Optek Technology | In Stock | - | - | 10 Weeks | - | TO-18 | - | - | 1997 | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | General Purpose | 4.75V~5.25V | - | - | - | 5V | - | - | - | - | 15mA | - | - | 15mA | 155Mbps | - | - | - | - | 840 nm | - | - | - | -43dBm | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() OPF505 TT Electronics/Optek Technology | 32 |
| Datasheet | 12 Weeks | - | Metal | 3 | - | 2013 | Active | 1 (Unlimited) | - | - | - | General Purpose | 4.5V~16V | - | - | - | - | - | - | - | - | 12mA | - | - | 12mA | 200kbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OPF562 TT Electronics/Optek Technology | In Stock | - | - | 10 Weeks | - | - | 3 | Bulk | 1997 | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | General Purpose | 4.75V~5.25V | - | - | 25mA | 5V | - | - | - | - | 15mA | - | - | 15mA | 155Mbps | - | - | - | - | 840 nm | - | - | - | -7.6dBm | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() OPF500 TT Electronics/Optek Technology | 113 |
| Datasheet | 12 Weeks | - | TO-18 | - | - | 2013 | Active | 1 (Unlimited) | - | 85°C | -40°C | General Purpose | 4.5V~16V | - | - | - | 16V | - | - | - | - | 12mA | - | - | 12mA | 200kbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OPF2418T TT Electronics/Optek Technology | In Stock | - | Datasheet | 10 Weeks | - | - | 8 | - | 2012 | Obsolete | 1 (Unlimited) | - | - | - | General Purpose | 4.75V~5.25V | - | - | - | - | - | - | - | - | 15mA | - | - | 15mA | 194Mbps | - | - | - | - | - | - | - | - | -7.6dBm | - | - | - | - | - | RoHS Compliant | - | ||
![]() OPF2418 TT Electronics/Optek Technology | In Stock | - | Datasheet | 10 Weeks | - | Module | 8 | - | 2012 | Obsolete | 1 (Unlimited) | - | - | - | General Purpose | 4.75V~5.25V | - | - | - | - | - | - | - | - | 15mA | - | - | 15mA | 194Mbps | - | - | - | - | - | - | - | - | -7.6dBm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() OPF2418TC TT Electronics/Optek Technology | In Stock | - | Datasheet | 51 Weeks | - | - | - | - | 2012 | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | General Purpose | 4.75V~5.25V | - | - | 25mA | 6V | - | - | - | - | 15mA | - | - | 15mA | 194Mbps | - | - | - | - | 840 nm | - | - | - | -7.6dBm | - | - | - | - | - | RoHS Compliant | - | ||
![]() OPF512 TT Electronics/Optek Technology | In Stock | - | Datasheet | - | - | TO-18 | 3 | - | 1997 | Obsolete | 1 (Unlimited) | - | - | - | General Purpose | 4.5V~16V | - | - | - | - | - | - | - | - | 12mA | - | - | 12mA | 200kbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |