TT Electronics/Optek Technology OPF480
TT Electronics/Optek Technology OPF480
feed

TT Electronics/Optek Technology OPF480

Manufacturer No:

OPF480

Utmel No:

1815-OPF480

Package:

TO-18

Datasheet:

OPF480

ECAD Model:

Description:

PHOTODIODE FBR-OPTIC H-SPEED PIN

Quantity:

Unit Price: $7.670878

Ext Price: $7.67

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 32

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $7.670878

    $7.67

  • 10

    $7.236677

    $72.37

  • 100

    $6.827054

    $682.71

  • 500

    $6.440617

    $3,220.31

  • 1000

    $6.076054

    $6,076.05

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
OPF480 information

Specifications
Documents & Media
Product Details
Product Comparison
TT Electronics/Optek Technology OPF480 technical specifications, attributes, parameters and parts with similar specifications to TT Electronics/Optek Technology OPF480.
  • Type
    Parameter
  • Factory Lead Time
    12 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Through Hole
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    TO-18
  • Number of Pins
    3
  • Published
    2011
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Max Operating Temperature

    The Maximum Operating Temperature is the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    100°C
  • Min Operating Temperature

    The "Min Operating Temperature" parameter in electronic components refers to the lowest temperature at which the component is designed to operate effectively and reliably. This parameter is crucial for ensuring the proper functioning and longevity of the component, as operating below this temperature may lead to performance issues or even damage. Manufacturers specify the minimum operating temperature to provide guidance to users on the environmental conditions in which the component can safely operate. It is important to adhere to this parameter to prevent malfunctions and ensure the overall reliability of the electronic system.

    -40°C
  • Applications

    The parameter "Applications" in electronic components refers to the specific uses or functions for which a component is designed. It encompasses various fields such as consumer electronics, industrial automation, telecommunications, automotive, and medical devices. Understanding the applications helps in selecting the right components for a particular design based on performance, reliability, and compatibility requirements. This parameter also guides manufacturers in targeting their products to relevant markets and customer needs.

    General Purpose
  • Operating Supply Current

    Operating Supply Current, also known as supply current or quiescent current, is a crucial parameter in electronic components that indicates the amount of current required for the device to operate under normal conditions. It represents the current drawn by the component from the power supply while it is functioning. This parameter is important for determining the power consumption of the component and is typically specified in datasheets to help designers calculate the overall power requirements of their circuits. Understanding the operating supply current is essential for ensuring proper functionality and efficiency of electronic systems.

    5nA
  • Power Dissipation

    the process by which an electronic or electrical device produces heat (energy loss or waste) as an undesirable derivative of its primary action.

    200mW
  • Current - Supply

    Current - Supply is a parameter in electronic components that refers to the maximum amount of electrical current that the component can provide to the circuit it is connected to. It is typically measured in units of amperes (A) and is crucial for determining the power handling capability of the component. Understanding the current supply rating is important for ensuring that the component can safely deliver the required current without overheating or failing. It is essential to consider this parameter when designing circuits to prevent damage to the component and ensure proper functionality of the overall system.

    5nA
  • Rise Time

    In electronics, when describing a voltage or current step function, rise time is the time taken by a signal to change from a specified low value to a specified high value.

    2ns
  • Reverse Breakdown Voltage

    Reverse Breakdown Voltage is the maximum reverse voltage a semiconductor device can withstand before it starts to conduct heavily in the reverse direction. It is a critical parameter in diodes and other components, indicating the threshold at which the material's insulating properties fail. Beyond this voltage, the device may enter a breakdown region, leading to potential damage if not properly managed. This parameter is essential for ensuring safe operation and reliability in electronic circuits.

    100V
  • Reverse Voltage

    the voltage drop across the diode if the voltage at the cathode is more positive than the voltage at the anode

    100V
  • Wavelength

    In electronic components, "wavelength" refers to the distance between two consecutive points of a wave, typically measured from peak to peak or trough to trough. It is a crucial parameter in understanding the behavior of electromagnetic waves and signals in various electronic devices. The wavelength of a signal is inversely proportional to its frequency, meaning that higher frequencies have shorter wavelengths and vice versa. Understanding the wavelength of signals is important for designing and optimizing electronic circuits, antennas, and communication systems.

    860 nm
  • Dark Current

    the relatively small electric current that flows through photosensitive devices such as a photomultiplier tube, photodiode, or charge-coupled device even when no photons are entering the device.

    100pA
  • REACH SVHC

    The parameter "REACH SVHC" in electronic components refers to the compliance with the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation regarding Substances of Very High Concern (SVHC). SVHCs are substances that may have serious effects on human health or the environment, and their use is regulated under REACH to ensure their safe handling and minimize their impact.Manufacturers of electronic components need to declare if their products contain any SVHCs above a certain threshold concentration and provide information on the safe use of these substances. This information allows customers to make informed decisions about the potential risks associated with using the components and take appropriate measures to mitigate any hazards.Ensuring compliance with REACH SVHC requirements is essential for electronics manufacturers to meet regulatory standards, protect human health and the environment, and maintain transparency in their supply chain. It also demonstrates a commitment to sustainability and responsible manufacturing practices in the electronics industry.

    No SVHC
  • Radiation Hardening

    Radiation hardening is the process of making electronic components and circuits resistant to damage or malfunction caused by high levels of ionizing radiation, especially for environments in outer space (especially beyond the low Earth orbit), around nuclear reactors and particle accelerators, or during nuclear accidents or nuclear warfare.

    No
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Lead Free
0 Similar Products Remaining
Download datasheets and manufacturer documentation for TT Electronics/Optek Technology OPF480.

Product Description: OPF480 Fiber Optic Receiver

1. Description

The OPF480 is a high-performance fiber optic receiver designed by TT Electronics/Optek Technology, specifically tailored for applications requiring reliable and efficient data transmission. This TO-18 packaged receiver operates within the 860 nm wavelength range, making it suitable for various optical communication systems. With its robust construction and compliance with RoHS and REACH SVHC regulations, the OPF480 ensures environmental sustainability while maintaining high standards of performance.

2. Features

  • High Speed: The OPF480 boasts a fast rise time of 2ns, enabling it to handle high-speed data transmission with minimal signal distortion.
  • Low Power Consumption: The device operates at an extremely low supply current of 5nA, making it energy-efficient and ideal for battery-powered applications.
  • High Reverse Voltage Tolerance: With a reverse voltage tolerance of up to 100V, this receiver can withstand transient voltage spikes without compromising its functionality.
  • Low Dark Current: The OPF480 features a dark current as low as 100pA, ensuring minimal noise and improved signal integrity.
  • Lead-Free Construction: The lead-free design ensures compliance with modern environmental regulations while maintaining the reliability of the component.

3. Applications

Primary Applications:
  • General Purpose Fiber Optic Systems: The OPF480 is designed for general-purpose fiber optic systems where high-speed data transmission is required. Its versatility makes it suitable for various applications such as telecommunications, data centers, and industrial automation.
Secondary Applications:
  • Medical Devices: Due to its high-speed capabilities and low power consumption, the OPF480 can be used in medical devices that require precise data transmission.
  • Aerospace & Defense: Although not radiation-hardened, the OPF480's reliability and performance make it a viable option for certain aerospace and defense applications where high-speed communication is essential.

4. Alternative Parts

If you are looking for alternative parts with similar specifications or slightly different characteristics, consider the following options: - OPF480A: A variant of the OPF480 with slightly different performance parameters but similar functionality. - OPF480B: Another variant offering improved specifications such as lower dark current or faster rise time.

5. Embedded Modules

The OPF480 is commonly used in various embedded modules designed for fiber optic communication systems: - Fiber Optic Transceiver Modules: The OPF480 is often integrated into transceiver modules used in Ethernet switches, routers, and other networking equipment. - Industrial Control Systems: It is also used in industrial control systems where high-speed data transmission is necessary for real-time monitoring and control.

In summary, the OPF480 is a reliable and efficient fiber optic receiver suitable for a wide range of applications requiring high-speed data transmission. Its robust design and compliance with environmental regulations make it an excellent choice for various industries including telecommunications, medical devices, and industrial automation.

The three parts on the right have similar specifications to TT Electronics/Optek Technology & OPF480.
  • Image
    Part Number
    Manufacturer
    Package / Case
    Number of Pins
    Wavelength
    Rise Time
    Power Dissipation
    Dark Current
    Reverse Breakdown Voltage
    Lead Free
    Availability
    Price
    Quantity
    Compare Two Parts
    Compare Three Parts
  • OPF480

    OPF480

    TO-18

    3

    860 nm

    2 ns

    200 mW

    100 pA

    100 V

    Lead Free

    32
    $7.670878
  • OPF470

    TO-18

    3

    880 nm

    6 ns

    200 mW

    100 pA

    100 V

    Lead Free

    32
    $10.131817

    Same as the main part number.