- Length
- Width
- Number of Outputs
- Input Voltage
- Height
- Maximum Operating Temperature
- Minimum Operating Temperature
- Output Voltage-Channel 1
- Output Power
- Series
- Efficiency
- Product
Attribute column
Manufacturer
Recom AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Current Limit | Dimensions | Input Voltage Range | Maximum Input Voltage | Maximum Operating Temperature | Maximum Output Current | Maximum Output Voltage | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Series | Pin Count | Number of Outputs | Output Power | Operating Temperature Range | Input Voltage | Output Voltage Range | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RAC05-24SA Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAC10-05DA-E Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAC40-15SA Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAC03-24SA Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAC15-15SB-E Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAC15-09DB Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAC15-15SB Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAC20-09DA Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAC40-0512TA-E Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAC03-15SA Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAC10-3.3SB-E Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAC05-12SK/PD3/H Recom | In Stock | - | - | - | - | - | - | - | + 80 C | - | - | - 40 C | - | - | - | 12 VDC | - | - | - | 1 Output | 5 W | - | +/- 90 VAC to +/- 318 VAC | - | 23 mm | 52.5 mm | 27.4 mm | ||
![]() RAC10E-12SK/277 Recom | 19 |
| - | Through Hole | 0.05mA | 45.7 x 25.4 x 21.5mm | - | 305V | + 90 C | - | 12V | - 40 C | - | - | - | 12 V | - | - | 4 | 1 Output | 10 W | - | 85 VAC to 305 VAC | - | 21.5 mm | 45.7 mm | 25.4 mm | ||
![]() RAC10E-24SK/277 Recom | 34 |
| - | Through Hole | 0.05mA | 45.7 x 25.4 x 21.5mm | - | 305V | - | - | 24V | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | ||
![]() RACM60-12SK/277/OF-T Recom | 4886464 |
| - | - | 5000mA | 76.2 x 50.8 x 32.0mm | - | 305V | + 85 C | - | 12V | - 40 C | - | - | - | 12 VDC | - | RACM60-K | - | 1 Output | 60 W | - | 100 VAC to 277 VAC | - | 33.1 mm | 78.4 mm | 53 mm | ||
![]() RACM60-24SK/277/OF-T Recom | 26 |
| - | - | 2500mA | 78.4 x 53.0 x 35.4mm | - | 305V | + 85 C | - | 24V | - 40 C | - | - | - | 24 VDC | - | - | - | 1 Output | 60 W | - | 100 VAC to 277 VAC | - | 33.1 mm | 78.4 mm | 53 mm | ||
![]() RACM1200-36SAV/ENC Recom | 2187 |
| - | - | 1mA | 228.0 x 96.2 x 40.0mm | 80 → 264 Vac | 264V | +80 °C | 40A | 36V | -40 °C | Chassis | Enclosed | - | 36 VDC | - | - | 20 | 1 Output | - | -40 → +80 °C | 80 VAC to 264 VAC | 30 → 36 Vdc | 40mm | 228mm | 96.2mm | ||
![]() RAC20E-05SK/277 Recom | 22 |
| - | Through Hole | 0.25mA | 52.7 x 27.6 x 23.0mm | - | 305V | + 90 C | - | 5V | - 40 C | - | - | - | 5 VDC | - | RAC20E-K/277 | 4 | 1 Output | 20 W | - | 85 VAC to 305 VAC | - | 23 mm | 52.7 mm | 27.6 mm | ||
![]() RAC20E-24SK/277 Recom | 83 |
| - | Through Hole | 0.25mA | 52.7 x 27.6 x 23.0mm | 85 → 305 Vac | 305V | +90 °C | 833mA | 24V | -40 °C | - | - | - | 24 VDC | - | RAC20E-K/277 | 4 | 1 Output | 20 W | -40 → +90 °C | 85 VAC to 305 VAC | - | 23mm | 52.7mm | 27.6mm | ||
![]() RAC20E-12SK/277 Recom | 26 |
| - | Through Hole | 0.25mA | 52.7 x 27.6 x 23.0mm | - | 305V | + 90 C | - | 12V | - 40 C | - | - | - | 12 VDC | - | - | 4 | 1 Output | 20 W | - | 85 VAC to 305 VAC | - | 23 mm | 52.7 mm | 27.6 mm |