Recom RAC10E-12SK/277
Recom RAC10E-12SK/277
feed

Recom RAC10E-12SK/277

Manufacturer No:

RAC10E-12SK/277

Manufacturer:

Recom

Utmel No:

3098-RAC10E-12SK/277

Package:

-

ECAD Model:

Description:

Recom

Quantity:

Unit Price: $7.951230

Ext Price: $7.95

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 39

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $7.951230

    $7.95

  • 10

    $7.501160

    $75.01

  • 100

    $7.076566

    $707.66

  • 500

    $6.676006

    $3,338.00

  • 1000

    $6.298119

    $6,298.12

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
RAC10E-12SK/277 information

Specifications
Recom RAC10E-12SK/277 technical specifications, attributes, parameters and parts with similar specifications to Recom RAC10E-12SK/277.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Through Hole
  • Maximum Output Voltage
    12V
  • Maximum Input Voltage
    305V
  • Current Limit
    0.05mA
  • Dimensions
    45.7 x 25.4 x 21.5mm
  • Output Voltage-Channel 1
    12 V
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 90 C
  • Minimum Operating Temperature
    - 40 C
  • Output Current-Channel 2
    -
  • Output Voltage-Channel 2
    -
  • Pin Count

    a count of all of the component leads (or pins)

    4
  • Number of Outputs
    1 Output
  • Output Power

    That power available at a specified output of a device under specified conditions of operation.

    10 W
  • Input Voltage

    Input voltage is the voltage supplied to an electronic component or circuit for it to function properly. It is the driving force that enables the component to perform its intended tasks, such as amplifying signals or powering devices. The input voltage can vary depending on the design specifications of the component and its intended application. Exceeding the specified input voltage can lead to damage or failure of the component.

    85 VAC to 305 VAC
  • Width
    25.4 mm
  • Height
    21.5 mm
  • Length
    45.7 mm
0 Similar Products Remaining
RAC10E-12SK/277 Relevant information