- Circuit
- Current Rating (Amps)
- Mounting Type
- Packaging
- Part Status
- Series
- Actuator Marking
- Mfr
- Type
- Operating Temperature
- Ingress Protection
- Panel Cutout Dimensions
Attribute column
Manufacturer
Moujen Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Actuator Style | Actuator/Cap Color | Contact Current | Mfr | Mounting Styles | Package | Reset Operation | RoHS | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Part Status | Type | Current Rating (Amps) | Ingress Protection | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Actuator Marking | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M22FP-ASF02-E230-BL- Moujen | In Stock | - | Datasheet | Panel Mount, Front | - | - | - | Moujen | - | - | - | - | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard, Illuminated | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Flush | DPST | - | Circular - 22.30mm Dia | Blue | 230 VAC | LED, Blue | O | - | ||
![]() M22FP-MSF02-RO- Moujen | In Stock | - | Datasheet | Panel Mount, Front | - | - | - | Moujen | - | - | - | - | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Flush | DPST | - | Circular - 22.30mm Dia | Red Opaque | - | - | O | - | ||
![]() M22FP-ASB02-E30-W- Moujen | In Stock | - | Datasheet | Panel Mount, Front | - | - | - | Moujen | - | - | - | - | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard, Illuminated | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Flush | DPST | - | Circular - 22.30mm Dia | White | 12 ~ 30 VAC/DC | LED, White | I | - | ||
![]() M22XP-MSF01-E30-BL Moujen | In Stock | - | Datasheet | Panel Mount, Front | - | - | - | Moujen | - | - | - | - | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard, Illuminated | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button | SPST | - | Circular - 22.30mm Dia | Blue | 12 ~ 30 VAC/DC | LED, Blue | No Marking | - | ||
![]() M22MP-ASB01-Y- Moujen | In Stock | - | Datasheet | Panel Mount, Front | - | - | - | Moujen | - | - | - | - | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Mushroom | SPST | - | Circular - 22.30mm Dia | Yellow | - | - | STOP | - | ||
![]() M22FP-MSB01-E30-G- Moujen | In Stock | - | Datasheet | Panel Mount, Front | - | - | - | Moujen | - | - | - | - | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard, Illuminated | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Flush | SPST | - | Circular - 22.30mm Dia | Green | 12 ~ 30 VAC/DC | LED, Green | O | - | ||
![]() M22E-TSF01-R Moujen | In Stock | - | Datasheet | Panel Mount, Front | - | - | - | - | - | - | Twist | - | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22E | Active | - | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | - | SPST-NC | On-Mom | Circular - 22.30mm Dia | - | - | - | - | - | ||
![]() M22XP-ASB10-Y Moujen | In Stock | - | Datasheet | Panel Mount, Front | - | - | - | Moujen | - | - | - | - | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button | SPST | - | Circular - 22.30mm Dia | Yellow | - | - | No Marking | - | ||
![]() M6P-BAS1-B Moujen | In Stock | - | Datasheet | Panel Mount, Front | - | - | - | Moujen | - | - | - | - | - | - | - | Retail Package | M6 | Active | Standard | 2A (AC), 400mA (DC) | - | - | - | SPDT | On-On | - | - | - | - | No Marking | - | ||
![]() M22MPL-MSF11-E230-R- Moujen | In Stock | - | Datasheet | Panel Mount, Front | - | - | - | Moujen | - | - | - | - | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard, Illuminated | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Mushroom | DPST | - | Circular - 22.30mm Dia | Red | 230 VAC | LED, Red | START | - | ||
![]() M22FP-ASF11-E230-W- Moujen | In Stock | - | Datasheet | Panel Mount, Front | - | - | - | Moujen | - | - | - | - | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard, Illuminated | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Flush | DPST | - | Circular - 22.30mm Dia | White | 230 VAC | LED, White | I | - | ||
![]() M22MP-ASB01-Y- Moujen | In Stock | - | Datasheet | Panel Mount, Front | - | - | - | Moujen | - | - | - | - | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Mushroom | SPST | - | Circular - 22.30mm Dia | Yellow | - | - | O | - | ||
![]() M22FP-ASB02-G- Moujen | In Stock | - | Datasheet | Panel Mount, Front | - | - | - | Moujen | - | - | - | - | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Flush | DPST | - | Circular - 22.30mm Dia | Green | - | - | I | - | ||
![]() M22FP-MSF02-BL- Moujen | In Stock | - | Datasheet | Panel Mount, Front | - | - | - | Moujen | - | - | - | - | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Flush | DPST | - | Circular - 22.30mm Dia | Blue | - | - | I | - | ||
![]() M22FP-ASF01-RO- Moujen | In Stock | - | Datasheet | Panel Mount, Front | - | - | - | Moujen | - | - | - | - | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Flush | SPST | - | Circular - 22.30mm Dia | Red Opaque | - | - | I | - | ||
![]() M6E-PS140Y Moujen | In Stock | - | Datasheet | Panel Mount, Front | - | - | - | - | - | - | - | - | 250 V | 125 V | -25°C ~ 55°C | Retail Package | M6E | Active | - | 2A (AC), 400mA (DC) | IP65 - Dust Tight, Water Resistant | Solder, Quick Connect - 0.110" (2.8mm) | - | SPST-NC | On-Off | Circular - 16.20mm Dia | - | - | - | - | - | ||
![]() M22FP-ASF02-E230-R Moujen | In Stock | - | - | - | Round Button | Red | 6A | - | Direct Insert | Bag-packed | - | true | - | - | -25℃~+70℃ | - | - | - | - | - | - | - | - | Double knife single throw | - | - | - | - | - | - | IP65 | ||
![]() M22FP-MSF01-W Moujen | In Stock | - | Datasheet | - | Round Button | White | 6A | - | Direct Insert | Bag-packed | - | true | - | - | -25℃~+70℃ | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | IP65 | ||
![]() M22FP-MSF20-BL Moujen | In Stock | - | Datasheet | - | Round Button | Blue | 6A | - | Direct Insert | Bag-packed | - | true | - | - | -25℃~+70℃ | - | - | - | - | - | - | - | - | Double knife single throw | - | - | - | - | - | - | IP65 | ||
![]() M22FP-ASB02-W Moujen | In Stock | - | Datasheet | - | Round Button | White | 6A | - | Direct Insert | Bag-packed | - | true | - | - | -25℃~+70℃ | - | - | - | - | - | - | - | - | Double knife single throw | - | - | - | - | - | - | IP65 |