Moujen M22FP-ASF02-E230-R
Moujen M22FP-ASF02-E230-R
feed

Moujen M22FP-ASF02-E230-R

Manufacturer No:

M22FP-ASF02-E230-R

Manufacturer:

Moujen

Utmel No:

3227-M22FP-ASF02-E230-R

Package:

-

ECAD Model:

Description:

Direct Insert Double knife single throw 6A Pushbutton Switches ROHS
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
M22FP-ASF02-E230-R information

Specifications
Moujen M22FP-ASF02-E230-R technical specifications, attributes, parameters and parts with similar specifications to Moujen M22FP-ASF02-E230-R.
  • Type
    Parameter
  • RoHS
    true
  • Actuator Style
    Round Button
  • Mounting Styles
    Direct Insert
  • Actuator/Cap Color
    Red
  • Contact Current
    6A
  • Package
    Bag-packed
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -25℃~+70℃
  • Circuit

    The parameter "Circuit" in electronic components refers to the interconnected arrangement of various electronic elements such as resistors, capacitors, inductors, and active devices like transistors. It defines the path through which electric current flows and establishes the operational behavior of the components within that system. Circuits can be classified as analog or digital, depending on the type of signals they handle, and can vary in complexity from simple series or parallel configurations to intricate designs used in advanced applications.

    Double knife single throw
  • IP Rating

    IP (or "Ingress Protection") ratings are defined in international standard EN 6529 (British BS EN 6529:1992, European IEC 659:1989). They are?used to define levels of sealing effectiveness of electrical enclosures against intrusion from foreign bodies?(tools, dirt etc) and moisture.

    IP65
0 Similar Products Remaining
M22FP-ASF02-E230-R Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "M22FP-ASF02-E230-R" in Moujen M22FP-ASF02-E230-R.
  • Part Number
  • Manufacturer
  • Package
  • Description