- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Number of I/Os | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Has ADC | DMA Channels | PWM Channels | Address Bus Width | Boundary Scan | Low Power Mode | Screening Level | External Data Bus Width | Format | Integrated Cache | RAM (words) | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Bus Compatibility | Security Features | Display & Interface Controllers | SATA | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCIMX6X4AVM08AC NXP USA Inc. | 5 |
| Datasheet | 14 Weeks | 529-LFBGA | - | - | - | -40°C~125°C TJ | Tray | 2017 | i.MX6SX | - | - | Active | 3 (168 Hours) | - | - | - | - | 8542.39.00.01 | - | - | 260 | - | - | 40 | - | - | - | - | - | 200MHz, 800MHz | - | ARM® Cortex®-A9, ARM® Cortex®-M4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 2.8V 3.15V | 10/100/1000Mbps (2) | 2 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (1), USB 2.0 OTG + PHY (2) | AC'97, CAN, I2C, I2S, MLB, MMC/SD/SDIO, PCIe, SAI, SPDIF, SPI, SSI, UART, VADC | Multimedia; NEON™ MPE | - | A-HAB, ARM TZ, CAAM, CSU, SNVS, System JTAG, TVDECODE | Keypad, LCD, LVDS | - | - | - | ROHS3 Compliant | ||
![]() MPC860TVR50D4 NXP USA Inc. | 297 |
| Datasheet | 8 Weeks | 357-BBGA | YES | - | - | 0°C~95°C TA | Tray | 2004 | MPC8xx | e1 | - | Not For New Designs | 3 (168 Hours) | 357 | 3A991.A.2 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 245 | 3.3V | 1.27mm | 30 | MPC860 | S-PBGA-B357 | 3.465V | 3.3V | 3.135V | 50MHz | MICROPROCESSOR, RISC | - | 50MHz | 32 | - | - | - | 32 | YES | YES | - | 32 | FIXED POINT | YES | - | 3.3V | 10Mbps (4), 10/100Mbps (1) | 1 Core 32-Bit | No | DRAM | - | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | - | 2.52mm | 25mm | ROHS3 Compliant | ||
![]() MPC8555ECPXAJD NXP USA Inc. | 2258 | - | Datasheet | - | 783-BBGA, FCBGA | YES | - | - | -40°C~105°C TA | Tray | 2002 | MPC85xx | e0 | - | Obsolete | 3 (168 Hours) | 783 | 5A002.A.1 | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.2V | 1mm | 30 | MPC8555 | S-PBGA-B783 | 1.26V | - | 1.14V | 533MHz | MICROPROCESSOR, RISC | PowerPC e500 | 166MHz | 32 | - | - | - | 64 | YES | YES | - | 64 | FLOATING POINT | YES | - | 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, SDRAM | USB 2.0 (1) | DUART, I2C, PCI, SPI, TDM, UART | Communications; CPM, Security; SEC | - | Cryptography, Random Number Generator | - | - | 3.75mm | 29mm | Non-RoHS Compliant | ||
![]() MCIMX7D7DVK10SD NXP USA Inc. | 30 | - | - | 16 Weeks | 488-TFBGA | YES | - | Commercial grade | 0°C~95°C TJ | Tray | 2012 | i.MX7D | - | - | Active | 3 (168 Hours) | 488 | - | - | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.1V | 0.4mm | 40 | - | S-PBGA-B488 | 1.25V | - | 1.045V | 1.0GHz | MICROPROCESSOR, RISC | ARM® Cortex®-A7, ARM® Cortex®-M4 | - | 32 | - | - | - | 16 | YES | YES | - | 32 | FLOATING POINT | YES | - | 1.8V 3.3V | 10/100/1000Mbps (2) | 2 Core 32-Bit | No | LPDDR2, LPDDR3, DDR3, DDR3L | USB 2.0 + PHY (1), USB 2.0 OTG + PHY (2) | AC'97, CAN, eCSPI, I2C, I2S, MMC/SD/SDIO, PCIe, QSPI, SAI, UART | Multimedia; NEON™ MPE | - | A-HAB, ARM TZ, CAAM, CSU, SJC, SNVS | Keypad, LCD, MIPI | - | 1.1mm | 12mm | ROHS3 Compliant | ||
![]() MPC880VR66 NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 357-BBGA | YES | - | - | 0°C~95°C TA | Tray | 1999 | MPC8xx | e1 | - | Last Time Buy | 3 (168 Hours) | 357 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.8V | 1.27mm | 30 | MPC880 | S-PBGA-B357 | 1.9V | 1.83.3V | 1.7V | 66MHz | MICROPROCESSOR, RISC | - | - | 32 | - | - | - | 32 | YES | YES | - | 32 | FIXED POINT | YES | - | 3.3V | 10Mbps (2), 10/100Mbps (2) | 1 Core 32-Bit | No | DRAM | USB 2.0 (1) | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | - | 2.52mm | 25mm | ROHS3 Compliant | ||
![]() MPC755BPX300LE NXP USA Inc. | In Stock | - | Datasheet | - | 360-BBGA, FCBGA | YES | - | - | 0°C~105°C TA | Tray | 2001 | MPC7xx | e0 | - | Obsolete | 3 (168 Hours) | 360 | 3A991 | Tin/Lead (Sn/Pb) | ALSO REQUIRES 2.5V OR 3.3V SUPPLY | 8542.31.00.01 | BOTTOM | BALL | 245 | 2V | 1.27mm | 30 | MPC755 | S-PBGA-B360 | 2.1V | - | 1.8V | 300MHz | MICROPROCESSOR, RISC | PowerPC | 100MHz | 32 | - | - | - | 32 | YES | YES | - | 64 | FLOATING POINT | YES | - | 2.5V 3.3V | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | - | 2.77mm | 25mm | Non-RoHS Compliant | ||
![]() MCIMX355AJQ5C NXP USA Inc. | 12700 |
| Datasheet | 15 Weeks | 400-LFBGA | YES | 3 | Automotive grade | -40°C~85°C TA | Tray | 2002 | i.MX35 | e1 | - | Active | 3 (168 Hours) | 400 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 260 | - | 0.8mm | 40 | MCIMX355 | S-PBGA-B400 | 1.47V | - | 1.33V | 532MHz | - | ARM1136JF-S | - | - | - | - | - | - | YES | - | AEC-Q100 | - | - | - | - | 1.8V 2.0V 2.5V 2.7V 3.0V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | LPDDR, DDR2 | USB 2.0 + PHY (2) | 1-Wire, ASRC, ATA, CAN, I2C, I2S, MMC/SDIO, SAI, SDHC, SPI, SSI, UART | Multimedia; IPU, VFP | CAN; ETHERNET; I2C; I2S; IRDA; PCI; RS-232; SPI; UART; USB | Secure Fusebox, Secure JTAG | Keypad, KPP, LCD | - | 1.6mm | 17mm | ROHS3 Compliant | ||
![]() MPC8536ECVJAVLA NXP USA Inc. | In Stock | - | Datasheet | 18 Weeks | 783-BBGA, FCBGA | YES | - | - | -40°C~105°C TA | Tray | 2002 | MPC85xx | - | - | Active | 3 (168 Hours) | 783 | 5A002.A.1 | - | - | 8542.31.00.01 | BOTTOM | BALL | - | 1.1V | 1mm | - | MPC8536 | S-PBGA-B783 | 1.155V | 11.5/1.81.8/3.3V | 1.045V | 1.5GHz | MICROPROCESSOR, RISC | PowerPC e500 | 133MHz | 32 | - | - | - | 16 | YES | YES | - | 64 | FLOATING POINT | YES | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (3) | DUART, I2C, MMC/SD, PCI, SPI | Security; SEC | - | Cryptography | - | SATA 3Gbps (2) | 2.76mm | 29mm | ROHS3 Compliant | ||
![]() MPC8270ZQMIBA NXP USA Inc. | 44 |
| Datasheet | 12 Weeks | 516-BBGA | YES | - | - | 0°C~105°C TA | Tray | 1997 | MPC82xx | e0 | - | Active | 3 (168 Hours) | 516 | 3A991.A.2 | Tin/Lead/Silver (Sn/Pb/Ag) | - | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.5V | 1mm | 30 | MPC8270 | S-PBGA-B516 | 1.6V | 1.53.3V | 1.45V | 333MHz | MICROPROCESSOR, RISC | PowerPC G2_LE | 266MHz | 32 | - | - | - | 32 | YES | NO | - | 64 | FLOATING POINT | YES | - | 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DRAM, SDRAM | USB 2.0 (1) | I2C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM | - | - | - | - | 2.55mm | 27mm | Non-RoHS Compliant | ||
![]() P1011NSN2HFB NXP USA Inc. | 2235 | - | Datasheet | 12 Weeks | 689-BBGA Exposed Pad | YES | - | - | 0°C~125°C TA | Tray | 2002 | QorIQ P1 | e2 | - | Active | 3 (168 Hours) | 689 | 3A991.A.2 | TIN COPPER/TIN SILVER | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | 40 | P1011 | S-PBGA-B689 | 1.05V | - | 0.95V | 800MHz | MICROPROCESSOR, RISC | PowerPC e500v2 | 100MHz | 32 | - | - | - | - | YES | YES | - | - | FLOATING POINT | YES | - | - | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | - | - | - | - | - | 2.46mm | 31mm | ROHS3 Compliant | ||
![]() P1010NSE5KHA NXP USA Inc. | In Stock | - | Datasheet | - | 425-FBGA | YES | - | - | 0°C~105°C TA | Tray | 2011 | QorIQ P1 | e2 | - | Obsolete | 3 (168 Hours) | 425 | - | Tin/Silver (Sn/Ag) | - | 8542.31.00.01 | - | - | - | 1V | - | - | P1010 | - | - | 1V | - | 1.0GHz | MICROPROCESSOR, RISC | PowerPC e500v2 | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (1) | CAN, DUART, I2C, MMC/SD, SPI | Security; SEC 4.4 | - | Boot Security, Cryptography, Random Number Generator, Secure Fusebox | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() MPC8245LVV300D NXP USA Inc. | 2154 |
| Datasheet | 12 Weeks | 352-LBGA | YES | - | - | 0°C~105°C TA | Tray | 1998 | MPC82xx | e1 | - | Obsolete | 3 (168 Hours) | 352 | 3A991.A.2 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.8V | 1.27mm | 30 | MPC8245 | S-PBGA-B352 | 2.1V | 23.3V | 1.7V | 300MHz | MICROPROCESSOR, RISC | PowerPC 603e | 66MHz | 32 | - | - | - | 32 | YES | YES | - | 32 | FLOATING POINT | YES | - | 3.3V | - | 1 Core 32-Bit | No | SDRAM | - | I2C, I2O, PCI, UART | - | - | - | - | - | 1.65mm | 35mm | ROHS3 Compliant | ||
![]() MCIMX6Q6AVT10ADR NXP USA Inc. | 3000 | - | Datasheet | 15 Weeks | 624-FBGA, FCBGA | YES | 14 | - | -40°C~125°C TJ | Tape & Reel (TR) | 2002 | i.MX6Q | - | yes | Active | 3 (168 Hours) | 624 | - | - | - | - | BOTTOM | BALL | 260 | - | 0.8mm | 40 | - | S-PBGA-B624 | 1.5V | - | 1.35V | 1.0GHz | - | ARM® Cortex®-A9 | - | - | - | - | - | 16 | YES | - | - | 64 | - | - | 272K | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 4 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART | Multimedia; NEON™ SIMD | CAN; ETHERNET; I2C; I2S; IRDA; RS-485; RS-232; SPI; UART; USB | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | SATA 3Gbps (1) | 2.16mm | 21mm | ROHS3 Compliant | ||
![]() MPC860TZQ66D4 NXP USA Inc. | 4870 | - | Datasheet | 12 Weeks | 357-BBGA | YES | - | - | 0°C~95°C TA | Tray | 1995 | MPC8xx | e0 | - | Not For New Designs | 3 (168 Hours) | 357 | 3A991.A.2 | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | BOTTOM | BALL | 245 | 3.3V | 1.27mm | 30 | MPC860 | S-PBGA-B357 | 3.465V | 3.3V | 3.135V | 66MHz | MICROPROCESSOR, RISC | - | 50MHz | 32 | - | - | - | 32 | YES | YES | - | 32 | FIXED POINT | YES | - | 3.3V | 10Mbps (4), 10/100Mbps (1) | 1 Core 32-Bit | No | DRAM | - | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | - | 2.52mm | 25mm | Non-RoHS Compliant | ||
![]() MPC8272VRMIBA NXP USA Inc. | 999 |
| Datasheet | 12 Weeks | 516-BBGA | YES | 57 | - | 0°C~105°C TA | Tray | 1994 | MPC82xx | e2 | - | Active | 3 (168 Hours) | 516 | 5A002.A.1 | TIN COPPER/TIN SILVER | - | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.5V | 1mm | 30 | MPC8272 | S-PBGA-B516 | 1.575V | 1.53.3V | 1.425V | 266MHz | MICROCONTROLLER, RISC | PowerPC G2_LE | 66.7MHz | 32 | NO | YES | NO | 30 | - | - | - | 64 | - | - | - | 3.3V | 10/100Mbps (2) | 1 Core 32-Bit | No | DRAM, SDRAM | USB 2.0 (1) | I2C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM, Security; SEC | - | Cryptography, Random Number Generator | - | - | - | 27mm | ROHS3 Compliant | ||
![]() MPC860TCVR66D4 NXP USA Inc. | 545 | - | Datasheet | 12 Weeks | 357-BBGA | YES | - | - | -40°C~95°C TA | Tray | 1995 | MPC8xx | e1 | - | Not For New Designs | 3 (168 Hours) | 357 | 3A991.A.2 | TIN SILVER COPPER | - | 8542.31.00.01 | BOTTOM | BALL | 245 | 3.3V | 1.27mm | 30 | MPC860 | S-PBGA-B357 | 3.465V | 3.3V | 3.135V | 66MHz | MICROPROCESSOR, RISC | - | 50MHz | 32 | - | - | - | 32 | YES | YES | - | 32 | FIXED POINT | YES | - | 3.3V | 10Mbps (4), 10/100Mbps (1) | 1 Core 32-Bit | No | DRAM | - | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | - | 2.52mm | 25mm | ROHS3 Compliant | ||
![]() MPC8306CVMADDCA NXP USA Inc. | 6280 | - | - | 10 Weeks | 369-LFBGA | YES | - | - | -40°C~105°C TA | Tray | 2002 | MPC83xx | e1 | - | Active | 3 (168 Hours) | 369 | 3A991.A.2 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 0.8mm | 40 | MPC8306 | S-PBGA-B369 | - | - | - | 266MHz | MICROPROCESSOR, RISC | PowerPC e300c3 | 66.67MHz | 32 | - | - | - | - | YES | YES | - | - | FLOATING POINT | YES | - | 1.8V 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DDR2 | USB 2.0 (1) | CAN, DUART, I2C, MMC/SD, SPI, TDM | Communications; QUICC Engine | - | - | - | - | 1.61mm | 19mm | ROHS3 Compliant | ||
![]() MC68302EH20C NXP USA Inc. | 40 | - | Datasheet | 8 Weeks | 132-BQFP Bumpered | - | - | - | 0°C~70°C TA | Tray | 1995 | M683xx | - | - | Not For New Designs | 3 (168 Hours) | - | 3A991.A.2 | - | - | 8542.31.00.01 | UNSPECIFIED | UNSPECIFIED | - | 5V | - | - | MC68302 | - | 5.5V | - | 4.5V | 20MHz | MICROPROCESSOR CIRCUIT | M68000 | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 8/16-Bit | No | DRAM | - | GCI, IDL, ISDN, NMSI, PCM, SCPI | Communications; RISC CPM | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC875CZT66 NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 256-BBGA | YES | - | - | -40°C~100°C TA | Tray | 1999 | MPC8xx | e0 | - | Obsolete | 3 (168 Hours) | 256 | 5A002.A.1 | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.8V | 1.27mm | 30 | MPC875 | S-PBGA-B256 | 1.9V | 1.83.3V | 1.7V | 66MHz | MICROPROCESSOR, RISC | - | - | 32 | - | - | - | 32 | YES | YES | - | 32 | FIXED POINT | YES | - | 3.3V | 10Mbps (1), 10/100Mbps (2) | 1 Core 32-Bit | No | DRAM | USB 2.0 (1) | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM, Security; SEC | - | Cryptography | - | - | 2.54mm | 23mm | Non-RoHS Compliant | ||
![]() MPC8544EVJARJA NXP USA Inc. | In Stock | - | Datasheet | 18 Weeks | 783-BBGA, FCBGA | YES | - | - | 0°C~105°C TA | Tray | 2002 | MPC85xx | e2 | - | Active | 3 (168 Hours) | 783 | 5A002.A.1 | TIN COPPER/TIN SILVER | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | 40 | MPC8544 | S-PBGA-B783 | 1.05V | - | 0.95V | 1.067GHz | MICROPROCESSOR, RISC | PowerPC e500 | 133MHz | 32 | - | - | - | 32 | YES | YES | - | 32 | FLOATING POINT | YES | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI | Signal Processing; SPE, Security; SEC | - | Cryptography, Random Number Generator | - | - | 2.8mm | 29mm | ROHS3 Compliant |