- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPC8323ECVRAFDC NXP USA Inc. | In Stock | - | Datasheet | - | 516-BBGA | YES | -40°C~105°C TA | Tray | 2004 | MPC83xx | - | Obsolete | 3 (168 Hours) | 516 | 5A002 | - | - | 8542.31.00.01 | BOTTOM | BALL | - | 1V | 1mm | - | MPC8323 | S-PBGA-B516 | - | 1.05V | - | 0.95V | 333MHz | MICROPROCESSOR, RISC | PowerPC e300c2 | - | - | 14 | YES | YES | 32 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 (1) | DUART, I2C, PCI, SPI, TDM, UART | Communications; QUICC Engine, Security; SEC 2.2 | Cryptography | - | - | 2.55mm | 27mm | ROHS3 Compliant | ||
![]() T2081NSE8PTB NXP USA Inc. | 2883 |
| Datasheet | 18 Weeks | 896-BFBGA, FCBGA | YES | 0°C~105°C TA | - | 2002 | QorIQ T2 | - | Active | 3 (168 Hours) | 780 | - | - | - | 8542.31.00.01 | BOTTOM | BALL | 250 | 1.025V | 0.8mm | 30 | - | S-PBGA-B780 | - | 1.055V | - | 0.995V | 1.533GHz | MICROPROCESSOR, RISC | PowerPC e6500 | - | - | 16 | YES | YES | 64 | FIXED POINT | YES | - | 1Gbps (8), 2.5Gbps (4), 10Gbps (4) | 4 Core 64-Bit | - | DDR3, DDR3L | USB 2.0 + PHY (2) | - | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | SATA 3Gbps (2) | 2.61mm | 23mm | ROHS3 Compliant | ||
![]() MC8641VJ1500KE NXP USA Inc. | 856 |
| Datasheet | 12 Weeks | 994-BCBGA, FCCBGA | YES | 0°C~105°C TA | Tray | 2001 | MPC86xx | e2 | Active | 3 (168 Hours) | 1023 | 3A991.A.1 | TIN COPPER/TIN SILVER | - | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.1V | 1mm | 30 | - | S-CBGA-B1023 | - | 1.15V | - | 1.05V | 1.5GHz | MICROPROCESSOR, RISC | PowerPC e600 | - | 32 | 16 | YES | YES | 64 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I2C, RapidIO | - | - | - | - | 2.77mm | 33mm | ROHS3 Compliant | ||
![]() P1014NSE5DFB NXP USA Inc. | 99 |
| Datasheet | 12 Weeks | 425-FBGA | YES | 0°C~105°C TA | Tray | 2002 | QorIQ P1 | e2 | Active | 3 (168 Hours) | 425 | 5A002.A.1 | TIN COPPER/TIN SILVER | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 0.8mm | 40 | P1014 | S-PBGA-B425 | - | 1.05V | - | 0.95V | 800MHz | MICROPROCESSOR, RISC | PowerPC e500v2 | 100MHz | 32 | - | YES | YES | - | FLOATING POINT | YES | - | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (1) | DUART, I2C, MMC/SD, SPI | Security; SEC 4.4 | Boot Security, Cryptography, Random Number Generator, Secure Fusebox | - | SATA 3Gbps (2) | 1.9mm | 19mm | ROHS3 Compliant | ||
![]() MPC8545VJATGD NXP USA Inc. | 14 |
| Datasheet | 18 Weeks | 783-BBGA, FCBGA | YES | 0°C~105°C TA | Tray | 2002 | MPC85xx | - | Active | 3 (168 Hours) | 783 | - | - | - | 8542.31.00.01 | BOTTOM | BALL | - | - | 1mm | - | MPC8545 | S-PBGA-B783 | - | - | 1.11.8/2.52.5/3.3V | - | 1.2GHz | MICROPROCESSOR, RISC | PowerPC e500 | - | 32 | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC94MX21DVKN3 NXP USA Inc. | In Stock | - | Datasheet | - | 289-LFBGA | YES | -30°C~70°C TA | Tray | 2004 | i.MX21 | - | Obsolete | 3 (168 Hours) | 289 | - | - | - | 8542.31.00.01 | BOTTOM | BALL | - | - | 0.65mm | - | MC94MX21 | S-PBGA-B289 | - | 3.3V | - | 1.7V | 350MHz | MICROPROCESSOR, RISC | ARM926EJ-S | - | - | 26 | YES | NO | 32 | FIXED POINT | YES | 1.8V 3.0V | - | 1 Core 32-Bit | Yes | SDRAM | USB 1.x (2) | 1-Wire, I2C, I2S, IrDA, MMC/SD, UART | - | - | - | - | 1.49mm | 14mm | ROHS3 Compliant | ||
![]() MC9328MXLDVM15 NXP USA Inc. | In Stock | - | Datasheet | 26 Weeks | 256-LFBGA | - | -30°C~70°C TA | Tray | 1994 | i.MXL | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MC9328MXL | - | - | - | - | - | 150MHz | - | ARM920T | - | - | - | - | - | - | - | - | 1.8V 3.0V | - | 1 Core 32-Bit | No | SDRAM | USB 1.x (1) | I2C, I2S, SPI, SSI, MMC/SD, UART | - | - | LCD | - | - | - | ROHS3 Compliant | ||
![]() LS1023ASE8QQB NXP USA Inc. | 48 | - | Datasheet | 18 Weeks | 780-FBGA, FCBGA | - | 0°C~105°C | Tray | 2014 | QorIQ® Layerscape | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6GHz | - | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | - | 1GbE (7) or 10GbE (1) & 1GbE (5) | 2 Core 64-Bit | - | DDR3L, DDR4 | USB 3.0 (2) + PHY | - | - | Secure Boot, TrustZone® | - | SATA 6Gbps (1) | - | - | ROHS3 Compliant | ||
![]() P1010NSE5DFA NXP USA Inc. | In Stock | - | Datasheet | - | 425-FBGA | YES | 0°C~105°C TA | Tray | 2002 | QorIQ P1 | e2 | Obsolete | 3 (168 Hours) | 425 | - | Tin/Silver (Sn/Ag) | - | 8542.31.00.01 | - | - | - | 1V | - | - | P1010 | - | - | - | 1V | - | 1.0GHz | MICROPROCESSOR, RISC | PowerPC e500v2 | - | 32 | - | - | - | - | - | - | - | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (1) | CAN, DUART, I2C, MMC/SD, SPI | Security; SEC 4.4 | Boot Security, Cryptography, Random Number Generator, Secure Fusebox | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() MPC8536AVTAQG NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | - | 0°C~90°C TA | Tray | 2006 | MPC85xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MPC8536 | - | - | - | - | - | 1.0GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (3) | DUART, I2C, MMC/SD, PCI, SPI | - | - | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() MCIMX6Q6AVT10ACR NXP USA Inc. | 622 | - | Datasheet | 15 Weeks | 624-FBGA, FCBGA | - | -40°C~125°C TJ | Tape & Reel (TR) | 2002 | i.MX6Q | e1 | Not For New Designs | 3 (168 Hours) | - | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | - | - | 260 | - | - | 40 | MCIMX6 | - | - | - | - | - | 1.0GHz | MICROPROCESSOR | ARM® Cortex®-A9 | - | - | - | - | - | - | - | - | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 4 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART | Multimedia; NEON™ SIMD | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | SATA 3Gbps (1) | - | - | ROHS3 Compliant | ||
![]() MCIMX6U5DVM10ABR NXP USA Inc. | 40 |
| Datasheet | 15 Weeks | 624-LFBGA | YES | 0°C~95°C TJ | Tape & Reel (TR) | 2002 | i.MX6DL | - | Not For New Designs | 3 (168 Hours) | 624 | - | - | - | 8542.31.00.01 | - | - | - | - | - | - | MCIMX6 | - | Not Qualified | - | 1.05/1.5V | - | 1.0GHz | GRAPHICS PROCESSOR | ARM® Cortex®-A9 | - | - | - | - | - | - | - | - | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 2 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART | Multimedia; NEON™ SIMD | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | - | - | - | ROHS3 Compliant | ||
![]() MPC8572VTAULD NXP USA Inc. | In Stock | - | Datasheet | - | 1023-BFBGA, FCBGA | - | 0°C~105°C TA | Tray | 2008 | MPC85xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MPC8572 | - | - | - | - | - | 1.333GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.5V 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 2 Core 32-Bit | No | DDR2, DDR3 | - | DUART, HSSI, I2C, RapidIO | Signal Processing; SPE | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC7447AHX600NB NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 360-BCBGA, FCCBGA | YES | 0°C~105°C TA | Tray | 1994 | MPC74xx | e0 | Not For New Designs | 1 (Unlimited) | 360 | 3A991.A.1 | Tin/Lead (Sn/Pb) | ALSO REQUIRES 1.8V OR 2.5V SUPPLY | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.3V | 1.27mm | 40 | MC7447 | S-CBGA-B360 | - | 1.35V | - | 1.25V | 600MHz | MICROPROCESSOR, RISC | PowerPC G4 | 167MHz | 32 | 36 | YES | YES | 64 | FLOATING POINT | YES | 1.8V 2.5V | - | 1 Core 32-Bit | No | - | - | - | Multimedia; SIMD | - | - | - | 3.24mm | 25mm | Non-RoHS Compliant | ||
![]() P1013NSN2LFB NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 689-BBGA Exposed Pad | YES | 0°C~105°C TA | Tray | 2002 | QorIQ P1 | e2 | Active | 3 (168 Hours) | 689 | 3A991.A.2 | TIN COPPER/TIN SILVER | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | 40 | P1013 | S-PBGA-B689 | - | 1.05V | - | 0.95V | 1.055GHz | MICROPROCESSOR | PowerPC e500v2 | - | 32 | 16 | YES | YES | 64 | FIXED POINT | YES | - | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, I2S, MMC/SD, SPI | - | - | LCD | SATA 3Gbps (2) | 2.46mm | 31mm | ROHS3 Compliant | ||
![]() MPC862PVR80B NXP USA Inc. | In Stock | - | Datasheet | - | 357-BBGA | YES | 0°C~105°C TA | Tray | 2004 | MPC8xx | e1 | Obsolete | 3 (168 Hours) | 357 | 5A991 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 245 | 3.3V | 1.27mm | 30 | MPC862 | S-PBGA-B357 | - | 3.465V | - | 3.135V | 80MHz | MICROPROCESSOR, RISC | - | - | 32 | 32 | YES | YES | 32 | FIXED POINT | YES | 3.3V | 10Mbps (4), 10/100Mbps (1) | 1 Core 32-Bit | No | DRAM | - | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | 2.52mm | 25mm | ROHS3 Compliant | ||
![]() P2041NSN7PNAC NXP USA Inc. | 1600 | - | Datasheet | 12 Weeks | 780-BBGA, FCBGA | - | 0°C~105°C TA | Tray | 2002 | QorIQ P2 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5GHz | - | PowerPC e500mc | - | - | - | - | - | - | - | - | 1.0V 1.35V 1.5V 1.8V 2.5V 3.3V | 10/100/1000Mbps (5), 10Gbps (1) | 4 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, RapidIO, SPI | - | - | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() MPC8313CZQADDC NXP USA Inc. | In Stock | - | Datasheet | 8 Weeks | 516-BBGA Exposed Pad | YES | -40°C~105°C TA | Tray | 2002 | MPC83xx | e0 | Last Time Buy | 3 (168 Hours) | 516 | 3A991.A.2 | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | 40 | MPC8313 | S-PBGA-B516 | - | 1.05V | - | 0.95V | 267MHz | MICROPROCESSOR, RISC | PowerPC e300c3 | - | - | 15 | YES | YES | 32 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, HSSI, I2C, PCI, SPI | - | - | - | - | 2.55mm | 27mm | Non-RoHS Compliant | ||
![]() T1023NSE7KQA NXP USA Inc. | 7 |
| Datasheet | 18 Weeks | 525-FBGA, FCBGA | - | 0°C~105°C TA | - | 2015 | QorIQ T1 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1GHz | - | PowerPC e5500 | - | - | - | - | - | - | - | - | - | GbE (8) | 2 Core 64-Bit | No | DDR3L, DDR4 | USB 2.0 + PHY (2) | I2C, MMC/SD, PCIe, SPI, UART | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() P1012NSE2HFB NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 689-BBGA Exposed Pad | - | 0°C~125°C TA | Tray | 2002 | QorIQ P1 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | P1012 | - | - | - | - | - | 800MHz | - | PowerPC e500v2 | - | - | - | - | - | - | - | - | - | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | Communications; QUICC Engine, Security; SEC 3.3 | Cryptography, Random Number Generator | - | - | - | - | ROHS3 Compliant |