NXP USA Inc. MPC8536AVTAQG
NXP USA Inc. MPC8536AVTAQG
feed

NXP USA Inc. MPC8536AVTAQG

Microprocessor PowerPC e500 MPC85xx Series 783-BBGA, FCBGA

Manufacturer No:

MPC8536AVTAQG

Manufacturer:

NXP USA Inc.

Utmel No:

1786-MPC8536AVTAQG

Package:

783-BBGA, FCBGA

ECAD Model:

Description:

PowerPC e500 Microprocessor MPC85xx Series MPC8536 783-BBGA, FCBGA

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
MPC8536AVTAQG information

Specifications
Documents & Media
Product Details
Product Comparison
NXP USA Inc. MPC8536AVTAQG technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. MPC8536AVTAQG.
  • Type
    Parameter
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    783-BBGA, FCBGA
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    0°C~90°C TA
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tray
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    MPC85xx
  • Published
    2006
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Obsolete
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    3 (168 Hours)
  • Base Part Number

    The "Base Part Number" (BPN) in electronic components serves a similar purpose to the "Base Product Number." It refers to the primary identifier for a component that captures the essential characteristics shared by a group of similar components. The BPN provides a fundamental way to reference a family or series of components without specifying all the variations and specific details.

    MPC8536
  • Speed

    In electronic components, "Speed" typically refers to the rate at which data can be processed or transferred within the component. It is a measure of how quickly the component can perform its functions, such as executing instructions or transmitting signals. Speed is often specified in terms of frequency, such as clock speed in processors or data transfer rate in memory modules. Higher speed components can perform tasks more quickly, leading to improved overall performance in electronic devices. It is an important parameter to consider when designing or selecting electronic components for specific applications.

    1.0GHz
  • Core Processor

    The term "Core Processor" typically refers to the central processing unit (CPU) of a computer or electronic device. It is the primary component responsible for executing instructions, performing calculations, and managing data within the system. The core processor is often considered the brain of the device, as it controls the overall operation and functionality. It is crucial for determining the speed and performance capabilities of the device, as well as its ability to handle various tasks and applications efficiently. In modern devices, core processors can have multiple cores, allowing for parallel processing and improved multitasking capabilities.

    PowerPC e500
  • Voltage - I/O

    Voltage - I/O is a parameter that refers to the voltage levels at the input and output pins of an electronic component, such as an integrated circuit or a semiconductor device. It specifies the range of voltages that the component can accept at its input pins and the voltages it will output at its output pins under normal operating conditions. This parameter is crucial for ensuring proper functionality and compatibility with other components in a circuit. It helps designers determine the appropriate voltage levels to use when interfacing with the component to prevent damage and ensure reliable operation.

    1.8V 2.5V 3.3V
  • Ethernet

    Ethernet is a widely used networking technology that allows devices to communicate with each other over a local area network (LAN). It is a set of standards that define how data is transmitted over a physical medium, typically using twisted-pair cables or fiber optics. Ethernet specifies the protocols for data transmission, addressing, and error detection, ensuring reliable and efficient communication between devices. It is commonly used in homes, businesses, and data centers to connect computers, printers, routers, and other networked devices. Ethernet has evolved over the years to support faster speeds and improved performance, making it a fundamental component of modern networking infrastructure.

    10/100/1000Mbps (2)
  • Number of Cores/Bus Width
    1 Core 32-Bit
  • Graphics Acceleration

    Graphics accelerators speed up the displaying of images on the monitor making it possible to achieve effects not otherwise possible - for example, the presentation of very large images or of interactive games in which images need to change quickly in response to user input.

    No
  • RAM Controllers

    RAM controllers are electronic components responsible for managing the flow of data to and from random access memory (RAM) in a computer system. They control the timing and data transfer between the CPU and RAM, ensuring efficient communication and data access. RAM controllers play a crucial role in determining the speed and performance of a computer system by optimizing memory access and utilization. These controllers are typically integrated into the motherboard or processor and are essential for the overall functioning of the system's memory subsystem.

    DDR2, DDR3
  • USB

    USB stands for Universal Serial Bus, which is a common interface used for connecting various electronic devices to a computer or other host device. It allows for the transfer of data, power, and communication between devices. USB ports are found on a wide range of devices such as computers, smartphones, printers, cameras, and more. The USB standard has evolved over the years to include different versions with varying data transfer speeds and power delivery capabilities. Overall, USB has become a widely adopted and versatile standard for connecting and interacting with electronic components.

    USB 2.0 (3)
  • Additional Interfaces

    Additional Interfaces in electronic components refer to the extra connections or ports that allow the component to interact with other devices or systems. These interfaces can include various types of communication protocols such as USB, HDMI, Ethernet, or wireless connections like Bluetooth or Wi-Fi. The presence of additional interfaces expands the functionality and versatility of the electronic component, enabling it to send and receive data, signals, or power to and from external devices. Designers and users can utilize these interfaces to enhance the capabilities and connectivity of the electronic component within a larger system or network.

    DUART, I2C, MMC/SD, PCI, SPI
  • SATA

    SATA stands for Serial Advanced Technology Attachment, which is a type of interface used to connect storage devices such as hard drives and solid-state drives (SSDs) to a computer's motherboard. It is a popular standard for connecting internal storage devices in desktops, laptops, and servers. SATA interfaces transfer data serially, meaning that data is sent one bit at a time, which allows for faster and more efficient data transfer compared to older parallel interfaces. SATA interfaces come in different versions, such as SATA I, SATA II, and SATA III, with each version offering different speeds and features. Overall, SATA is a widely used and reliable interface for connecting storage devices in modern electronic components.

    SATA 3Gbps (2)
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for NXP USA Inc. MPC8536AVTAQG.

MPC8536AVTAQG PowerPC e500 Embedded Microprocessor

Product Overview

The MPC8536AVTAQG represents NXP's flagship PowerPC e500 core embedded microprocessor, delivering 1.0GHz processing power with comprehensive connectivity features including dual Gigabit Ethernet, SATA 3Gbps interfaces, and multi-protocol communication support for industrial automation, network infrastructure, and high-performance embedded applications.

Core Specifications

  • Processor Core: PowerPC e500 32-bit architecture
  • Operating Frequency: 1.0GHz maximum
  • Memory Support: DDR2/DDR3 controllers
  • Package Type: 783-BBGA FCBGA
  • Operating Range: 0°C to 90°C

Key Advantages

  • ✓ Dual Gigabit Ethernet for redundant networking
  • ✓ Integrated SATA 3Gbps storage connectivity
  • ✓ Multiple I/O voltage support (1.8V/2.5V/3.3V)
  • ✓ Rich peripheral interface ecosystem
  • ✓ Industrial temperature range capability

Technical Parameter Analysis

Parameter Specification Application Benefit
Processing Speed 1.0GHz PowerPC e500 Ensures real-time response for network packet processing and control algorithms
Ethernet Interfaces 10/100/1000Mbps (2 ports) Enables network redundancy and load balancing for mission-critical applications
Storage Connectivity SATA 3Gbps (2 channels) Supports high-speed data logging and RAID configurations for data integrity
USB Connectivity USB 2.0 (3 ports) Facilitates peripheral device integration and maintenance access

Interface & Communication Capabilities

Serial Communication

  • DUART: Dual UART for legacy device integration
  • I2C: Inter-Integrated Circuit for sensor networks
  • SPI: Serial Peripheral Interface for high-speed devices

Expansion Interfaces

  • PCI: Peripheral Component Interconnect support
  • MMC/SD: Memory card interface for removable storage
  • Multi-voltage I/O: 1.8V/2.5V/3.3V compatibility

Certification & Compliance

RoHS3
Compliant

Environmental Compliance: Meets RoHS3 standards for hazardous substance restrictions, ensuring environmental responsibility and global market access.

Moisture Sensitivity Level: MSL 3 (168 Hours) - Validated for standard industrial storage and handling procedures per JEDEC J-STD-020 standards.

Application Performance Data

Network Throughput

2 Gbps

Aggregate Ethernet capacity

Storage Bandwidth

6 Gbps

Dual SATA interface total

Operating Range

90°C

Maximum operating temperature

Media Resources & Documentation

📹 Video Resources

  • PowerPC e500 Architecture Overview
  • MPC85xx Series Implementation Guide
  • Network Processing Performance Demonstration

📄 Technical Documents

  • MPC8536 Reference Manual (Rev 4.0)
  • PowerPC e500 Core Programming Guide
  • Hardware Design Guidelines
  • Software Development Kit Documentation

Frequently Asked Questions

What memory types are supported by the MPC8536AVTAQG?

The processor features integrated DDR2 and DDR3 memory controllers, supporting up to DDR3-1333 speeds for high-bandwidth applications requiring fast data access and processing.

How does the dual Gigabit Ethernet benefit network applications?

Dual 10/100/1000Mbps interfaces enable network redundancy, load balancing, and separate management/data planes, crucial for network infrastructure and industrial automation systems.

What is the significance of the 783-BBGA package?

The 783-ball FCBGA package provides high pin density for extensive I/O capabilities while maintaining thermal performance suitable for 1.0GHz operation in industrial environments.

Can the MPC8536AVTAQG operate in harsh industrial environments?

Yes, with an operating temperature range of 0°C to 90°C and RoHS3 compliance, it's designed for industrial applications requiring reliable operation in demanding environmental conditions.

What development tools are available for this processor?

NXP provides comprehensive SDK including CodeWarrior IDE, Linux BSP, U-Boot bootloader, and hardware reference designs for rapid application development.

Product Family & Alternatives

MPC85xx Series Family

  • MPC8535: Single-core variant with reduced peripherals
  • MPC8537: Enhanced security features
  • MPC8548: Higher performance option
  • MPC8544: Dual-core configuration

Alternative Solutions

  • T1042: Next-generation QorIQ platform
  • P2041: Multi-core PowerPC alternative
  • LS1021A: ARM-based successor
  • i.MX8: Modern ARM Cortex-A53 solution

⚠️ Important Notice: Product Status

This product is marked as Obsolete. While existing inventory may be available through authorized distributors, NXP recommends migrating to current-generation QorIQ processors for new designs. Contact NXP or authorized partners for migration guidance and lifecycle support options.

Market Analysis & Supply Chain Insights

Originally published in 2006, the MPC8536AVTAQG served as a cornerstone processor for network infrastructure and industrial automation. While obsolete, legacy systems continue to require support, creating opportunities in the aftermarket and refurbishment sectors.

Supply Chain Considerations

  • Limited availability through authorized distributors
  • Extended lifecycle support programs may be available
  • Consider migration timeline for new projects
  • Inventory management critical for maintenance operations

Recommendation: For new designs, evaluate current QorIQ T-series processors which offer enhanced performance, modern peripherals, and long-term availability while maintaining PowerPC architecture compatibility where required.

The three parts on the right have similar specifications to NXP USA Inc. & MPC8536AVTAQG.
MPC8536AVTAQG Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "MPC8536AVTAQG" in NXP USA Inc. MPC8536AVTAQG.
  • Part Number
  • Manufacturer
  • Package
  • Description