- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Number of Serial I/Os | Co-Processors/DSP | Bus Compatibility | Security Features | Display & Interface Controllers | SATA | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCIMX27LVOP4A NXP USA Inc. | 1966 |
| Datasheet | - | 404-LFBGA | YES | - | -20°C~85°C TA | Tray | 2004 | i.MX27 | - | Not For New Designs | 3 (168 Hours) | 404 | 5A992.C | Tin/Silver/Copper - with Nickel barrier | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.45V | 0.65mm | - | 40 | MCIMX27 | S-PBGA-B404 | Not Qualified | 1.52V | - | 1.38V | 400MHz | MICROPROCESSOR | ARM926EJ-S | 26MHz | 32 | 26 | YES | YES | 16 | FIXED POINT | YES | 2.0V 2.5V 2.7V 3.0V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | DDR | USB 2.0 + PHY (3) | 1-Wire, AC97, I2C, I2S, IDE, MMC/SD, SPI, SSI, UART | - | Security; SAHARAH2 | - | Cryptography, Random Number Generator, RTIC, Secure Fusebox, Secure Memory | Keypad, LCD | - | 1.4mm | 17mm | ROHS3 Compliant | ||
![]() MPC8270VVUPEA NXP USA Inc. | 2782 | - | Datasheet | 18 Weeks | 480-LBGA Exposed Pad | YES | - | 0°C~105°C TA | Tray | 1997 | MPC82xx | e1 | Active | 4 (72 Hours) | 480 | 3A991.A.2 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.5V | 1.27mm | - | 40 | MPC8270 | S-PBGA-B480 | - | 1.6V | 1.53.3V | 1.45V | 450MHz | MICROPROCESSOR, RISC | PowerPC G2_LE | 100MHz | 32 | 32 | YES | NO | 64 | FLOATING POINT | YES | 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DRAM, SDRAM | USB 2.0 (1) | I2C, SCC, SMC, SPI, UART, USART | - | Communications; RISC CPM | - | - | - | - | 1.65mm | 37.5mm | ROHS3 Compliant | ||
![]() MPC885VR80 NXP USA Inc. | 62 |
| Datasheet | 12 Weeks | 357-BBGA | YES | - | 0°C~95°C TA | Tray | 1999 | MPC8xx | e1 | Last Time Buy | 3 (168 Hours) | 357 | 5A002.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.8V | 1.27mm | - | 40 | MPC885 | S-PBGA-B357 | - | 1.9V | 1.83.3V | 1.7V | 80MHz | MICROPROCESSOR, RISC | - | - | 32 | 32 | YES | YES | 32 | FIXED POINT | YES | 3.3V | 10Mbps (3), 10/100Mbps (2) | 1 Core 32-Bit | No | DRAM | USB 2.0 (1) | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | - | Communications; CPM, Security; SEC | - | Cryptography | - | - | 2.52mm | 25mm | ROHS3 Compliant | ||
![]() LS1043AXE7QQB NXP USA Inc. | 651 | - | Datasheet | 18 Weeks | 621-FBGA, FCBGA | YES | - | -40°C~105°C | Tray | 2014 | QorIQ® Layerscape | - | Active | 3 (168 Hours) | 621 | - | - | ALSO OPERATES AT 1V NOMINAL SUPPLY | - | BOTTOM | BALL | 250 | 0.9V | 0.8mm | - | 30 | - | S-PBGA-B621 | - | 0.93V | - | 0.87V | 1.4GHz | MICROPROCESSOR, RISC | ARM® Cortex®-A53 | - | 64 | 16 | YES | YES | 32 | FIXED POINT | YES | - | 1GbE (7) or 10GbE (1) & 1GbE (5) | 4 Core 64-Bit | - | DDR3L, DDR4 | USB 3.0 (3) + PHY | - | - | - | - | Secure Boot, TrustZone® | - | SATA 6Gbps (1) | 2.07mm | 21mm | ROHS3 Compliant | ||
![]() MCIMX6Y2DVK09AB NXP USA Inc. | 1 | - | Datasheet | 18 Weeks | 272-LFBGA | - | - | 0°C~95°C TJ | Tray | - | i.MX6 | - | Active | 3 (168 Hours) | - | - | - | - | 8542.39.00.01 | - | - | 260 | - | - | - | 40 | - | - | - | - | - | - | 900MHz | - | ARM® Cortex®-A7 | - | - | - | - | - | - | - | - | 1.8V 2.8V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | LPDDR2, DDR3, DDR3L | USB 2.0 OTG + PHY (2) | CAN, I2C, SPI, UART | - | Multimedia; NEON™ MPE | - | A-HAB, ARM TZ, CSU, SJC, SNVS | Electrophoretic, LCD | - | - | - | ROHS3 Compliant | ||
![]() MCIMX6DP6AVT8AA NXP USA Inc. | 1000 |
| Datasheet | 15 Weeks | 624-FBGA, FCBGA | YES | - | -40°C~125°C TJ | Tray | 2002 | i.MX6DP | - | Active | 3 (168 Hours) | 624 | 5A992 | - | - | 8542.31.00.01 | BOTTOM | BALL | NOT SPECIFIED | 1.4V | 0.8mm | - | NOT SPECIFIED | - | S-PBGA-B624 | - | 1.5V | - | 1.225V | 852MHz | MICROPROCESSOR, RISC | ARM® Cortex®-A9 | - | 32 | 26 | YES | YES | 64 | FLOATING POINT | YES | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 2 Core 32-Bit | Yes | LPDDR2, DDR3L, DDR3 | USB 2.0 + PHY (3), USB 2.0 OTG + PHY (1) | CAN, EBI/EMI, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, S/PDIF, UART | - | Multimedia; NEON™ SIMD | - | ARM TZ, A-HAB, CAAM, CSU, SJC, SNVS | HDMI, Keypad, LCD, LVDS, MIPI/DSI, Parallel | SATA 3Gbps (1) | 2.16mm | 21mm | ROHS3 Compliant | ||
![]() MPC755CPX400LE NXP USA Inc. | In Stock | - | Datasheet | - | 360-BBGA, FCBGA | YES | - | 0°C~105°C TA | Tray | 2001 | MPC7xx | e0 | Obsolete | 3 (168 Hours) | 360 | 3A991 | TIN LEAD | ALSO REQUIRES 2.5V OR 3.3V SUPPLY | 8542.31.00.01 | BOTTOM | BALL | 245 | 2V | 1.27mm | - | 30 | MPC755 | S-PBGA-B360 | - | 2.1V | - | 1.9V | 400MHz | MICROPROCESSOR, RISC | PowerPC | 100MHz | 32 | 32 | YES | YES | 64 | FLOATING POINT | YES | 2.5V 3.3V | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | - | - | 2.77mm | 25mm | Non-RoHS Compliant | ||
![]() MCIMX6Q7CVT08AC NXP USA Inc. | 10000 |
| Datasheet | 15 Weeks | 624-FBGA, FCBGA | YES | - | -40°C~105°C TA | Tray | 2002 | i.MX6Q | e1 | Not For New Designs | 3 (168 Hours) | 624 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 260 | - | 0.8mm | - | 40 | MCIMX6 | S-PBGA-B624 | - | 1.5V | - | 1.275V | 800MHz | MICROPROCESSOR, RISC | ARM® Cortex®-A9 | 24MHz | 64 | 16 | YES | YES | 64 | FIXED POINT | YES | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 4 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART | - | Multimedia; NEON™ SIMD | - | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | SATA 3Gbps (1) | 2.16mm | 21mm | ROHS3 Compliant | ||
![]() MCIMX6X1CVO08AB NXP USA Inc. | 5 | - | Datasheet | 15 Weeks | 400-LFBGA | YES | - | -40°C~105°C TA | Tray | 2002 | i.MX6SX | e1 | Active | 3 (168 Hours) | 400 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 260 | - | 0.8mm | - | 40 | - | S-PBGA-B400 | - | 1.5V | - | 1.275V | 200MHz, 800MHz | MICROPROCESSOR, RISC | ARM® Cortex®-A9, ARM® Cortex®-M4 | - | - | 15 | YES | YES | 32 | FLOATING POINT | YES | 1.8V 2.5V 2.8V 3.15V | 10/100/1000Mbps (2) | 2 Core 32-Bit | No | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (1), USB 2.0 OTG + PHY (2) | AC'97, CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPDIF, SPI, SSI, UART | - | Multimedia; NEON™ MPE | - | A-HAB, ARM TZ, CAAM, CSU, SNVS, System JTAG, TVDECODE | Keypad, LCD | - | 1.53mm | 17mm | ROHS3 Compliant | ||
![]() P1010NSE5KHB NXP USA Inc. | 673 | - | Datasheet | 12 Weeks | 425-FBGA | YES | - | 0°C~105°C TA | Tray | 2002 | QorIQ P1 | - | Active | 3 (168 Hours) | 425 | - | - | - | 8542.31.00.01 | - | - | - | 1V | - | - | - | P1010 | - | - | - | 1V | - | 1.0GHz | MICROPROCESSOR, RISC | PowerPC e500v2 | - | 32 | - | - | - | - | - | - | - | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (1) | CAN, DUART, I2C, MMC/SD, SPI | - | Security; SEC 4.4 | - | Boot Security, Cryptography, Random Number Generator, Secure Fusebox | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() MPC8245LVV350D NXP USA Inc. | 50 | - | Datasheet | 12 Weeks | 352-LBGA | YES | - | 0°C~105°C TA | Tray | 1998 | MPC82xx | e1 | Obsolete | 3 (168 Hours) | 352 | 3A991.A.2 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 245 | 2V | 1.27mm | - | 30 | MPC8245 | S-PBGA-B352 | - | 2.2V | 23.3V | 1.9V | 350MHz | MICROPROCESSOR, RISC | PowerPC 603e | 66MHz | 32 | 32 | YES | YES | 32 | FLOATING POINT | YES | 3.3V | - | 1 Core 32-Bit | No | SDRAM | - | I2C, I2O, PCI, UART | - | - | - | - | - | - | 1.65mm | 35mm | ROHS3 Compliant | ||
![]() MCIMX6G2DVM05AB NXP USA Inc. | 2325 |
| Datasheet | 12 Weeks | 289-LFBGA | YES | - | 0°C~95°C TJ | Tray | 2002 | i.MX6UL | - | Active | 3 (168 Hours) | 289 | 5A992 | - | - | 8542.31.00.01 | BOTTOM | BALL | - | - | 0.8mm | - | - | - | S-PBGA-B289 | - | 1.3V | - | 1.15V | 528MHz | MICROPROCESSOR | ARM® Cortex®-A7 | - | - | 26 | YES | YES | 16 | FIXED POINT | YES | 1.2V 1.35V 1.5V 1.8V 2.5V 2.8V 3.3V | 10/100Mbps (2) | 1 Core 32-Bit | No | LPDDR2, DDR3, DDR3L | USB 2.0 + PHY (2) | CAN, EBI/EMI, I2C, I2S, MMC/SD/SDIO, QSPI, SAI, SPI, SSI, S/PDIF, UART | - | Multimedia; NEON™ SIMD | - | ARM TZ, A-HAB, CAAM, CSU, SJC, SNVS | LCD, LVDS | - | 1.32mm | 14mm | ROHS3 Compliant | ||
![]() MCIMX7S5EVM08SC NXP USA Inc. | 7 |
| Datasheet | 25 Weeks | 541-LFBGA | YES | - | -20°C~105°C TJ | Tray | 2012 | i.MX7S | - | Active | 3 (168 Hours) | 541 | - | - | - | 8542.31.00.01 | BOTTOM | BALL | - | 1V | 0.75mm | - | - | - | S-PBGA-B541 | - | 1.155V | - | 0.95V | 800MHz | MICROPROCESSOR, RISC | ARM® Cortex®-A7, ARM® Cortex®-M4 | - | 32 | 16 | YES | YES | 32 | FLOATING POINT | YES | 1.8V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | No | LPDDR2, LPDDR3, DDR3, DDR3L | USB 2.0 + PHY (1), USB 2.0 OTG + PHY (1) | AC'97, CAN, eCSPI, I2C, I2S, MMC/SD/SDIO, PCIe, QSPI, SAI, UART | - | Multimedia; NEON™ MPE | - | A-HAB, ARM TZ, CAAM, CSU, SJC, SNVS | Keypad, LCD, MIPI | - | 1.42mm | 19mm | ROHS3 Compliant | ||
![]() MCIMX255AJM4A NXP USA Inc. | 3500 |
| Datasheet | 15 Weeks | 400-LFBGA | YES | - | -40°C~85°C TA | Tray | 2005 | i.MX25 | e1 | Active | 3 (168 Hours) | 400 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.45V | 0.8mm | - | 40 | MCIMX255 | S-PBGA-B400 | - | 1.52V | 1.2/1.51.8/3.3V | 1.38V | 400MHz | MICROPROCESSOR | ARM926EJ-S | 24MHz | 32 | 26 | YES | YES | 16 | FIXED POINT | YES | 2.0V 2.5V 2.7V 3.0V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | LPDDR, DDR, DDR2 | USB 2.0 + PHY (2) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART | - | - | - | Boot Security, Cryptography, Secure Fusebox, Secure JTAG, Secure Memory, Tamper Detection | Keypad, LCD, Touchscreen | - | 1.6mm | 17mm | ROHS3 Compliant | ||
![]() MCIMX6G2DVM05AA NXP USA Inc. | 15 | - | Datasheet | 10 Weeks | 289-LFBGA | YES | - | 0°C~95°C TJ | Tray | 2014 | i.MX6UL | - | Obsolete | 3 (168 Hours) | 289 | 5A992 | - | - | 8542.31.00.01 | BOTTOM | BALL | - | - | 0.8mm | - | - | - | S-PBGA-B289 | - | 1.5V | - | 1.275V | 528MHz | MICROPROCESSOR | ARM® Cortex®-A7 | - | - | 16 | YES | YES | 16 | FIXED POINT | YES | 1.2V 1.35V 1.5V 1.8V 2.5V 2.8V 3.3V | 10/100Mbps (2) | 1 Core 32-Bit | No | LPDDR2, DDR3, DDR3L | USB 2.0 + PHY (2) | CAN, EBI/EMI, I2C, I2S, MMC/SD/SDIO, QSPI, SAI, SPI, SSI, S/PDIF, UART | - | Multimedia; NEON™ SIMD | - | ARM TZ, A-HAB, CAAM, CSU, SJC, SNVS | LCD, LVDS | - | 1.32mm | 14mm | ROHS3 Compliant | ||
![]() MPC8270ZUUPEA NXP USA Inc. | 2110 | - | Datasheet | 18 Weeks | 480-LBGA Exposed Pad | YES | - | 0°C~105°C TA | Tray | 1997 | MPC82xx | e0 | Active | 4 (72 Hours) | 480 | 3A991.A.2 | Tin/Lead/Silver (Sn/Pb/Ag) | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.5V | 1.27mm | - | 40 | MPC8270 | S-PBGA-B480 | - | 1.6V | 1.53.3V | 1.45V | 450MHz | MICROPROCESSOR, RISC | PowerPC G2_LE | 100MHz | 32 | 32 | YES | NO | 64 | FLOATING POINT | YES | 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DRAM, SDRAM | USB 2.0 (1) | I2C, SCC, SMC, SPI, UART, USART | - | Communications; RISC CPM | - | - | - | - | 1.65mm | 37.5mm | Non-RoHS Compliant | ||
![]() MPC8358EVRAGDGA NXP USA Inc. | 1658 |
| Datasheet | 12 Weeks | 668-BBGA Exposed Pad | YES | - | 0°C~105°C TA | Tray | 2002 | MPC83xx | e2 | Active | 3 (168 Hours) | 668 | 5A002.A.1 | TIN COPPER/TIN SILVER | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.2V | 1mm | - | 40 | MPC8358 | S-PBGA-B668 | - | 1.26V | - | 1.14V | 400MHz | MICROPROCESSOR, RISC | PowerPC e300 | 66.67MHz | 32 | 32 | YES | YES | 32 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | No | DDR, DDR2 | USB 1.x (1) | DUART, HDLC, I2C, PCI, SPI, UART | - | Communications; QUICC Engine, Security; SEC | - | Cryptography, Random Number Generator | - | - | 2.46mm | 29mm | ROHS3 Compliant | ||
![]() MCIMX6Y2DVM09AA NXP USA Inc. | 387 |
| Datasheet | 14 Weeks | 289-LFBGA | YES | - | 0°C~95°C TJ | Tray | 2015 | i.MX6 | - | Obsolete | 3 (168 Hours) | 289 | - | - | - | - | BOTTOM | BALL | - | - | 0.8mm | compliant | - | - | S-PBGA-B289 | - | 1.5V | - | 1.375V | 900MHz | MICROPROCESSOR, RISC | ARM® Cortex®-A7 | 900MHz | - | 16 | YES | - | 16 | - | - | 1.8V 2.8V 3.3V | 10/100Mbps (2) | 1 Core 32-Bit | No | LPDDR2, DDR3, DDR3L | USB 2.0 OTG + PHY (2) | CAN, I2C, SPI, UART | 8 | Multimedia; NEON™ MPE | CAN, ETHERNET, I2C, SPI, UART, USB | A-HAB, ARM TZ, CSU, SJC, SNVS | Electrophoretic, LCD | - | 1.32mm | 14mm | RoHS Compliant | ||
![]() SVF331R3K1CKU2 NXP USA Inc. | 10000 |
| Datasheet | 15 Weeks | 176-LQFP Exposed Pad | YES | - | -40°C~85°C TA | Tray | 2014 | Vybrid, VF3xxR | e3 | Active | 3 (168 Hours) | 176 | 5A002.A.1 | Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 1.23V | - | - | 40 | - | S-PQFP-G176 | - | 1.26V | - | 1.16V | 266MHz, 133MHz | MICROPROCESSOR, RISC | ARM® Cortex®-A5 + Cortex®-M4 | - | - | - | YES | YES | - | FLOATING POINT | YES | 3.3V | 10/100Mbps (2) | 2 Core 32-Bit | No | LPDDR2, DDR3, DRAM | USB 2.0 OTG + PHY (1) | CAN, I2C, IrDA, LIN, MediaLB, SCI, SDHC, SPI, UART/USART | - | Multimedia; NEON™ MPE | - | ARM TZ, Hashing, RNG, RTC, RTIC, Secure JTAG, SNVS, TZ ASC, TZ WDOG | DCU, GPU, LCD, VideoADC, VIU | - | - | - | ROHS3 Compliant | ||
![]() LS1046AXE8T1A NXP USA Inc. | 2480 | - | Datasheet | 18 Weeks | 780-FBGA, FCBGA | YES | 76 | -40°C~105°C | Tray | 2016 | QorIQ® Layerscape | - | Active | 3 (168 Hours) | 780 | - | - | - | - | BOTTOM | BALL | 250 | 1V | 0.8mm | - | 30 | - | S-PBGA-B780 | - | 1.03V | - | 0.97V | 1.8GHz | - | ARM® Cortex®-A72 | - | - | 14 | YES | - | 64 | - | - | - | 10GbE (2), 2.5GbE (1), 1GbE (4) | 4 Core 64-Bit | - | DDR4 | USB 3.0 (3) + PHY | - | - | - | I2C, PCI, SPI, UART, USB | Secure Boot, TrustZone® | - | SATA 6Gbps (1) | 2.61mm | 23mm | ROHS3 Compliant |