- Clock Frequency
- Interface
- Interrupt Output
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Output Type
- Package / Case
- Packaging
- Part Status
- Peak Reflow Temperature (Cel)
- Published
Attribute column
Manufacturer
NXP Interface - I/O Expanders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of I/Os | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Power Supplies | Interface | Number of Ports | uPs/uCs/Peripheral ICs Type | Number of Bits | Clock Frequency | Interrupt Output | Current - Output Source/Sink | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCA9671BS,118 NXP USA Inc. | 311 |
| Datasheet | 7 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | 16 | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e4 | Active | 1 (Unlimited) | 24 | NICKEL PALLADIUM GOLD | 8542.39.00.01 | 2.3V~5.5V | QUAD | - | 260 | - | 3V | 0.5mm | 40 | PCA9671 | 24 | S-PQCC-N24 | - | Push-Pull | 2.3/5.5V | I2C | 1 | - | 16 | 1MHz | No | 100μA 25mA | POR | 1mm | 4mm | 4mm | ROHS3 Compliant | ||
![]() PCA9575HF,118 NXP USA Inc. | 10 |
| Datasheet | 7 Weeks | Surface Mount | 24-WFQFN Exposed Pad | - | 16 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e4 | Active | 1 (Unlimited) | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | 1.1V~3.6V | - | - | 260 | - | - | - | NOT SPECIFIED | PCA9575 | 24 | - | - | Push-Pull | - | I2C, SMBus | - | - | - | 400kHz | Yes | 1mA 3mA | POR | - | - | - | ROHS3 Compliant | ||
![]() PCF8574TS/3,112 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 20-LSSOP (0.173, 4.40mm Width) | YES | 8 | - | -40°C~85°C | Tube | 1997 | - | e4 | Obsolete | 1 (Unlimited) | 20 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.5V~6V | DUAL | GULL WING | 260 | - | 5V | 0.65mm | NOT SPECIFIED | PCF8574 | 20 | R-PDSO-G20 | Not Qualified | Push-Pull | 3/5V | I2C | 1 | - | 8 | 100kHz | Yes | 300μA 25mA | POR | 1.5mm | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() PCA9554CPWJ NXP USA Inc. | 38 |
| Datasheet | 7 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 8 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2003 | - | - | Active | 1 (Unlimited) | 16 | - | - | 1.65V~5.5V | DUAL | GULL WING | NOT SPECIFIED | - | 1.8V | 0.65mm | NOT SPECIFIED | PCA9554 | 16 | R-PDSO-G16 | Not Qualified | Push-Pull | - | I2C, SMBus | 1 | - | 8 | 400kHz | Yes | 10mA 25mA | POR | 1.1mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() PCA9501BS,118 NXP USA Inc. | 10 |
| Datasheet | 7 Weeks | Surface Mount | 20-VQFN Exposed Pad | YES | 8 | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e4 | Active | 1 (Unlimited) | 20 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.5V~3.6V | QUAD | NO LEAD | 260 | - | 3.3V | 0.65mm | 30 | PCA9501 | 20 | S-PQCC-N20 | Not Qualified | Push-Pull | 3/3.3V | I2C, SMBus | 1 | PARALLEL IO PORT, GENERAL PURPOSE | 8 | 400kHz | Yes | 100μA 25mA | EEPROM, POR | 1mm | 5mm | 5mm | ROHS3 Compliant | ||
![]() PCA9554BPWJ NXP USA Inc. | 380 | - | Datasheet | 7 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 8 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2003 | - | - | Active | 1 (Unlimited) | 16 | - | - | 1.65V~5.5V | DUAL | GULL WING | NOT SPECIFIED | - | 1.8V | 0.65mm | NOT SPECIFIED | PCA9554 | 16 | R-PDSO-G16 | Not Qualified | Push-Pull | - | I2C, SMBus | 1 | - | 8 | 400kHz | Yes | 10mA 25mA | POR | 1.1mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() PCA9698DGG,518 NXP USA Inc. | 12284 |
| Datasheet | 7 Weeks | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | YES | 40 | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e4 | Active | 3 (168 Hours) | 56 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3.3V | 0.5mm | 30 | PCA9698 | 56 | R-PDSO-G56 | Not Qualified | Open Drain | 2.5/5V | I2C | 2 | - | 40 | 1MHz | Yes | 10mA 25mA | POR | 1.2mm | 14mm | 6.1mm | ROHS3 Compliant | ||
![]() PCA9505DGG,112 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | YES | 40 | - | -40°C~85°C | Tube | 2003 | - | e4 | Obsolete | 1 (Unlimited) | 56 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3.3V | 0.5mm | 30 | PCA9505 | 56 | R-PDSO-G56 | Not Qualified | Push-Pull | 2.5/5V | I2C | 2 | - | 40 | 400kHz | Yes | 100μA 25mA | POR | 1.2mm | 14mm | 6.1mm | ROHS3 Compliant | ||
![]() PCA9536D,118 NXP USA Inc. | 100 |
| Datasheet | 7 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 4 | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e4 | Active | 1 (Unlimited) | 8 | NICKEL PALLADIUM GOLD | - | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3V | 1.27mm | 30 | PCA9536 | 8 | R-PDSO-G8 | - | Push-Pull | 2.5/5V | I2C, SMBus | 1 | - | 4 | 400kHz | No | 10mA 25mA | POR | 1.75mm | - | 3.9mm | ROHS3 Compliant | ||
![]() PCF8575CTS/1,118 NXP USA Inc. | 41 |
| Datasheet | 7 Weeks | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | 16 | - | -40°C~85°C | Tape & Reel (TR) | 1999 | - | e4 | Active | 1 (Unlimited) | 24 | NICKEL PALLADIUM GOLD | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | 0.65mm | NOT SPECIFIED | PCF8575 | 24 | R-PDSO-G24 | Not Qualified | Push-Pull | 5V | I2C | 2 | - | 16 | 400kHz | Yes | 25mA | POR | 2mm | 8.2mm | 5.3mm | ROHS3 Compliant | ||
![]() PCA9538APWJ NXP USA Inc. | 1238 |
| Datasheet | 7 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 8 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2003 | - | - | Active | 1 (Unlimited) | 24 | - | - | 1.65V~5.5V | DUAL | GULL WING | NOT SPECIFIED | - | 1.8V | 0.65mm | NOT SPECIFIED | PCA9538 | 16 | R-PDSO-G24 | Not Qualified | Push-Pull | - | I2C, SMBus | 1 | - | 8 | 400kHz | Yes | 10mA 25mA | POR | 1.1mm | - | 4.4mm | ROHS3 Compliant | ||
![]() PCA9555D,112 NXP USA Inc. | 525 | - | Datasheet | 7 Weeks | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | 16 | - | -40°C~85°C | Tube | 2003 | - | e4 | Active | 1 (Unlimited) | 24 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3V | 1.27mm | 30 | PCA9555 | 24 | R-PDSO-G24 | Not Qualified | Push-Pull | 2.5/5V | I2C, SMBus | 2 | - | 16 | 400kHz | Yes | 10mA 25mA | POR | 2.65mm | 15.4mm | 7.5mm | ROHS3 Compliant | ||
![]() PCA9534D,118 NXP USA Inc. | 1000 |
| Datasheet | 7 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 8 | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e4 | Active | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3V | 1.27mm | 30 | PCA9534 | 16 | R-PDSO-G16 | Not Qualified | Push-Pull | 2.5/5V | I2C, SMBus | 1 | - | 8 | 400kHz | Yes | 10mA 25mA | POR | 2.65mm | 10.3mm | 7.5mm | ROHS3 Compliant | ||
![]() PCA9554BS3,118 NXP USA Inc. | 50 |
| Datasheet | 7 Weeks | Surface Mount | 16-VFQFN Exposed Pad | YES | 8 | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e4 | Active | 1 (Unlimited) | 16 | NICKEL PALLADIUM GOLD | - | 2.3V~5.5V | QUAD | NO LEAD | NOT SPECIFIED | - | 3V | 0.65mm | NOT SPECIFIED | PCA9554 | 16 | S-PQCC-N16 | Not Qualified | Push-Pull | - | I2C, SMBus | 1 | - | - | 400kHz | Yes | 10mA 25mA | POR | 1mm | 4mm | 4mm | ROHS3 Compliant | ||
![]() PCAL6416APW,118 NXP USA Inc. | 35 |
| Datasheet | 7 Weeks | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | 16 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2010 | Agile | - | Active | 1 (Unlimited) | 24 | - | 8542.39.00.01 | 1.65V~5.5V | DUAL | GULL WING | NOT SPECIFIED | - | 1.8V | 0.65mm | NOT SPECIFIED | PCAL6416A | 24 | R-PDSO-G24 | Not Qualified | Open Drain, Push-Pull | 1.8/5V | I2C, SMBus | 2 | - | 16 | 400kHz | Yes | 10mA 25mA | POR | 1.1mm | 7.8mm | 4.4mm | ROHS3 Compliant | ||
![]() PCAL9555APW,118 NXP USA Inc. | 448 | - | Datasheet | 7 Weeks | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | 16 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2010 | Agile | - | Active | 1 (Unlimited) | 24 | - | 8542.39.00.01 | 1.65V~5.5V | DUAL | GULL WING | NOT SPECIFIED | - | 1.8V | 0.65mm | NOT SPECIFIED | PCAL9555A | 24 | R-PDSO-G24 | Not Qualified | Open Drain, Push-Pull | 1.8/5V | I2C, SMBus | 2 | - | 16 | 400kHz | Yes | 10mA 25mA | POR | 1.1mm | 7.8mm | 4.4mm | ROHS3 Compliant | ||
![]() PCA9534BS3,118 NXP USA Inc. | 900 |
| Datasheet | 7 Weeks | Surface Mount | 16-VFQFN Exposed Pad | YES | 8 | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e4 | Active | 1 (Unlimited) | 16 | NICKEL PALLADIUM GOLD | - | 2.3V~5.5V | QUAD | NO LEAD | 260 | - | 3V | 0.5mm | 40 | PCA9534 | 16 | S-PQCC-N16 | Not Qualified | Push-Pull | - | I2C, SMBus | 1 | - | - | 400kHz | Yes | 10mA 25mA | POR | 1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() PCA9554CBSHP NXP USA Inc. | 20 |
| Datasheet | 7 Weeks | Surface Mount | 16-VFQFN Exposed Pad | YES | 8 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2006 | - | - | Active | 1 (Unlimited) | 16 | - | - | 1.65V~5.5V | QUAD | NO LEAD | NOT SPECIFIED | - | 1.8V | 0.5mm | NOT SPECIFIED | PCA9554 | 16 | S-PQCC-N16 | Not Qualified | Push-Pull | - | I2C, SMBus | 1 | - | 8 | 400kHz | Yes | 10mA 25mA | POR | 1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() PCA9701PW,112 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | 16 (Input Only) | - | -40°C~125°C | Tube | 2007 | - | e4 | Obsolete | 1 (Unlimited) | 24 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 30 | PCA9701 | 24 | R-PDSO-G24 | Not Qualified | Push-Pull | - | SPI Serial | - | - | - | 5MHz | Yes | - | - | 1.1mm | 7.8mm | 4.4mm | ROHS3 Compliant | ||
![]() PCAL6416AEVJ NXP USA Inc. | In Stock |
| Datasheet | 7 Weeks | Surface Mount | 24-VFBGA | YES | 16 | Industrial grade | -40°C~85°C | Cut Tape (CT) | 2010 | Agile | - | Active | 1 (Unlimited) | 24 | - | 8542.39.00.01 | 1.65V~5.5V | BOTTOM | BALL | NOT SPECIFIED | - | 1.8V | 0.5mm | NOT SPECIFIED | PCAL6416A | 24 | S-PBGA-B24 | Not Qualified | Open Drain, Push-Pull | 1.8/5V | I2C, SMBus | 2 | - | 16 | 400kHz | Yes | 10mA 25mA | POR | 1mm | 3mm | 3mm | ROHS3 Compliant |