- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Operating Temperature
- Features
- Package / Case
- Part Status
- Size / Dimension
- Height Seated (Max)
- Mounting Type
Attribute column
Manufacturer
Omron Machine Vision - Lens
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Working Distance | Field of View | Focal Length | Filter Size | Compatible Sensor Size (Max) | Depth Of Field | Diameter | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3Z4S-LE SV-0614H Omron Automation and Safety | 796 |
| - | 2 Weeks | C-Mount | 0°C~50°C | 2015 | SV-H | Active | 1 (Unlimited) | Wide Angle | 100mm (Min) | 56.8° x 71.5° | 6.0mm | M40.5 x P0.5 | 2/3 | - | 42.0mm Dia | 57.5mm | Non-RoHS Compliant | ||
![]() 3Z4S-LE SV-2514H Omron Automation and Safety | 2090 |
| - | 2 Weeks | C-Mount | 0°C~50°C | 2015 | SV-H | Active | 1 (Unlimited) | Wide Angle | 150mm (Min) | 15.0° x 20.0° | 25.0mm | M27 x P0.5 | 2/3 | - | 30.0mm Dia | 36.0mm | Non-RoHS Compliant | ||
![]() 3Z4S-LE SV-3518V Omron Automation and Safety | 2163 |
| - | 2 Weeks | C-Mount | 0°C~50°C | 2015 | SV-V | Active | 1 (Unlimited) | Standard | 300mm (Min) | 10.8° x 14.4° | 35.0mm | M27 x P0.5 | 1/3 | - | 29.0mm Dia | 33.5 ~ 37.5mm | Non-RoHS Compliant | ||
![]() 3Z4S-LE SV-0813V Omron Automation and Safety | 2744 |
| - | 2 Weeks | C-Mount | 0°C~50°C | 2015 | SV-V | Active | 1 (Unlimited) | Wide Angle | 200mm (Min) | 44.6° x 57.3° | 8.0mm | M25.5 x P0.5 | 1/3 | - | 28.0mm Dia | 34.0mm | Non-RoHS Compliant | ||
![]() 3Z4S-LE SV-1214H Omron Automation and Safety | 2310 |
| - | 2 Weeks | C-Mount | 0°C~50°C | 2015 | SV-H | Active | 1 (Unlimited) | Wide Angle | 100mm (Min) | 30.2° x 39.6° | 12.0mm | M27 x P0.5 | 2/3 | - | 30.0mm Dia | 51.0mm | Non-RoHS Compliant | ||
![]() 3Z4S-LE SV-1214V Omron Automation and Safety | 2257 |
| - | 2 Weeks | C-Mount | 0°C~50°C | 2015 | SV-V | Active | 1 (Unlimited) | Wide Angle | 300mm (Min) | 21.9° x 38.9° | 12.0mm | M27 x P0.5 | 1/3 | - | 29.0mm Dia | 29.5mm | Non-RoHS Compliant | ||
![]() 3Z4S-LE SV-10035V Omron Automation and Safety | In Stock | - | - | 2 Weeks | C-Mount | 0°C~50°C | 2015 | SV-V | Active | 1 (Unlimited) | Telephoto | 1000mm (Min) | 2.9° x 3.8° | 100.0mm | M30.5 x P0.5 | 1/3 | - | 32.0mm Dia | 43.9mm ~ 46.3mm | Non-RoHS Compliant | ||
![]() 3Z4S-LE SV-0614V Omron Automation and Safety | 2711 |
| - | 2 Weeks | C-Mount | 0°C~50°C | - | SV-V | Active | 1 (Unlimited) | Wide Angle | 200mm (Min) | 42.3° x 54.6° | 6.0mm | M27 x P0.5 | 1/3 | - | 29.0mm Dia | 30.0mm | Non-RoHS Compliant | ||
![]() 3Z4S-LE VS-0814H1 Omron Automation and Safety | 561 |
| - | 2 Weeks | C-Mount | 0°C~50°C | 2015 | VS-H1 | Active | 1 (Unlimited) | Wide Angle | 100mm (Min) | 71.8° x 71.8° | 8.0mm | M55 x P0.75 | 1 | - | 57.0mm Dia | 59.0mm | Non-RoHS Compliant | ||
![]() 3Z4S-LE SV-1614V Omron Automation and Safety | In Stock | - | - | 2 Weeks | C-Mount | 0°C~50°C | - | SV-V | Active | 1 (Unlimited) | Wide Angle | 400mm (Min) | 22.8° x 30.1° | 16.0mm | M27 x P0.5 | 1/3 | - | 29.0mm Dia | 24.0mm | Non-RoHS Compliant | ||
![]() 3Z4S-LE VS-5018H1 Omron Automation and Safety | In Stock | - | - | 2 Weeks | C-Mount | 0°C~50°C | - | VS-H1 | Active | 1 (Unlimited) | Standard | 500mm (Min) | 12.8° x 12.8° | 50.0mm | M40.5 x P0.5 | 1 | - | 43.0mm Dia | 44.5 ~ 49.5mm | Non-RoHS Compliant | ||
![]() 3Z4S-LE VS-3514H1 Omron Automation and Safety | 972 |
| - | - | C-Mount | 0°C~50°C | 2015 | VS-H1 | Active | 1 (Unlimited) | Standard | 300mm (Min) | 18.3° x 18.3° | 35.0mm | M30.5 x P0.5 | 1 | - | 33.0mm Dia | 35.0 ~ 39.1mm | Non-RoHS Compliant | ||
![]() 3Z4S-LE SV-2514V Omron Automation and Safety | 2308 |
| - | 2 Weeks | C-Mount | 0°C~50°C | - | SV-V | Active | 1 (Unlimited) | Wide Angle | 500mm (Min) | 14.9° x 19.8° | 25.0mm | M27 x P0.5 | 1/3 | - | 29.0mm Dia | 24.5mm | Non-RoHS Compliant | ||
![]() 3Z4S-LE VS-1214H1 Omron Automation and Safety | 840 |
| - | - | C-Mount | 0°C~50°C | 2015 | VS-H1 | Active | 1 (Unlimited) | Wide Angle | 300mm (Min) | 50.8° x 50.8° | 12.0mm | M35.5 x P0.5 | 1 | - | 37.5mm Dia | 48.0 ~ 48.5mm | Non-RoHS Compliant | ||
![]() 3Z4S-LE VS-2514H1 Omron Automation and Safety | In Stock | - | - | 80 Weeks | C-Mount | 0°C~50°C | - | VS-H1 | Active | 1 (Unlimited) | Wide Angle | 300mm (Min) | 25.1° x 25.1° | 25.0mm | M30.5 x P0.5 | 1 | - | 33.0mm Dia | 33.5 ~ 35.6mm | Non-RoHS Compliant | ||
![]() SV-04514V Omron Automation and Safety | In Stock | - | - | 20 Weeks | - | - | - | SV | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 3Z4S-LE VS-MCL35/M42-10 Omron Automation and Safety | 781 |
| - | 43 Weeks | M42-Mount | -5°C~50°C | 2015 | VS-MCL | Active | 1 (Unlimited) | Standard | 62.2 ~ 1437mm | - | 35.0mm | M52 x P0.75 | 1.8 | 1.3 ~ 367.0mm | 55.0mm Dia | 99.5 ~ 117.6mm | - | ||
![]() 3Z4S-LE VS-MCL18-FNO56/M42-10 Omron Automation and Safety | 657 |
| - | 43 Weeks | M42-Mount | -5°C~50°C | 2015 | VS-MCL | Active | 1 (Unlimited) | Wide Angle | 57.9 ~ 722.9mm | - | 18.0mm | M46 x P0.75 | 1.8 | 9.0 ~ 735.0mm | 52.0mm Dia | 91.5 ~ 96.1mm | - | ||
![]() 3Z4S-LE VS-MCL50-FNO80/M42-10 Omron Automation and Safety | 508 |
| - | 43 Weeks | M42-Mount | -5°C~50°C | 2015 | VS-MCL | Active | 1 (Unlimited) | Standard | 153.7 ~ 1025mm | - | 50.0mm | M46 x P0.75 | 1.8 | 5.6 ~ 269.0mm | 52.0mm Dia | 64.0 ~ 82.0mm | - | ||
![]() 3Z4S-LE SV-3514H Omron Automation and Safety | 2400 |
| - | 2 Weeks | C-Mount | 0°C~50°C | - | SV-H | Active | 1 (Unlimited) | Standard | 200mm (Min) | 10.8° x 14.3° | 35.0mm | M35.5 x P0.5 | 2/3 | - | 44.0mm Dia | 45.5mm | Non-RoHS Compliant |