

Omron Automation and Safety 3Z4S-LE SV-2514H
Manufacturer No:
3Z4S-LE SV-2514H
Tiny WHSLManufacturer:
Utmel No:
1806-3Z4S-LE SV-2514H
Package:
-
Description:
LENS WIDE ANGLE C-MOUNT
Quantity:
Unit Price: $475.380235
Ext Price: $475.38
Delivery:





Payment:











In Stock : 2090
Minimum: 1 Multiples: 1
Qty
Unit Price
Ext Price
1
$475.380235
$475.38
10
$448.471920
$4,484.72
100
$423.086717
$42,308.67
500
$399.138412
$199,569.21
1000
$376.545672
$376,545.67
Want a lower wholesale price? Please send RFQ, we will respond immediately.
RFQ Now
Add to RFQ list
You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.
For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.
RFQ (Request for Quotations)It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.
1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.
- TypeParameter
- Factory Lead Time2 Weeks
- Mounting Type
The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.
C-Mount - Operating Temperature
The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.
0°C~50°C - Series
In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.
SV-H - Published2015
- Part Status
Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.
Active - Moisture Sensitivity Level (MSL)
Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures
1 (Unlimited) - TypeWide Angle
- Working Distance
In electronic components, the "Working Distance" parameter refers to the distance between the component and the object being measured or inspected. It is a critical specification in applications such as sensors, cameras, and other devices where the component needs to accurately detect or interact with objects within a specific range. The working distance is typically specified by the manufacturer and is important for ensuring the component functions correctly and reliably within its intended operating range. It is essential to consider the working distance when designing or selecting electronic components to ensure they meet the requirements of the application.
150mm (Min) - Field of View
the extent of the observable world that is seen at any given moment. In the case of optical instruments or sensors it is a solid angle through which a detector is sensitive to electromagnetic radiation.
15.0° x 20.0° - Focal Length
In electronic components, the focal length refers to the distance between the optical center of a lens and the focal point where light rays converge or diverge. It is a crucial parameter in optical systems as it determines the magnification and field of view of the lens. The focal length is typically measured in millimeters and is used to calculate the optical power of a lens. In cameras, for example, a shorter focal length results in a wider field of view, while a longer focal length provides greater magnification for distant objects.
25.0mm - Filter Size
In electronic components, the "Filter Size" parameter refers to the physical dimensions of a filter component, such as a capacitor or inductor, that is used to block or allow specific frequencies of signals to pass through. The size of the filter component is typically specified in terms of its length, width, and height dimensions, which are important for determining how the component will fit into a circuit layout or on a circuit board.The filter size is crucial for ensuring proper functionality and performance of the filter component within an electronic system. Larger filter sizes may be required for handling higher power levels or for achieving specific filtering characteristics, while smaller filter sizes are often preferred for compact and space-constrained applications. Designers must carefully consider the filter size along with other electrical parameters to meet the requirements of the overall circuit design and application.
M27 x P0.5 - Compatible Sensor Size (Max)
Compatible Sensor Size (Max) is a parameter commonly found in electronic components such as cameras, lenses, and image sensors. It refers to the maximum size of the sensor that can be used with the particular component. This specification is important because it determines the compatibility of different components within a system. For example, a camera lens with a maximum compatible sensor size of APS-C may not work properly with a full-frame sensor camera. It is crucial to match the sensor size of the component with the compatible sensor size to ensure optimal performance and image quality.
2/3 - Diameter
In electronic components, the parameter "Diameter" typically refers to the measurement of the width of a circular component, such as a resistor, capacitor, or inductor. It is a crucial dimension that helps determine the physical size and fit of the component within a circuit or on a circuit board. The diameter is usually measured in millimeters (mm) or inches (in) and is important for ensuring proper placement and soldering of the component during assembly. Understanding the diameter of electronic components is essential for selecting the right size for a specific application and ensuring compatibility with other components and the overall design of the circuit.
30.0mm Dia - Length36.0mm
- RoHS Status
RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.
Non-RoHS Compliant