- Applications
- Diode Element Material
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Pbfree Code
- Power Line Protection
Attribute column
Manufacturer
ON Semiconductor TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Number of Terminals | Breakdown Voltage / V | Breakdown Voltage-Nom | Ihs Manufacturer | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Number of Elements | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Power Dissipation (Max) | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | Rohs Code | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Voltage | Leakage Current | Element Configuration | Current | Diode Type | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Test | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Reverse Breakdown Voltage | Current - Leakage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | ESD Protection | Number of Unidirectional Channels | Breakdown Voltage-Min | Voltage - Breakdown | Number of Bidirectional Channels | Voltage - Clamping | Clamping Voltage-Max | Breakdown Voltage-Max | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1.5KE8.2ARL4G ON Semiconductor | 3143 |
| Datasheet | - | - | Through Hole | DO-201AD, Axial | NO | - | - | - | SILICON | - | 8.2V | - | - | - | - | - | 1 | - | - | - | - | - | 5W | - | - | - | - | -65°C~175°C TJ | Tape & Reel (TR) | - | Mosorb™ | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED, HIGH RELIABILITY, LOW IMPEDANCE | - | - | - | - | - | - | - | WIRE | 260 | - | 40 | 1.5KE | 2 | O-PALF-W2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | - | - | ISOLATED | No | 7.79V | 1500W 1.5kW | - | 124A | - | 12.1V | - | 7.02V | - | - | - | - | - | 1 | - | 7.02V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SA14A ON Semiconductor | 1617 |
| Datasheet | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | DO-15 | - | - | - | 17.2V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 14V | - | - | - | Tape & Reel (TR) | 2006 | - | - | - | Obsolete | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -65°C | Zener | General Purpose | - | - | - | 500W | 14V | - | - | - | - | - | - | - | SA14 | - | - | - | 14V | Unidirectional | - | 1 | - | 1μA | - | - | - | - | - | No | 15.6V | 500W | - | 21.5A | - | 23.2V | 23.2V | 14V | 21.5A | 21.5A | 500W | - | 1mA | 1 | - | - | 15.6V | - | - | - | - | 1 | - | - | - | - | - | - | 3.56mm | - | 7.62mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() SMBJ170A ON Semiconductor | 12000 |
| Datasheet | - | Surface Mount | - | SMB | - | 2 | - | 180mg | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 600W | - | 170V | - | - | - | Tape & Reel | 2017 | - | - | - | - | - | - | SMD/SMT | - | - | - | 150°C | -55°C | Zener | - | - | - | - | 600W | 170V | - | - | - | - | - | - | - | - | - | - | - | 170V | Unidirectional | - | 1 | - | - | Single | - | - | - | - | No | 189V | - | 1mA | - | 5μA | - | - | - | 2.2A | 2.2A | 600W | Unidirectional | - | - | - | - | 189V | 5μA | - | 209V | - | 1 | - | 189V | - | 275V | - | - | - | 2.45mm | 4.75mm | 3.95mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() SMBJ14CA ON Semiconductor | 125789 |
| Datasheet | - | Surface Mount | - | SMB | - | 2 | - | 180mg | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 600W | - | 14V | - | - | - | Tape & Reel | 2017 | - | - | - | Active | - | - | SMD/SMT | - | - | - | 150°C | -55°C | Zener | - | - | - | - | 600W | 14V | - | - | - | - | - | - | - | - | - | - | - | 14V | Bidirectional | - | 1 | - | - | Single | - | - | - | - | No | 15.6V | - | 1mA | - | 5μA | - | - | - | 25.9A | 25.9A | 600W | Bidirectional | - | - | - | - | 15.6V | 5μA | - | - | - | - | - | 15.6V | 1 | 23.2V | - | - | - | 2.45mm | 4.75mm | 3.95mm | No | - | RoHS Compliant | Lead Free | ||
![]() SMBJ11A ON Semiconductor | 158785 | - | Datasheet | - | Surface Mount | - | - | - | 2 | - | 180mg | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 600W | - | 11V | - | - | - | Tape & Reel (TR) | 2017 | - | - | - | - | - | - | SMD/SMT | - | - | - | 150°C | -55°C | Zener | - | - | - | - | 600W | 11V | - | - | - | - | - | - | - | - | - | - | - | 11V | Unidirectional | - | 1 | - | - | Single | - | - | 600W | - | No | 12.2V | - | 1mA | - | 5μA | - | - | - | 33A | 33A | 600W | Unidirectional | - | - | - | - | 12.2V | 5μA | - | 13.5V | - | 1 | - | 12.2V | - | 18.2V | - | - | - | 2.15mm | 4.75mm | 3.95mm | No | - | RoHS Compliant | Lead Free | ||
![]() SMCJ6V5A ON Semiconductor | 3317 |
| Datasheet | - | Surface Mount | - | SMC | - | 2 | - | 300mg | SILICON | - | 7.6V | - | - | - | - | - | 1 | - | - | - | - | - | 1.5kW | - | 6.5V | - | - | - | - | - | - | - | yes | - | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | 150°C | -55°C | Zener | - | UL RECOGNIZED | - | - | 1.5kW | 6.5V | - | - | DUAL | C BEND | - | - | - | - | - | - | - | 6.5V | Unidirectional | - | - | - | - | Single | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | 7.22V | - | 10mA | - | 500μA | - | - | - | 133.9A | 133.9A | 1.5kW | - | - | - | - | - | 7.22V | 500μA | - | - | - | - | - | 7.22V | - | 11.2V | - | - | - | 2.62mm | 7.11mm | 6.22mm | No | - | RoHS Compliant | Lead Free | ||
![]() 1V5KE350CA ON Semiconductor | 159 |
| Datasheet | Tin | Through Hole | - | - | - | 2 | - | 360mg | SILICON | - | 350.5V | - | - | - | - | - | 1 | - | - | - | - | - | 1.5kW | - | 300V | - | - | - | Tape & Reel | 2016 | - | - | yes | Active | - | 2 | Axial | EAR99 | - | - | 175°C | -55°C | Zener | - | UL RECOGNIZED | - | - | 1.5kW | 350V | - | - | - | WIRE | - | - | - | - | - | - | - | 300V | Bidirectional | - | - | - | - | Single | - | TRANS VOLTAGE SUPPRESSOR DIODE | 1.5kW | ISOLATED | - | 333V | - | 1mA | - | 5μA | - | - | - | 3.2A | 3.2A | 1.5kW | - | - | - | - | - | 333V | 5μA | - | 368V | - | - | - | 333V | - | 482V | - | - | 5.33mm | 6.35mm | 6.35mm | 6.35mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() SMBJ40CA ON Semiconductor | 20 |
| Datasheet | Tin | Surface Mount | - | - | - | 2 | - | 180mg | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 40V | - | - | - | Cut Tape | 2017 | - | - | - | - | - | - | SMD/SMT | - | - | - | 150°C | -55°C | Zener | - | - | - | - | 600W | 40V | - | - | - | - | - | - | - | - | - | - | - | 40V | Bidirectional | - | 1 | - | - | Single | - | - | 600W | - | No | 44.4V | - | 1mA | - | 5μA | - | - | - | 9.3A | 9.3A | 600W | Bidirectional | - | - | - | - | 44.4V | 5μA | - | 49.1V | No | - | - | 44.4V | 1 | 64.5V | - | - | - | 2.45mm | 4.05mm | 3.95mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 1N6299AG ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | - | - | NO | 2 | - | - | SILICON | 2 | 143 V | 150 V | ON SEMICONDUCTOR | ON Semiconductor | CASE 41A-04 | 1N6299AG | 1 | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Obsolete | 5 W | 40 | 128 V | 5.26 | Yes | - | Bulk | - | - | e3 | - | - | - | - | Axial | EAR99 | - | Tin (Sn) | 175 °C | -65 °C | - | - | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED, HIGH RELIABILITY, LOW IMPEDANCE | 8541.10.00.50 | Transient Suppressors | - | - | - | ZENER | AXIAL | WIRE | 260 | not_compliant | - | - | 2 | O-PALF-W2 | Not Qualified | 128 V | Unidirectional | SINGLE | 1 | - | 5 µA | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | ISOLATED | - | - | - | - | - | - | - | 207 V | - | 7.2 A | 7.2 A | 1.5 kW | - | 1 mA | - | - | 128 V | 143 V | - | 1500 W | - | - | - | 143 V | - | - | - | 207 V | 158 V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1V5KE43CA ON Semiconductor | In Stock | - | Datasheet | Tin | Through Hole | - | - | - | 2 | - | 4.535924g | SILICON | - | 43.05V | - | - | - | - | - | 1 | - | - | - | - | - | 1.5kW | - | 36.8V | - | - | - | Tape & Reel | 2016 | - | - | yes | Active | - | 2 | Axial | EAR99 | - | - | 175°C | -55°C | Zener | - | UL RECOGNIZED | - | - | 1.5kW | 43V | - | - | - | WIRE | - | - | - | - | - | - | - | 36.8V | Bidirectional | - | - | 43V | - | Single | 223A | TRANS VOLTAGE SUPPRESSOR DIODE | - | ISOLATED | - | 40.9V | - | 1mA | - | 5μA | - | - | - | 25.3A | 25.3A | 1.5kW | - | - | - | - | - | 40.9V | 5μA | - | 45.2V | - | - | - | 40.9V | - | 59.3V | - | - | 5.33mm | 6.35mm | 6.35mm | 6.35mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() P6KE43ARL ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | T-18, Axial | - | 2 | - | - | SILICON | - | 40.9V | - | - | - | - | - | 1 | - | - | - | - | - | 5W | - | 36.8V | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | - | - | - | WIRE | 260 | - | 40 | P6KE | 2 | - | - | 36.8V | Unidirectional | SINGLE | - | - | 5μA | - | - | - | - | ISOLATED | No | - | - | - | 10.1A 8/20μs | - | 59.3V | 59.3V | - | 10.1A | 10.1A | 600W | - | 1mA | - | - | - | 40.9V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P6KE110ARL ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | T-18, Axial | - | - | - | - | SILICON | - | 110V | - | - | - | - | - | 1 | - | - | - | - | - | 5W | - | 94V | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | - | - | - | WIRE | 260 | - | 40 | P6KE | 2 | O-PALF-W2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | - | - | ISOLATED | No | 105V | - | - | 4A 8/20μs | - | - | 152V | 94V | 4A | - | 600W | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SA170A ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | DO-15 | - | - | - | 209V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 170V | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -65°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | SA170 | - | - | - | 170V | Unidirectional | - | 1 | - | 1μA | - | - | - | - | - | No | 189V | 500W | - | 1.8A | - | 275V | 275V | 170V | 1.8A | 1.8A | 500W | - | 1mA | 1 | - | - | 189V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SA26CA ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | DO-15 | 300mg | - | - | 28.9V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 26V | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -65°C | Zener | General Purpose | - | - | - | 500W | 26V | 500W | - | - | - | - | - | - | SA26 | - | - | - | 26V | Bidirectional | - | 1 | - | 1μA | Single | - | - | - | - | No | 28.9V | 500W | - | 11.9A | 1μA | 42.1V | 42.1V | 26V | 11.9A | 11.9A | 500W | Bidirectional | 1mA | - | 1 | - | 28.9V | - | - | - | - | - | - | - | 1 | - | - | - | 3.56mm | - | 7.62mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() SMCJ26CA ON Semiconductor | 2000 | - | Datasheet | - | Surface Mount | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 26V | - | - | - | Cut Tape | 2017 | - | - | - | Active | - | - | SMD/SMT | - | - | - | 150°C | -55°C | Zener | - | - | - | - | 1.5kW | 26V | - | - | - | - | - | - | - | - | - | - | - | 26V | Bidirectional | - | 1 | 16V | - | Single | 356A | - | 1.5kW | - | No | 28.9V | - | 1mA | - | 5μA | - | - | - | 35.6A | 35.6A | 1.5kW | Bidirectional | - | - | - | - | 28.9V | 5μA | - | 31.9V | - | - | - | 28.9V | 1 | 42.1V | - | - | - | 2.75mm | 7.15mm | 6.25mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() SA90CA ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | DO-15 | - | - | - | 111V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 90V | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -65°C | Zener | General Purpose | - | - | - | 500W | 90V | - | - | - | - | - | - | - | SA90 | - | - | - | 90V | Bidirectional | - | 1 | - | 1μA | Single | - | - | - | - | No | 100V | 500W | - | 3.4A | 1μA | 146V | 146V | 90V | 3.4A | 3.4A | 500W | Bidirectional | 1mA | - | 1 | - | 100V | - | - | - | - | - | - | - | 1 | - | - | - | 3.56mm | - | 7.62mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() SA28AG ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | Axial | - | - | - | 31.1V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 28V | - | - | -55°C~150°C TJ | Bulk | 2009 | MiniMosorb™ | - | - | Obsolete | 1 (Unlimited) | - | Axial | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | SA*A | - | - | - | 28V | Unidirectional | - | 1 | - | 1μA | - | - | - | - | - | No | 31.1V | 500W | - | 11A | - | 45.4V | 45.4V | 28V | 11A | 11A | 500W | - | 1mA | 1 | - | - | 31.1V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 1V5KE120CA ON Semiconductor | In Stock | - | Datasheet | Tin | Through Hole | - | - | - | 2 | - | 360mg | SILICON | - | 120V | - | - | - | - | - | 1 | - | - | - | - | - | 1.5kW | - | 102V | - | - | - | - | 2016 | - | - | yes | Active | - | 2 | Axial | EAR99 | - | - | 175°C | -55°C | Zener | - | UL RECOGNIZED | - | - | 1.5kW | 120V | - | - | - | WIRE | - | - | - | - | - | - | - | 102V | Bidirectional | - | - | - | - | Single | - | TRANS VOLTAGE SUPPRESSOR DIODE | 1.5kW | ISOLATED | - | 114V | - | 1mA | - | 5μA | - | - | - | 9.1A | 9.1A | 1.5kW | - | - | - | - | - | 114V | 5μA | - | 126V | - | - | - | 114V | - | 165V | - | - | 5.33mm | - | 9.53mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() SMBJ150CA ON Semiconductor | 120000 | - | Datasheet | - | Surface Mount | - | - | - | 2 | - | 180mg | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 600W | - | 150V | - | - | - | - | 2017 | - | - | - | Active | - | - | SMD/SMT | - | - | - | 150°C | -55°C | Zener | - | - | - | - | 600W | 150V | - | - | - | - | - | - | - | - | - | - | - | 150V | Bidirectional | - | 1 | - | - | Single | - | - | - | - | No | 167V | - | 1mA | - | 5μA | - | - | - | 2.5A | 2.5A | 600W | Bidirectional | - | - | - | - | 167V | 5μA | - | 185V | - | - | - | 167V | 1 | 243V | - | - | - | 2.45mm | 4.75mm | 3.95mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 1N6274ARL4G ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | DO-201AD, Axial | - | 2 | - | - | SILICON | - | 12.4V | - | - | - | - | - | 1 | - | - | - | - | - | 5W | - | 11.1V | - | - | -65°C~175°C TJ | Tape & Reel (TR) | 2005 | Mosorb™ | e3 | - | Obsolete | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED, HIGH RELIABILITY, LOW IMPEDANCE | - | - | - | - | - | - | - | WIRE | 260 | - | 40 | 1N6274A | 2 | - | - | 11.1V | Unidirectional | SINGLE | - | - | 5μA | - | - | - | - | ISOLATED | No | - | 1500W 1.5kW | - | - | - | 18.2V | 18.2V | - | 82A | 82A | 1.5kW | - | 1mA | - | - | - | 12.4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |