- Memory Types
- Package / Case
- Packaging
- Part Status
- Published
- Resistance
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Temperature Coefficient
- Base Part Number
- Interface
- Mounting Type
Attribute column
Manufacturer
ON Semiconductor Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Package / Case | Surface Mount | Number of Pins | Memory Types | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Halogen Free | Converter Type | Bandwidth | Number of Taps | Total Resistance | Resistor Terminal Voltage-Max | Resistance Law | Control Interface | Resistance Tolerance-Max | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CAT5191TBE-00GT3 ON Semiconductor | In Stock | - | Datasheet | PRODUCT PREVIEW (Last Updated: 2 months ago) | - | - | YES | - | - | - | 125°C | -40°C | - | - | - | - | - | yes | - | - | 8 | - | 100 ppm/°C | - | 256 | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | 3V | 0.65mm | - | - | R-PDSO-G8 | - | - | - | AUTOMOTIVE | - | - | - | - | - | - | DIGITAL POTENTIOMETER | 0.1 kHz | - | 100000Ohm | 5.5V | LINEAR | - | 20% | 1.45mm | 2.9mm | 1.6mm | - | RoHS Compliant | - | ||
![]() CAT5116VI-T3 ON Semiconductor | In Stock | - | Datasheet | - | - | SOIC | YES | - | Non-Volatile | - | - | - | - | - | - | - | e3 | yes | - | 1 (Unlimited) | 8 | EAR99 | 300 ppm/°C | 32kOhm | 100 | Tin (Sn) | 85°C | -40°C | - | NONVOLATILE MEMORY | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 3V | 1.27mm | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | 5V | - | INDUSTRIAL | - | - | 5.5V | 2.5V | 100μA | - | DIGITAL POTENTIOMETER | - | - | 32000Ohm | 3V | - | INCREMENT/DECREMENT | - | 1.75mm | 4.9mm | 3.9mm | - | RoHS Compliant | - | ||
![]() CAT5111YI-00-G ON Semiconductor | In Stock | - | Datasheet | - | - | TSSOP | YES | - | Non-Volatile | - | - | - | - | - | 2008 | - | e4 | yes | Discontinued | 1 (Unlimited) | 8 | EAR99 | 300 ppm/°C | 100kOhm | 100 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | 40 | 8 | R-PDSO-G8 | - | - | 2.5/6V | INDUSTRIAL | - | - | - | - | - | Halogen Free | DIGITAL POTENTIOMETER | - | - | 100000Ohm | 3V | - | INCREMENT/DECREMENT | - | 1.2mm | 4.4mm | 3mm | No | RoHS Compliant | Lead Free | ||
![]() CAT522L ON Semiconductor | 939 |
| Datasheet | - | - | PDIP | NO | - | - | - | 85°C | -40°C | - | - | - | - | e3 | - | - | - | 14 | EAR99 | 300 ppm/°C | 24kOhm | 256 | Matte Tin (Sn) | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 260 | 1 | 3V | 2.54mm | NOT SPECIFIED | 14 | - | Not Qualified | 5V | - | INDUSTRIAL | - | - | 5.5V | 2.7V | 600μA | - | DIGITAL POTENTIOMETER | - | - | 24000Ohm | - | - | 3-WIRE SERIAL | - | 5.33mm | 19.05mm | 7.62mm | - | RoHS Compliant | - | ||
![]() CAT5112U10 ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | TSSOP | - | 8 | - | 1 | - | - | - | - | - | - | e0 | no | - | 1 (Unlimited) | 8 | EAR99 | 300 ppm/°C | 10kOhm | 32 | TIN LEAD | 70°C | 0°C | - | NONVOLATILE MEMORY | - | DUAL | GULL WING | 240 | 1 | 3V | 0.65mm | 30 | 8 | - | Not Qualified | - | - | COMMERCIAL | Serial | - | 6V | 2.5V | 200μA | - | DIGITAL POTENTIOMETER | - | - | 10000Ohm | 3V | - | - | - | - | 4.4mm | 3mm | - | Non-RoHS Compliant | - | ||
![]() CAT5269WI-50-T1 ON Semiconductor | In Stock | - | Datasheet | LAST SHIPMENTS (Last Updated: 1 week ago) | - | SOIC | - | 24 | Non-Volatile | 2 | - | - | - | Tape and Reel | 2009 | 20% | - | yes | Active | - | - | EAR99 | 300 ppm/°C | 50kOhm | 256 | - | 85°C | -40°C | Potentiometer | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | 2-Wire, I2C, Serial | - | 6V | 2.5V | 1mA | Halogen Free | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() CAT5115SI50 ON Semiconductor | In Stock | - | Datasheet | - | - | SOIC | YES | - | - | - | - | - | - | - | - | - | e0 | no | - | - | 8 | EAR99 | 300 ppm/°C | 50kOhm | 32 | TIN LEAD | 85°C | -40°C | - | - | 8542.39.00.01 | DUAL | GULL WING | 240 | 1 | 3V | 1.27mm | 30 | 8 | R-PDSO-G8 | Not Qualified | - | - | INDUSTRIAL | - | - | 5.5V | 2.5V | 100μA | - | DIGITAL POTENTIOMETER | - | - | 50000Ohm | 3V | - | INCREMENT/DECREMENT | - | 1.75mm | 4.9mm | 3.9mm | - | RoHS Compliant | - | ||
![]() CAT5111U10 ON Semiconductor | In Stock | - | Datasheet | - | - | TSSOP | YES | - | - | - | - | - | - | - | - | - | e0 | no | - | 1 (Unlimited) | 8 | EAR99 | 300 ppm/°C | 10kOhm | 100 | TIN LEAD | 70°C | 0°C | - | NONVOLATILE MEMORY | 8542.39.00.01 | DUAL | GULL WING | 240 | 1 | 3V | 0.65mm | 30 | 8 | R-PDSO-G8 | Not Qualified | - | - | COMMERCIAL | - | - | 6V | 2.5V | 200μA | - | DIGITAL POTENTIOMETER | - | - | 10000Ohm | 3V | - | INCREMENT/DECREMENT | - | 1.1mm | 4.4mm | 3mm | - | RoHS Compliant | - | ||
![]() CAT5114R-00 ON Semiconductor | In Stock | - | Datasheet | - | - | MSOP | - | - | - | - | - | - | - | - | - | - | - | no | - | - | - | EAR99 | - | 100kOhm | - | - | 70°C | 0°C | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | 6V | 2.5V | 100μA | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CAT5113ZI-01-G ON Semiconductor | In Stock | - | Datasheet | - | - | MSOP | YES | 8 | Non-Volatile | - | - | - | - | - | - | - | e4 | yes | - | 1 (Unlimited) | 8 | EAR99 | 300 ppm/°C | 1kOhm | 100 | NICKEL PALLADIUM GOLD | 85°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | 40 | 8 | - | - | 5V | - | INDUSTRIAL | - | - | 6V | 2.5V | 100μA | - | DIGITAL POTENTIOMETER | - | - | 1000Ohm | 3V | - | INCREMENT/DECREMENT | - | 1.1mm | 3mm | 3mm | No | RoHS Compliant | - | ||
![]() CAT5116ZI-G ON Semiconductor | In Stock | - | Datasheet | - | - | MSOP | YES | - | Non-Volatile | - | - | - | - | - | - | - | e4 | yes | - | 1 (Unlimited) | 8 | EAR99 | 300 ppm/°C | 32kOhm | 100 | NICKEL PALLADIUM GOLD | 85°C | -40°C | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | 40 | 8 | S-PDSO-G8 | - | - | 3/5V | INDUSTRIAL | - | - | - | - | - | - | DIGITAL POTENTIOMETER | - | - | 32000Ohm | 3V | - | INCREMENT/DECREMENT | - | 1.1mm | 3mm | 3mm | No | RoHS Compliant | - | ||
![]() CAT5114YI-50-G ON Semiconductor | 33130 |
| Datasheet | - | Surface Mount | TSSOP | - | 8 | Non-Volatile | - | - | - | Industrial grade | - | 2009 | - | - | yes | Active | - | - | EAR99 | 300 ppm/°C | 50kOhm | 32 | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | 8 | - | - | 5V | - | - | Serial | 1 | 6V | 2.5V | 100μA | Halogen Free | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() CAT5114Z-00 ON Semiconductor | 1435 |
| Datasheet | - | - | MSOP | - | - | - | - | - | - | - | - | - | - | - | yes | - | - | - | EAR99 | - | 100kOhm | - | - | 70°C | 0°C | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | 8 | - | - | 5V | - | - | - | - | 6V | 2.5V | 100μA | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CAT5114LI-50 ON Semiconductor | 1229 |
| Datasheet | - | - | PDIP | NO | 8 | Non-Volatile | - | - | - | Industrial grade | - | - | - | e3 | yes | - | - | 8 | - | 300 ppm/°C | 50kOhm | 32 | MATTE TIN | 85°C | -40°C | - | - | - | DUAL | THROUGH-HOLE | 260 | 1 | 3V | 2.54mm | 40 | 8 | - | - | 5V | - | INDUSTRIAL | - | - | 6V | 2.5V | 100μA | - | DIGITAL POTENTIOMETER | - | - | 50000Ohm | 3V | - | INCREMENT/DECREMENT | - | 4.57mm | 9.59mm | 7.62mm | No | RoHS Compliant | - | ||
![]() CAT5114ZD7I-00-GT3 ON Semiconductor | 5438 |
| Datasheet | - | Surface Mount | - | - | 8 | Non-Volatile | - | - | - | Industrial grade | - | - | 20% | e4 | - | - | - | 8 | - | 300 ppm/°C | 100kOhm | 32 | - | 85°C | -40°C | - | NONVOLATILE MEMORY | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | 3V | 0.5mm | NOT SPECIFIED | 8 | - | Not Qualified | 5V | - | INDUSTRIAL | Serial | 1 | 6V | 2.5V | 100μA | - | DIGITAL POTENTIOMETER | - | 32 | 100000Ohm | 3V | - | - | - | - | 2.5mm | 2mm | - | RoHS Compliant | - | ||
![]() CAT5112LI00 ON Semiconductor | 11116 |
| Datasheet | - | - | PDIP | NO | 8 | Non-Volatile | - | - | - | - | - | - | - | e3 | - | - | - | 8 | EAR99 | 300 ppm/°C | 100kOhm | 32 | Tin (Sn) | 85°C | -40°C | - | - | - | DUAL | THROUGH-HOLE | - | 1 | 3V | 2.54mm | - | 8 | - | - | 5V | - | INDUSTRIAL | - | - | 6V | 2.5V | 200μA | - | DIGITAL POTENTIOMETER | - | - | 100000Ohm | 3V | - | INCREMENT/DECREMENT | - | 5.33mm | 9.27mm | 7.62mm | No | RoHS Compliant | - | ||
![]() CAT5129TDI-10-T3 ON Semiconductor | In Stock | - | Datasheet | - | - | TSOT | YES | - | Non-Volatile | - | - | - | - | Tape & Reel | - | - | e3 | yes | - | - | 6 | - | 30 ppm/°C | 10kOhm | 32 | Matte Tin (Sn) | 85°C | -40°C | - | - | - | DUAL | GULL WING | - | 1 | 3.3V | 0.95mm | - | 6 | R-PDSO-G6 | - | 5V | - | INDUSTRIAL | - | - | 5.5V | 2.5V | 160μA | - | DIGITAL POTENTIOMETER | - | - | 10000Ohm | 3.3V | - | INCREMENT/DECREMENT | - | 1mm | 2.9mm | 1.6mm | No | RoHS Compliant | - | ||
![]() CAT525WI ON Semiconductor | In Stock | - | Datasheet | - | - | SOIC | YES | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | 20 | - | - | 24kOhm | - | - | - | - | - | - | - | DUAL | GULL WING | - | - | - | 1.27mm | - | - | R-PDSO-G20 | Not Qualified | 5V | - | INDUSTRIAL | - | - | 5.5V | 2.7V | 600μA | - | DIGITAL POTENTIOMETER | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CAT5113ZI-10-GT3 ON Semiconductor | In Stock | - | Datasheet | - | - | MSOP | YES | 8 | Non-Volatile | - | - | - | - | Tape & Reel | - | - | e4 | yes | - | 1 (Unlimited) | 8 | EAR99 | 300 ppm/°C | 10kOhm | 100 | NICKEL PALLADIUM GOLD | 85°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | 40 | 8 | - | - | 5V | - | INDUSTRIAL | - | - | 6V | 2.5V | 100μA | - | DIGITAL POTENTIOMETER | - | - | 10000Ohm | 3V | - | INCREMENT/DECREMENT | - | 1.1mm | 3mm | 3mm | No | RoHS Compliant | - | ||
![]() CAT5116YI-T3 ON Semiconductor | In Stock | - | Datasheet | - | - | TSSOP | YES | - | Non-Volatile | - | - | - | - | Tape & Reel | - | - | e3 | yes | - | 1 (Unlimited) | 8 | EAR99 | 300 ppm/°C | 32kOhm | 100 | Tin (Sn) | 85°C | -40°C | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 3V | 0.65mm | - | 8 | R-PDSO-G8 | - | - | 3/5V | INDUSTRIAL | - | - | - | - | - | - | DIGITAL POTENTIOMETER | - | - | 32000Ohm | 3V | - | INCREMENT/DECREMENT | - | 1.2mm | 4.4mm | 3mm | No | RoHS Compliant | - |