ON Semiconductor CAT5114YI-50-G
ON Semiconductor CAT5114YI-50-G
cat5114yi-50-g-YlIO9fog-zq7lR4e3o.pdf  Pinout Diagram_1
cat5114yi-50-g-YlIO9fog-zq7lR4e3o.pdf  Pinout Diagram_2
cat5114yi-50-g-YlIO9fog-zq7lR4e3o.pdf  Pinout Diagram_3
cat5114yi-50-g-YlIO9fog-zq7lR4e3o.pdf  Pinout Diagram_4
cat5114yi-50-g-YlIO9fog-zq7lR4e3o.pdf  Pinout Diagram_5
cat5114yi-50-g-YlIO9fog-zq7lR4e3o.pdf  Pinout Diagram_6
cat5114yi-50-g-YlIO9fog-zq7lR4e3o.pdf Outline Dimensions_1
cat5114yi-50-g-YlIO9fog-zq7lR4e3o.pdf Outline Dimensions_2
cat5114yi-50-g-YlIO9fog-zq7lR4e3o.pdf Outline Dimensions_3
cat5114yi-50-g-YlIO9fog-zq7lR4e3o.pdf Outline Dimensions_4
cat5114yi-50-g-YlIO9fog-zq7lR4e3o.pdf Outline Dimensions_5
cat5114yi-50-g-YlIO9fog-zq7lR4e3o.pdf Outline Dimensions_6
cat5114yi-50-g-YlIO9fog-zq7lR4e3o.pdf Outline Dimensions_7
cat5114yi-50-g-YlIO9fog-zq7lR4e3o.pdf Outline Dimensions_8
cat5114yi-50-g-YlIO9fog-zq7lR4e3o.pdf Outline Dimensions_9
cat5114yi-50-g-YlIO9fog-zq7lR4e3o.pdf Outline Dimensions_10
cat5114yi-50-g-YlIO9fog-zq7lR4e3o.pdf Outline Dimensions_11
cat5114yi-50-g-YlIO9fog-zq7lR4e3o.pdf Outline Dimensions_12
feed

ON Semiconductor CAT5114YI-50-G

Potentiometers 8 Pin Electronic potentiometer IC

Manufacturer No:

CAT5114YI-50-G

Manufacturer:

ON Semiconductor

Utmel No:

1807-CAT5114YI-50-G

Package:

TSSOP

Usage Grade:

  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive

ECAD Model:

Description:

8 Pin Digital Potentiometers Serial 32 Positions Min 2.5V V Max 6V V

Quantity:

Unit Price: $2.086056

Ext Price: $2.09

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 33130

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $2.086056

    $2.09

  • 10

    $1.967977

    $19.68

  • 100

    $1.856582

    $185.66

  • 500

    $1.751492

    $875.75

  • 1000

    $1.652351

    $1,652.35

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
CAT5114YI-50-G information

Specifications
Documents & Media
Product Details
ON Semiconductor CAT5114YI-50-G technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor CAT5114YI-50-G.
  • Type
    Parameter
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    TSSOP
  • Number of Pins
    8
  • Memory Types
    Non-Volatile
  • Usage Level
    Industrial grade
  • Published
    2009
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    yes
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • ECCN Code

    An ECCN (Export Control Classification Number) is an alphanumeric code used by the U.S. Bureau of Industry and Security to identify and categorize electronic components and other dual-use items that may require an export license based on their technical characteristics and potential for military use.

    EAR99
  • Temperature Coefficient

    The resistance-change factor per degree Celsius of temperature change is called the temperature coefficient of resistance. This factor is represented by the Greek lower-case letter “alpha” (α). A positive coefficient for a material means that its resistance increases with an increase in temperature.

    300 ppm/°C
  • Resistance

    Resistance is a fundamental property of electronic components that measures their opposition to the flow of electric current. It is denoted by the symbol "R" and is measured in ohms (Ω). Resistance is caused by the collisions of electrons with atoms in a material, which generates heat and reduces the flow of current. Components with higher resistance will impede the flow of current more than those with lower resistance. Resistance plays a crucial role in determining the behavior and functionality of electronic circuits, such as limiting current flow, voltage division, and controlling power dissipation.

    50kOhm
  • Number of Positions
    32
  • Max Operating Temperature

    The Maximum Operating Temperature is the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    85°C
  • Min Operating Temperature

    The "Min Operating Temperature" parameter in electronic components refers to the lowest temperature at which the component is designed to operate effectively and reliably. This parameter is crucial for ensuring the proper functioning and longevity of the component, as operating below this temperature may lead to performance issues or even damage. Manufacturers specify the minimum operating temperature to provide guidance to users on the environmental conditions in which the component can safely operate. It is important to adhere to this parameter to prevent malfunctions and ensure the overall reliability of the electronic system.

    -40°C
  • Pin Count

    a count of all of the component leads (or pins)

    8
  • Operating Supply Voltage

    The voltage level by which an electrical system is designated and to which certain operating characteristics of the system are related.

    5V
  • Interface

    In electronic components, the term "Interface" refers to the point at which two different systems, devices, or components connect and interact with each other. It can involve physical connections such as ports, connectors, or cables, as well as communication protocols and standards that facilitate the exchange of data or signals between the connected entities. The interface serves as a bridge that enables seamless communication and interoperability between different parts of a system or between different systems altogether. Designing a reliable and efficient interface is crucial in ensuring proper functionality and performance of electronic components and systems.

    Serial
  • Number of Circuits
    1
  • Max Supply Voltage

    In general, the absolute maximum common-mode voltage is VEE-0.3V and VCC+0.3V, but for products without a protection element at the VCC side, voltages up to the absolute maximum rated supply voltage (i.e. VEE+36V) can be supplied, regardless of supply voltage.

    6V
  • Min Supply Voltage

    The minimum supply voltage (V min ) is explored for sequential logic circuits by statistically simulating the impact of within-die process variations and gate-dielectric soft breakdown on data retention and hold time.

    2.5V
  • Nominal Supply Current

    Nominal current is the same as the rated current. It is the current drawn by the motor while delivering rated mechanical output at its shaft.

    100μA
  • Halogen Free

    The term "Halogen Free" in electronic components refers to a specific characteristic of the materials used in the manufacturing of the component. Halogens are a group of elements that include fluorine, chlorine, bromine, iodine, and astatine. These elements are commonly used in flame retardants and other materials in electronics. However, the presence of halogens can pose environmental and health risks when the components are disposed of or recycled.Therefore, electronic components labeled as "Halogen Free" are manufactured without the use of halogenated materials. This designation indicates that the components do not contain any halogens, making them safer for the environment and human health. Halogen-free components are becoming increasingly popular in the electronics industry due to the growing awareness of environmental concerns and regulations regarding hazardous substances in electronic products.

    Halogen Free
  • Radiation Hardening

    Radiation hardening is the process of making electronic components and circuits resistant to damage or malfunction caused by high levels of ionizing radiation, especially for environments in outer space (especially beyond the low Earth orbit), around nuclear reactors and particle accelerators, or during nuclear accidents or nuclear warfare.

    No
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Lead Free
0 Similar Products Remaining
Download datasheets and manufacturer documentation for ON Semiconductor CAT5114YI-50-G.

CAT5114YI-50-G Overview

The file is contained in TSSOP packages.In this digital potentiometer, there are 1 embedded circuits.There are 32 positions in pentometer.The digi devices has 8 pins.It is possible to limit the flow with 50kOhm.The mount is Surface Mount.The potentiameter has 8 pins.When the potentiometer is supplied with 5V voltage, it conducts.As long as 85°C is set, the digital resistor will run steadily.A minimum working temperature of -40°C is necessary for reliability.Voltages up to 6V can be supplied to it.2.5V is the minimum supply voltage that it can work with.

CAT5114YI-50-G Features

Available in TSSOP package
1 Circuits
8 pins
Operate supply voltage at the range of 5V

CAT5114YI-50-G Applications

There are a lot of ON Semiconductor
CAT5114YI-50-G Digital Potentiometers applications.


  • Household appliances
  • Modern office equipment
  • Industrial control
  • Medical equipment
  • Refrigerator
  • Programmable computer
  • Power supply
  • Power meter
  • Automatic detection of equipment
  • Optic fiber network
CAT5114YI-50-G Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "CAT5114YI-50-G" in ON Semiconductor CAT5114YI-50-G.
  • Part Number
  • Manufacturer
  • Package
  • Description