- Circuit
- Logic Function
- Logic Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
ON Semiconductor Logic - Latches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Base Product Number | Mfr | Number of Elements | Package | Product Status | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Output Type | Operating Supply Voltage | Circuit | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Nominal Supply Current | Output Current | Max Supply Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Current - Output High, Low | Logic Type | Max I(ol) | Number of Gates | Trigger Type | High Level Output Current | Low Level Output Current | Number of Input Lines | Independent Circuits | Number of Output Lines | Delay Time - Propagation | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74VHC573N ON Semiconductor | 7233 |
| Datasheet | - | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | 74VHC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 2V~5.5V | - | - | - | - | - | - | - | - | - | 74VHC573 | - | - | Tri-State | - | 8:8 | Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | 8 | 8.8 ns | - | 4.5 ns | - | D-Type, Latch | - | - | - | D-Type Transparent Latch | - | - | - | - | - | 2 | 1 | 3 | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74LCX373SJ ON Semiconductor | 7643 |
| Datasheet | - | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | - | 481.5mg | - | - | - | - | - | -40°C~85°C | Tube | - | 74LCX | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 2V~3.6V | - | - | - | - | - | - | - | - | - | 74LCX373 | - | - | Tri-State | - | 8:8 | Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | 8 | 8 ns | - | 1.5 ns | - | D-Type, Latch | - | - | - | D-Type Transparent Latch | - | - | - | - | - | 2 | 1 | 3 | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() 74LCX573WM ON Semiconductor | In Stock | - | Datasheet | 36 Weeks | Tin | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 801mg | - | - | - | - | - | -40°C~85°C | Tube | 2009 | 74LCX | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 2V~3.6V | - | - | - | - | - | - | - | - | - | 74LCX573 | - | - | Tri-State | - | 8:8 | Non-Inverting | - | - | - | - | - | - | - | - | - | 24mA | - | - | 8 ns | 10μA | 1.5 ns | - | D-Type, Latch | - | - | - | D-Type Transparent Latch | - | 8 | - | - | - | 2 | 1 | - | - | 2.34mm | - | 13mm | 7.6mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 74ACT563PC ON Semiconductor | 2714 |
| Datasheet | - | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | 74ACT | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | 74ACT563 | - | - | Tri-State | 5V | 8:8 | Inverting | - | - | - | - | - | - | - | - | - | - | - | - | 11.5 ns | - | 7 ns | - | D-Type, Latch | - | - | - | D-Type Transparent Latch | - | - | - | - | - | 8 | 1 | 3 | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74LVT16373MEAX ON Semiconductor | 4024 |
| Datasheet | - | - | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | 48 | - | - | - | - | 2 | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVT | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | 74LVT16373 | - | - | Tri-State | 3.3V | 8:8 | Non-Inverting | - | - | - | - | - | - | - | - | 5mA | - | - | 16 | 3.9 ns | - | 1.5 ns | - | D-Type, Latch | - | - | - | D-Type Transparent Latch | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74HC373AFG ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | - | - | - | - | - | - | - | -55°C~125°C | Tube | 2012 | 74HC | e4 | - | Obsolete | 3 (168 Hours) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | RAIL | 2V~6V | DUAL | GULL WING | 260 | 1 | 3V | - | unknown | - | 40 | 74HC373 | 20 | Not Qualified | Tri-State | - | 8:8 | Non-Inverting | 6V | 2/6V | 2V | 8 | - | - | 50pF | 2 | - | - | 4μA | 8 | 21 ns | 4μA | 21 ns | HC/UH | D-Type, Latch | - | - | - | D-Type Transparent Latch | 0.006 A | - | - | - | - | - | 1 | 3 | - | - | 2.05mm | - | 5.275mm | - | - | RoHS Compliant | Lead Free | ||
![]() MM74C373N ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | 20-PDIP | - | - | - | 1 | - | - | -55°C~125°C | Tube | - | 74C | - | - | Obsolete | 1 (Unlimited) | - | Through Hole | - | 125°C | -55°C | - | - | 3V~15V | - | - | - | - | - | - | - | 10MHz | - | 74C373 | - | - | Tri-State | - | 8:8 | Non-Inverting | - | - | - | 8 | 15V | 3V | - | - | 300μA | 48mA | - | 8 | 170 ns | 50nA | 70 ns | - | D-Type, Flip-Flop, Latch | 1 | - | - | D-Type Transparent Latch | - | 8 | - | -48mA | 24mA | 3 | 1 | 3 | 70ns | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 74LCX573MSAX ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20 | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | 74LCX | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 2V~3.6V | - | - | - | - | - | - | - | - | - | 74LCX573 | - | - | Tri-State | - | 8:8 | Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | 8 | 8 ns | - | 1.5 ns | - | D-Type, Latch | - | - | - | D-Type Transparent Latch | - | - | - | - | - | 2 | 1 | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74LVC573ADTR2G ON Semiconductor | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Obsolete | 1 (Unlimited) | 20 | - | - | - | - | - | - | 1.2V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | 30 | - | - | - | Tri-State, Non-Inverted | - | 8:8 | Non-Inverting | 3.6V | - | - | - | - | - | - | 2 | - | - | - | 8 | - | 40μA | 1.5 ns | LVC/LCX/Z | D-Type, Latch | - | 3-STATE | - | D-Type Transparent Latch | - | - | - | - | - | - | 1 | - | - | - | - | 6.5mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74AC259D ON Semiconductor | 613 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2003 | 74AC | e0 | - | Obsolete | 1 (Unlimited) | 16 | - | Tin/Lead (Sn/Pb) | - | - | - | RAIL | 2V~6V | DUAL | GULL WING | 240 | 1 | 5V | - | not_compliant | - | 30 | 74AC259 | 16 | Not Qualified | Standard | - | 1:8 | Non-Inverting | 6V | 3.3/5V | 2V | - | - | - | 50pF | - | - | - | - | 1 | 10 ns | - | 6.5 ns | AC | D-Type, Shift Register | - | - | - | D-Type, Addressable | - | - | LOW LEVEL | - | - | 1 | - | 8 | - | - | - | 9.9mm | 3.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74ACT373NG ON Semiconductor | 14092 | - | Datasheet | - | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2006 | 74ACT | e3 | yes | Obsolete | 1 (Unlimited) | 20 | - | Tin (Sn) | - | - | - | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 2.54mm | - | - | 40 | 74ACT373 | 8 | - | Tri-State | 5V | 8:8 | Non-Inverting | - | 5V | - | - | - | - | 50pF | 2 | - | - | - | 8 | 15 ns | - | 7 ns | ACT | D-Type, Latch | - | - | - | D-Type Transparent Latch | 0.024 A | - | - | - | - | 8 | 1 | 3 | 8.5ns | - | 4.57mm | - | 7.62mm | No | - | RoHS Compliant | Lead Free | ||
![]() MC74AC373NG ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | - | 4.535924g | - | - | - | - | - | -40°C~85°C TA | Tube | 2006 | 74AC | e3 | yes | Obsolete | 1 (Unlimited) | 20 | - | Tin (Sn) | - | - | - | RAIL | 2V~6V | DUAL | - | 260 | 1 | 5V | 2.54mm | - | - | 40 | 74AC373 | 8 | - | Tri-State | 5V | 8:8 | Non-Inverting | 6V | - | 2V | - | - | - | 50pF | 2 | - | 24mA | - | 8 | 9.5 ns | - | 7 ns | AC | D-Type, Latch | - | - | - | D-Type Transparent Latch | - | - | - | - | - | 8 | 1 | 3 | 7.5ns | 6.35mm | - | 8.89mm | 6.35mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 74AC573PC ON Semiconductor | 21430 |
| Datasheet | - | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | 20-PDIP | - | - | - | - | - | - | -40°C~85°C | Tube | - | 74AC | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 2V~6V | - | - | - | - | - | - | - | - | - | 74AC573 | - | - | Tri-State | - | 8:8 | Non-Inverting | - | - | - | 8 | 6V | 2V | - | - | - | - | - | 8 | 7 ns | - | 8.5 ns | - | D-Type, Latch | - | - | - | D-Type Transparent Latch | - | - | - | -24mA | 24mA | 2 | 1 | 3 | 8.5ns | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74LCX841MTCX ON Semiconductor | 22652 | - | Datasheet | - | - | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | 24 | 24-TSSOP | - | - | - | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74LCX | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 2V~3.6V | - | - | - | - | - | - | - | - | - | 74LCX841 | - | - | Tri-State | - | 10:10 | Non-Inverting | - | - | - | 1 | 3.6V | 2V | - | - | - | - | - | 10 | 9.6 ns | - | 1.5 ns | - | D-Type, Latch | - | - | - | D-Type Transparent Latch | - | - | - | -24mA | 24mA | 2 | 1 | 3 | 1.5ns | - | - | - | - | No | - | RoHS Compliant | Contains Lead | ||
![]() 74LVTH373SJ ON Semiconductor | 3064 |
| Datasheet | - | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | 74LVTH | - | - | Obsolete | 1 (Unlimited) | 20 | - | - | - | - | - | - | 2.7V~3.6V | DUAL | GULL WING | - | 1 | 3.3V | - | - | - | - | 74LVTH373 | - | - | Tri-State | 3.3V | 8:8 | Non-Inverting | - | - | - | - | - | - | - | 2 | 5mA | - | - | 8 | 4.5 ns | - | 1.5 ns | LVT | D-Type, Latch | - | - | - | D-Type Transparent Latch | - | - | - | - | - | 2 | 1 | 3 | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74F573SJ ON Semiconductor | 2486 |
| Datasheet | - | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | - | - | - | - | - | - | - | 0°C~70°C | Tube | 2000 | 74F | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | 74F573 | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | - | - | - | - | - | - | - | 55mA | - | - | 8 | 7 ns | - | 5.3 ns | - | D-Type, Latch | - | - | - | D-Type Transparent Latch | - | - | - | - | - | 2 | 1 | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74LVX373SJ ON Semiconductor | 29630 |
| Datasheet | - | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | - | 481.5mg | - | - | - | - | - | -40°C~85°C | Tube | - | 74LVX | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 2V~3.6V | - | - | - | - | - | - | - | - | - | 74LVX373 | - | - | Tri-State | - | 8:8 | Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | 8 | 13.2 ns | - | 6 ns | - | D-Type, Latch | - | - | - | D-Type Transparent Latch | - | - | - | - | - | 2 | 1 | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74ABT16373CSSCX ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | - | 48-SSOP | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74ABT | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | 74ABT16373 | - | - | Tri-State | - | 8:8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Type Transparent Latch | - | - | - | - | - | - | 2 | - | 1.4ns | - | - | - | - | - | - | - | - | ||
![]() 74LVT573SJ ON Semiconductor | 2480 |
| Datasheet | - | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | 74LVT | - | - | Obsolete | 1 (Unlimited) | 20 | - | - | - | - | BROADSIDE VERSION OF 373 | - | 2.7V~3.6V | DUAL | GULL WING | - | 1 | 3.3V | - | - | - | - | 74LVT573 | - | - | Tri-State | 3.3V | 8:8 | Non-Inverting | 3.6V | - | - | - | - | - | - | 2 | 5mA | - | - | 8 | 4.4 ns | - | 1.5 ns | LVT | D-Type, Latch | - | 3-STATE | - | D-Type Transparent Latch | - | - | - | - | - | 2 | 1 | - | - | - | - | - | 5.3mm | No | - | RoHS Compliant | Lead Free | ||
![]() MC74LCX373MNTWG ON Semiconductor | In Stock | - | - | - | - | - | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | SOEIAJ-20 | - | 74LCX373 | onsemi | - | Bulk | Active | -40°C ~ 85°C | - | - | Automotive, AEC-Q100, 74LCX | - | - | - | - | - | - | - | - | - | - | - | 2V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | Tri-State | - | 8:8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24mA, 24mA | D-Type Transparent Latch | - | - | - | - | - | - | 1 | - | 8.5ns | - | - | - | - | - | - | - | - |