ON Semiconductor 74LVT16373MEAX
ON Semiconductor 74LVT16373MEAX
74LVT16373, 74LVTH16373  Pinout Diagram_1
74LVT16373, 74LVTH16373 Outline Dimensions_1
74LVT16373, 74LVTH16373 Outline Dimensions_2
74LVT16373, 74LVTH16373 Outline Dimensions_3
feed

ON Semiconductor 74LVT16373MEAX

D-Type, Latch Tri-State Latches

Manufacturer No:

74LVT16373MEAX

Manufacturer:

ON Semiconductor

Utmel No:

1807-74LVT16373MEAX

Package:

48-BSSOP (0.295, 7.50mm Width)

ECAD Model:

Description:

D-Type, Latch 2.7V~3.6V 16 Bits Tri-State Latches 74LVT Series 74LVT16373 48-BSSOP (0.295, 7.50mm Width)

Quantity:

Unit Price: $1.492612

Ext Price: $1.49

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 4024

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1.492612

    $1.49

  • 10

    $1.408124

    $14.08

  • 100

    $1.328419

    $132.84

  • 500

    $1.253225

    $626.61

  • 1000

    $1.182288

    $1,182.29

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
74LVT16373MEAX information

Specifications
Documents & Media
Product Details
Product Comparison
ON Semiconductor 74LVT16373MEAX technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor 74LVT16373MEAX.
  • Type
    Parameter
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Surface Mount
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    48-BSSOP (0.295, 7.50mm Width)
  • Number of Pins
    48
  • Number of Elements
    2
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~85°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    74LVT
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    yes
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Obsolete
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    2.7V~3.6V
  • Base Part Number

    The "Base Part Number" (BPN) in electronic components serves a similar purpose to the "Base Product Number." It refers to the primary identifier for a component that captures the essential characteristics shared by a group of similar components. The BPN provides a fundamental way to reference a family or series of components without specifying all the variations and specific details.

    74LVT16373
  • Output Type

    The "Output Type" parameter in electronic components refers to the type of signal or data that is produced by the component as an output. This parameter specifies the nature of the output signal, such as analog or digital, and can also include details about the voltage levels, current levels, frequency, and other characteristics of the output signal. Understanding the output type of a component is crucial for ensuring compatibility with other components in a circuit or system, as well as for determining how the output signal can be utilized or processed further. In summary, the output type parameter provides essential information about the nature of the signal that is generated by the electronic component as its output.

    Tri-State
  • Operating Supply Voltage

    The voltage level by which an electrical system is designated and to which certain operating characteristics of the system are related.

    3.3V
  • Circuit

    The parameter "Circuit" in electronic components refers to the interconnected arrangement of various electronic elements such as resistors, capacitors, inductors, and active devices like transistors. It defines the path through which electric current flows and establishes the operational behavior of the components within that system. Circuits can be classified as analog or digital, depending on the type of signals they handle, and can vary in complexity from simple series or parallel configurations to intricate designs used in advanced applications.

    8:8
  • Polarity

    In electronic components, polarity refers to the orientation or direction in which the component must be connected in a circuit to function properly. Components such as diodes, capacitors, and LEDs have polarity markings to indicate which terminal should be connected to the positive or negative side of the circuit. Connecting a component with incorrect polarity can lead to malfunction or damage. It is important to pay attention to polarity markings and follow the manufacturer's instructions to ensure proper operation of electronic components.

    Non-Inverting
  • Nominal Supply Current

    Nominal current is the same as the rated current. It is the current drawn by the motor while delivering rated mechanical output at its shaft.

    5mA
  • Number of Bits
    16
  • Propagation Delay

    the flight time of packets over the transmission link and is limited by the speed of light.

    3.9 ns
  • Turn On Delay Time

    Turn-on delay, td(on), is the time taken to charge the input capacitance of the device before drain current conduction can start.

    1.5 ns
  • Logic Function

    In electronic components, the term "Logic Function" refers to the specific operation or behavior of a component based on its input signals. It describes how the component processes the input signals to produce the desired output. Logic functions are fundamental to digital circuits and are used to perform logical operations such as AND, OR, NOT, and XOR.Each electronic component, such as logic gates or flip-flops, is designed to perform a specific logic function based on its internal circuitry. By understanding the logic function of a component, engineers can design and analyze complex digital systems to ensure proper functionality and performance. Different logic functions can be combined to create more complex operations, allowing for the creation of sophisticated digital devices and systems.

    D-Type, Latch
  • Logic Type

    Logic Type in electronic components refers to the classification of circuits based on the logical operations they perform. It includes types such as AND, OR, NOT, NAND, NOR, XOR, and XNOR, each defining the relationship between binary inputs and outputs. The logic type determines how the inputs affect the output state based on specific rules of Boolean algebra. This classification is crucial for designing digital circuits and systems, enabling engineers to select appropriate components for desired functionalities.

    D-Type Transparent Latch
  • Number of Output Lines
    4
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Lead Free
0 Similar Products Remaining
Download datasheets and manufacturer documentation for ON Semiconductor 74LVT16373MEAX.

Product Description

1. Description

The 74LVT16373MEAX is a high-performance, surface-mount D-Type transparent latch integrated circuit from ON Semiconductor. This IC is designed to provide reliable and efficient logic functionality in a variety of digital applications. With its lead-free and RoHS-compliant construction, it meets the stringent requirements for environmental sustainability.

2. Features

  • Logic Function: The 74LVT16373MEAX operates as a D-Type transparent latch, allowing data to be latched and held until the latch enable signal is asserted.
  • Logic Type: It is a D-Type transparent latch, ensuring that data is transparently latched.
  • Number of Bits: This IC supports up to 16 bits of data.
  • Number of Elements: It contains two elements (latches) for handling multiple data inputs.
  • Number of Output Lines: The IC provides four tri-state output lines.
  • Operating Supply Voltage: It operates within a nominal supply voltage range of 3.3V.
  • Operating Temperature: The device can operate between -40°C and 85°C.
  • Propagation Delay: The propagation delay time is as low as 3.9 ns, ensuring fast data transfer.
  • Turn On Delay Time: The turn on delay time is just 1.5 ns, further enhancing its performance.
  • Pbfree Code: The part is Pbfree compliant, making it suitable for lead-free applications.

3. Applications

Primary Applications:
  1. Digital Logic Systems: The 74LVT16373MEAX is ideal for use in digital logic systems where transparent latching is required.
  2. Embedded Systems: It can be integrated into embedded systems requiring high-speed data transfer and reliable latching functionality.
Secondary Applications:
  1. Microcontroller Interfacing: The IC can be used to interface microcontrollers with other digital components requiring transparent latching.
  2. High-Speed Data Processing: Its low propagation delay makes it suitable for high-speed data processing applications.

4. Alternative Parts

If you are looking for alternative parts with similar functionality, consider the following options: 1. 74LVT16374: Another D-Type transparent latch from ON Semiconductor with similar specifications but slightly different pinout configuration. 2. CD74LVT16373: A similar part from Texas Instruments with similar characteristics but different packaging options.

5. Embedded Modules

The 74LVT16373MEAX is commonly used in various embedded modules including: 1. Microcontroller Boards: Integrated into microcontroller boards for interfacing with other digital components. 2. FPGA Designs: Used in Field-Programmable Gate Array (FPGA) designs requiring high-speed transparent latching functionality. 3. System-on-Chip (SoC) Designs: Incorporated into SoC designs for handling multiple data inputs efficiently.

The 74LVT16373MEAX offers a robust solution for digital logic applications requiring high-speed transparent latching functionality while adhering to environmental sustainability standards through its lead-free and RoHS-compliant construction.

The three parts on the right have similar specifications to ON Semiconductor & 74LVT16373MEAX.
74LVT16373MEAX Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "74LVT16373MEAX" in ON Semiconductor 74LVT16373MEAX.
  • Part Number
  • Manufacturer
  • Package
  • Description