74LVT16373MEAX alternative parts: SN74LVTH162374DL

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC LATCH TRANSP 16BIT 3ST 48SSOP
IC FF D-TYPE DUAL 8BIT 48SSOP
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
48-BSSOP (0.295, 7.50mm Width)
48-BSSOP (0.295, 7.50mm Width)
Number of Pins:
48
48
Number of Elements:
2
2
Operating Temperature:
-40°C~85°C
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tube
Series:
74LVT
74LVTH
Pbfree Code:
yes
yes
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Voltage - Supply:
2.7V~3.6V
2.7V~3.6V
Base Part Number:
74LVT16373
74LVTH162374
Output Type:
Tri-State
Tri-State, Non-Inverted
Operating Supply Voltage:
3.3V
3.3V
Circuit:
8:8
-
Polarity:
Non-Inverting
Non-Inverting
Nominal Supply Current:
5mA
-
Number of Bits:
16
16
Propagation Delay:
3.9 ns
3.4 ns
Turn On Delay Time:
1.5 ns
3.4 ns
Logic Function:
D-Type, Latch
D-Type, Flip-Flop
Logic Type:
D-Type Transparent Latch
-
Number of Output Lines:
4
3
RoHS Status:
RoHS Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
ACTIVE (Last Updated: 4 days ago)
Factory Lead Time:
-
6 Weeks
Weight:
-
600.301152mg
Clock-Edge Trigger Type:
-
Positive Edge
JESD-609 Code:
-
e4
Number of Terminations:
-
48
ECCN Code:
-
EAR99
Type:
-
D-Type
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Terminal Position:
-
DUAL
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Supply Voltage:
-
3.3V
Function:
-
Standard
Load Capacitance:
-
50pF
Number of Ports:
-
2
Output Current:
-
12mA
Clock Frequency:
-
160MHz
Family:
-
LVT
Current - Quiescent (Iq):
-
190μA
Number of Bits per Element:
-
8
Max Propagation Delay @ V, Max CL:
-
5.3ns @ 3.3V, 50pF
Trigger Type:
-
Positive Edge
Input Capacitance:
-
3pF
Power Supply Current-Max (ICC):
-
5mA
Number of Input Lines:
-
1
Count Direction:
-
UNIDIRECTIONAL
Translation:
-
N/A
Height:
-
2.79mm
Length:
-
15.88mm
Width:
-
7.49mm
Thickness:
-
2.59mm
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
74LVT16373MEAX

74LVT16373MEAX

(In Stock: 4024)

ON Semiconductor

Qty

Unit Price

Ext Price

  • 1

    $1.492612

    $1.49

  • 10

    $1.408124

    $14.08

  • 100

    $1.328419

    $132.84

  • 500

    $1.253225

    $626.61

  • 1000

    $1.182288

    $1,182.29

Minimum: 1 Multiples: 1

Unit Price: $1.492612

Ext Price: $1.49

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity