- Factory Lead Time
- Forward Current
- Input Type
- Max Input Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Elements
- Number of Pins
- Operating Temperature
- Output Type
Attribute column
Manufacturer
ON Semiconductor Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Collector-Emitter Breakdown Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Reference Voltage | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Reverse Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Max Junction Temperature (Tj) | Vce Saturation (Max) | Reverse Voltage (DC) | Current Transfer Ratio | Dark Current-Max | Min Breakdown Voltage | Response Time-Max | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FOD814300W ON Semiconductor | 7 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | 4 | - | 0g | - | 20% @ 1mA | 1 | -55°C~105°C | Tube | 2002 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL APPROVED, VDE APPROVED | - | 200mW | - | 5000Vrms | 70V | Transistor | SINGLE | - | - | 200mW | 1.2V | AC, DC | - | 50mA | - | - | 50mA | - | 18μs | - | 18 μs | 200mV | 50mA | 4μs 3μs | - | - | - | 50mA | - | 50mA | - | 300% @ 1mA | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FOD2743B ON Semiconductor | 246 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 891mg | - | 50% @ 1mA | 1 | -40°C~85°C | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | - | 145mW | - | 5000Vrms | 70V | Transistor | SINGLE | - | - | 145mW | 1.07V | DC | - | 20mA | 70V | - | 50mA | - | - | - | - | 400mV | 50mA | - | - | - | - | 20mA | - | - | - | 100% @ 1mA | - | - | - | - | - | 50nA | - | - | 3.94mm | 9.91mm | 6.86mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() FOD2743BSDV ON Semiconductor | 10 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 720mg | 70V | 50% @ 1mA | 1 | -40°C~85°C | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 145mW | - | 5000Vrms | 70V | Transistor | SINGLE | - | - | 145mW | 1.07V | DC | - | 20mA | 70V | - | 50mA | 2.495V | - | - | - | 400mV | 50mA | - | - | - | - | 20mA | - | 1mA | - | 100% @ 1mA | - | - | - | - | - | 50nA | - | - | 3.94mm | 9.91mm | 6.86mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FOD817DS ON Semiconductor | 2345 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 0g | - | 300% @ 5mA | 1 | -55°C~110°C | Tube | 2002 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL APPROVED | - | 200mW | - | 5000Vrms | 70V | Transistor | SINGLE | - | - | 200mW | 1.2V | DC | - | 50mA | 70V | - | 50mA | - | 18μs | - | 18 μs | 70V | 50mA | 4μs 3μs | - | 6V | 6V | 50mA | - | 50mA | - | 600% @ 5mA | - | 125°C | - | - | - | - | - | - | 3.85mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() H11F3SR2VM ON Semiconductor | 20000 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | - | - | 1 | -40°C~100°C | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 300mW | - | 7500Vpk | - | MOSFET | SINGLE | 1 | - | 300mW | 1.3V | DC | FET OUTPUT OPTOCOUPLER | 16mA | 15V | - | - | - | - | - | - | - | - | - | - | 5V | - | 60mA | - | - | 1A | - | 45μs, 45μs (Max) | - | - | 5V | - | - | 15V | 0.000025s | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() H11AG1M ON Semiconductor | 168 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 855mg | - | 100% @ 1mA | 1 | -40°C~100°C | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | - | 260mW | - | 4170Vrms | - | Transistor with Base | SINGLE | 1 | - | 260mW | 1.25V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 50mA | 30V | - | 50mA | - | 5μs | - | 5 μs | 400mV | 50mA | - | - | 6V | - | 50mA | - | - | 0.05A | - | 5μs, 5μs | - | - | - | 300% | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4N27SR2M ON Semiconductor | 35000 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | - | 10% @ 10mA | 1 | -40°C~100°C | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED | - | 150mW | 4N27 | 4170Vrms | 30V | Transistor with Base | SINGLE | - | - | 250mW | 1.18V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 30V | - | - | - | 2μs | - | 2 μs | 500mV | - | - | - | 6V | - | 60mA | - | - | - | - | 2μs, 2μs | - | - | - | 10% | 50nA | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() H11AV1SR2VM ON Semiconductor | 10 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | - | 100% @ 10mA | 1 | -40°C~100°C | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 250mW | - | 4170Vrms | 70V | Transistor with Base | SINGLE | - | - | 250mW | 1.18V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 70V | - | - | - | - | - | - | 400mV | - | - | - | 6V | - | 60mA | - | - | - | 300% @ 10mA | 15μs, 15μs (Max) | - | - | - | - | 50nA | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FODM8801CV ON Semiconductor | 47 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | 120mg | - | 200% @ 1mA | 1 | -40°C~125°C | Tube | 2015 | OptoHit™ | e4 | yes | Active | 1 (Unlimited) | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | UL RECOGNIZED | - | 150mW | - | 3750Vrms | - | Transistor | SINGLE | 1 | - | - | 1.35V | DC | - | - | 75V | - | 30mA | - | - | - | - | 400mV | 30mA | 5μs 5.5μs | 0.02A | - | - | 20mA | 20mA | - | - | 400% @ 1mA | 6μs, 6μs | - | - | - | - | - | - | 0.00002s | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4N38SR2M ON Semiconductor | 99999 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | - | 20% @ 10mA | 1 | -40°C~100°C | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL APPROVED | - | 300mW | 4N38 | 4170Vrms | - | Transistor with Base | SINGLE | 1 | - | 300mW | 1.15V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 80mA | 80V | - | 100mA | - | 5μs | - | 5 μs | 1V | 100mA | - | - | 6V | - | 80mA | - | - | - | - | 5μs, 5μs | - | - | - | 20% | 50nA | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() H11A1SR2VM ON Semiconductor | 4000 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | - | 50% @ 10mA | 1 | -40°C~100°C | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 250mW | - | 4170Vrms | 30V | Transistor with Base | SINGLE | - | - | 250mW | 1.18V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 30V | - | - | - | 2μs | - | - | 400mV | - | - | - | 6V | - | 60mA | - | - | - | - | 2μs, 2μs | - | - | - | 50% | 50nA | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CNY172SVM ON Semiconductor | 1108 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | - | 63% @ 10mA | 1 | -40°C~100°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED, VDE APPROVED | - | 250mW | - | 4170Vrms | 70V | Transistor with Base | SINGLE | - | - | 250mW | 1.35V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | - | - | 50mA | - | 6μs | - | 24 μs | 400mV | - | 4μs 3.5μs Max | - | 6V | - | 60mA | - | - | - | 125% @ 10mA | 2μs, 3μs | - | - | - | - | 50nA | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MOC211R2VM ON Semiconductor | 39 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 20% @ 10mA | 1 | -40°C~100°C | Tape & Reel (TR) | 2004 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | 250mW | - | 2500Vrms | 30V | Transistor with Base | - | - | - | 250mW | 1.15V | DC | - | 60mA | 30V | - | 150mA | - | 3.2μs | - | - | 30V | 150mA | 3.2μs 4.7μs | - | 6V | - | 60mA | - | - | - | - | 7.5μs, 5.7μs | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() H11G2SR2VM ON Semiconductor | 10 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | - | 1000% @ 10mA | 1 | -40°C~100°C | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 260mW | - | 4170Vrms | 80V | Darlington with Base | SINGLE | 1 | - | 260mW | 1.3V | DC | DARLINGTON OUTPUT OPTOCOUPLER | 60mA | 80V | - | - | - | - | - | - | 1V | - | - | - | 6V | - | 60mA | - | - | - | - | 5μs, 100μs | - | - | - | 1000% | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() H11G2TVM ON Semiconductor | 39 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | 864mg | - | 1000% @ 10mA | 1 | -40°C~100°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 260mW | - | 4170Vrms | 80V | Darlington with Base | SINGLE | 1 | - | 260mW | 1.3V | DC | DARLINGTON OUTPUT OPTOCOUPLER | 60mA | - | - | - | - | - | - | - | 1V | - | - | - | 6V | - | 60mA | - | - | - | - | 5μs, 100μs | - | - | - | 1000% | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FOD617B ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | 4-DIP | 243.012112mg | - | 63% @ 10mA | 1 | -55°C~110°C | Tube | 2006 | - | - | - | Not For New Designs | 1 (Unlimited) | - | - | 110°C | -55°C | - | - | 200mW | - | 5000Vrms | 70V | Transistor | - | 1 | 1 | 200mW | 1.35V | DC | - | 50mA | 70V | - | 50mA | - | 18μs | 1.65V | 18 μs | 70V | 50mA | 4μs 3μs | - | 6V | - | 50mA | 50mA | 20mA | - | 125% @ 10mA | - | - | 400mV | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4N35TVM ON Semiconductor | 20352 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | 864mg | - | 100% @ 10mA | 1 | -40°C~100°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED, VDE APPROVED | - | 250mW | 4N35 | 4170Vrms | 30V | Transistor with Base | SINGLE | - | - | 250mW | 1.18V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 30V | - | - | - | 2μs | - | 2 μs | 300mV | - | - | - | 6V | - | 60mA | - | - | - | - | 2μs, 2μs | - | - | - | 100% | 50nA | - | - | 5.08mm | 8.89mm | 6.6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL2530SM ON Semiconductor | 48 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 720mg | - | 7% @ 16mA | 2 | -55°C~100°C | Tube | 2014 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 8541.40.80.00 | - | - | 2500Vrms | - | Transistor | - | 2 | - | - | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 1 Mbps | 8mA | - | - | - | - | - | - | - | - | - | - | - | 25mA | - | - | 50% @ 16mA | 450ns, 300ns | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FOD852300W ON Semiconductor | 48 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 18 hours ago) | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | 4 | - | 0g | 300V | 1000% @ 1mA | 1 | -30°C~100°C | Tube | 2006 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | VDE APPROVED | - | 150mW | - | 5000Vrms | 300V | Darlington | SINGLE WITH BUILT-IN DIODE AND RESISTOR | - | - | 150mW | - | DC | - | 50mA | - | - | 150mA | - | 300μs | - | 100 μs | 1.2V | 150mA | 100μs 20μs | - | 6V | - | 50mA | - | 10mA | - | 15000% @ 1mA | - | - | - | - | - | 200nA | - | 0.0003s | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CNY171SVM ON Semiconductor | 10 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | - | 40% @ 10mA | 1 | -40°C~100°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 250mW | - | 4170Vrms | 70V | Transistor with Base | SINGLE | - | - | 250mW | 1.35V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 70V | - | 50mA | - | 4μs | - | 20 μs | 400mV | - | 4μs 3.5μs Max | - | 6V | - | 60mA | - | - | - | 80% @ 10mA | 2μs, 3μs | - | - | - | - | 50nA | - | 0.000004s | - | - | - | No | - | ROHS3 Compliant | Lead Free |