ON Semiconductor H11F3SR2VM
ON Semiconductor H11F3SR2VM
H11F1M-3M Outline Dimensions_1
H11F1M-3M Outline Dimensions_2
H11F1M-3M Outline Dimensions_3
H11F1M-3M Outline Dimensions_4
H11F1M-3M Outline Dimensions_5
H11F1M-3M Outline Dimensions_6
H11F1M-3M Outline Dimensions_7
H11F1M-3M Outline Dimensions_8
H11F1M-3M Outline Dimensions_9
H11F1M-3M Outline Dimensions_10
H11F1M-3M Outline Dimensions_11
H11F1M-3M Outline Dimensions_12
H11F1M-3M Outline Dimensions_13
H11F1M-3M Outline Dimensions_14
feed

ON Semiconductor H11F3SR2VM

Manufacturer No:

H11F3SR2VM

Manufacturer:

ON Semiconductor

Utmel No:

1807-H11F3SR2VM

Package:

6-SMD, Gull Wing

Datasheet:

H11F1M-3M

ECAD Model:

Description:

OPTOISOLTR 7.5KV PHOTO FET 6-SMD

Quantity:

Unit Price: $3.324995

Ext Price: $3.32

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 20000

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $3.324995

    $3.32

  • 10

    $3.136788

    $31.37

  • 100

    $2.959234

    $295.92

  • 500

    $2.791730

    $1,395.86

  • 1000

    $2.633707

    $2,633.71

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
H11F3SR2VM information

Specifications
Documents & Media
Product Details
Product Comparison
ON Semiconductor H11F3SR2VM technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor H11F3SR2VM.
  • Type
    Parameter
  • Lifecycle Status

    Lifecycle Status refers to the current stage of an electronic component in its product life cycle, indicating whether it is active, obsolete, or transitioning between these states. An active status means the component is in production and available for purchase. An obsolete status indicates that the component is no longer being manufactured or supported, and manufacturers typically provide a limited time frame for support. Understanding the lifecycle status is crucial for design engineers to ensure continuity and reliability in their projects.

    ACTIVE (Last Updated: 2 weeks ago)
  • Factory Lead Time
    7 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Surface Mount
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    6-SMD, Gull Wing
  • Number of Pins
    6
  • Weight
    810mg
  • Number of Elements
    1
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~100°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Published
    2008
  • JESD-609 Code

    The "JESD-609 Code" in electronic components refers to a standardized marking code that indicates the lead-free solder composition and finish of electronic components for compliance with environmental regulations.

    e3
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    yes
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • ECCN Code

    An ECCN (Export Control Classification Number) is an alphanumeric code used by the U.S. Bureau of Industry and Security to identify and categorize electronic components and other dual-use items that may require an export license based on their technical characteristics and potential for military use.

    EAR99
  • Terminal Finish

    Terminal Finish refers to the surface treatment applied to the terminals or leads of electronic components to enhance their performance and longevity. It can improve solderability, corrosion resistance, and overall reliability of the connection in electronic assemblies. Common finishes include nickel, gold, and tin, each possessing distinct properties suitable for various applications. The choice of terminal finish can significantly impact the durability and effectiveness of electronic devices.

    Tin (Sn)
  • Additional Feature

    Any Feature, including a modified Existing Feature, that is not an Existing Feature.

    UL RECOGNIZED, VDE APPROVED
  • Max Power Dissipation

    The maximum power that the MOSFET can dissipate continuously under the specified thermal conditions.

    300mW
  • Voltage - Isolation

    Voltage - Isolation is a parameter in electronic components that refers to the maximum voltage that can be safely applied between two isolated points without causing electrical breakdown or leakage. It is a crucial specification for components such as transformers, optocouplers, and capacitors that require isolation to prevent electrical interference or safety hazards. The voltage isolation rating ensures that the component can withstand the specified voltage without compromising its performance or safety. It is typically measured in volts and is an important consideration when designing circuits that require isolation between different parts of the system.

    7500Vpk
  • Output Type

    The "Output Type" parameter in electronic components refers to the type of signal or data that is produced by the component as an output. This parameter specifies the nature of the output signal, such as analog or digital, and can also include details about the voltage levels, current levels, frequency, and other characteristics of the output signal. Understanding the output type of a component is crucial for ensuring compatibility with other components in a circuit or system, as well as for determining how the output signal can be utilized or processed further. In summary, the output type parameter provides essential information about the nature of the signal that is generated by the electronic component as its output.

    MOSFET
  • Configuration

    The parameter "Configuration" in electronic components refers to the specific arrangement or setup of the components within a circuit or system. It encompasses how individual elements are interconnected and their physical layout. Configuration can affect the functionality, performance, and efficiency of the electronic system, and may influence factors such as signal flow, impedance, and power distribution. Understanding the configuration is essential for design, troubleshooting, and optimizing electronic devices.

    SINGLE
  • Number of Channels
    1
  • Power Dissipation

    the process by which an electronic or electrical device produces heat (energy loss or waste) as an undesirable derivative of its primary action.

    300mW
  • Voltage - Forward (Vf) (Typ)

    The parameter "Voltage - Forward (Vf) (Typ)" in electronic components refers to the typical forward voltage drop across the component when it is conducting current in the forward direction. It is a crucial characteristic of components like diodes and LEDs, indicating the minimum voltage required for the component to start conducting current. The forward voltage drop is typically specified as a typical value because it can vary slightly based on factors such as temperature and manufacturing tolerances. Designers use this parameter to ensure that the component operates within its specified voltage range and to calculate power dissipation in the component.

    1.3V
  • Input Type

    Input type in electronic components refers to the classification of the signal or data that a component can accept for processing or conversion. It indicates whether the input is analog, digital, or a specific format such as TTL or CMOS. Understanding input type is crucial for ensuring compatibility between different electronic devices and circuits, as it determines how signals are interpreted and interacted with.

    DC
  • Optoelectronic Device Type

    Optoelectronic Device Type refers to the classification of electronic components that can both detect and emit light. These devices convert electrical signals into light or vice versa, making them essential for applications such as optical communication, sensing, and display technologies. Common types of optoelectronic devices include light-emitting diodes (LEDs), photodiodes, phototransistors, and laser diodes. Understanding the optoelectronic device type is crucial for selecting the appropriate component for a specific application based on factors such as wavelength, power output, and sensitivity.

    FET OUTPUT OPTOCOUPLER
  • Forward Current

    Current which flows upon application of forward voltage.

    16mA
  • Max Output Voltage

    The maximum output voltage refers to the dynamic area beyond which the output is saturated in the positive or negative direction, and is limited according to the load resistance value.

    15V
  • Reverse Breakdown Voltage

    Reverse Breakdown Voltage is the maximum reverse voltage a semiconductor device can withstand before it starts to conduct heavily in the reverse direction. It is a critical parameter in diodes and other components, indicating the threshold at which the material's insulating properties fail. Beyond this voltage, the device may enter a breakdown region, leading to potential damage if not properly managed. This parameter is essential for ensuring safe operation and reliability in electronic circuits.

    5V
  • Max Input Current

    Max Input Current is a parameter that specifies the maximum amount of electrical current that can safely flow into an electronic component without causing damage. It is an important consideration when designing or using electronic circuits to ensure that the component operates within its specified limits. Exceeding the maximum input current can lead to overheating, component failure, or even pose safety risks. Manufacturers provide this parameter in datasheets to help engineers and users understand the limitations of the component and ensure proper operation within the specified parameters.

    60mA
  • On-State Current-Max

    The parameter "On-State Current-Max" in electronic components refers to the maximum current that can flow through the component when it is in the fully conducting state, also known as the "on-state." This parameter is crucial for determining the maximum load that the component can handle without getting damaged. It is typically specified in the component's datasheet and is important for ensuring the safe and reliable operation of the component within its specified limits. Designers and engineers use this parameter to select components that can handle the required current levels in their circuits without exceeding the maximum ratings.

    1A
  • Turn On / Turn Off Time (Typ)

    Turn On / Turn Off Time (Typ) in electronic components refers to the time it takes for a device to switch from a non-conducting state to a conducting state (Turn On) and vice versa (Turn Off). This parameter is crucial for understanding the speed and responsiveness of the component in switching applications. It typically indicates the average time under specified conditions and is essential for optimizing the performance in circuits where rapid switching is required, such as in power electronics and digital logic devices.

    45μs, 45μs (Max)
  • Reverse Voltage (DC)

    Reverse Voltage (DC) refers to the maximum voltage that an electronic component, typically a semiconductor device like a diode, can withstand in the reverse direction without undergoing breakdown or failure. It indicates the threshold at which the device will start to conduct in reverse, potentially damaging the component. This parameter is crucial for ensuring the reliability and safety of circuits that may experience reverse polarity or unexpected voltage conditions. Exceeding the specified reverse voltage can lead to permanent damage or catastrophic failure of the component.

    5V
  • Min Breakdown Voltage

    Min Breakdown Voltage is the minimum voltage at which an electronic component, typically a diode or transistor, begins to conduct electricity in the reverse direction. When the applied voltage exceeds this threshold, the component can undergo breakdown, leading to a significant increase in reverse current. This parameter is crucial for ensuring that components operate safely within their designed voltage limits to prevent damage or malfunction.

    15V
  • Response Time-Max

    Response Time-Max refers to the maximum time it takes for an electronic component to respond to an input signal. This parameter is critical in determining the speed at which a device can switch states or produce an output. A lower Response Time-Max indicates a faster device, suitable for high-speed applications. This metric is essential in assessing the performance of components like transistors, operational amplifiers, and digital circuits.

    0.000025s
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for ON Semiconductor H11F3SR2VM.

Product Description: H11F3SR2VM Optoisolator

Description

The H11F3SR2VM is an optoisolator from ON Semiconductor, designed to provide high isolation voltage and fast switching times. This component is ideal for applications requiring reliable electrical isolation and efficient signal transmission. The device features a photovoltaic output and a transistor input, making it suitable for a wide range of applications in industrial control systems, medical devices, and automotive electronics.

Features

  • High Isolation Voltage: The H11F3SR2VM offers a voltage isolation of up to 7500Vpk, ensuring robust electrical separation between input and output circuits.
  • Fast Switching Times: With turn-on and turn-off times of 45μs (typical) and 45μs (maximum), this optoisolator provides quick response times for fast signal processing.
  • Low Power Dissipation: The device has a maximum power dissipation of 300mW, making it energy-efficient and suitable for applications with limited power budgets.
  • Wide Operating Temperature Range: The operating temperature range of -40°C to 100°C allows for use in various environmental conditions.
  • UL Recognized and VDE Approved: The H11F3SR2VM meets stringent safety standards, ensuring compliance with regulatory requirements.

Applications

  1. Industrial Control Systems: The H11F3SR2VM is used in industrial control systems to provide electrical isolation between control circuits and load devices.
  2. Medical Devices: Its high isolation voltage and fast switching times make it suitable for medical devices requiring reliable signal transmission.
  3. Automotive Electronics: The component is used in automotive applications where electrical isolation is crucial for safety and efficiency.
  4. Telecommunications: It can be employed in telecommunications equipment to ensure secure data transmission.

Alternative Parts

While there may not be exact alternatives, other optoisolators from ON Semiconductor that could serve similar purposes include: - H11F1SR2VM - H11F1SR2VM-T1-E3

These alternatives offer similar performance characteristics but may have slightly different specifications or packaging options.

Embedded Modules

The H11F3SR2VM is commonly used in various embedded modules designed for industrial control, medical instrumentation, and automotive systems. Some examples include: - Industrial Control Modules - Medical Instrumentation Boards - Automotive Control Units

These modules leverage the H11F3SR2VM's capabilities to provide robust electrical isolation and efficient signal processing in complex electronic systems.

By combining its high isolation voltage, fast switching times, and compliance with safety standards, the H11F3SR2VM is an essential component in many modern electronic applications requiring reliable electrical isolation.

The three parts on the right have similar specifications to ON Semiconductor & H11F3SR2VM.
H11F3SR2VM Relevant information

Related Categories
Similar Products
The following parts include "H11F3SR2VM" in ON Semiconductor H11F3SR2VM.
  • Part Number
  • Manufacturer
  • Package
  • Description