- Factory Lead Time
- Forward Current
- Input Type
- Max Input Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Elements
- Number of Pins
- Operating Temperature
- Output Type
Attribute column
Manufacturer
ON Semiconductor Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Voltage | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Isolation Voltage | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Reverse Voltage (DC) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Min Breakdown Voltage | Response Time-Max | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4N33VM ON Semiconductor | 10 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 855mg | 500% @ 10mA | 1 | -40°C~100°C | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | UL APPROVED, VDE APPROVED | 250mW | 4N33 | 4170Vrms | 30V | Darlington with Base | SINGLE | 1 | - | - | 250mW | 1.2V | - | DC | DARLINGTON OUTPUT OPTOCOUPLER | 80mA | - | - | 150mA | - | - | - | 1V | 150mA | - | 3V | - | 80mA | - | - | - | - | - | 5μs, 100μs (Max) | - | - | 500% | - | - | - | 0.000005s | - | - | ROHS3 Compliant | Lead Free | ||
![]() CNY17F4M ON Semiconductor | 400 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | 855mg | 160% @ 10mA | 1 | -40°C~100°C | Tube | 2015 | - | - | Active | 1 (Unlimited) | - | - | 100°C | -40°C | - | 250mW | - | 4170Vrms | 100V | Transistor | - | 1 | - | 1 | 250mW | 1.35V | - | DC | - | 60mA | 70V | - | 50mA | 6μs | 1.65V | 24 μs | 400mV | 50mA | 4μs 3.5μs Max | 6V | - | 60mA | 60mA | 60mA | - | - | 320% @ 10mA | 2μs, 3μs | 400mV | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HMHA2801CR2 ON Semiconductor | 7540 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | 120mg | 200% @ 5mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2003 | e3 | yes | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL APPROVED | 150mW | - | 3750Vrms | 80V | Transistor | SINGLE | - | - | - | 150mW | 1.3V Max | - | DC | - | 50mA | - | - | 50mA | 9μs | - | 9 μs | 300mV | 50mA | 3μs 3μs | 6V | - | - | - | - | - | - | 400% @ 5mA | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MOC8106M ON Semiconductor | 300 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 855mg | 50% @ 10mA | 1 | -40°C~100°C | Tube | 2014 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | 250mW | - | 4170Vrms | 100V | Transistor | SINGLE | 1 | - | - | 250mW | 1.15V | - | DC | - | 60mA | 70V | - | 50mA | - | - | - | 400mV | 50mA | 4μs 3.5μs Max | 6V | - | 60mA | - | 60mA | - | - | 150% @ 10mA | 2μs, 3μs | - | - | - | 50nA | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() H11F1VM ON Semiconductor | 28 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 855mg | - | 1 | -40°C~100°C | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | 300mW | - | 7500Vpk | - | MOSFET | SINGLE | 1 | - | - | 300mW | 1.3V | - | DC | FET OUTPUT OPTOCOUPLER | 16mA | 30V | - | - | 45μs | - | 45 μs | - | - | - | 5V | - | 60mA | - | - | 1A | - | - | 45μs, 45μs (Max) | - | 5V | - | - | - | 30V | 0.000025s | - | - | ROHS3 Compliant | - | ||
![]() H11B1SR2M ON Semiconductor | 2210 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | 500% @ 1mA | 1 | -40°C~100°C | Tape & Reel (TR) | 2014 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL APPROVED | 250mW | - | 4170Vrms | - | Darlington with Base | SINGLE | 1 | - | - | 250mW | 1.2V | - | DC | DARLINGTON OUTPUT OPTOCOUPLER | 80mA | 30V | - | 150mA | 25μs | - | 18 μs | 1V | 150mA | - | 3V | - | 80mA | - | - | - | - | - | 25μs, 18μs | - | - | 500% | - | 25V | - | - | No | - | ROHS3 Compliant | - | ||
![]() 4N32VM ON Semiconductor | 20000 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 855mg | 500% @ 10mA | 1 | -40°C~100°C | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | UL APPROVED, VDE APPROVED | 250mW | 4N32 | 4170Vrms | 30V | Darlington with Base | SINGLE | 1 | - | - | 250mW | 1.2V | - | DC | DARLINGTON OUTPUT OPTOCOUPLER | 80mA | 30V | - | 150mA | 5μs | - | 100 μs | 1V | 150mA | - | 3V | - | 80mA | - | 10mA | - | - | - | 5μs, 100μs (Max) | - | 3V | 500 % | - | - | - | 0.000005s | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FOD2743BSD ON Semiconductor | 48 |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 720mg | 50% @ 1mA | 1 | -40°C~85°C | Cut Tape (CT) | 2004 | e3 | yes | Discontinued | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | 145mW | - | 5000Vrms | 70V | Transistor | SINGLE | - | - | - | 145mW | 1.07V | - | DC | - | 20mA | - | - | 50mA | - | - | - | 400mV | 50mA | - | - | - | 20mA | - | - | - | - | 100% @ 1mA | - | - | - | - | 50nA | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4N36SR2M ON Semiconductor | 99999 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | 40% @ 10mA | 1 | -40°C~100°C | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | 150mW | 4N36 | 4170Vrms | 30V | Transistor with Base | SINGLE | - | - | - | 250mW | 1.18V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 30V | - | - | 2μs | - | - | 300mV | - | - | 6V | - | 60mA | - | - | - | - | - | 2μs, 2μs | - | - | 100% | 50nA | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FOD852300 ON Semiconductor | 6520 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 18 hours ago) | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | 408mg | 1000% @ 1mA | 1 | -30°C~100°C | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | VDE APPROVED | 150mW | - | 5000Vrms | 300V | Darlington | SINGLE WITH BUILT-IN DIODE AND RESISTOR | - | - | - | 150mW | - | - | DC | - | 50mA | 300V | - | 150mA | 300μs | - | 100 μs | 1.2V | 150mA | 100μs 20μs | 6V | - | 50mA | - | 50mA | - | - | 15000% @ 1mA | - | - | - | - | 200nA | - | - | 0.0003s | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TIL117SR2VM ON Semiconductor | 10 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | - | 50% @ 10mA | 1 | -40°C~100°C | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | 250mW | - | 7500Vpk | 30V | Transistor with Base | SINGLE | - | - | - | 250mW | 1.2V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 30V | - | - | 2μs | - | - | 30V | - | 2μs 2μs | 6V | - | 60mA | - | - | - | - | - | 10μs, 10μs (Max) | - | - | 50% | 50nA | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MOC256R2M ON Semiconductor | 50000 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | - | SOIC | 8 | - | 252mg | - | 1 | - | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | 100°C | -40°C | UL RECOGNIZED, VDE APPROVED | 250mW | - | - | 30V | - | SINGLE WITH BUILT-IN DIODE | - | - | - | 250mW | - | - | - | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 30V | - | 150mA | - | 1.5V | - | 400mV | 150mA | - | - | - | 60mA | - | 60mA | - | 2.5kV | - | - | - | - | 150 % | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL0534R2 ON Semiconductor | 318 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 252mg | 19% @ 16mA | 2 | -40°C~85°C | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED, OPEN COLLECTOR OUTPUT | 100mW | - | 2500Vrms | 20V | Transistor | - | - | - | - | 100mW | 1.45V | 450 ns | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 Mbps | 8mA | 800ns | - | 800 ns | - | 8mA | - | 5V | - | 25mA | - | - | - | - | 50% @ 16mA | 450ns, 300ns | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MOC8050TVM ON Semiconductor | 10 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | 864mg | 500% @ 10mA | 1 | -40°C~100°C | Tube | 2014 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | 250mW | - | 4170Vrms | - | Darlington | SINGLE | 1 | - | - | 250mW | 1.18V | - | DC | - | 60mA | 80V | - | 150mA | - | - | - | - | 150mA | - | 3V | 2V | 60mA | - | - | - | - | - | 8.5μs, 95μs | - | - | 500% | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MOC217R2VM ON Semiconductor | 48 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 252mg | 100% @ 10mA | 1 | -40°C~100°C | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | 250mW | - | 2500Vrms | 30V | Transistor with Base | SINGLE | - | - | - | 250mW | 1.07V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 30V | - | 150mA | 3μs | - | - | 400mV | 150mA | 3.2μs 4.7μs | 6V | - | 60mA | - | - | - | - | - | 7.5μs, 5.7μs | - | - | 100% | 50nA | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4N35SVM ON Semiconductor | 1812 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810.002575mg | 100% @ 10mA | 1 | -40°C~100°C | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED, VDE APPROVED | 150mW | 4N35 | 4170Vrms | 30V | Transistor with Base | SINGLE | 1 | 6V | - | 250mW | 1.18V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 30V | - | - | 2μs | - | 2 μs | 30V | - | - | 6V | - | 60mA | - | - | - | - | - | 2μs, 2μs | - | - | 100% | 50nA | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4N26SM ON Semiconductor | 31637 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | 20% @ 10mA | 1 | -40°C~100°C | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED | 150mW | 4N26 | 4170Vrms | 30V | Transistor with Base | SINGLE | 1 | - | - | 250mW | 1.18V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | - | - | - | - | - | - | 500mV | - | - | 6V | - | 60mA | - | - | - | - | - | 2μs, 2μs | - | - | 20% | 50nA | - | - | 0.000002s | No | - | ROHS3 Compliant | Lead Free | ||
![]() 6N136SVM ON Semiconductor | 39 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 720mg | 19% @ 16mA | 1 | -40°C~100°C | Tube | 2014 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 45mW | 6N136 | 5000Vrms | - | Transistor with Base | SINGLE | 1 | - | - | 100mW | 1.45V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 20V | 1 Mbps | 8mA | - | - | - | - | 8mA | - | 5V | - | - | 25mA | - | - | - | 50% @ 16mA | 250ns, 260ns | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 4N30SM ON Semiconductor | 67 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | 100% @ 10mA | 1 | -40°C~100°C | Tube | 2015 | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | UL APPROVED | 250mW | 4N30 | 4170Vrms | - | Darlington with Base | SINGLE | 1 | - | - | 250mW | 1.2V | - | DC | DARLINGTON OUTPUT OPTOCOUPLER | 10mA | 30V | - | 150mA | - | - | - | 1V | 150mA | - | 3V | - | 80mA | 80mA | - | - | - | - | 5μs, 40μs (Max) | - | - | 100 % | - | - | - | 0.00004s | - | - | ROHS3 Compliant | Lead Free | ||
![]() H11A1TVM ON Semiconductor | 71 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | 864mg | 50% @ 10mA | 1 | -40°C~100°C | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | 150mW | - | 4170Vrms | 30V | Transistor with Base | SINGLE | - | - | - | 250mW | 1.18V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | - | - | - | 2μs | - | - | 400mV | - | - | 6V | - | 60mA | - | - | - | - | - | 2μs, 2μs | - | - | 50% | 50nA | - | - | - | - | - | ROHS3 Compliant | Lead Free |