- Approval Agency
- Breaking Capacity @ Rated Voltage
- Color
- Current Rating (Amps)
- Fuse Type
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Response Time
- Size / Dimension
Attribute column
Manufacturer
OptiFuse Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Contact Materials | Mfr | Package | Product Status | RoHS | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Color | Current Rating (Amps) | Construction | Current Rating | Approval Agency | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Melting I2t | DC Cold Resistance | Body Color |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFLS-70A OptiFuse | 90 |
| - | Holder | Auto Link | TFLS | - | OptiFuse | Bulk | Active | - | 32 V | 32 V | 32VDC | - | TFLS | 0.638" L x 0.492" W x 1.059" H (16.20mm x 12.50mm x 26.90mm) | Brown | 70 A | Nylon (PA66) | 70A | JASO | - | Automotive | 5kA | - | - | Brown | ||
![]() TFLB-100A OptiFuse | 15871 |
| - | Bolt Mount | Auto Link | TFLB | - | OptiFuse | Bulk | Active | - | 32 V | 32 V | 32VDC | - | TFLB | 0.898" L x 0.638" W x 0.846" H (22.80mm x 16.20mm x 21.50mm) | Blue | 100 A | Nylon (PA66) | 100A | JASOD612 | - | Automotive | 5kA | - | - | Blue | ||
![]() FMS-1A OptiFuse | 612 |
| - | Through Hole | Radial, Can, Vertical | FMS | - | OptiFuse | Bulk | Active | - | 250 V | - | 250VAC | - | FMS | 0.335" Dia x 0.327" H (8.50mm x 8.30mm) | - | 1 A | Nylon (PA66) | 1A | cULus | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.11 | - | - | ||
![]() FSD-500MA OptiFuse | 1054 |
| - | Holder | 5mm x 20mm | FSD | Brass | OptiFuse | Bulk | Active | - | 250 V | - | 250VAC | -55°C ~ 125°C | FSD | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 500 mA | Glass Tube | 500mA | BSI, CCC, CSA, cURus, IMQ, KC, SEMKO, VDE | Fast Blow | Cartridge, Glass | 35A | 0.205 | - | - | ||
![]() TSD-125MA OptiFuse | 2799 |
| - | Holder | 5mm x 20mm | TSD | - | OptiFuse | Bulk | Active | - | 250 V | - | 250VAC | -55°C ~ 125°C | TSD | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 125 mA | Glass Tube | 125mA | BSI, CCC, CE, CSA, cURus, IMQ, KC, SEMKO, VDE | Slow Blow | Cartridge, Glass | 35A | 0.0417 | - | - | ||
![]() FSC-15A OptiFuse | 3684 |
| - | Holder | 5mm x 20mm | FSC | - | OptiFuse | Bulk | Active | Non-Compliant | 250 V | - | 250VAC | -55°C ~ 90°C | FSC | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 15 A | Glass Tube | 1.5A | PSE/JET | Fast Blow | Cartridge, Glass | 100A | - | 382.8 Ohms | - | ||
![]() TSD-100MA OptiFuse | 2062 |
| - | Holder | 5mm x 20mm | TSD | Brass | OptiFuse | Bulk | Active | - | 250 V | - | 250VAC | -55°C ~ 125°C | TSD | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 100 mA | Glass Tube | 100mA | CCC, CE | Slow Blow | Cartridge, Glass | 35A | 0.0223 | - | - | ||
![]() FSA-600MA OptiFuse | 436 |
| - | Holder | 3AB, 3AG, 1/4" x 1-1/4" | FSA | Brass | OptiFuse | Bulk | Active | - | 250 V | - | - | -55°C ~ 125°C | FSA | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | 600 mA | - | - | CSA, cULus, UR | Fast Blow | Cartridge, Glass | 35A | 0.213 | - | - | ||
![]() TSA-2A OptiFuse | 3416 |
| - | Holder | 3AB, 3AG, 1/4" x 1-1/4" | TSA | Brass | OptiFuse | Bulk | Active | - | 250 V | - | - | -55°C ~ 125°C | TSA | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | 2 A | - | - | CSA, KC, PSE/JET, TUV, UL | Slow Blow | Cartridge, Glass | 100A | 7.48 | - | - | ||
![]() FSA-7A OptiFuse | 3250 |
| - | Holder | 3AB, 3AG, 1/4" x 1-1/4" | FSA | Brass | OptiFuse | Bulk | Active | - | 250 V | - | - | -55°C ~ 125°C | FSA | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | 7 A | - | - | CSA, cULus, UR | Fast Blow | Cartridge, Glass | 200A | 195.3 | - | - | ||
![]() MSC-700MA OptiFuse | 1527 |
| - | Holder | 5mm x 20mm | MSC | Brass | OptiFuse | Bulk | Active | - | 250 V | - | 250VAC | -55°C ~ 125°C | MSC | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 700 mA | Glass Tube | 700mA | CSA, cULus, cURus, KC, PSE/JET | Medium Blow | Cartridge, Glass | 35A | 0.7551 | - | - | ||
![]() FSD-630MA OptiFuse | 3085 |
| - | Holder | 5mm x 20mm | FSD | Brass | OptiFuse | Bulk | Active | - | 250 V | - | 250VAC | -55°C ~ 125°C | FSD | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 630 mA | Glass Tube | 630mA | BSI, CCC, CSA, cURus, IMQ, KC, SEMKO, VDE | Fast Blow | Cartridge, Glass | 35A | 0.5505 | - | - | ||
![]() TFLS-40A OptiFuse | 123 |
| - | Holder | Auto Link | TFLS | - | OptiFuse | Bulk | Active | - | 32 V | 32 V | 32VDC | - | TFLS | 0.638" L x 0.492" W x 1.059" H (16.20mm x 12.50mm x 26.90mm) | Green | 40 A | Nylon (PA66) | 40A | JASO | - | Automotive | 5kA | - | - | Green | ||
![]() FSO-30A OptiFuse | 237 |
| - | Holder | Cartridge, Non-Standard | FSO | - | OptiFuse | Bulk | Active | - | - | 32 V | 32VAC | - | FSO | 0.248" Dia x 1.437" L (6.30mm x 36.50mm) | - | 30 A | Glass Tube | 30A | - | Fast Blow | Automotive | - | - | - | - | ||
![]() TSE-P-5A OptiFuse | 805 |
| - | Through Hole | 2AG, 5mm x 15mm (Axial) | TSE-P | - | OptiFuse | Bulk | Active | - | 250 V | - | 250VAC | -55°C ~ 125°C | TSE | 0.197" Dia x 0.630" L (5.00mm x 16.00mm) | - | 5 A | Glass Tube | 5A | cURus, KC, PSE/JET | Slow Blow | Cartridge, Glass | 100A | 37.27 | - | - | ||
![]() FSH-1A OptiFuse | 1167 |
| - | Holder | 1AG, 1/4" x 5/8" | FSH | - | OptiFuse | Bulk | Active | - | 250 V | - | - | - | FSH | 0.250" Dia x 0.626" L (6.35mm x 15.90mm) | - | 1 A | - | - | cULus, PSE/JET | Fast Blow | Cartridge, Glass | 35A | - | - | - | ||
![]() SCA-10A OptiFuse | 304 |
| - | Holder | 3AB, 3AG, 1/4" x 1-1/4" | SCA | - | OptiFuse | Bulk | Active | - | 500 V | - | - | - | SCA | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | 10 A | - | - | cURus, TUV | Fast Blow | Cartridge, Glass | 10kA | - | - | - | ||
![]() TFLS-50A OptiFuse | 684 |
| - | Holder | Auto Link | TFLS | - | OptiFuse | Bulk | Active | - | 32 V | 32 V | 32VDC | - | TFLS | 0.638" L x 0.492" W x 1.059" H (16.20mm x 12.50mm x 26.90mm) | Red | 50 A | Nylon (PA66) | 50A | JASO | - | Automotive | 5kA | - | - | Red | ||
![]() TXG-750MA OptiFuse | 2108 |
| - | Through Hole | Axial | TXG | - | OptiFuse | Tape & Box (TB) | Active | - | 250 V | - | 250VAC | -55°C ~ 125°C | TXG | 0.110" Dia x 0.290" L (2.80mm x 7.37mm) | - | 750 mA | Epoxy Coated | 750mA | CSA, cURus | Slow Blow | Board Mount (Cartridge Style Excluded) | 30A | 0.7074 | - | - | ||
![]() FSC-P-3.15A OptiFuse | 601 |
| - | Through Hole | 5mm x 20mm (Axial) | FSC-P | - | OptiFuse | Bulk | Active | - | 250 V | - | 250VAC | -55°C ~ 90°C | FSC | 0.217" Dia x 0.827" L (5.50mm x 21.00mm) | - | 3.15 A | Glass Tube | 3.15A | CSA, cURus, KC, PSE/JET | Fast Blow | Cartridge, Glass | 100A | - | 9.835 Ohms | - |