OptiFuse SCA-10A
OptiFuse SCA-10A
feed

OptiFuse SCA-10A

Manufacturer No:

SCA-10A

Manufacturer:

OptiFuse

Utmel No:

1816-SCA-10A

Package:

3AB, 3AG, 1/4" x 1-1/4"

ECAD Model:

Description:

CERAMIC-6.3X32MM

Quantity:

Unit Price: $8.762164

Ext Price: $8.76

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 304

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $8.762164

    $8.76

  • 10

    $8.266192

    $82.66

  • 100

    $7.798295

    $779.83

  • 500

    $7.356882

    $3,678.44

  • 1000

    $6.940455

    $6,940.46

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
SCA-10A information

Specifications
OptiFuse SCA-10A technical specifications, attributes, parameters and parts with similar specifications to OptiFuse SCA-10A.
  • Type
    Parameter
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    3AB, 3AG, 1/4" x 1-1/4"
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Holder
  • Base Product Number

    "Base Product Number" (BPN) refers to the fundamental identifier assigned to a component by the manufacturer. This number is used to identify a specific product family or series of components that share common features, characteristics, or functionality. The BPN is usually part of a larger part number or order code that includes additional information, such as variations in packaging, tolerance, voltage ratings, and other specifications.

    SCA
  • Voltage Rating AC

    In general the AC voltage assumes a 50-60 Hz sinusoidal waveform and is the RMS (root mean squared) value.

    500 V
  • Product Status
    Active
  • Package
    Bulk
  • Mfr
    OptiFuse
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    SCA
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.250" Dia x 1.252" L (6.35mm x 31.80mm)
  • Color
    -
  • Current Rating (Amps)

    The parameter "Current Rating (Amps)" in electronic components refers to the maximum amount of electrical current that the component can safely handle without being damaged. It is typically measured in amperes (A) and is an important specification to consider when designing or selecting components for a circuit. Exceeding the current rating of a component can lead to overheating, malfunction, or even failure of the component. It is crucial to ensure that the current rating of a component matches the requirements of the circuit to prevent any potential issues and ensure reliable operation.

    10 A
  • Approval Agency

    The parameter "Approval Agency" in electronic components refers to the organization responsible for testing and certifying that a component meets specific safety, quality, and performance standards. These agencies evaluate products to ensure compliance with industry regulations and standards, providing assurance to manufacturers and consumers. Approval from recognized agencies can enhance a component's marketability and acceptance in various applications, particularly in sectors like automotive, aerospace, and healthcare. Common approval agencies include Underwriters Laboratories (UL), International Electrotechnical Commission (IEC), and the American National Standards Institute (ANSI).

    cURus, TUV
  • Response Time

    the time taken for a circuit or measuring device, when subjected to a change in input signal, to change its state by a specified fraction of its total response to that change.

    Fast Blow
  • Fuse Type

    In electronic components, the "Fuse Type" parameter refers to the type of fuse used in the component for overcurrent protection. Fuses are devices designed to interrupt the flow of current in a circuit when the current exceeds a certain threshold, thereby protecting the circuit from damage due to overcurrent conditions. The fuse type can vary based on factors such as the current rating, voltage rating, size, and construction of the fuse. Common fuse types include fast-acting, slow-blow, resettable (PTC), and thermal fuses, each with specific characteristics and applications. Selecting the appropriate fuse type is crucial to ensure the safety and reliability of the electronic circuit.

    Cartridge, Glass
  • Breaking Capacity @ Rated Voltage

    Breaking Capacity at Rated Voltage refers to the maximum fault current that an electrical device, such as a fuse or circuit breaker, can safely interrupt without damage. This parameter indicates the ability of the device to protect the electrical circuit by successfully breaking the circuit under short-circuit conditions. It is crucial for ensuring safety and reliability in electrical systems, as exceeding this capacity may result in catastrophic failure or fire hazards.

    10kA
0 Similar Products Remaining
SCA-10A Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "SCA-10A" in OptiFuse SCA-10A.
  • Part Number
  • Manufacturer
  • Package
  • Description
  • SCA-2AOptiFuse

    -

    ¼ x 1 ¼ FUSE CERAMIC BODY-SU

  • SCA-5AOptiFuse

    -

    SCA-5A datasheet pdf and Fuses product details from OptiFuse stock available at Utmel.

  • SCA-8AOptiFuse

    -

    SCA-8A datasheet pdf and Fuses product details from OptiFuse stock available at Utmel.

  • SCA-1AOptiFuse

    3AB, 3AG, 1/4" x 1-1/4"

    CERAMIC-6.3X32MM

  • SCA-3AOptiFuse

    -

    ¼ x 1 ¼ FUSE CERAMIC BODY-SUPER FAST-ACTING - 3A Bussmann Cross GBB-3 LittelFuse Cross 332003

  • SCA-4AOptiFuse

    -

    ¼ x 1 ¼ FUSE CERAMIC BODY-SUPER FAST-ACTING - 4A Bussmann Cross GBB-4 LittelFuse Cross 332004

  • SCA-6AOptiFuse

    -

    ¼x 1 ¼ FUSE CERAMIC BODY-SU

  • SCA-7AOptiFuse

    -

    ¼ x 1 ¼ FUSE CERAMIC BODY-SUPER FAST-ACTING - 7A Bussmann Cross GBB-7 LittelFuse Cross 332007

  • SCA-10AOptiFuse

    3AB, 3AG, 1/4" x 1-1/4"

    CERAMIC-6.3X32MM

  • SCA-1.5AOptiFuse

    -

    ¼x 1 ¼ FUSE CERAMIC BODY-SU