- Packaging
- Series
- Mounting Type
- Number of Positions
- Operating Temperature
- Termination
- Actuator Material
- Cable End Type
- Contact Finish
- Contact Materials
- Current Rating (Amps)
- FFC, FCB Thickness
Attribute column
Manufacturer
Panasonic FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | RoHS | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Contact Gender | Contact Resistance | Wire/Cable Type | Max Voltage Rating (DC) | Mating Cycles | Product Type | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Product | Mounting Angle | Features | Product Category | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AYF533065T Panasonic Electric Works | 29 |
| - | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | - | Copper Alloy | - | - | - | 50V | - | -55°C~85°C | Tape & Reel (TR) | 2008 | Y5BW | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 30 | - | - | - | - | 8536.69.40.51 | - | - | - | - | - | - | - | 0.5A per Contact | 0.020 0.50mm | - | - | - | 500mA | Gold | - | - | - | - | - | 20 | - | FPC | Notched | Flip Lock, Backlock | - | - | - | - | - | - | 0.039 1.00mm | 0.30mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() AYF530465TA Panasonic Electric Works | 9 |
| - | 10 Weeks | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | - | Copper Alloy | - | - | - | 50V | - | -55°C~85°C | Bulk | - | Y5BW | - | Active | 1 (Unlimited) | Solder | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A per Contact | 0.020 0.50mm | - | - | - | - | Gold | - | - | - | - | - | 20 | - | FPC | Notched | Flip Lock, Backlock | - | - | - | - | - | - | 0.039 1.00mm | 0.30mm | UL94 V-0 | RoHS Compliant | - | ||
![]() AYF522615 Panasonic Electric Works | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polyamide (PA), Nylon | - | Copper Alloy | - | - | - | 50V | - | -55°C~85°C | Tape & Reel (TR) | 2000 | Y5F | e3 | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 26 | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A per Contact | 0.020 0.50mm | 26 | Right Angle | unknown | 500mA | Gold | - | FEMALE | 45mOhm | - | 5.05kV | 30 | - | FFC, FPC | Tapered | Rotary Lock | - | - | - | Solder Retention | - | Flash | 0.079 2.00mm | 0.30mm | - | RoHS Compliant | - | ||
![]() AYF532865T Panasonic Electric Works | 45 |
| - | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | - | Copper Alloy | - | - | - | 50V | - | -55°C~85°C | Tape & Reel (TR) | 2008 | Y5BW | - | Active | 1 (Unlimited) | Solder | - | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A per Contact | 0.020 0.50mm | - | - | - | 500mA | Gold | - | - | - | - | - | 20 | - | FPC | Notched | Flip Lock, Backlock | - | - | - | - | - | - | 0.039 1.00mm | 0.30mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() AYF564035A Panasonic Electric Works | 391 |
| Datasheet | 10 Weeks | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | - | Copper Alloy | - | - | - | 50V | - | -55°C~85°C | Tape & Reel (TR) | - | Y5BH | - | Active | 1 (Unlimited) | Solder | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | 0.4A per Contact | 0.020 0.50mm | - | - | - | - | Gold | - | - | - | - | - | 20 | - | FFC, FPC | Tapered | Flip Lock, Backlock | - | - | - | - | - | - | 0.071 1.80mm | 0.30mm | UL94 V-0 | RoHS Compliant | - | ||
![]() AYF351525A Panasonic Electric Works | 253 |
| - | 10 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | - | Copper Alloy | - | - | - | 50V | - | -55°C~85°C | Bulk | 2008 | Y3BL | - | Active | 1 (Unlimited) | Solder | - | - | 15 | 85°C | -55°C | - | - | - | - | - | - | - | - | - | - | 0.2A per Contact | 0.012 0.30mm | - | - | - | 200mA | Gold | - | - | - | - | - | 20 | - | FPC | Tapered | Flip Lock, Backlock | - | - | - | - | - | - | 0.023 0.59mm | 0.20mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() AYF363935 Panasonic Electric Works | 4035 |
| Datasheet | 8 Weeks | Gold | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | - | Copper Alloy | - | - | - | 50V | - | -55°C~85°C | Tape & Reel (TR) | - | Y3BC | - | Obsolete | 1 (Unlimited) | Solder | - | - | 39 | - | - | - | Female | - | - | - | - | - | - | - | - | 0.2A per Contact | 0.012 0.30mm | - | - | - | - | Gold | - | - | - | - | - | 20 | - | FPC | Tapered | Flip Lock, Backlock | - | - | - | - | - | - | 0.039 1.00mm | 0.20mm | UL94 V-0 | RoHS Compliant | - | ||
![]() AYF334135A Panasonic Electric Works | 532 |
| - | - | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | - | Copper Alloy | - | - | - | 50V | - | -55°C~85°C | Bulk | - | Y3B | - | Not For New Designs | 1 (Unlimited) | Solder | - | - | 41 | - | - | - | - | - | - | - | - | - | - | - | - | 0.2A per Contact | 0.012 0.30mm | - | - | - | - | Gold | - | - | - | - | - | 20 | - | FPC | Tapered | Flip Lock, Backlock | - | - | - | - | - | Flash | 0.035 0.88mm | 0.20mm | UL94 V-0 | RoHS Compliant | - | ||
![]() AYF214135 Panasonic Electric Works | 5000 |
| - | - | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | - | Copper Alloy | - | - | - | 50V | - | -55°C~85°C | Tape & Reel (TR) | - | Y2B | - | Not For New Designs | 2 (1 Year) | Solder | - | - | 41 | - | - | - | - | - | - | - | - | - | - | - | - | 0.2A per Contact | 0.008 0.20mm | - | - | - | - | Gold | - | - | - | - | - | 20 | - | FPC | Tapered | Rotary Lock, Backlock | - | - | - | - | - | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | RoHS Compliant | - | ||
![]() AYF532635 Panasonic | In Stock | - | - | - | Gold | Surface Mount | - | - | - | Panasonic Industrial Devices | - | 5000 | Panasonic | Compliant | - | - | - | Tape & Reel (TR) | - | Y5B | - | - | - | Solder | - | - | 26 | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | 508 µm | - | - | - | - | - | SMD/SMT | - | - | Straight | - | - | FFC & FPC Connectors | - | - | - | Dual | Board Mount | Horizontal | - | FFC & FPC Connectors | - | - | - | - | - | - | ||
![]() AYF532565 Panasonic | In Stock | - | - | - | Gold | Surface Mount | - | Polymer | - | Panasonic Industrial Devices | - | 5000 | Panasonic | Compliant | - | 50 V | - | Tape & Reel (TR) | - | Y5BW | - | - | - | Solder | - | - | 25 | 85 °C | -55 °C | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | 508 µm | - | - | - | 200 mA | - | SMD/SMT | - | - | - | - | - | FFC & FPC Connectors | - | - | - | Dual | Board Mount | Horizontal | - | FFC & FPC Connectors | - | - | - | - | - | - | ||
![]() AYF530965 Panasonic | In Stock | - | - | - | Gold | Surface Mount | - | Polymer | - | Panasonic Industrial Devices | - | 5000 | Panasonic | Compliant | - | 50 V | - | Tape & Reel (TR) | - | Y5BW | - | - | - | Solder | - | - | 9 | 85 °C | -55 °C | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | 508 µm | - | - | - | 200 mA | - | SMD/SMT | - | - | - | - | - | FFC & FPC Connectors | - | - | - | Dual | Board Mount | Horizontal | - | FFC & FPC Connectors | - | - | - | - | - | - | ||
![]() AYF531165 Panasonic | In Stock | - | - | - | Gold | Surface Mount | - | Polymer | - | Panasonic Industrial Devices | - | 5000 | Panasonic | Compliant | - | 50 V | - | Tape & Reel (TR) | - | Y5BW | - | - | - | Solder | - | - | 11 | 85 °C | -55 °C | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | 508 µm | - | - | - | 200 mA | - | SMD/SMT | - | - | - | - | - | FFC & FPC Connectors | - | - | - | Dual | Board Mount | Horizontal | - | FFC & FPC Connectors | - | - | - | - | - | - | ||
![]() AYF533665 Panasonic | In Stock | - | - | - | Gold | Surface Mount | - | Polymer | - | Panasonic Industrial Devices | - | 5000 | Panasonic | Compliant | - | 50 V | - | Tape & Reel (TR) | - | Y5BW | - | - | - | Solder | - | - | 36 | 85 °C | -55 °C | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | 508 µm | - | - | - | 200 mA | - | SMD/SMT | - | - | - | - | - | FFC & FPC Connectors | - | - | - | Dual | Board Mount | Horizontal | - | FFC & FPC Connectors | - | - | - | - | - | - | ||
![]() AYF531665 Panasonic | In Stock | - | - | - | Gold | Surface Mount | - | Polymer | - | - | - | - | - | Compliant | - | 50 V | - | Tape & Reel (TR) | - | - | - | - | - | Solder | - | - | 16 | 85 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | 508 µm | - | - | - | 200 mA | - | - | - | - | - | - | - | - | - | - | - | Dual | - | - | - | - | - | - | - | - | - | - | ||
![]() AYF531565 Panasonic | In Stock | - | - | - | Gold | Surface Mount | - | Polymer | - | Panasonic Industrial Devices | - | 5000 | Panasonic | Compliant | - | 50 V | - | Tape & Reel (TR) | - | Y5BW | - | - | - | Solder | - | - | 15 | 85 °C | -55 °C | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | 508 µm | - | - | - | 200 mA | - | SMD/SMT | - | - | - | - | - | FFC & FPC Connectors | - | - | - | Dual | Board Mount | Horizontal | - | FFC & FPC Connectors | - | - | - | - | - | - | ||
![]() AYF530765 Panasonic | In Stock | - | - | - | Gold | Surface Mount | - | Polymer | - | Panasonic Industrial Devices | - | 5000 | Panasonic | Compliant | - | 50 V | - | Tape & Reel (TR) | - | Y5BW | - | - | - | Solder | - | - | 7 | 85 °C | -55 °C | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | 508 µm | - | - | - | 200 mA | - | SMD/SMT | - | - | - | - | - | FFC & FPC Connectors | - | - | - | Dual | Board Mount | Horizontal | - | FFC & FPC Connectors | - | - | - | - | - | - | ||
![]() AYF532165 Panasonic | In Stock | - | - | - | Gold | Surface Mount | - | Polymer | - | Panasonic Industrial Devices | - | 5000 | Panasonic | Compliant | - | 50 V | - | Tape & Reel (TR) | - | Y5BW | - | - | - | Solder | - | - | 21 | 85 °C | -55 °C | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | 508 µm | - | - | - | 200 mA | - | SMD/SMT | - | - | - | - | - | FFC & FPC Connectors | - | - | - | Dual | Board Mount | Horizontal | - | FFC & FPC Connectors | - | - | - | - | - | - | ||
![]() AYF533465 Panasonic | In Stock | - | - | - | Gold | Surface Mount | - | Polymer | - | Panasonic Industrial Devices | - | 5000 | Panasonic | Compliant | - | 50 V | - | Tape & Reel (TR) | - | Y5BW | - | - | - | Solder | - | - | 34 | 85 °C | -55 °C | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | 508 µm | - | - | - | 200 mA | - | SMD/SMT | - | - | - | - | - | FFC & FPC Connectors | - | - | - | Dual | Board Mount | Horizontal | - | FFC & FPC Connectors | - | - | - | - | - | - | ||
![]() AYF533565 Panasonic | In Stock | - | - | - | Gold | Surface Mount | - | Polymer | - | Panasonic Industrial Devices | - | 5000 | Panasonic | Compliant | - | 50 V | - | Tape & Reel (TR) | - | Y5BW | - | - | - | Solder | - | - | 35 | 85 °C | -55 °C | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | 508 µm | - | - | - | 200 mA | - | SMD/SMT | - | - | - | - | - | FFC & FPC Connectors | - | - | - | Dual | Board Mount | Horizontal | - | FFC & FPC Connectors | - | - | - | - | - | - |