Panasonic Electric Works AYF363935
Panasonic Electric Works AYF363935
feed

Panasonic Electric Works AYF363935

Manufacturer No:

AYF363935

Utmel No:

1850-AYF363935

Package:

-

ECAD Model:

Description:

Y3BC Series FPC Tape & Reel (TR) 0.012 0.30mm Solder 39 Positions Surface Mount, Right Angle Gold -55°C~85°C 0.2A per Contact

Quantity:

Unit Price: $1.309740

Ext Price: $1.31

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 4035

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1.309740

    $1.31

  • 10

    $1.235604

    $12.36

  • 100

    $1.165664

    $116.57

  • 500

    $1.099683

    $549.84

  • 1000

    $1.037437

    $1,037.44

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
AYF363935 information

Specifications
Documents & Media
Product Details
Product Comparison
Panasonic Electric Works AYF363935 technical specifications, attributes, parameters and parts with similar specifications to Panasonic Electric Works AYF363935.
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Contact Plating

    Contact plating (finish) provides corrosion protection for base metals and optimizes the mechanical and electrical properties of the contact interfaces.

    Gold
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount, Right Angle
  • Housing Material

    The parameter "Housing Material" in electronic components refers to the material used to encase or protect the internal circuitry of the component. The housing material plays a crucial role in providing physical protection, insulation, and environmental resistance to the electronic component. Common housing materials include plastics, metals, ceramics, and composites, each offering different levels of durability, heat resistance, and electrical properties. The choice of housing material is important in determining the overall performance, reliability, and longevity of the electronic component in various operating conditions.

    Liquid Crystal Polymer (LCP)
  • Actuator Material

    In smart material system, actuator materials have the ability to change the shape, stiffness, position, natural frequency, damping and/or other mechanical characteristics of the smart material systems in response to changes in temperature, electric field and/or magnetic field.

    Liquid Crystal Polymer (LCP)
  • Contact Materials
    Copper Alloy
  • Voltage Rated

    RATED voltage is the voltage on the nameplate - the "design point" for maximum power throughput and safe thermal operation.

    50V
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -55°C~85°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Y3BC
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Obsolete
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Termination

    Termination in electronic components refers to the practice of matching the impedance of a circuit to prevent signal reflections and ensure maximum power transfer. It involves the use of resistors or other components at the end of transmission lines or connections. Proper termination is crucial in high-frequency applications to maintain signal integrity and reduce noise.

    Solder
  • Number of Positions
    39
  • Gender

    In the context of electronic components, the parameter "Gender" typically refers to the physical characteristics of connectors or interfaces that determine how they can be mated together. Connectors are often designed with specific gender types, such as male or female, to ensure proper alignment and connection between devices. A male connector typically has protruding pins or plugs that fit into a corresponding female connector, which has receptacles or sockets to receive the pins. This design helps prevent incorrect connections and ensures a secure and reliable electrical connection. Understanding the gender of connectors is crucial when designing or assembling electronic systems to ensure compatibility and proper functionality. It is essential to match the gender of connectors correctly to avoid damage and ensure optimal performance of the electronic components.

    Female
  • Current Rating (Amps)

    The parameter "Current Rating (Amps)" in electronic components refers to the maximum amount of electrical current that the component can safely handle without being damaged. It is typically measured in amperes (A) and is an important specification to consider when designing or selecting components for a circuit. Exceeding the current rating of a component can lead to overheating, malfunction, or even failure of the component. It is crucial to ensure that the current rating of a component matches the requirements of the circuit to prevent any potential issues and ensure reliable operation.

    0.2A per Contact
  • Pitch

    In electronic components, "Pitch" refers to the distance between the center of one pin or lead to the center of the adjacent pin or lead on a component, such as an integrated circuit (IC) or a connector. It is a crucial parameter as it determines the spacing and alignment of the pins or leads on a component, which in turn affects how the component can be mounted on a circuit board or connected to other components.The pitch measurement is typically expressed in millimeters (mm) or inches (in) and plays a significant role in determining the overall size and layout of a circuit board. Components with different pitches may require specific types of circuit boards or connectors to ensure proper alignment and connection. Designers must carefully consider the pitch of components when designing circuit layouts to ensure compatibility and proper functionality of the electronic system.

    0.012 0.30mm
  • Contact Finish

    Contact finish refers to the surface coating or treatment applied to the electrical contacts of electronic components. This finish is crucial for ensuring reliable electrical connections and preventing corrosion or oxidation of the contacts. Common contact finishes include gold, silver, tin, and nickel, each offering different levels of conductivity, durability, and resistance to environmental factors. The choice of contact finish depends on the specific application requirements, such as operating conditions, cost considerations, and compatibility with other components in the circuit. Selecting the appropriate contact finish is essential for maintaining the performance and longevity of electronic devices.

    Gold
  • Mating Cycles

    to the number of a times a physical connector can “mate” or connect to it's counterpart.

    20
  • Flat Flex Type

    Flat Flex Type refers to a specific configuration of flat flexible cables (FFC) used in electronic components. These cables are designed to provide a compact and flexible interconnection between different parts of electronic devices. The Flat Flex Type is characterized by its thin, flat shape, allowing for space-efficient routing and ease of integration in tight spaces. It is commonly utilized in applications such as LCD displays, medical devices, and automotive electronics, where flexibility and reliability are critical.

    FPC
  • Cable End Type

    Cable End Type refers to the specific design or configuration of the end of a cable or wire that is used to connect to a device or component. This parameter describes the physical characteristics of the cable end, such as the shape, size, and connector type. Common cable end types include connectors like USB, HDMI, RJ45, and various types of audio connectors. Understanding the cable end type is important for ensuring compatibility and proper connection between devices in electronic systems. It helps in selecting the right cables and connectors to establish secure and reliable connections for data or power transmission.

    Tapered
  • Locking Feature

    The "Locking Feature" in electronic components refers to a mechanism or design element that helps secure the component in place once it is installed. This feature is commonly found in connectors, switches, and other components that need to remain stable and secure during operation. The locking feature can come in various forms, such as locking tabs, screws, latches, or other mechanisms that prevent the component from becoming loose or dislodged. By incorporating a locking feature, electronic components can ensure reliable connections, prevent accidental disconnection, and enhance overall system stability and performance.

    Flip Lock, Backlock
  • Height Above Board

    Height Above Board is a parameter that refers to the distance between the bottom surface of an electronic component and the surface of the circuit board on which it is mounted. This measurement is important for determining the clearance and spacing requirements for the component to ensure proper assembly and functionality of the circuit board. It is typically specified in millimeters or inches and is crucial for ensuring that the component fits correctly on the board without interfering with other components or the overall design of the electronic system. Manufacturers provide this information in datasheets to help designers and engineers select the appropriate components for their applications.

    0.039 1.00mm
  • FFC, FCB Thickness

    The parameter "FFC, FCB Thickness" in electronic components refers to the thickness of the Flexible Flat Cable (FFC) or Flexible Circuit Board (FCB) used in electronic devices. FFC and FCB are thin, flat cables or boards that are used to connect various components within electronic devices, providing flexibility and space-saving advantages. The thickness of the FFC or FCB is an important specification as it can impact the overall design, flexibility, and performance of the electronic device. Manufacturers provide this parameter to ensure compatibility and proper functioning of the components within the device.

    0.20mm
  • Material Flammability Rating

    The Material Flammability Rating is a parameter used to indicate the flammability characteristics of materials used in electronic components. It is typically measured according to standards such as UL94, which classifies materials into different categories based on their flammability properties. The rating helps in assessing the fire safety of electronic devices and components, as materials with higher flammability ratings are more resistant to ignition and combustion. Manufacturers often specify the Material Flammability Rating of their components to ensure compliance with safety regulations and standards. It is important to consider this parameter when designing and selecting electronic components to minimize fire hazards and ensure the overall safety of the end product.

    UL94 V-0
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Panasonic Electric Works AYF363935.

Product Description: Panasonic Electric Works AYF363935 FPC Connector

Description

The Panasonic Electric Works AYF363935 is a high-reliability, RoHS-compliant FPC (Flat Flexible Cable) connector designed for surface mount applications. This connector features a liquid crystal polymer (LCP) housing and gold-plated contacts, ensuring excellent electrical performance and durability. With its compact design and tapered cable end type, it is ideal for use in various electronic devices requiring flexible interconnect solutions.

Features

  • Voltage Rated: 50V
  • Termination: Solder
  • Series: Y3BC
  • RoHS Status: RoHS Compliant
  • Pitch: 0.012mm (0.30mm)
  • Number of Positions: 39
  • Mounting Type: Surface Mount, Right Angle
  • Moisture Sensitivity Level (MSL): 1 (Unlimited)
  • Mating Cycles: 20
  • Material Flammability Rating: UL94 V-0
  • Locking Feature: Flip Lock, Backlock
  • Housing Material: Liquid Crystal Polymer (LCP)
  • Height Above Board: 0.039mm (1.00mm)
  • Gender: Female
  • Flat Flex Type: FPC
  • FFC, FCB Thickness: 0.20mm
  • Current Rating (Amps): 0.2A per Contact
  • Contact Plating: Gold
  • Contact Materials: Copper Alloy
  • Contact Finish: Gold
  • Cable End Type: Tapered
  • Actuator Material: Liquid Crystal Polymer (LCP)

Applications

  1. Primary Applications:
  2. High-density PCB assemblies requiring flexible interconnects.
  3. Medical devices where reliability and hygiene are crucial.
  4. Automotive electronics needing robust connectors.
  5. Industrial control systems requiring durable connections.

  6. Secondary Applications:

  7. Consumer electronics such as smartphones and tablets.
  8. Aerospace applications where weight and reliability are key.
  9. IoT devices needing compact yet reliable connectors.

Alternative Parts

For those seeking alternative connectors with similar specifications, consider the following options from other manufacturers:

  1. TE Connectivity's FPC Connectors
  2. Molex's FPC Connectors
  3. Samtec's FPC Connectors

These alternatives offer similar performance characteristics but may vary in design or pricing.

Embedded Modules

The Panasonic Electric Works AYF363935 FPC connector is commonly used in various embedded modules including:

  1. Industrial Control Systems Modules
  2. Medical Device Modules
  3. Automotive Infotainment Systems Modules
  4. Robotics and Automation Modules

This connector's reliability and compact design make it an ideal choice for integrating into complex electronic systems where flexibility and durability are essential.

Conclusion

The Panasonic Electric Works AYF363935 FPC connector is a robust and reliable solution for any application requiring high-density flexible interconnects. Its compliance with RoHS standards ensures environmental sustainability while its gold-plated contacts guarantee excellent electrical performance over a wide operating temperature range (-55°C~85°C). With its unique features and extensive applications across various industries, this connector remains a top choice for engineers seeking dependable interconnect solutions.

The three parts on the right have similar specifications to Panasonic Electric Works & AYF363935.
  • Image
    Part Number
    Manufacturer
    Gender
    Pitch
    Number of Positions
    Termination
    Contact Plating
    Housing Material
    Contact Material
    Packaging
    Availability
    Price
    Quantity
    Compare Two Parts
    Compare Three Parts
  • AYF363935

    AYF363935

    Female

    0.012 (0.30mm)

    39

    Solder

    Gold

    Liquid Crystal Polymer (LCP)

    Copper Alloy

    Tape & Reel (TR)

    4035
    $1.30974
AYF363935 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "AYF363935" in Panasonic Electric Works AYF363935.
  • Part Number
  • Manufacturer
  • Package
  • Description