- Current - Reverse Leakage @ Vr
- Diode Configuration
- Diode Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Speed
- Voltage - Forward (Vf) (Max) @ If
Attribute column
Manufacturer
Panasonic Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Diode Element Material | Number of Elements | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Voltage | Element Configuration | Speed | Current | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | JEDEC-95 Code | Peak Non-Repetitive Surge Current | Diode Configuration | Max Forward Surge Current (Ifsm) | Recovery Time | Frequency Band | Diode Capacitance-Max | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DA3X103E0L Panasonic Electronic Components | 5644 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SILICON | 2 | Tape & Reel (TR) | 2010 | Discontinued | 1 (Unlimited) | 3 | EAR99 | 150°C | -55°C | 8541.10.00.60 | DUAL | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | DA3X103 | - | Common Cathode | Small Signal =< 200mA (Io), Any Speed | - | Standard | 100nA @ 80V | 1.2V @ 100mA | 150mA | 100nA | 150°C Max | - | - | 100mA DC | 1.2V | 80V | 100mA | 10 ns | 100nA | 80V | - | 750mA | 1 Pair Common Cathode | 750mA | 10 ns | VERY HIGH FREQUENCY | 15pF | 1.1mm | 2.9mm | 1.5mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() DB3S308F0L Panasonic Electronic Components | 179 | - | Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | SC-89, SOT-490 | 3 | SILICON | 2 | Tape & Reel (TR) | 2010 | Discontinued | 1 (Unlimited) | 3 | EAR99 | 125°C | -55°C | 8541.10.00.60 | DUAL | FLAT | NOT SPECIFIED | unknown | NOT SPECIFIED | DB3S308 | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Schottky | 120μA @ 30V | 420mV @ 100mA | 75mA | - | 125°C Max | - | - | - | 420mV | 30V | 100mA | 1.3 ns | 120μA | 30V | - | 1A | 1 Pair Series Connection | 1A | - | VERY HIGH FREQUENCY | - | 700μm | 1.6mm | 850μm | - | No SVHC | RoHS Compliant | - | ||
![]() DB4J406K0R Panasonic Electronic Components | 5640 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 4-SMD, Flat Leads | 4 | SILICON | 2 | Tape & Reel (TR) | 2015 | Discontinued | 1 (Unlimited) | 4 | EAR99 | 125°C | -55°C | - | DUAL | - | NOT SPECIFIED | unknown | NOT SPECIFIED | DB4J406 | - | - | Small Signal =< 200mA (Io), Any Speed | - | Schottky | 5μA @ 40V | 600mV @ 100mA | 100mA | 5μA | 125°C Max | 1A | - | 100mA DC | 600mV | 40V | 100mA | 900 ps | 5μA | 40V | - | 1A | 2 Independent | 1A | 1.2 ns | VERY HIGH FREQUENCY | - | 700μm | 2mm | 1.25mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() DA4J101K0R Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | 4-SMD, Flat Leads | 4 | SILICON | 2 | Tape & Reel (TR) | - | Discontinued | 1 (Unlimited) | 4 | EAR99 | 150°C | -55°C | - | DUAL | - | NOT SPECIFIED | - | NOT SPECIFIED | DA4J101 | - | - | Small Signal =< 200mA (Io), Any Speed | - | Standard | 100nA @ 80V | 1.2V @ 100mA | 75mA | 100nA | 150°C Max | - | - | 100mA DC | 1.2V | 80V | 100mA | 3 ns | 100nA | 80V | - | 375mA | 2 Independent | 500mA | 3 ns | VERY HIGH FREQUENCY | 2pF | 700μm | 2mm | 1.25mm | - | Unknown | RoHS Compliant | - | ||
![]() DA3J102D0L Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SC-85 | 3 | SILICON | 2 | Tape & Reel (TR) | 2010 | Discontinued | 1 (Unlimited) | 3 | EAR99 | 150°C | -55°C | 8541.10.00.60 | DUAL | FLAT | NOT SPECIFIED | unknown | NOT SPECIFIED | DA3J102 | - | Common Anode | Small Signal =< 200mA (Io), Any Speed | - | Standard | 100nA @ 80V | 1.2V @ 100mA | 100mA | 100nA | 150°C Max | - | - | 100mA DC | 1.2V | 80V | 100mA | 10 ns | 100nA | 80V | - | - | 1 Pair Common Anode | 750mA | 10 ns | VERY HIGH FREQUENCY | 15pF | 900μm | 2mm | 1.25mm | - | No SVHC | RoHS Compliant | - | ||
![]() DA3J101F0L Panasonic Electronic Components | 3000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SC-85 | 3 | SILICON | 2 | Cut Tape (CT) | 2000 | Discontinued | 1 (Unlimited) | 3 | EAR99 | 150°C | -55°C | 8541.10.00.60 | DUAL | FLAT | - | - | - | DA3J101 | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Standard | 100nA @ 80V | 1.2V @ 100mA | 100mA | 100nA | 150°C Max | 325mA | - | 100mA DC | 1.2V | 80V | 100mA | 3 ns | 100nA | 80V | - | 500mA | 1 Pair Series Connection | 325mA | 3 ns | VERY HIGH FREQUENCY | 1.2pF | 900μm | 2mm | 1.25mm | No | No SVHC | RoHS Compliant | - | ||
![]() DA3J103E0L Panasonic Electronic Components | 1300 |
| Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | SC-85 | 3 | SILICON | 2 | Tape & Reel (TR) | 2010 | Discontinued | 1 (Unlimited) | 3 | EAR99 | 150°C | -55°C | 8541.10.00.60 | DUAL | FLAT | NOT SPECIFIED | - | NOT SPECIFIED | DA3J103 | - | Common Cathode | Small Signal =< 200mA (Io), Any Speed | - | Standard | 100nA @ 80V | 1.2V @ 100mA | 150mA | 100nA | 150°C Max | - | - | 100mA DC | 1.2V | 80V | 100mA | 10 ns | 100nA | 80V | - | 750mA | 1 Pair Common Cathode | 750mA | 10 ns | VERY HIGH FREQUENCY | 15pF | 900μm | 2mm | 1.25mm | - | Unknown | RoHS Compliant | - | ||
![]() DB3X313J0L Panasonic Electronic Components | 150000 |
| Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SILICON | 2 | Tape & Reel (TR) | 1997 | Discontinued | 1 (Unlimited) | 3 | EAR99 | 125°C | -55°C | 8541.10.00.60 | DUAL | GULL WING | NOT SPECIFIED | unknown | NOT SPECIFIED | DB3X313 | - | Common Anode | Small Signal =< 200mA (Io), Any Speed | - | Schottky | 50μA @ 30V | 550mV @ 200mA | 130mA | - | 125°C Max | - | 0.2A | - | 550mV | 30V | 200mA | 1.5 ns | 50μA | 30V | - | 700mA | 1 Pair Common Anode | 1A | - | ULTRA HIGH FREQUENCY | - | 1.1mm | 2.9mm | 1.5mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() DA3X102D0L Panasonic Electronic Components | 200490 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SILICON | 2 | Tape & Reel (TR) | 2010 | Discontinued | 1 (Unlimited) | 3 | EAR99 | 150°C | -55°C | 8541.10.00.60 | DUAL | GULL WING | - | - | - | DA3X102 | - | Common Anode | Small Signal =< 200mA (Io), Any Speed | - | Standard | 100nA @ 80V | 1.2V @ 100mA | 150mA | 100nA | 150°C Max | - | - | 100mA DC | 1.2V | 80V | 100mA | 10 ns | 100nA | 80V | - | 340A | 1 Pair Common Anode | 750mA | 10 ns | VERY HIGH FREQUENCY | 15pF | 1.1mm | 2.9mm | 1.5mm | No | No SVHC | RoHS Compliant | - | ||
![]() DB3J316N0L Panasonic Electronic Components | 66003 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SC-85 | 3 | SILICON | 2 | Tape & Reel (TR) | 2010 | Discontinued | 1 (Unlimited) | 3 | EAR99 | 125°C | -55°C | 8541.10.00.60 | DUAL | FLAT | NOT SPECIFIED | unknown | NOT SPECIFIED | DB3J316 | - | Common Cathode | Small Signal =< 200mA (Io), Any Speed | - | Schottky | 15μA @ 30V | 550mV @ 100mA | 100mA | - | 125°C Max | - | - | - | 550mV | 30V | 100mA | 800 ps | 15μA | 30V | - | 1A | 1 Pair Common Cathode | 1A | - | VERY HIGH FREQUENCY | - | 900μm | 2mm | 1.25mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() DB3X314F0L Panasonic Electronic Components | 6000 | - | Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SILICON | 2 | Cut Tape (CT) | 2010 | Discontinued | 1 (Unlimited) | 3 | EAR99 | 125°C | -55°C | 8541.10.00.60 | DUAL | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | DB3X314 | 30V | - | Small Signal =< 200mA (Io), Any Speed | 3A | Schottky | 300nA @ 30V | 1V @ 30mA | 30mA | - | 125°C Max | - | - | 30mA DC | 400mV | 30V | 30mA | 1 ns | 300nA | 30V | - | - | 1 Pair Series Connection | - | - | L B | - | 1.1mm | 2.9mm | 1.5mm | - | Unknown | RoHS Compliant | - | ||
![]() DB4J310K0R Panasonic Electronic Components | 12 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 4-SMD, Flat Leads | 4 | SILICON | 2 | Tape & Reel (TR) | 2000 | Discontinued | 1 (Unlimited) | 4 | EAR99 | 125°C | -55°C | - | DUAL | - | NOT SPECIFIED | unknown | NOT SPECIFIED | DB4J310 | - | - | Small Signal =< 200mA (Io), Any Speed | - | Schottky | 200μA @ 30V | 470mV @ 200mA | 200mA | - | 125°C Max | - | - | - | 470mV | 30V | 200mA | 1.6 ns | 200μA | 30V | - | 1A | 2 Independent | 1A | - | VERY HIGH FREQUENCY | - | 700μm | 2mm | 1.25mm | - | No SVHC | RoHS Compliant | - | ||
![]() DB3X313F0L Panasonic Electronic Components | 2866 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SILICON | 2 | Cut Tape (CT) | 1997 | Discontinued | 1 (Unlimited) | 3 | EAR99 | 125°C | -55°C | 8541.10.00.60 | DUAL | GULL WING | - | - | - | DB3X313 | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Schottky | 50μA @ 30V | 550mV @ 200mA | 200mA | - | 125°C Max | - | 0.2A | - | 550mV | 30V | 200mA | 1.5 ns | 50μA | 30V | - | 1A | 1 Pair Series Connection | 1A | - | ULTRA HIGH FREQUENCY | - | 1.1mm | 2.9mm | 1.5mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() DB3X316F0L Panasonic Electronic Components | 49 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SILICON | 2 | Tape & Reel (TR) | 2010 | Discontinued | 1 (Unlimited) | 3 | EAR99 | 125°C | -55°C | 8541.10.00.60 | DUAL | GULL WING | NOT SPECIFIED | unknown | NOT SPECIFIED | DB3X316 | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Schottky | 15μA @ 30V | 550mV @ 100mA | 100mA | - | 125°C Max | - | 0.07A | 100mA DC | 550mV | 30V | 100mA | 800 ps | 15μA | 30V | - | 1A | 1 Pair Series Connection | 1A | - | VERY HIGH FREQUENCY | - | 1.1mm | 2.9mm | 1.5mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() DB4X313K0R Panasonic Electronic Components | 6000 | - | Datasheet | 10 Weeks | - | Surface Mount, Through Hole | Surface Mount | SC-61AB | 4 | SILICON | 2 | Tape & Reel (TR) | 2010 | Discontinued | 1 (Unlimited) | 4 | EAR99 | 125°C | -55°C | - | DUAL | GULL WING | NOT SPECIFIED | unknown | NOT SPECIFIED | DB4X313 | - | - | Small Signal =< 200mA (Io), Any Speed | - | Schottky | 50μA @ 30V | 550mV @ 200mA | 200mA | - | 125°C Max | - | - | - | 550mV | 30V | 200mA | 1.5 ns | 50μA | 30V | TO-253AA | 1A | 2 Independent | 1A | - | ULTRA HIGH FREQUENCY | - | 1.1mm | 2.9mm | 1.5mm | - | No SVHC | RoHS Compliant | - | ||
![]() DA6X101K0R Panasonic Electronic Components | 3000 |
| Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | SOT-23-6 | 6 | SILICON | 3 | Tape & Reel (TR) | 2010 | Discontinued | 1 (Unlimited) | 6 | EAR99 | 150°C | -55°C | - | DUAL | GULL WING | NOT SPECIFIED | unknown | NOT SPECIFIED | DA6X101 | - | - | Small Signal =< 200mA (Io), Any Speed | - | Standard | 100nA @ 80V | 1.2V @ 100mA | 100mA | 100nA | 150°C Max | - | - | 100mA DC | - | 80V | 100mA | 3 ns | 100nA | 80V | - | 500mA | 3 Independent | 500mA | 3 ns | VERY HIGH FREQUENCY | 2pF | 1.1mm | 2.9mm | 1.5mm | - | - | RoHS Compliant | - | ||
![]() DB3X314J0L Panasonic Electronic Components | 37 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SILICON | 2 | Cut Tape (CT) | 2010 | Discontinued | 1 (Unlimited) | 3 | EAR99 | 125°C | -55°C | 8541.10.00.60 | DUAL | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | DB3X314 | - | Common Anode | Small Signal =< 200mA (Io), Any Speed | - | Schottky | 300nA @ 30V | 1V @ 30mA | 30mA | - | 125°C Max | - | - | 30mA DC | 400mV | 30V | 30mA | 1 ns | 300nA | 30V | - | - | 1 Pair Common Anode | - | - | L B | - | 1.1mm | 2.9mm | 1.5mm | - | Unknown | RoHS Compliant | - | ||
![]() DB3X316J0L Panasonic Electronic Components | 10 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SILICON | 2 | Tape & Reel (TR) | 2010 | Discontinued | 1 (Unlimited) | 3 | EAR99 | 125°C | -55°C | 8541.10.00.60 | DUAL | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | DB3X316 | - | Common Anode | Small Signal =< 200mA (Io), Any Speed | - | Schottky | 15μA @ 30V | 550mV @ 100mA | 100mA | - | 125°C Max | - | - | - | 550mV | 30V | 100mA | 800 ps | 15μA | 30V | - | 1A | 1 Pair Common Anode | 1A | - | VERY HIGH FREQUENCY | - | 1.1mm | 2.9mm | 1.5mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() DA37103E0L Panasonic Electronic Components | 1100 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SOT-723 | 3 | SILICON | 2 | Tape & Reel (TR) | 2014 | Discontinued | 1 (Unlimited) | 3 | EAR99 | 150°C | -55°C | 8541.10.00.60 | DUAL | FLAT | NOT SPECIFIED | - | NOT SPECIFIED | DA37103 | - | Common Cathode | Small Signal =< 200mA (Io), Any Speed | - | Standard | 100nA @ 80V | 1.2V @ 100mA | 150mA | 100nA | 150°C Max | - | - | 100mA DC | 1.2V | 80V | 100mA | 10 ns | 100nA | 80V | - | 750mA | 1 Pair Common Cathode | 750mA | 10 ns | VERY HIGH FREQUENCY | 15pF | 520μm | 1.2mm | 800μm | - | Unknown | RoHS Compliant | - | ||
![]() DB4X501K0R Panasonic Electronic Components | 1072 |
| Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | SC-61AB | 4 | SILICON | 2 | Tape & Reel (TR) | 2010 | Discontinued | 1 (Unlimited) | 4 | EAR99 | 125°C | -55°C | - | DUAL | GULL WING | NOT SPECIFIED | unknown | NOT SPECIFIED | DB4X501 | - | - | Small Signal =< 200mA (Io), Any Speed | - | Schottky | 200μA @ 50V | 550mV @ 200mA | 150mA | 200μA | 125°C Max | - | - | - | 550mV | 50V | 200mA | 1.6 ns | 200μA | 50V | TO-253AA | 750mA | 2 Independent | 750mA | 1.6 ns | ULTRA HIGH FREQUENCY | - | 1.1mm | 2.9mm | 1.5mm | - | No SVHC | RoHS Compliant | Lead Free |