- Operating Temperature
- B25/50
- B25/85
- Factory Lead Time
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Resistance Tolerance
- Resistance in Ω @ 25°C
- RoHS Status
- Series
Attribute column
Manufacturer
Panasonic Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Max Power Dissipation | Depth | Resistor Type | Reach Compliance Code | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Length | Terminal Placement | Power - Max | Accuracy | Resistance Tolerance | Thermistor Application | Resistance in Ω @ 25°C | B Value Tolerance | B25/85 | Thermal Sensitivity Index | B25/50 | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ERT-JZET302H Panasonic Electronic Components | 18037 |
| Datasheet | 10 Weeks | - | - | Surface Mount | 0201 (0603 Metric) | YES | WRAPAROUND | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | ERT-J | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | 3kOhm | Tin (Sn) | - | - | - | TR, PAPER, 7 INCH | - | 300μm | NTC THERMISTOR | - | - | 0.033W | - | - | DUAL ENDED | 33mW | - | ±3% | TEMPERATURE COMPENSATION | 3k | ±2% | 4450K | 4450 K | 4500K | - | 300μm | 600μm | - | - | RoHS Compliant | - | ||
![]() ERT-J0ER104HM Panasonic Electronic Components | 9819 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | Automotive grade | -40°C~150°C | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, ERTJ | 3% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 150°C | -40°C | - | - | 66mW | - | - | - | 1005 | - | 0402 | - | - | 66mW | - | ±3% | - | 100k | ±1% | 4300K | - | 4250K | - | - | - | - | - | RoHS Compliant | - | ||
![]() ERT-J1VT152J Panasonic Electronic Components | 354546 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERT-J | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 1.5kOhm | Tin (Sn) | - | - | 8533.40.80.70 | TR, PUNCHED, 7 INCH | 100mW | 800μm | NTC THERMISTOR | - | 1608 | 0.1W | 0603 | - | DUAL ENDED | - | 2 % | ±5% | TEMPERATURE COMPENSATION | 1.5k | ±2% | 4450K | - | 4500K | - | - | 1.6mm | 800μm | No | RoHS Compliant | Lead Free | ||
![]() ERT-J1VR153H Panasonic Electronic Components | 19 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2010 | ERT-J | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 15kOhm | Tin (Sn) | - | - | 8533.40.80.70 | TR, PUNCHED, 7 INCH | - | 800μm | NTC THERMISTOR | - | - | 0.1W | - | - | DUAL ENDED | 100mW | 2 % | ±3% | TEMPERATURE COMPENSATION | 15k | ±2% | 4300K | - | 4250K | - | 800μm | 1.6mm | - | - | RoHS Compliant | - | ||
![]() ERT-D2F1L154S Panasonic Electronic Components | In Stock | - | Datasheet | - | - | PCB, Through Hole | Through Hole | Disc 5mm | - | - | - | - | -30°C~60°C | Bulk | 2002 | ERT-D | 15% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 60°C | -30°C | - | - | 400mW | - | - | - | - | - | - | 1.18 30.00mm | - | 400mW | - | ±15% | - | 150k | - | - | - | 4800K | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ERT-D2FGL251S Panasonic Electronic Components | In Stock | - | Datasheet | - | - | PCB, Through Hole | Through Hole | Disc 5mm | - | WIRE | - | - | -30°C~60°C | Bulk | 2002 | ERT-D | 15% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 250Ohm | Tin (Sn) | - | - | 8533.40.80.70 | TAPE | 400mW | - | NTC THERMISTOR | unknown | - | 0.4W | - | 1.18 30.00mm | RADIAL | - | - | ±15% | TEMPERATURE COMPENSATION | 250 | - | - | 3900 K | 3900K | 5mm | - | - | - | - | RoHS Compliant | - | ||
![]() ERT-D2FGL801S Panasonic Electronic Components | In Stock | - | Datasheet | - | - | PCB, Through Hole | Through Hole | Disc 5mm | - | WIRE | 2 | - | -30°C~60°C | Bulk | 2002 | ERT-D | 15% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | 8533.40.80.70 | TAPE | 400mW | - | NTC THERMISTOR | unknown | - | 0.4W | - | 1.18 30.00mm | RADIAL | - | - | ±15% | TEMPERATURE COMPENSATION | 800 | - | - | 3900 K | 3900K | 5mm | - | - | - | - | RoHS Compliant | - | ||
![]() ERT-D2FGL142S Panasonic Electronic Components | In Stock | - | Datasheet | - | - | PCB, Through Hole | Through Hole | Disc 5mm | - | WIRE | - | - | -30°C~60°C | Bulk | 2002 | ERT-D | 15% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 1.4kOhm | Tin (Sn) | - | - | 8533.40.80.70 | TAPE | 400mW | - | NTC THERMISTOR | unknown | - | 0.4W | - | 1.18 30.00mm | RADIAL | - | - | ±15% | TEMPERATURE COMPENSATION | 1.4k | - | - | 3900 K | 3900K | 5mm | - | - | - | - | RoHS Compliant | - | ||
![]() ERT-D2FHL503S Panasonic Electronic Components | In Stock | - | Datasheet | - | - | PCB, Through Hole | Through Hole | Disc 5mm | - | WIRE | - | - | -30°C~60°C | Bulk | 2002 | ERT-D | 15% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 50kOhm | Tin (Sn) | - | - | 8533.40.80.70 | TAPE | 400mW | - | NTC THERMISTOR | unknown | - | 0.4W | - | 1.18 30.00mm | RADIAL | - | - | ±15% | TEMPERATURE COMPENSATION | 50k | - | - | 4500 K | 4500K | 5mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ERT-J0EV154H Panasonic Electronic Components | 46 |
| Datasheet | 10 Weeks | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2010 | ERT-J | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) | - | - | - | TR, PAPER, 7 INCH | - | - | NTC THERMISTOR | - | - | 0.066W | - | - | DUAL ENDED | 66mW | - | ±3% | TEMPERATURE COMPENSATION | 150k | ±2% | 4750K | 4750 K | 4700K | - | - | - | - | - | RoHS Compliant | - | ||
![]() ERT-J0EP104J Panasonic Electronic Components | 351054 |
| Datasheet | 10 Weeks | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | -40°C~125°C | Tape & Reel (TR) | - | ERT-J | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | 100kOhm | Tin (Sn) | - | - | 8533.40.80.70 | TR, PUNCHED, 7 INCH | - | - | NTC THERMISTOR | - | - | 0.066W | - | - | DUAL ENDED | 66mW | - | ±5% | TEMPERATURE COMPENSATION | 100k | ±2% | 4100K | - | 4050K | - | - | - | - | - | RoHS Compliant | - | ||
![]() ERT-J1VA470H Panasonic Electronic Components | 10101 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2010 | ERT-J | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 47Ohm | Tin (Sn) | - | - | 8533.40.80.70 | TR, PUNCHED PAPER, 7 INCH | - | 800μm | NTC THERMISTOR | - | - | 0.1W | - | - | DUAL ENDED | 100mW | - | ±3% | TEMPERATURE COMPENSATION | 47 | - | 2750K | - | 2800K | - | 800μm | 1.6mm | - | - | RoHS Compliant | - | ||
![]() ERT-J0EP333H Panasonic Electronic Components | 46 |
| Datasheet | 10 Weeks | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | ERT-J | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | 8533.40.80.70 | TR, PUNCHED, 7 INCH | - | - | NTC THERMISTOR | - | - | 0.066W | - | - | DUAL ENDED | 66mW | - | ±3% | TEMPERATURE COMPENSATION | 33k | ±2% | 4100K | - | 4050K | - | - | - | - | - | RoHS Compliant | - | ||
![]() ERT-J1VA220J Panasonic Electronic Components | 46 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERT-J | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 22Ohm | - | - | - | 8533.40.80.70 | TR, PUNCHED PAPER, 7 INCH | 100mW | 800μm | NTC THERMISTOR | - | 1608 | 0.1W | 0603 | - | DUAL ENDED | - | 3 % | ±5% | TEMPERATURE COMPENSATION | 22 | ±3% | 2700K | - | 2750K | - | - | 1.6mm | 800μm | No | RoHS Compliant | Lead Free | ||
![]() ERT-J1VT224HM Panasonic Electronic Components | 7 |
| Datasheet | 10 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | Automotive grade | -40°C~150°C | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, ERTJ | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100μW | - | ±3% | - | 220k | ±1% | 4550K | - | 4485K | - | - | - | - | - | RoHS Compliant | - | ||
![]() ERT-J1VV104JM Panasonic Electronic Components | 60 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, ERTJ | 5% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 150°C | -40°C | - | - | 100mW | - | - | - | 1608 | - | 0603 | - | - | 100mW | - | ±5% | - | 100k | ±1% | 4750K | - | 4700K | - | - | - | - | - | RoHS Compliant | - | ||
![]() ERT-J0EA470H Panasonic Electronic Components | 50000 |
| Datasheet | 10 Weeks | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2010 | ERT-J | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) | - | - | - | TR, PUNCHED, 7 INCH | - | - | NTC THERMISTOR | - | - | 0.066W | - | - | DUAL ENDED | 66mW | - | ±3% | TEMPERATURE COMPENSATION | 47 | - | 2700K | - | 2750K | - | - | - | - | - | RoHS Compliant | - | ||
![]() ERT-J0EV104GM Panasonic Electronic Components | 46 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | Automotive grade | -40°C~150°C | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, ERTJ | 2% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 150°C | -40°C | - | - | 66mW | - | - | - | 1005 | - | 0402 | - | - | 66mW | - | ±2% | - | 100k | ±1% | 4750K | - | 4700K | - | - | - | - | - | RoHS Compliant | - | ||
![]() ERT-J0EA680J Panasonic Electronic Components | 145000 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | 2 | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERT-J | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 68Ohm | Tin (Sn) | - | - | 8533.40.80.70 | TR, PAPER, 7 INCH | 66mW | - | NTC THERMISTOR | - | 1005 | 0.066W | 0402 | - | DUAL ENDED | - | 3 % | ±5% | TEMPERATURE COMPENSATION | 68 | ±3% | 2750K | - | 2800K | - | - | 1mm | 500μm | - | RoHS Compliant | Lead Free | ||
![]() ERT-J0ET154H Panasonic Electronic Components | 46 |
| Datasheet | 10 Weeks | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | ERT-J | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | 8533.40.80.70 | TR, PUNCHED, 7 INCH | - | - | NTC THERMISTOR | - | - | 0.066W | - | - | DUAL ENDED | 66mW | - | ±3% | TEMPERATURE COMPENSATION | 150k | ±2% | 4450K | - | 4500K | - | - | - | - | - | RoHS Compliant | - |