Panasonic Electronic Components ERT-J1VT224HM
Panasonic Electronic Components ERT-J1VT224HM
feed

Panasonic Electronic Components ERT-J1VT224HM

Manufacturer No:

ERT-J1VT224HM

Utmel No:

1850-ERT-J1VT224HM

Package:

0603 (1608 Metric)

Usage Grade:

  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive

ECAD Model:

Description:

Automotive, AEC-Q200, ERTJ Series 220k Surface Mount -40°C~150°C 4550K B Value Tolerance:±1% Tape & Reel (TR)

Quantity:

Unit Price: $0.257555

Ext Price: $0.26

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 11

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.257555

    $0.26

  • 10

    $0.242976

    $2.43

  • 100

    $0.229223

    $22.92

  • 500

    $0.216248

    $108.12

  • 1000

    $0.204008

    $204.01

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
ERT-J1VT224HM information

Specifications
Documents & Media
Product Details
Panasonic Electronic Components ERT-J1VT224HM technical specifications, attributes, parameters and parts with similar specifications to Panasonic Electronic Components ERT-J1VT224HM.
  • Type
    Parameter
  • Factory Lead Time
    10 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    0603 (1608 Metric)
  • Usage Level
    Automotive grade
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~150°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Automotive, AEC-Q200, ERTJ
  • Published
    2016
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Power - Max

    Power - Max is a parameter that specifies the maximum amount of power that an electronic component can handle without being damaged. It is typically measured in watts and indicates the upper limit of power that can be safely supplied to the component. Exceeding the maximum power rating can lead to overheating, malfunction, or permanent damage to the component. It is important to consider the power-max rating when designing circuits or systems to ensure proper operation and longevity of the electronic components.

    100μW
  • Resistance Tolerance

    Tolerance is the percentage of error in the resistor's resistance, or how much more or less you can expect a resistor's actual measured resistance to be from its stated resistance. A gold tolerance band is 5% tolerance, silver is 10%, and no band at all would mean a 20% tolerance.

    ±3%
  • Resistance in Ω @ 25°C

    The parameter "Resistance in Ω @ 25°C" in electronic components refers to the resistance value of the component measured in ohms at a temperature of 25 degrees Celsius. Resistance is a fundamental property of electronic components that determines how much they impede the flow of electric current. The resistance value at 25°C is often provided as a reference point because it is a standard temperature for many electronic applications. This parameter helps engineers and designers understand how the component will behave in a circuit and allows for accurate calculations of current flow and voltage drop.

    220k
  • B Value Tolerance

    The "B Value Tolerance" is a parameter used in electronic components, particularly in resistors and thermistors. It refers to the tolerance or variation in the B value of a component, which is a measure of how the resistance of the component changes with temperature. The B value is a constant that characterizes the temperature-resistance relationship of the component. A smaller B Value Tolerance indicates a more precise and consistent temperature-resistance behavior across different components of the same type. Manufacturers specify the B Value Tolerance to ensure that components meet certain performance standards and to help designers select components with the desired temperature characteristics for their applications.

    ±1%
  • B25/85

    The parameter "B25/85" in electronic components refers to the temperature coefficient of resistance. It indicates how the resistance of the component changes with temperature. Specifically, "B25" refers to the resistance value at 25 degrees Celsius, while "85" refers to the resistance value at 85 degrees Celsius. This parameter is important for understanding how the component will perform under different temperature conditions and is commonly used in the design and specification of electronic circuits.

    4550K
  • B25/50

    The parameter "B25/50" in electronic components typically refers to the temperature coefficient of resistance. It indicates how the resistance of the component changes with temperature. The "B" value represents the temperature range over which the resistance is being measured, with 25/50 indicating a range from 25 to 50 degrees Celsius. A lower B value indicates a more stable resistance over temperature changes, while a higher B value means the resistance will vary more with temperature. This parameter is important for ensuring the proper functioning and reliability of electronic circuits in different temperature environments.

    4485K
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Panasonic Electronic Components ERT-J1VT224HM.

Product Description: ERT-J1VT224HM NTC Thermistor from Panasonic Electronic Components

1. Description

The ERT-J1VT224HM is a high-precision NTC (Negative Temperature Coefficient) thermistor designed by Panasonic Electronic Components. This surface-mount temperature sensor is engineered to provide accurate and reliable temperature measurements in a variety of applications, particularly in the automotive industry. With its compact 0603 (1608 Metric) package and RoHS compliance, it offers a versatile solution for temperature sensing needs.

2. Features

  • High Precision: The ERT-J1VT224HM features a resistance tolerance of ±3% and a B value tolerance of ±1%, ensuring precise temperature measurements.
  • Wide Operating Range: It operates within a broad temperature range of -40°C to 150°C, making it suitable for diverse applications.
  • Low Power Consumption: With a maximum power consumption of 100μW, this thermistor is energy-efficient and suitable for battery-powered devices.
  • Automotive Grade: Certified to AEC-Q200 standards, this thermistor meets the stringent requirements of automotive applications.
  • Surface Mount Design: The 0603 (1608 Metric) package allows for easy integration into modern PCB designs using surface mount technology.

3. Applications

The ERT-J1VT224HM NTC thermistor is primarily designed for use in automotive applications where precise temperature control is crucial. Some of its primary applications include: - Engine Management Systems: For monitoring engine temperatures to ensure optimal performance and prevent overheating. - Battery Management Systems: To monitor battery temperatures and ensure safe operation. - Air Conditioning Systems: For controlling air conditioning systems to maintain comfortable cabin temperatures.

Secondary applications include: - Industrial Automation: In control systems where precise temperature monitoring is required. - Medical Devices: In medical equipment where accurate temperature control is essential.

4. Alternative Parts

While the ERT-J1VT224HM is specifically designed for automotive applications, alternative parts that may be considered include: - Panasonic ERT-J1VT224HM-A1: A variant with similar specifications but optimized for specific automotive applications. - Other NTC Thermistors from Panasonic: Such as the ERT-J1VT224HM-A2 or ERT-J1VT224HM-B1, which may offer slightly different specifications but similar performance characteristics.

5. Embedded Modules

The ERT-J1VT224HM NTC thermistor is often used in various embedded modules designed for automotive and industrial applications: - Automotive Control Units: Modules integrated into vehicle control units that manage engine performance, air conditioning, and other critical systems. - Industrial Control Systems: Modules used in industrial automation systems where precise temperature control is necessary.

In summary, the ERT-J1VT224HM from Panasonic Electronic Components is a reliable and precise NTC thermistor designed specifically for automotive applications but also suitable for industrial use cases where accurate temperature monitoring is essential. Its compact design, low power consumption, and high precision make it an ideal component for a wide range of temperature sensing applications.