- Series
- Switch Function
- Operating Force
- Actuator Type
- Termination Style
- ElectricalLife
- ECCN Code
- Switch Type
- Contact Current(DC)-Max
- HTS Code
- Contact (DC) Max Rating R Load
- JESD-609 Code
Attribute column
Manufacturer
Panasonic Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Weight | Base Product Number | Contact Materials | ElectricalLife | Ihs Manufacturer | Input Power-Max | Insertion Loss-Max | Isolation-Max | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Voltage - Supply | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Impedance | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Topology | Operating Force | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Contact/Output Supply Type | Pretravel | Relay Action | Operating Position | Release Force | Operating Frequency-Min | VSWR | RF Type | Actuator Travel | Characteristic Impedance | P1dB | Pre-Travel-Max | Relay Function | Coil Voltage(DC)-Max | IIP3 | Switching Time | Features | Body Height | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AV3432619 Panasonic Electric Works | 36 |
| - | 12 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2006 | AV3 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 30V | 100mA AC/DC | - | - | - | - | - | 100mA | PC Pin | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | SPDT | - | 500,000 Cycles | - | - | - | 12gf | - | - | - | - | - | 0.062 (1.6mm) | - | 0.040 (1.0mm) | - | 0.138 (3.5mm) | - | 0.345 (8.8mm) | 1.224gf | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AV3820619 Panasonic Electric Works | 20 |
| - | 12 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | 2g | - | Gold | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2002 | AV3 | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 85°C | -25°C | - | 30V | 100mA AC/DC | - | - | Straight | - | - | 100mA | Quick Connect - 0.110 (2.8mm) | 250V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 250V | - | - | SPDT | 30V | 500,000 Cycles | - | - | - | 7.954gf | - | - | - | - | - | 0.047 (1.2mm) | - | 0.031 (0.8mm) | - | 0.110 (2.8mm) | - | 0.345 (8.8mm) | 0.306gf | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AVM34559 Panasonic Electric Works | 36 |
| - | 12 Weeks | Through Hole | Through Hole | - | - | - | - | 2g | - | Silver | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2002 | AVM3 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 85°C | -25°C | - | 125V | 5A AC/DC | - | - | Straight | - | - | 5A | PC Pin | 250V | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | 250V | - | - | SPDT | 125V | 10,000,000 Cycles | - | - | - | 60gf | - | - | - | - | - | 0.032 (0.81mm) | - | 0.020 (0.5mm) | - | 0.100 (2.5mm) | - | 0.571 (14.5mm) | 4.079gf | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AVM34059-A Panasonic Electric Works | 16 |
| - | 12 Weeks | Through Hole | Through Hole | - | - | - | - | 2g | - | Silver | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2002 | AVM3 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 85°C | -25°C | - | 125V | 5A AC/DC | - | - | Straight | - | - | 5A | PC Pin | 250V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | 250V | - | - | SPDT | 125V | 10,000,000 Cycles | - | - | - | 150gf | - | - | - | - | - | 0.015 (0.4mm) | - | 0.004 (0.1mm) | - | 0.024 (0.6mm) | - | 0.330 (8.4mm) | 20gf | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() AZC11113A Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | - | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | 125V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() AVM3235619-A Panasonic Electric Works | 16 |
| - | 12 Weeks | Screw, Solder | Chassis Mount | - | - | - | - | 2g | - | Gold | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2002 | AVM3 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 85°C | -25°C | - | 30V | 100mA AC/DC | - | - | Straight | - | - | 100mA | Solder Lug | 250V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 250V | - | - | SPDT | 30V | 10,000,000 Cycles | - | - | - | 45gf | - | - | - | - | - | 0.062 (1.6mm) | - | 0.040 (1.0mm) | - | 0.138 (3.5mm) | - | 0.345 (8.8mm) | 3.059gf | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ABV1615503R Panasonic Electric Works | 35 |
| Datasheet | 12 Weeks | Chassis Mount, Screw, Wire | Chassis Mount | - | - | - | - | - | - | Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2002 | ABV | e4 | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | - | - | - | - | 8536.50.70.00 | - | 5A AC | - | - | Straight | IP67 - Dust Tight, Waterproof | - | 5A | Wire Leads | 250V | 33mm | 10.3 mm | - | Lever, Roller | SPDT | On-Mom | - | IP50; IP67 | - | 250V | - | - | - | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | - | 220gf | - | - | - | - | - | 0.030 (0.76mm) | - | 0.020 (0.5mm) | - | 0.063 (1.6mm) | - | 0.815 (20.7mm) | 40gf | - | - | - | 2.4 mm | - | - | 1.6 mm | - | - | - | - | - | 15.9mm | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() ABS1612419 Panasonic Electric Works | 24 |
| Datasheet | 11 Weeks | Chassis Mount, Screw, Wire | Chassis Mount | - | - | - | - | - | - | Gold | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2002 | ABS | - | - | Active | 1 (Unlimited) | Wire Leads | - | - | - | 85°C | -40°C | - | 30V | 100mA AC/DC | - | - | Straight | IP67 - Dust Tight, Waterproof | - | 100mA | Wire Leads | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 250V | - | - | SPDT | 30V | 5,000,000 Cycles | - | - | - | 35gf | - | - | - | - | - | 0.047 (1.2mm) | - | 0.031 (0.8mm) | - | 0.110 (2.8mm) | - | 0.345 (8.8mm) | 3.059gf | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() ABJ261241 Panasonic Electric Works | In Stock | - | Datasheet | - | - | Chassis Mount | 125 | NO | PANEL MOUNT | - | - | - | Gold, Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | ABJ | e4 | - | Active | 1 (Unlimited) | - | EAR99 | 2 | Gold (Au) | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | - | - | - | IP67 - Dust Tight, Waterproof | - | - | Wire Leads | 125V | 13.9mm | 6 mm | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | - | 40gf | - | 0.1A | - | - | - | 0.020 (0.5mm) | - | 0.020 (0.5mm) | - | 0.120 (3.0mm) | - | 0.328 (8.3mm) | 3.059gf | - | - | - | 3.5 mm | - | - | 3 mm | - | - | - | - | - | 14.7mm | RoHS Compliant | - | IP67 | ||
![]() ABV1232413 Panasonic Electric Works | 7 |
| Datasheet | - | - | Chassis Mount | - | NO | PANEL MOUNT | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | ABV | e4 | - | Active | 1 (Unlimited) | - | EAR99 | - | Gold (Au) | - | - | 8536.50.70.00 | - | 1A AC | - | - | - | IP50 - Dust Protected | - | - | Solder, Quick Connect - 0.187 (4.7mm) | 250V | 33mm | 10.3 mm | - | Lever, Straight | SPST-NO | Off-Mom | - | IP50; IP67 | - | - | - | - | - | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 60gf | - | - | - | - | - | 0.047 (1.2mm) | - | 0.047 (1.2mm) | - | 0.125 (3.2mm) | - | 0.602 (15.3mm) | 10gf | - | - | - | 4.4 mm | - | - | 3.2 mm | - | - | - | - | - | 15.9mm | RoHS Compliant | - | - | ||
![]() SG-A1-03-1 Panasonic Industrial Automation Sales | 35 |
| - | 8 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2013 | SG-A1 | - | - | Active | 1 (Unlimited) | Cable Leads | - | - | - | 70°C | -25°C | - | 30V | 2.5A AC/DC | - | - | - | IP67 - Dust Tight, Waterproof | - | 2.5A | Cable Leads | 125V | - | - | - | Panel Disconnect | 3PST-NC | On-Off | - | - | - | - | - | - | 3PST | - | 1,000,000 Cycles | - | - | - | 6118gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Length 1m | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() SG-B2-K2AD-5 Panasonic Industrial Automation Sales | 2860 |
| - | 8 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2013 | SG-B2 | - | - | Active | 1 (Unlimited) | Cable Leads | - | - | - | 70°C | -25°C | - | 30V | 2.5A AC/DC | - | - | - | IP65 - Dust Tight, Water Resistant | - | 2.5A | Cable Leads | 125V | - | - | - | Panel Disconnect | DPST-NC | On-Off | - | - | - | - | - | - | DPST | - | 1,000,000 Cycles | - | - | - | 8158gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() SG-B1-SA-G5 Panasonic Industrial Automation Sales | 2359 |
| - | 8 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2013 | SG-B1 | - | - | Active | 1 (Unlimited) | Cable Leads | - | - | - | 50°C | -25°C | - | 30V | 2A AC/DC | - | - | - | IP67 - Dust Tight, Waterproof | - | 2A | Cable Leads | 125V | - | - | - | Panel Disconnect | DPST-NC | On-Off | - | - | - | - | - | - | DPST | - | 1,000,000 Cycles | - | - | - | 6118gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Lock Solenoid | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() SG-A1-02-5 Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2013 | SG-A1 | - | - | Active | 1 (Unlimited) | Cable Leads | - | - | - | 70°C | -25°C | - | 30V | 2.5A AC/DC | - | - | - | IP67 - Dust Tight, Waterproof | - | 2.5A | Cable Leads | 125V | - | - | - | Panel Disconnect | DPST-NC | On-Off | - | - | - | - | - | - | DPST | - | 1,000,000 Cycles | - | - | - | 6118gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Length 5m | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() AVL3455613-A Panasonic Electric Works | 36 |
| - | 12 Weeks | - | Through Hole | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2008 | AVL3 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 30V | 100mA AC/DC | - | - | - | - | - | - | PC Pin | 125V | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | - | - | - | 10,000,000 Cycles | - | - | - | 60gf | - | - | - | - | - | 0.030 (0.76mm) | - | 0.020 (0.5mm) | - | 0.100 (2.5mm) | - | 0.571 (14.5mm) | 4.079gf | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() AVT38023-A Panasonic Electric Works | 16 |
| - | 12 Weeks | - | Chassis Mount | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2008 | AVT3 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 30V | 3A AC/DC | - | - | - | - | - | - | Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | 50gf | - | - | - | - | - | 0.015 (0.4mm) | - | 0.004 (0.1mm) | - | 0.024 (0.6mm) | - | 0.330 (8.4mm) | 7.546gf | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() AV3432649 Panasonic Electric Works | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | - | - | - | - | 2g | - | Gold | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2006 | AV3 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 85°C | -25°C | - | 30V | 100mA AC/DC | - | - | Straight | - | - | 100mA | PC Pin | 250V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | SPDT | 30V | 500,000 Cycles | - | - | - | 12gf | - | - | - | - | - | 0.062 (1.6mm) | - | 0.040 (1.0mm) | - | 0.138 (3.5mm) | - | 0.345 (8.8mm) | 1.224gf | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AM51613A53N-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | 6.3g | - | Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2010 | AM5 | - | - | Obsolete | 1 (Unlimited) | Quick Connect | - | - | - | 105°C | -25°C | - | 125V | 16A AC 600mA DC | - | - | Straight | - | - | 16A | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 250V | - | - | SPDT | 125V | 10,000,000 Cycles | - | 16A | - | 60gf | - | - | - | - | - | 0.087 (2.2mm) | - | 0.080 (2.0mm) | - | 0.296 (7.5mm) | - | 0.602 (15.3mm) | 10gf | - | - | - | - | - | - | - | - | - | - | - | Cadmium Free | - | RoHS Compliant | Lead Free | - | ||
![]() ARD55112 Panasonic | 900 |
| - | - | - | - | Module, Pin Contacts | NO | PANEL MOUNT | Module | - | ARD551 | - | 5000000 Cycle(s) | PANASONIC CORP | 120 W | 0.8 dB | 55 dB | Panasonic Electronic Components | ARD55112 | ARD | Panasonic Electric Works | 26500 MHz | 85 °C | -55 °C | Bulk | ROHS COMPLIANT | Active | Active | 5.72 | Yes | -55°C ~ 85°C | - | - | - | - | Yes | - | - | - | EAR99 | - | - | - | - | 8536.41.00.20 | - | - | BOX; BULK | 12V | - | - | compliant | - | - | - | 34 mm | 13.2 mm | 34mm x 13.2mm x 39mm | - | SPDT | - | 0.1 A | - | 30 V | - | SOLDER | 50Ohm | - | - | - | - | - | Reflective | - | RF COAXIAL RELAY | 0.1 A | - | 15 ms | - | - | 30 V | - | AC/DC | - | LATCHED | - | - | 18000 MHz | 1.7 | General Purpose | - | 50 Ω | - | - | SPDT | 12 V | - | 15 ms | - | 39 mm | - | - | - | ||
![]() AVM3245613-A Panasonic Electric Works | 36 |
| - | 12 Weeks | - | Chassis Mount | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2006 | AVM3 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | 30V | 100mA AC/DC | - | - | - | - | - | 100mA | Solder Lug | 250V | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | - | - | - | - | 10,000,000 Cycles | - | - | - | 55gf | - | - | - | - | - | 0.047 (1.2mm) | - | 0.032 (0.81mm) | - | 0.110 (2.8mm) | - | 0.460 (11.7mm) | 3.500gf | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |