- Factory Lead Time
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Type
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Manufacturer
Panduit Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Depth | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Height | Length | Width | Panel Thickness | Material Thickness | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCMP06B12-M20 Panduit Corp | 2961 |
| - | 4 Weeks | Cable | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | 1.632933kg | Nylon | Bulk | 2009 | - | Active | Not Applicable | Clip, Wire Saddle | Black | 15mm | - | Webbed | 0.236 ~ 0.472 6.00mm ~ 12.00mm | 0.248 ~ 0.283 6.30mm ~ 7.20mm | - | 0.768 19.50mm | 0.748 19.00mm | 0.374 9.50mm | 0.024 ~ 0.118 0.60mm ~ 3.00mm | - | No | ROHS3 Compliant | ||
![]() SP1-4/0L-Q Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Fastener | - | Bronze | - | - | Bulk | 2008 | StructuredGround™, SP1 | Active | Not Applicable | Clamp, Service Post | - | - | - | Male Stud, Single Conductor | 0.410 ~ 0.528 10.41mm ~ 13.41mm | 0.625 15.88mm | - | 3.190 81.03mm | - | - | - | - | No | ROHS3 Compliant | ||
![]() HCME04Y09-M30 Panduit Corp | 39 |
| Datasheet | 4 Weeks | Clip, Edge | Edge Mount, Clip On | - | Polyamide (PA66), Nylon 6/6 | 2.177243kg | - | Bulk | 2009 | - | Active | Not Applicable | Clip, Wire Saddle | Black | - | - | Webbed | 0.157 ~ 0.354 4.00mm ~ 9.00mm | 0.138 x 0.433 3.50mmx11.00mm Rectangular | Heat Stabilized | 0.756 19.20mm | 0.913 23.20mm | 0.394 10.00mm | 0.031 ~ 0.157 0.79mm ~ 3.99mm | - | No | ROHS3 Compliant | ||
![]() GPCSG4-2-12-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Clamp | Pipe Mount, Adjustable | - | Bronze | - | - | Bulk | 2010 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | Bronze | - | - | Conduit Hub | - | - | 360° Rotation, Copper Strap, Guillotine | - | 8.250 209.55mm | - | - | - | - | Non-RoHS Compliant | ||
![]() GPCG2/0-2-34-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Clamp | Pipe Mount, Adjustable | - | Bronze | - | - | Bulk | 2012 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | Bronze | - | - | Conduit Hub | - | - | 360° Rotation, Guillotine | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() PBC12P Panduit Corp | In Stock | - | - | 4 Weeks | - | Beam Mount, Fastener | - | Steel | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | Metallic | - | 1/4 | Push-Fit | 0.500 ~ 0.750 12.70mm ~ 19.05mm | - | - | - | - | - | 0.500 12.70mm | - | - | ROHS3 Compliant | ||
![]() PBC24M Panduit Corp | In Stock | - | - | 4 Weeks | - | Beam Mount, Fastener | - | Steel | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | Metallic | - | 1/4 | Snap Closure | 1.500 38.10mm | - | - | - | - | - | 0.500 12.70mm | - | - | ROHS3 Compliant | ||
![]() P24M912 Panduit Corp | In Stock | - | - | 4 Weeks | Flanges | Beam Mount, Hammer On | - | Metal | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | Metallic | - | - | Snap Closure | 1.500 38.10mm | - | 360° Rotation | - | - | - | 0.563 ~ 0.750 14.30mm ~ 19.05mm | - | - | ROHS3 Compliant | ||
![]() PBC32M Panduit Corp | In Stock | - | - | 4 Weeks | - | Beam Mount, Fastener | - | Steel | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | Metallic | - | 1/4 | Snap Closure | 2.000 50.80mm | - | - | - | - | - | 0.500 12.70mm | - | - | ROHS3 Compliant | ||
![]() P20M24 Panduit Corp | In Stock | - | - | 4 Weeks | Flanges | Beam Mount, Hammer On | - | Metal | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | Metallic | - | - | Snap Closure | 1.250 31.75mm | - | 360° Rotation | - | - | - | 0.125 ~ 0.250 3.18mm ~ 6.35mm | - | - | ROHS3 Compliant | ||
![]() P24M58 Panduit Corp | In Stock | - | - | 4 Weeks | Flanges | Beam Mount, Hammer On | - | Metal | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | Metallic | - | - | Snap Closure | 1.500 38.10mm | - | 360° Rotation | - | - | - | 0.313 ~ 0.500 7.95mm ~ 12.70mm | - | - | ROHS3 Compliant | ||
![]() CTH35U08-C30 Panduit Corp | 395 |
| - | 4 Weeks | Cable | Arrowhead, Cupped | - | Polyamide (PA66), Nylon 6/6 | 40.823313g | - | Bulk | 2010 | - | Active | Not Applicable | Clip, U-Type | Black | - | - | - | 0.335 8.50mm | 0.346 ~ 0.433 8.80mm ~ 11.00mm | Heat Stabilized | 0.854 21.70mm | 23.114mm | 0.394 10.00mm | 0.079 ~ 0.126 2.00mm ~ 3.20mm | - | - | ROHS3 Compliant | ||
![]() GRC4-38-TL Panduit Corp | 45 |
| Datasheet | 4 Weeks | Clamp | Rod Mount, Fastener | - | Bronze | - | - | Bulk | 2012 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | Bronze | - | - | - | 0.440 11.18mm | - | Direct Burial | 1.000 25.40mm | - | 0.820 20.83mm | - | 0.130 3.30mm | - | ROHS3 Compliant | ||
![]() PBC16M Panduit Corp | In Stock | - | - | 4 Weeks | - | Beam Mount, Fastener | - | Steel | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | Metallic | - | 1/4 | Snap Closure | 1.000 25.40mm | - | - | - | - | - | 0.500 12.70mm | - | - | ROHS3 Compliant | ||
![]() P16M912 Panduit Corp | 39 |
| - | 4 Weeks | Flanges | Beam Mount, Hammer On | - | Metal | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | Metallic | - | - | Snap Closure | 1.000 25.40mm | - | 360° Rotation | - | - | - | 0.563 ~ 0.750 14.30mm ~ 19.05mm | - | - | ROHS3 Compliant | ||
![]() GPL-58-1 Panduit Corp | 2226 |
| Datasheet | 4 Weeks | Bolt | Pipe Mount, Adjustable | - | Bronze | - | - | Bulk | 2008 | StructuredGround™, GPL | Active | Not Applicable | Clamp, Grounding | Bronze | - | 0.375 9.52mm | U-Bolt | - | - | Corrosion Resistant, Direct Burial | 6.380 162.05mm | 5.750 146.05mm | 1.880 47.75mm | - | - | No | Non-RoHS Compliant | ||
![]() VWS50100-M Panduit Corp | 35 | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CTH38U10-C30 Panduit Corp | 48 |
| - | 4 Weeks | Cable | Arrowhead, Cupped | - | Polyamide (PA66), Nylon 6/6 | 204.116567g | - | Bulk | 2010 | - | Active | Not Applicable | Clip, U-Type | Black | - | - | - | 0.394 10.00mm | 0.346 ~ 0.433 8.80mm ~ 11.00mm | Heat Stabilized | 0.913 23.20mm | 23.114mm | 0.394 10.00mm | 0.079 ~ 0.126 2.00mm ~ 3.20mm | - | - | ROHS3 Compliant | ||
![]() VTA-6-6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Bolt | - | - | Bronze, Tin Plated | - | - | Bulk | 2001 | - | Active | Not Applicable | Clamp, Grounding | Bronze, Silver | - | - | Two-Bolt | 1.250 31.75mm | - | Rubber Washer, Swivel Cap | 2.750 69.85mm | 3.063 77.80mm | 2.250 57.15mm | - | - | - | ROHS3 Compliant | ||
![]() PCS16 Panduit Corp | 39 |
| - | 4 Weeks | Stud | Stud Mount, Fastener | 100 | Steel, Zinc Plated | - | - | Bulk | 2014 | StrongHold™ | Active | Not Applicable | Clip, Conduit | Black | - | - | - | 1.000 25.40mm | - | - | - | - | - | - | - | - | ROHS3 Compliant |