- Material
- Color
- Series
- Packaging
- Tensile Strength
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Bundle Diameter
- Length - Actual
- Length - Approximate
Attribute column
Manufacturer
Panduit Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Halogen Free | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HLB2S-C2 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | - | Nylon, Polyethylene | 100 per Pkg | 2008 | TAK-TY® HLB | Active | Not Applicable | 104°C | -17°C | Red | 19.1mm | - | - | 50 lbs (22.68 kg) | - | Hook and Loop - Tie | 1.60 (40.64mm) | Stack-Packed (5 Across, 20 Deep) | - | 177.6984mm | 0.750 19.05mm | 7 | 0.584' 178.00mm 7.01 | - | - | ROHS3 Compliant | - | ||
![]() S40-175-L0 Panduit Corp | 108 |
| Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 50 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Black | - | - | - | 175 lbs (79.40 kg) | - | Standard, Locking | 11.61 (294.89mm) | UV Resistant | - | - | 0.350 8.89mm | 40 | 3.34' 1.02m | - | - | ROHS3 Compliant | - | ||
![]() PLT8LH-C0 Panduit Corp | 438 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 120 | Polyamide (PA66), Nylon 6/6 | 1.093158kg | Nylon, Polyamide | 100 per Pkg | 2002 | PAN-TY® PLT | Active | Not Applicable | 85°C | - | Black | 12.2mm | - | 203 mm | 120 lbs (54.43 kg) | Black | Standard, Locking | 8.00 (203.20mm) | Weather Resistant | 8.3mm | 701mm | 0.300 7.62mm | 27.5 | 2.300' 701.04mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() PLT2I-M54 Panduit Corp | 909 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 857.289579g | Nylon | 1000 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | 115°C | -40°C | Yellow, Fluorescent | 6.1mm | - | 51 mm | 40 lbs (18.14 kg) | Yellow | Standard, Locking | 2.00 (50.80mm) | - | 4.572mm | 203mm | 0.142 3.61mm | 8 | 0.667' 203.20mm 8.00 | - | No SVHC | ROHS3 Compliant | - | ||
![]() PLT8H-C00 Panduit Corp | 238 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.460567kg | Nylon | 100 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | 14.2mm | - | - | 175 lbs (79.40 kg) | - | Standard, Locking | 9.00 (228.60mm) | Weather Resistant | 8.636mm | 779mm | 0.350 8.89mm | 30.75 | 2.560' 780.29mm | No | - | ROHS3 Compliant | - | ||
![]() ILT2S-C0 Panduit Corp | 1240 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 163.293253g | Nylon | 100 per Pkg | 2006 | BELT-TY™ IN-LINE ILT | Active | Not Applicable | 85°C | -40°C | Black | 8mm | - | - | 50 lbs (22.68 kg) | - | Cable Tie, Parallel | 1.88 (47.75mm) | Weather Resistant | 3.556mm | 211mm | 0.190 4.83mm | 8.25 | 0.692' 210.80mm 8.30 | - | - | ROHS3 Compliant | - | ||
![]() PLT6LH-C0 Panduit Corp | 30 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 120 | Polyamide (PA66), Nylon 6/6 | 907.18474g | Nylon, Polyamide | 100 per Pkg | 2002 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | 12.2mm | - | 152 mm | 120 lbs (54.43 kg) | Black | Standard, Locking | 6.00 (152.40mm) | Weather Resistant | 8.3mm | 556mm | 0.300 7.62mm | 22 | 1.825' 556.26mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() BT4M-M Panduit Corp | 9935 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 1.088622kg | Nylon | 1000 per Pkg | 2005 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | - | Natural | 4.4mm | - | 102 mm | 18 lbs (8.16 kg) | Natural | Standard, Locking | 4.00 (101.60mm) | - | 4mm | 361mm | 0.095 2.41mm | 14.25 | 1.183' 360.68mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PL3M2S-D4Y Panduit Corp | 81 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 2.38136kg | Nylon | 500 per Pkg | 2005 | PAN-TY® PLM | Active | Not Applicable | 85°C | -40°C | Yellow | - | - | - | 50 lbs (22.68 kg) | - | Marker Strap/Flag Tie | 1.75 (44.45mm) | Write-On Area | 5.588mm | 188mm | 0.185 4.70mm | 7.5 | 0.617' 187.96mm 7.40 | - | - | ROHS3 Compliant | - | ||
![]() IT9100-CUV8 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 612.3497g | Nylon | 100 per Pkg | 2005 | BELT-TY™ IN-LINE IT | Active | Not Applicable | 85°C | -40°C | Gray | - | - | 100 mm | 124 lbs (56.25 kg) | Silver | Cable Tie, Parallel | 3.94 (100.00mm) | UV Resistant | - | 356.616mm | 0.350 8.89mm | 14 | 1.175' 358.14mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() PLT1M-C30 Panduit Corp | 911 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 40.823313g | Nylon | 100 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 115°C | -40°C | Black | 4.6mm | - | 22 mm | 18 lbs (8.16 kg) | Black | Standard, Locking | 0.87 (22.10mm) | Heat Stabilized | 3.9mm | 99mm | 0.098 2.50mm | 4 | 0.325' 99.06mm 3.90 | - | No SVHC | ROHS3 Compliant | - | ||
![]() PLF1M-M6 Panduit Corp | In Stock | - | - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 480.807912g | Nylon | 1000 per Pkg | 2003 | PAN-TY® PLF | Active | Not Applicable | 85°C | -40°C | Blue | - | - | - | 18 lbs (8.16 kg) | - | Marker Strap/Flag Tie | 0.87 (22.10mm) | Write-On Area | 3.9116mm | 109.1184mm | 0.098 2.50mm | 4.25 | 0.358' 109.12mm 4.30 | - | - | ROHS3 Compliant | - | ||
![]() CBR3I-M8 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.360777kg | Nylon | 1000 per Pkg | 2008 | Contour-Ty® CBR | Obsolete | Not Applicable | 85°C | - | Gray | 6.7mm | - | - | 40 lbs (18.14 kg) | - | Cable Tie, Parallel | 3.00 (76.20mm) | - | 6.35mm | 264mm | 0.141 3.58mm | 10.5 | 0.867' 264.16mm 10.40 | - | - | ROHS3 Compliant | - | ||
![]() BT4S-M0 Panduit Corp | 4030 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 2.658051kg | Nylon | 1000 per Pkg | 2005 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | -40°C | Black | 8.1mm | - | 102 mm | 50 lbs (22.68 kg) | Black | Standard, Locking | 4.00 (101.60mm) | Weather Resistant | 5.588mm | 384mm | 0.185 4.70mm | 15 | 1.260' 384.00mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() IT9115-CUV16B Panduit Corp | 33 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 124 | Polyamide (PA66), Nylon 6/6 | 725.747792g | Nylon | 100 per Pkg | 2005 | BELT-TY™ IN-LINE IT | Active | Not Applicable | 85°C | -40°C | Pink | - | - | - | 124 lbs (56.25 kg) | - | Cable Tie, Parallel | 4.53 (115.06mm) | UV Resistant | 7.62mm | 389mm | 0.350 8.89mm | 15.25 | 1.270' 387.00mm | - | - | ROHS3 Compliant | - | ||
![]() PRT1S-C Panduit Corp | 44 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 99.790321g | Nylon | 100 per Pkg | 2005 | PAN-TY® PRT | Active | Not Applicable | - | - | Natural | - | Not Halogen Free | - | 50 lbs (22.68 kg) | - | Standard, Releasable | 1.00 (25.40mm) | Plenum Rated | 5.5626mm | 122mm | 0.190 4.83mm | 4.75 | 0.400' 121.92mm 4.80 | - | - | ROHS3 Compliant | - | ||
![]() S8-18-C Panduit Corp | 756 |
| Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Natural | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 2.09 (53.09mm) | - | - | - | 0.100 2.54mm | 7.75 | 0.656' 200.00mm 7.87 | - | - | ROHS3 Compliant | - | ||
![]() PRT2H-TL Panduit Corp | 37 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 907.18474g | Nylon | 250 per Pkg | 2005 | PAN-TY® PRT | Active | Not Applicable | 85°C | -40°C | Natural | - | - | - | 80 lbs (36.29 kg) | - | Standard, Releasable | 2.00 (50.80mm) | - | 7.62mm | 213mm | 0.300 7.62mm | 8.5 | 0.700' 213.36mm 8.40 | - | - | ROHS3 Compliant | - | ||
![]() MLT6LH-LP Panduit Corp | 591 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Stainless Steel 304 | 453.59237g | Stainless Steel | 50 per Pkg | 2005 | Pan-Steel® MLT | Active | Not Applicable | 85°C | -40°C | Silver | - | - | - | 250 lbs (113.40 kg) | - | Standard, Locking | 6.00 (152.40mm) | - | - | 521mm | 0.250 6.35mm | 20.5 | 1.709' 521.00mm | - | - | ROHS3 Compliant | - | ||
![]() PLC4H-S25-L0 Panduit Corp | 213 |
| Datasheet | 4 Weeks | Screw | Screw Mount, Mounting Hole | - | Polyamide (PA66), Nylon 6/6 | 349.266153g | Nylon | 50 per Pkg | 2011 | PAN-TY® PLC | Active | Not Applicable | - | - | Black | - | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 4.00 (101.60mm) | Weather Resistant | - | 384mm | 0.300 7.62mm | 15 | 1.260' 384.00mm | - | - | ROHS3 Compliant | - |