- Connector Support Type
- Connector Type
- Factory Lead Time
- Housing Material
- Operating Temperature
- Packaging
- Part Status
- RoHS Status
- Series
- Style
- Published
- Size
Attribute column
Manufacturer
Phoenix Contact Heavy Duty Connectors - Housings, Hoods, Bases
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Orientation | Ingress Protection | Style | Reach Compliance Code | Housing Color | Connector Support Type | Size | Thread Size | Lock Location | Housing Finish | Features | Height | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1645176 Phoenix Contact | In Stock |
| Datasheet | 3 Weeks | - | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® D | 2.480Lx1.161W x 2.598 H 63.00mmx29.50mmx66.00mm | yes | Obsolete | Not Applicable | - | Hood | - | - | - | IP65 - Dust Tight, Water Resistant | Top Entry | - | Gray | CONNECTOR ACCESSORY | D15 | M25 | Locking Clip (1) on Base Bottom | Powder Coated | - | 65.9892mm | RoHS Compliant | - | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 1460077 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2013 | HEAVYCON® B | 2.874Lx1.693W x 2.835 H 73.00mmx43.00mmx72.00mm | yes | Active | - | - | Hood | 1 | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | - | Gray | CONNECTOR ACCESSORY | B10 | PG29 | Locking Clip (2) on Base Bottom | Powder Coated | - | 72.009mm | RoHS Compliant | - | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 1773022 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | Panel | Aluminum | - | Zinc, Die Cast | - | -40°C~125°C | Bulk | 2011 | HEAVYCON® D | 1.102Lx1.496W x 1.004 H 28.00mmx38.00mmx25.50mm | - | Obsolete | 1 (Unlimited) | - | Base - Panel Mount 90° | - | - | - | IP54 - Dust Protected, Water Resistant | Bottom Entry | - | Gray | CONNECTOR ACCESSORY | D7 | - | Locking Clip (1) on Base Bottom | Powder Coated | - | 25.5016mm | RoHS Compliant | - | - | IP54, IP66, Water Resistant | ||
![]() 1773909 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | Cable | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2014 | HEAVYCON® HV | 2.874Lx1.693W x 2.992 H 73.00mmx43.00mmx76.00mm | - | Obsolete | Not Applicable | Screw | Hood | - | - | Straight | IP65 - Dust Tight, Water Resistant | Side Entry | - | Gray | CONNECTOR ACCESSORY | HV10/16 | PG21 | Locking Clip (1) on Base Bottom | Powder Coated | - | 75.9968mm | RoHS Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 1460148 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2014 | HEAVYCON® B | 3.681Lx1.693W x 2.992 H 93.50mmx43.00mmx76.00mm | yes | Active | - | - | Hood | - | - | - | IP65 - Dust Tight, Water Resistant | Top Entry | - | Gray | CONNECTOR ACCESSORY | B16 | PG29 | Locking Clip (2) on Base Bottom | Powder Coated | - | 75.9968mm | RoHS Compliant | - | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 1460315 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2014 | HEAVYCON® B | 3.701Lx1.693W x 3.228 H 94.00mmx43.00mmx82.00mm | yes | Active | Not Applicable | - | Hood - Coupling | - | - | - | IP65 - Dust Tight, Water Resistant | Bottom Entry | - | Gray | CONNECTOR ACCESSORY | B16 | M25 | Locking Clip (2) on Hood Top | Powder Coated | Cable to Cable | 81.9912mm | RoHS Compliant | - | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 1460022 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2013 | HEAVYCON® B | 2.362Lx1.693W x 2.835 H 60.00mmx43.00mmx72.00mm | yes | Active | - | - | Hood | 1 | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | - | Gray | CONNECTOR ACCESSORY | B6 | PG21 | Locking Clip (1) on Base Bottom | Powder Coated | - | 72.009mm | RoHS Compliant | - | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 1855092 Phoenix Contact | 39 |
| Datasheet | 4 Weeks | - | - | Polyamide | Polyamide (PA), Nylon | 62.209995g | -40°C~80°C | Bulk | 2002 | Variocon® VC1 | 2.598Lx1.299W x 2.795 H 66.00mmx33.00mmx71.00mm | - | Active | Not Applicable | - | Hood | - | Grey | - | IP67 - Dust Tight, Waterproof | Thru Type | - | - | CONNECTOR ACCESSORY | - | PG16 | Screw Locks on Hood | - | - | 70.993mm | RoHS Compliant | UL94 V-0 | - | Dust Tight, IP67, Waterproof | ||
![]() 1645477 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Panel | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2011 | HEAVYCON® B | 3.661Lx1.693W x 1.063 H 93.00mmx43.00mmx27.00mm | - | Active | 1 (Unlimited) | - | Base - Panel Mount | - | - | - | - | Bottom Entry | - | Gray | CONNECTOR ACCESSORY | B10 | - | Locking Clip (1) on Base Bottom | Powder Coated | - | 27.0002mm | RoHS Compliant | - | - | IP66 | ||
![]() 1412589 Phoenix Contact | 29 |
| Datasheet | 7 Weeks | - | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® B | 2.874Lx1.732W x 2.953 H 73.00mmx44.00mmx75.00mm | yes | Active | 1 (Unlimited) | - | Hood - Coupling | - | - | - | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | Bottom Entry | - | - | CONNECTOR ACCESSORY | B10 | PG29 | Locking Clip (2) on Hood Top | - | Cable to Cable, Salt Water Resistant | - | RoHS Compliant | - | - | - | ||
![]() 1884571 Phoenix Contact | 49 |
| Datasheet | 7 Weeks | - | Metal | - | Zinc, Die Cast | 407.009993g | -40°C~125°C | Bulk | 2010 | Variocon® VC2 | 3.055Lx1.331W x 2.165 H 77.60mmx33.80mmx55.00mm | - | Active | 1 (Unlimited) | - | Base - Coupling | - | - | - | IP65/66/67 - Dust Tight, Water Resistant, Waterproof | Side Entry | not_compliant | - | CONNECTOR ACCESSORY | - | PG21 | - | Powder Coated | Cable to Cable | 54.991mm | RoHS Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 1855160 Phoenix Contact | 45 |
| Datasheet | 7 Weeks | - | Metal | - | Zinc, Die Cast | - | -40°C~125°C | Bulk | 2010 | Variocon® VC4 | 4.370Lx1.299W x 3.110 H 111.00mmx33.00mmx79.00mm | - | Active | - | - | Hood | - | - | - | IP65/66/67 - Dust Tight, Water Resistant, Waterproof | Top Entry | - | - | CONNECTOR ACCESSORY | - | PG21 | Screw Locks on Hood | Nickel | - | 78.994mm | RoHS Compliant | - | - | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 1412752 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® B | 4.724Lx1.732W x 2.992 H 120.00mmx44.00mmx76.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | Side Entry | - | - | CONNECTOR ACCESSORY | B24 | PG21 | Locking Clip (2) on Base Bottom | - | Salt Water Resistant | - | RoHS Compliant | - | - | - | ||
![]() 1412785 Phoenix Contact | 20 |
| Datasheet | 7 Weeks | - | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® B | 4.724Lx1.732W x 2.362 H 120.00mmx44.00mmx60.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | Side Entry | - | - | CONNECTOR ACCESSORY | B24 | PG16 | Locking Clip (1) on Base Bottom | - | Salt Water Resistant | - | RoHS Compliant | - | - | - | ||
![]() 1414983 Phoenix Contact | 36 |
| Datasheet | 10 Weeks | - | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2016 | HEAVYCON-ADVANCE® | 5.984Lx2.244W x 2.913 H 152.00mmx57.00mmx74.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | IP66/68/69K - Dust Tight, Water Resistant, Waterproof | Side Entry | - | - | CONNECTOR ACCESSORY | B24 | M25 | Screw Locks on Hood | - | Salt Water Resistant | - | RoHS Compliant | - | - | - | ||
![]() 1413401 Phoenix Contact | In Stock |
| Datasheet | 12 Weeks | - | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2016 | HEAVYCON-ADVANCE® | 4.134Lx2.244W x 3.689 H 105.00mmx57.00mmx93.70mm | yes | Active | Not Applicable | - | Hood | - | - | - | IP66/68/69K - Dust Tight, Water Resistant, Waterproof | Side Entry | - | - | CONNECTOR ACCESSORY | B10 | M25 | Screw Locks on Hood | - | Salt Water Resistant | - | RoHS Compliant | - | - | - | ||
![]() 1411346 Phoenix Contact | 20833658 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | - | -40°C~125°C | Bulk | 2015 | HEAVYCON® EVO | - | - | Active | 1 (Unlimited) | - | Hood - Coupling | - | - | - | IP66 - Dust Tight, Water Resistant | Side Entry | - | Black | CONNECTOR ACCESSORY | D25 | - | Locking Clip (1) on Hood Top | - | Cable to Cable | - | RoHS Compliant | UL94 V-0 | - | Dust Tight, IP66, Water Resistant | ||
![]() 1420930 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | - | -40°C~125°C | Bulk | - | HEAVYCON® EVO | 2.362Lx1.724W x 3.445 H 60.00mmx43.80mmx87.50mm | - | Active | - | - | Hood | - | - | - | IP66 - Dust Tight, Water Resistant | Side Entry, Dual | - | Black | CONNECTOR ACCESSORY | B6 | - | Locking Clip (1) on Base Bottom | - | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1411337 Phoenix Contact | 53 |
| Datasheet | 4 Weeks | Base | - | - | Polyamide (PA), Nylon | - | -40°C~125°C | Bulk | 2015 | HEAVYCON® EVO | 3.228Lx1.535W x 1.024 H 82.00mmx39.00mmx26.00mm | - | Active | 1 (Unlimited) | - | Base - Panel Mount | - | - | - | IP66 - Dust Tight, Water Resistant | Bottom Entry | - | Black | CONNECTOR ACCESSORY | D15 | - | Locking Clip (1) on Base Bottom | - | Cover | 26.0096mm | RoHS Compliant | UL94 V-0 | - | Dust Tight, IP66, Water Resistant | ||
![]() 1604900 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | - | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | 2011 | HEAVYCON® D | 3.130Lx1.161W x 2.244 H 79.50mmx29.50mmx57.00mm | yes | Obsolete | Not Applicable | - | Hood - Coupling | - | - | - | IP65 - Dust Tight, Water Resistant | Bottom Entry | - | Gray | CONNECTOR ACCESSORY | D25 | M20 | Locking Clip (1) on Hood Top | Powder Coated | Cable to Cable | 56.9976mm | RoHS Compliant | - | - | Dust Tight, IP65, IP66, Water Resistant |