- Series
- Package
- Mfr
- Product Status
- Mounting Type
- Operating Temperature
- Color
- Features
- Connector Type
- Ingress Protection
- Number of Positions
- Base Product Number
Attribute column
Manufacturer
Positronic Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Material | Housing Material | Insert Material | Angle | Approvals | Body Length (mm) | Cable Style | Characteristic | Grip Type | Ihs Manufacturer | Interrupt Rating | Manufacturer | Manufacturer Part Number | Maximum Cable Diameter (mm) | Maximum Voltage | Minimum Cable Diameter (mm) | Mounting Method | Number of Outlets | Package Type | Part Life Cycle Code | Risk Rank | RoHS | Slot Width | Connector Type | Type | Composition | Color | Style | Reach Compliance Code | Current Rating | Number of Contacts | Number of Levels | Number of Poles | Thread Size | Bearing Type | Legend | Background Color | Language | Connection Type | Temperature | IP Rating | Length | Length (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CBD8W8M93S0T2X Positronic | In Stock | - | - | PCB Mount | - | - | - | - | - | CE;UR | - | - | - | - | POSITRONIC INDUSTRIES INC | - | Altech | MH-1511 | - | - | - | - | - | - | Active | 5.65 | - | - | D SUBMINIATURE CONNECTOR | - | Polyamide | Green | - | unknown | - | - | 1 | 11 | - | - | - | - | - | Screw Clamp | - | - | - | - | ||
![]() CBD9W4F36S50T2S/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Johnson Controls | VF-00X-603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD8W8M93S0V3S Positronic | In Stock | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | Thomas & Betts | TYD15X2WPB6A | - | - | - | DIN Standard Mounting Holes, Adhesive Backed | - | - | - | - | Yes | 0.3 | - | - | - | Black | Slotted, Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | 72 | 1,828.8 mm | ||
![]() CBD8W8M93S0T2X/AA Positronic | In Stock | - | - | - | - | - | Nickel Plated Zinc | - | - | - | - | - | - | - | - | - | Mencom | DP1-DDB15-RJ45-6M2-R-32 | - | - | - | - | (1) 120V Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | ||
![]() CBD9W4F3600E20/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Johnson Controls | VG2831UM+924AGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flanged | - | - | - | - | ||
![]() CBD9W4F200V3S/AA Positronic | In Stock | - | - | - | - | - | - | - | - | CSA, UL | 127 mm | - | Time Delay | - | - | 300 kA @ 600 V | Littelfuse | FLSR1.12TXID | - | - | - | - | - | Cartridge | - | - | No | - | - | - | - | - | - | - | 1.125 A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD47W1M300E20/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACS580-0P-052A-4+B058F255-ABBI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD9W4M20HE3S/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lapp USA | 105645NP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | None (Housing Only) | - | - | NPT 3/4 | - | - | - | - | - | -40-125 °C | - | - | - | ||
![]() CBD9W4F35S0T2S/AA Positronic | In Stock | - | - | - | - | - | Cast Iron | 52100 Steel;Black Oxide | - | - | - | - | - | - | - | - | Sealmaster | USRB5528-415-C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Four Bolt Pillow Block | - | - | - | - | - | - | - | - | ||
![]() CBC21WA4S000E3X/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brad Harrison | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD13W3M93S0T2S/AA Positronic | In Stock | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | Brady | 116220 | - | - | - | - | - | - | - | - | - | - | - | Safety Signs | - | - | - | - | - | - | - | - | - | - | Slippery When Wet | Yellow | English | - | - | - | - | - | ||
![]() CBD13W3M200E3Z/AA Positronic | In Stock | - | - | - | - | - | - | - | - | UL | - | - | Fast Acting | - | - | 100 kA @ 700 VAC, 100 kA @ 650 VAC | Mersen, formerly Ferraz Shawmu | A70P40-4 | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | 40 A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD17W2M93S00S/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD2WK2F93S0V3X Positronic | In Stock | - | - | PCB Mount | - | - | - | - | - | CE;UR | - | - | - | - | - | - | Altech | MHSP-272 | - | - | - | - | - | - | - | - | - | - | - | - | Polyamide | Green | - | - | - | - | 1 | 2 | - | - | - | - | - | Screw Clamp | - | - | - | - | ||
![]() CBD17W5F36S60T2X/AA Positronic | In Stock | - | - | PCB Mount | - | - | - | - | - | CE;UR | - | - | - | - | - | - | Altech | MHSP-273 | - | - | - | - | - | - | - | - | - | - | - | - | Polyamide | Green | - | - | - | - | 1 | 3 | - | - | - | - | - | Screw Clamp | - | - | - | - | ||
![]() CBD21WA4F3700E3X/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACS550-01-157A-4+B055 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD2WK2M3600E3Z/AA Positronic | In Stock | - | - | Front Mount | 5 | - | - | - | - | CSA, UL | - | - | - | - | - | - | Turck | U-90714 | - | 300 VAC, 300 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 A | - | - | - | - | - | - | - | - | - | - | IP67 | 5 m | - | ||
![]() CBD3W3M000E3X/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Murrelektronik | 3000-90000-0300010 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD3W3M3500E3X/AA Positronic | In Stock | - | - | - | - | Nickel Plated Brass | - | - | Straight | CE, cUL, cUR, UL, UR | - | Round | - | Bushing Grip with Strain Relief | - | - | Lapp USA | 53112660 | 28.02 mm | - | 19 mm | - | - | - | - | - | Yes | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | ||
![]() CBD17W5M35S60T2X/AA Positronic | In Stock | - | - | - | - | - | Nickel Plated Zinc | - | - | - | - | - | - | - | - | - | Mencom | LP1-RJ45 | - | - | - | - | None | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - |