Positronic CBD8W8M93S0T2X/AA
Positronic CBD8W8M93S0T2X/AA
feed

Positronic CBD8W8M93S0T2X/AA

Manufacturer No:

CBD8W8M93S0T2X/AA

Manufacturer:

Positronic

Utmel No:

1925-CBD8W8M93S0T2X/AA

Package:

-

ECAD Model:

Description:

CBD8W8M93S0T2X/AA
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
CBD8W8M93S0T2X/AA information

Specifications
Positronic CBD8W8M93S0T2X/AA technical specifications, attributes, parameters and parts with similar specifications to Positronic CBD8W8M93S0T2X/AA.
  • Type
    Parameter
  • Housing Material

    The parameter "Housing Material" in electronic components refers to the material used to encase or protect the internal circuitry of the component. The housing material plays a crucial role in providing physical protection, insulation, and environmental resistance to the electronic component. Common housing materials include plastics, metals, ceramics, and composites, each offering different levels of durability, heat resistance, and electrical properties. The choice of housing material is important in determining the overall performance, reliability, and longevity of the electronic component in various operating conditions.

    Nickel Plated Zinc
  • Number of Outlets
    (1) 120V Receptacle
  • Manufacturer Part Number
    DP1-DDB15-RJ45-6M2-R-32
  • Manufacturer
    Mencom
  • IP Rating

    IP (or "Ingress Protection") ratings are defined in international standard EN 6529 (British BS EN 6529:1992, European IEC 659:1989). They are?used to define levels of sealing effectiveness of electrical enclosures against intrusion from foreign bodies?(tools, dirt etc) and moisture.

    IP66
0 Similar Products Remaining
CBD8W8M93S0T2X/AA Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "CBD8W8M93S0T2X/AA" in Positronic CBD8W8M93S0T2X/AA.
  • Part Number
  • Manufacturer
  • Package
  • Description