- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Packaging
- Published
- Turns Ratio - Primary:Secondary
- ECCN Code
Attribute column
Manufacturer
Pulse Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Contact Finish Mating | Contact Materials | Operating Temperature | Packaging | Published | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Packing Method | Shielding | Number of Functions | Depth | Reach Compliance Code | Approval Agency | Physical Dimension | Inductance | DC Resistance (DCR) | Lead/Base Style | Insertion Loss | Insertion Loss (dB) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Return Loss | Number of Secondary Winding | Number of Primary Winding | Turns Ratio (NpNs) | ET (Volt-Time) | ET Product-Min | Pulse Rise Time-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TX1315T Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 6 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | 0.300Lx0.276W 7.62mmx7.00mm | Obsolete | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | TUBE | - | - | 9.91mm | - | - | - | 1.2mH | 800mOhm | Gull Wing | - | - | - | TELECOM TRANSFORMER | 1:1 | - | - | - | - | - | - | - | - | 0.250 6.35mm | - | - | No | Non-RoHS Compliant | ||
![]() HX6101FNL Pulse Electronics Network | 37 |
| - | 11 Weeks | Surface Mount | Surface Mount | - | - | 48 | - | - | - | -40°C~85°C | Tube | 2013 | 1.095Lx0.590W 27.81mmx14.99mm | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | 120μH, 350μH | - | Gull Wing | - | - | - | LAN 10/100/1000 Base-T | 1:1 | - | - | - | - | - | - | - | - | 0.285 7.24mm | - | - | No | RoHS Compliant | ||
![]() PE-64957 Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 2009 | 0.800Lx0.386W 20.32mmx9.80mm | Obsolete | 1 (Unlimited) | Through Hole | EAR99 | - | 70°C | 0°C | - | TURNS RATIO: 1CT:1.31; 2.62:1 | TUBE | Unshielded | - | - | - | UL | L20.32XB9.8XH6.35 (mm) | 1.2mH, 1.2mH | - | - | - | - | 1.5kV | T1/E1 (Dual) | 1CT:1.31, 2.62:1 | - | - | - | - | - | - | - | 6.35mm | 0.250 6.35mm | 20.32mm | 9.8mm | - | Non-RoHS Compliant | ||
![]() PE-5760 Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | - | 6 | 1.299996g | - | - | 0°C~70°C | - | 2007 | 0.500Lx0.350W 12.70mmx8.89mm | Obsolete | 1 (Unlimited) | Radial | EAR99 | - | - | - | GENERAL PURPOSE | - | TUBE | Shielded | 1 | 12.7mm | unknown | - | - | 5mH | 3.9Ohm | PC Pin | - | - | 500V | PULSE TRANSFORMER | 1:1.1 | - | 2 | 1 | - | 25VμS | 25 V-us | 10.5ns | 6.35mm | 0.250 6.35mm | - | 8.89mm | - | Non-RoHS Compliant | ||
![]() TX1323NLT Pulse Electronics Network | In Stock | - | - | - | Surface Mount | Surface Mount | Module | - | - | 0.14oz 3.99g | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | 0.690Lx0.480W 17.53mmx12.20mm | Active | 4 (72 Hours) | SMD/SMT | EAR99 | - | - | - | - | HEIGHT DIM INCLUDES TERMINALS ALSO, TURNS RATIO: 1CT:2CT; 1CT:1CT | - | Unshielded | - | - | - | - | L17.53XB12.2XH5.51 (mm) | 1.2mH | 800mOhm | Gull Wing | - | - | 1.5kV | T1/E1 (Dual) | 1:2 | - | - | - | - | - | - | - | 5.51mm | 0.227 5.76mm | 17.53mm | 12.2mm | No | RoHS Compliant | ||
![]() PE-68828NLT Pulse Electronics Network | 300 |
| - | 15 Weeks | Surface Mount | Surface Mount | - | - | 12 | 0.09oz 2.56g | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 0.675Lx0.456W 17.15mmx11.58mm | Active | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | - | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 1CT:1CT; 1CT:1CT | - | - | - | 15.24mm | - | UL | L17.15XB11.58XH8.69 (mm) | 1.2mH, 1.2mH | - | Gull Wing | - | - | 1.5kV | T1/E1 (Dual) | 1:1 | 11 dB | - | - | - | - | - | - | 8.64mm | 0.340 8.64mm | 17.15mm | 11.58mm | No | RoHS Compliant | ||
![]() PE-68011T Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | 12 | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2002 | 1.000Lx0.310W 25.40mmx7.87mm | Obsolete | 3 (168 Hours) | - | - | - | 70°C | 0°C | - | - | - | - | - | 10.68mm | - | - | - | - | - | - | - | -1 dB | - | LAN 10G Base-T | - | -15 dB | - | - | - | - | - | - | - | 0.300 7.62mm | 25.4mm | - | No | Non-RoHS Compliant | ||
![]() TX3052NLT Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | 1.120Lx0.480W 28.45mmx12.19mm | Obsolete | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | UL | L28.45XB12.19XH7.11 (mm) | 40μH | - | Gull Wing | - | - | - | T3/E3 (Twelve) | 1:2 | - | - | - | - | - | - | - | - | 0.290 7.36mm | 28.45mm | 12.19mm | No | RoHS Compliant | ||
![]() TX1467NLT Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | 0.04oz 1.14g | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 0.505Lx0.280W 12.83mmx7.11mm | Obsolete | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | - | - | - | - | - | - | - | - | - | L12.83XB7.11XH6.22 (mm) | 1.2mH, 1.2mH | - | Gull Wing | - | - | 1.5kV | T1/E1 (Dual) | 1:1 | - | - | - | - | - | - | - | 6.22mm | 0.245 6.22mm | 12.83mm | 7.11mm | No | RoHS Compliant | ||
![]() PE-68027T Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | 16 | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2007 | 0.920Lx0.385W 23.37mmx9.78mm | Obsolete | 3 (168 Hours) | SMD/SMT | - | - | 70°C | 0°C | - | - | - | - | - | 12.7mm | - | - | - | - | - | Gull Wing | - | -6.5 dB | - | LAN 10G Base-T | 1:1 | -18 dB | - | - | - | - | - | - | 5.84mm | 0.230 5.84mm | 23.37mm | 12.7mm | No | Non-RoHS Compliant | ||
![]() PE-68836T Pulse Electronics Network | In Stock | - | Datasheet | - | - | Surface Mount | - | YES | - | 4.000004g | - | - | - | Tape & Reel (TR) | 2012 | 0.675Lx0.456W 17.15mmx11.58mm | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | - | 70°C | 0°C | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 1:1/1.26; 1:1/1.26 | TUBE | Unshielded | - | - | - | UL | L17.15XB11.58XH8.64 (mm) | 1.5mH | - | - | - | - | 1.5kV | T1/E1 (Dual) | 1:1/1.26, 1:1/1.26 | - | - | - | - | - | - | - | 8.64mm | 0.340 8.64mm | 17.15mm | 11.58mm | - | Non-RoHS Compliant | ||
![]() HM1236NL Pulse Electronics Network | 4090 |
| - | 9 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | 2017 | 0.340Lx0.430W 8.64mmx10.92mm | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500μH | - | - | - | - | - | DATACOM TRANSFORMER | 1:1 | - | - | - | - | - | - | - | - | 0.160 4.06mm | - | - | - | RoHS Compliant | ||
![]() PE-64957NL Pulse Electronics Network | In Stock | - | - | - | Through Hole | Through Hole | - | - | - | 0.14oz 3.99g | - | - | 0°C~70°C | Tube | 2008 | 0.800Lx0.386W 20.32mmx9.80mm | Obsolete | 1 (Unlimited) | Through Hole | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | 1.2mH, 1.2mH | - | PC Pin | - | - | 1.5kV | T1/E1 (Dual) | 1:1.31 | - | - | - | - | - | - | - | 6.35mm | 0.250 6.35mm | 20.32mm | 9.8mm | No | RoHS Compliant | ||
![]() TX1192 Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | - | - | - | - | - | - | - | - | - | 2009 | - | Obsolete | Vendor Undefined | SMD/SMT | EAR99 | - | 85°C | -40°C | - | BREADTH & HEIGHT DIM INCLUDE TERMINAL ALSO, TURNS RATIO: 1CT:2.42CT; 1CT:2.42CT | TUBE | Unshielded | - | - | - | UL | L17.53XB16.0XH5.71 (mm) | - | 800mOhm | Gull Wing | - | - | 1.5kV | TELECOM TRANSFORMER | 1:2.42 | - | - | - | - | - | - | - | 5.51mm | - | 17.53mm | 12.2mm | No | RoHS Compliant | ||
![]() TX1322NL Pulse Electronics Network | In Stock | - | - | - | Surface Mount | Surface Mount | Module | - | - | 0.14oz 3.99g | - | - | -40°C~85°C | Tube | 2009 | 0.690Lx0.480W 17.53mmx12.20mm | Obsolete | 4 (72 Hours) | - | EAR99 | - | - | - | - | HEIGHT DIM INCLUDES TERMINALS ALSO, TURNS RATIO: 1CT:2.42CT; 1CT:2.42CT | - | - | - | - | - | - | L17.53XB12.2XH5.51 (mm) | 1.2mH | 800mOhm | Gull Wing | - | - | - | T1/E1 (Dual) | 1:2.42 | - | - | - | - | - | - | - | - | 0.227 5.76mm | 17.53mm | 12.2mm | No | RoHS Compliant | ||
![]() HX1236T Pulse Electronics Network | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | - | - | 40 | - | NOT SPECIFIED | NOT SPECIFIED | -40°C~85°C | Tape & Reel (TR) | 2008 | 1.125Lx0.480W 28.58mmx12.19mm | Active | 3 (168 Hours) | SMD/SMT | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | 16mm | unknown | - | - | - | - | Gull Wing | - | -0.5 dB | 1.5kV | LAN 10/100 Base-T | 1:1 | -12 dB | - | - | - | - | - | - | 7.11mm | 0.280 7.11mm | - | - | - | Non-RoHS Compliant | ||
![]() HX5610NL Pulse Electronics Network | 22655 |
| - | 11 Weeks | - | Surface Mount | - | YES | - | - | - | - | -40°C~85°C | Tube | 2013 | 0.680Lx0.310W 17.27mmx7.87mm | Active | 1 (Unlimited) | - | EAR99 | - | - | - | GENERAL PURPOSE | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | - | 1 | - | - | - | L17.27XB7.87XH11.18 (mm) | 350μH | - | - | - | - | 1500V | LAN 10/100/1000 Base-T | 1CT:1CT Transmitter, 1CT:1CT Receiver | - | - | - | 1:1 | - | - | - | - | 0.440 11.18mm | 17.27mm | 7.87mm | - | RoHS Compliant | ||
![]() EX2024FNLT Pulse Electronics Network | 14 |
| - | 12 Weeks | Surface Mount | Surface Mount | - | - | 16 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | 0.498Lx0.350W 12.65mmx8.89mm | Active | 1 (Unlimited) | - | - | - | - | - | GENERAL PURPOSE | HEIGHT INCLUDE TERMINAL ALSO | TR | - | 2 | - | - | - | - | 35μH, 200μH | 2Ohm | - | - | - | 1500V | LAN 10 Base-T | 1:2.5 | - | - | - | - | - | - | - | - | 0.200 5.08mm | 12.65mm | 8.89mm | No | RoHS Compliant | ||
![]() C2268FNL Pulse Electronics Network | In Stock | - | - | 13 Weeks | - | Surface Mount | - | YES | - | - | - | - | 0°C~70°C | Tube | 2013 | 0.498Lx0.350W 12.65mmx8.89mm | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | L12.65XB8.89XH5.08 (mm) | 7.5μH | - | - | - | - | - | RF TRANSFORMER | 1:1 | - | - | - | 1:1 | - | - | - | - | 0.200 5.08mm | 12.65mm | 8.89mm | - | RoHS Compliant | ||
![]() HD8005FNLT Pulse Electronics Network | 50 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2008 | 0.539Lx0.591W 13.70mmx15.00mm | Active | 1 (Unlimited) | - | EAR99 | - | - | - | SIGNAL | - | - | - | - | - | - | UL | 15.2mm x 13.7mm x 5.72mm | 100μH | - | - | 2 dB | - | 1500V | HDBase-T | 1:1 | - | - | - | - | - | - | - | - | 0.230 5.85mm | 15.2mm | 13.7mm | - | RoHS Compliant |