- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Packaging
- Published
- Turns Ratio - Primary:Secondary
- ECCN Code
Attribute column
Manufacturer
Pulse Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Contact Finish Mating | Contact Materials | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Packing Method | Number of Functions | Depth | Reach Compliance Code | Approval Agency | Physical Dimension | Inductance | DC Resistance (DCR) | Lead/Base Style | Insertion Loss | Operating Frequency-Min | Insertion Loss (dB) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Return Loss | Number of Primary Winding | Primary Inductance | Turns Ratio (NpNs) | ET (Volt-Time) | ET Product-Min | Pulse Rise Time-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PE-65723NLT Pulse Electronics Network | 1648 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | 16 | 0.03oz 0.85g | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2010 | 0.500Lx0.285W 12.70mmx7.24mm | - | Active | 3 (168 Hours) | - | - | - | 70°C | 0°C | - | - | - | - | 9.4mm | - | - | - | 75μH | 300mOhm | Gull Wing | - | - | - | - | Isolation and Data Interface (Encapsulated) | 1:1 | - | - | - | - | 1.8VμS | - | - | - | 0.210 5.33mm | 12.7mm | 9.4mm | No | RoHS Compliant | - | ||
![]() PA3493NL Pulse Electronics Power | 943 |
| - | 11 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | 6 | - | - | - | - | - | - | -40°C~130°C | Tube | 2014 | 0.430Lx0.380W 10.92mmx9.65mm | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | GATE DRIVE | LENGTH AND HEIGHT DIMENSION INCLUDE TERMINAL ALSO | - | 1 | 9.56mm | - | - | L10.9XB9.7XH2.7 (mm) | 656μH | 1.03Ohm | - | - | - | - | - | PULSE TRANSFORMER | 1.25:1 | - | - | - | - | 23VμS | 23 V-us | - | - | 0.105 2.67mm | 10.9mm | 9.7mm | - | RoHS Compliant | - | ||
![]() H5118NL Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() H1260RL Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TX1266T Pulse Electronics Network | 250 | - | Datasheet | - | - | Surface Mount | - | YES | - | - | - | - | - | 85°C | -40°C | - | Tape & Reel (TR) | - | 1.125Lx0.485W 28.58mmx12.32mm | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | BABT | L28.58XB12.32XH5.84 (mm) | 1.2mH | - | - | - | - | - | - | T1/E1 (Quad) | 1:2 | - | - | - | - | - | - | - | - | 0.230 5.84mm | 28.58mm | 12.32mm | - | Non-RoHS Compliant | - | ||
![]() B2232T Pulse Electronics Network | In Stock | - | Datasheet | - | - | Surface Mount | - | YES | - | - | - | - | - | 85°C | -40°C | - | Tape & Reel (TR) | 2012 | 0.530Lx0.516W 13.46mmx13.11mm | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | IEC | L13.46XB13.11XH12.32 (mm) | 410μH | - | - | - | - | - | - | ADSL | 2:1 | - | - | - | - | - | - | - | - | 0.475 12.07mm | 13.46mm | 13.11mm | - | Non-RoHS Compliant | - | ||
![]() PE-64953 Pulse Electronics Network | In Stock | - | Datasheet | - | - | Through Hole | - | NO | - | - | - | - | - | 70°C | - | - | - | 2009 | 0.800Lx0.386W 20.32mmx9.80mm | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | TURNS RATIO: 1:2CT; 1:2CT | TUBE | - | - | - | UL | L20.32XB9.8XH6.35 (mm) | 2mH, 2mH | - | - | - | - | - | - | T1/E1 (Dual) | 1:2CT, 1:2CT | - | - | - | - | - | - | - | - | 0.250 6.35mm | 20.32mm | 9.8mm | - | Non-RoHS Compliant | - | ||
![]() TX1472T Pulse Electronics Network | In Stock | - | Datasheet | - | - | Surface Mount | - | YES | - | - | - | - | - | 85°C | -40°C | - | Tape & Reel (TR) | 2012 | 1.000Lx0.310W 25.40mmx7.87mm | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | BREADTH DIMENSION INCLUDES TERMINAL ALSO; TURNS RATIO: 1:2.4; 1:1 | TUBE | - | - | - | - | L25.4XB10.8XH7.11 (mm) | 1.2mH | - | - | - | - | - | - | T1/E1 (Octal) | 1:1, 1:2 | - | - | - | - | - | - | - | - | 0.280 7.11mm | 25.4mm | 10.8mm | - | Non-RoHS Compliant | - | ||
![]() T9021T Pulse Electronics Network | In Stock | - | Datasheet | - | - | Surface Mount | - | YES | - | - | - | - | - | 70°C | - | - | Tape & Reel (TR) | - | 1.125Lx0.485W 28.58mmx12.32mm | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | COMPATIBLE WITH PMC-SIERRAS COMET CHIP (PM4354); BREADTH DIMENSION INCLUDES TERMINAL ALSO | - | - | - | - | IEC; UL | L28.58XB16.26XH7.24 (mm) | 600μH | - | - | - | - | - | - | T1/E1 (Quad) | 1:2.42 Transmitter, 1:2.42 Receiver | - | - | - | - | - | - | - | - | 0.285 7.24mm | 28.58mm | 16.26mm | - | Non-RoHS Compliant | - | ||
![]() TX1344T Pulse Electronics Network | In Stock | - | Datasheet | - | - | Surface Mount | - | YES | - | - | - | - | - | 85°C | -40°C | - | Tape & Reel (TR) | 2004 | 1.000Lx0.310W 25.40mmx7.87mm | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | BREADTH DIMENSION INCLUDES TERMINAL ALSO; TURNS RATIO: 1:1; 1:2 | TUBE | - | - | - | - | L25.4XB10.8XH7.11 (mm) | 1.2mH | - | - | - | - | - | - | T1/E1 (Octal) | 1:1, 1:2 | - | - | - | - | - | - | - | - | 0.280 7.11mm | 25.4mm | 10.8mm | - | Non-RoHS Compliant | - | ||
![]() T3020T Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 16 | - | - | - | 340000kHz | - | - | - | Tape & Reel (TR) | 2009 | 0.505Lx0.280W 12.83mmx7.11mm | - | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | - | 85°C | -40°C | - | - | - | - | 9.53mm | - | CSA; UL; TUV; BABT | L12.83XB7.11XH6.22 (mm) | 40μH, 100μH | - | Gull Wing | - | 200kHz | - | 1.5kV | T3/E3 (Dual) | 1:2CT Transmitter, 1:1 Receiver | - | - | - | - | - | - | - | 6.22mm | 0.245 6.22mm | 12.83mm | 7.11mm | - | Non-RoHS Compliant | - | ||
![]() TX9027T Pulse Electronics Network | In Stock | - | Datasheet | - | - | Surface Mount | - | YES | - | - | - | - | - | 85°C | -40°C | - | Tape & Reel (TR) | - | 1.125Lx0.485W 28.58mmx12.32mm | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | TURNS RATIO: 1:2; 1:2, HEIGHT DIM INCLUDE TERMINAL ALSO | - | - | - | - | - | L28.58XB12.32XH7.24 (mm) | 1.2mH | - | - | - | - | - | - | T1/E1 (Quad) | 1:2 Transmitter, 1:2 Receiver | - | - | - | - | - | - | - | - | 0.285 7.24mm | 28.58mm | 12.32mm | - | Non-RoHS Compliant | - | ||
![]() PE-64931 Pulse Electronics Network | 241 | - | - | - | Through Hole | - | DIP | - | 6 | - | - | - | - | - | - | - | - | 2012 | - | - | Obsolete | Vendor Undefined | Through Hole | - | - | 70°C | 0°C | - | - | - | - | 8.89mm | - | - | - | - | 700mOhm | PC Pin | - | - | - | 1.5kV | - | 1:1.1 | 11 dB | - | - | - | - | - | - | 6.35mm | - | 12.7mm | 8.89mm | No | Non-RoHS Compliant | - | ||
![]() H5401 Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PT3789 Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1260 Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BX1197LNLT Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() H7008FNLT Pulse Electronics Network | 1071 |
| - | 9 Weeks | Surface Mount | Surface Mount | DIP | - | 24 | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2013 | 0.591Lx0.539W 15.00mmx13.70mm | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | SIGNAL | - | - | - | - | - | UL | 15.2mm x 13.7mm x 5.72mm | 200μH | - | Gull Wing | 3 dB | - | - | 1500V | LAN 10G Base-T | 1:1 | - | - | - | 1 | - | - | - | - | 0.230 5.85mm | 15.2mm | 13.7mm | No | RoHS Compliant | - | ||
![]() HX1234NLT Pulse Electronics Network | 846 | - | - | 11 Weeks | Surface Mount | Surface Mount | - | - | 40 | 0.17oz 4.84g | - | - | 200000kHz | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | 1.125Lx0.480W 28.58mmx12.19mm | yes | Active | 4 (72 Hours) | SMD/SMT | EAR99 | - | - | - | 10/100 BASE-TX | APPROVED FOR USE WITH THE BROADCOM BCM5226 AND LEVEL ONE LXT9784, HEIGHT DIM INCLUDES TERMINALS ALSO | - | 4 | 16mm | - | UL | L28.58XB12.19XH7.11 (mm) | - | - | Gull Wing | - | 100kHz | -1.4 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1CT:1CT | -18 dB | 88 | 350 μH | - | - | - | - | 280μm | 0.290 7.36mm | 28.58mm | 12.19mm | No | RoHS Compliant | Lead Free | ||
![]() PA2002NLT Pulse Electronics Power | 670 |
| - | 11 Weeks | Surface Mount | Surface Mount | - | - | 8 | - | - | - | - | - | - | -40°C~130°C | Tape & Reel (TR) | 2008 | 0.355Lx0.340W 9.02mmx8.64mm | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | GATE DRIVE | BREADTH DIM INCLUDES TERMINAL ALSO | - | 3 | 8.64mm | - | - | - | 1.8mH | 1.6Ohm | - | - | - | - | 1500V | PULSE TRANSFORMER | 1:1.1 | - | - | - | - | 60VμS | - | 60ns | - | 0.300 7.62mm | 9.02mm | - | No | RoHS Compliant | - |