Pulse Electronics Network PE-65723NLT
Pulse Electronics Network PE-65723NLT
feed

Pulse Electronics Network PE-65723NLT

Manufacturer No:

PE-65723NLT

Utmel No:

1969-PE-65723NLT

Package:

SMD/SMT

ECAD Model:

Description:

TRANSFORMER 2000VRMS 75UH SMD

Quantity:

Unit Price: $1.098384

Ext Price: $1.10

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 1648

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1.098384

    $1.10

  • 10

    $1.036211

    $10.36

  • 100

    $0.977558

    $97.76

  • 500

    $0.922224

    $461.11

  • 1000

    $0.870023

    $870.02

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
PE-65723NLT information

Specifications
Documents & Media
Product Details
Pulse Electronics Network PE-65723NLT technical specifications, attributes, parameters and parts with similar specifications to Pulse Electronics Network PE-65723NLT.
  • Type
    Parameter
  • Factory Lead Time
    15 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Surface Mount
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    SMD/SMT
  • Number of Pins
    16
  • Weight
    0.03oz 0.85g
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    0°C~70°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Published
    2010
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.500Lx0.285W 12.70mmx7.24mm
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    3 (168 Hours)
  • Max Operating Temperature

    The Maximum Operating Temperature is the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    70°C
  • Min Operating Temperature

    The "Min Operating Temperature" parameter in electronic components refers to the lowest temperature at which the component is designed to operate effectively and reliably. This parameter is crucial for ensuring the proper functioning and longevity of the component, as operating below this temperature may lead to performance issues or even damage. Manufacturers specify the minimum operating temperature to provide guidance to users on the environmental conditions in which the component can safely operate. It is important to adhere to this parameter to prevent malfunctions and ensure the overall reliability of the electronic system.

    0°C
  • Depth

    In electronic components, "Depth" typically refers to the measurement of the distance from the front to the back of the component. It is an important parameter to consider when designing or selecting components for a project, as it determines how much space the component will occupy within a circuit or device. The depth of a component can impact the overall size and layout of the circuit board or enclosure in which it will be installed. It is usually specified in millimeters or inches and is crucial for ensuring proper fit and functionality within the intended application.

    9.4mm
  • Inductance

    Inductance is a property of an electrical component that quantifies its ability to store energy in a magnetic field when electric current flows through it. It is measured in henries and indicates how much voltage is induced in the component as a result of a change in current. Inductance is an essential characteristic in coils, inductors, and transformers, affecting the behavior of electrical circuits, particularly in alternating current applications. Higher inductance values usually correlate with larger coils or more turns of wire in the component.

    75μH
  • DC Resistance (DCR)

    DC Resistance (DCR) is a measure of the resistance of an electronic component when a direct current (DC) is applied. It quantifies how much opposition the component presents to the flow of electrical current under steady-state conditions. DCR is crucial for understanding power loss, heating, and efficient performance in circuits, as it affects the overall behavior of components such as inductors, transformers, and resistors. Lower DCR values typically indicate better efficiency and performance in a given application.

    300mOhm
  • Lead/Base Style

    The parameter "Lead/Base Style" in electronic components refers to the physical configuration of the leads or terminals of the component in relation to its base or body. This parameter describes how the leads are attached to the component and how they are positioned in relation to the base. Common lead/base styles include through-hole, surface mount, gull-wing, J-lead, and many others. Understanding the lead/base style is important for proper installation and connection of the component in a circuit, as different styles may require different soldering techniques or mounting considerations.

    Gull Wing
  • Transformer Type

    A variety of types of electrical transformer are made for different purposes. Despite their design differences, the various types employ the same basic principle as discovered in 1831 by Michael Faraday, and share several key functional parts.

    Isolation and Data Interface (Encapsulated)
  • Turns Ratio - Primary:Secondary

    The parameter "Turns Ratio - Primary:Secondary" in electronic components refers to the ratio of the number of turns in the primary winding to the number of turns in the secondary winding of a transformer or inductor. It is a crucial specification that determines the voltage transformation capability of the component. A higher turns ratio results in a higher voltage output relative to the input, while a lower turns ratio results in a lower voltage output. This parameter is essential for designing and selecting transformers and inductors for various applications, such as voltage regulation, impedance matching, and signal isolation.

    1:1
  • ET (Volt-Time)

    The parameter "ET (Volt-Time)" in electronic components refers to the maximum allowable voltage that can be applied across a component for a specific duration of time without causing damage. This parameter is crucial for ensuring the reliability and longevity of the component in various electronic circuits. It is typically specified in datasheets to guide engineers and designers in selecting the appropriate components for their applications. Exceeding the ET (Volt-Time) rating can lead to breakdown or failure of the component, so it is important to adhere to these specifications during circuit design and operation.

    1.8VμS
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.210 5.33mm
  • Length
    12.7mm
  • Width
    9.4mm
  • Radiation Hardening

    Radiation hardening is the process of making electronic components and circuits resistant to damage or malfunction caused by high levels of ionizing radiation, especially for environments in outer space (especially beyond the low Earth orbit), around nuclear reactors and particle accelerators, or during nuclear accidents or nuclear warfare.

    No
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Pulse Electronics Network PE-65723NLT.

Product Description: PE-65723NLT Pulse Transformer

1. Description

The PE-65723NLT is a compact, high-performance pulse transformer designed by Pulse Electronics Network. This encapsulated isolation and data interface transformer is specifically engineered for surface mount applications, making it ideal for modern electronic designs. With its small footprint and robust construction, this transformer is perfect for a variety of applications requiring reliable signal isolation and data transfer.

2. Features

  • Turns Ratio: The PE-65723NLT features a 1:1 turns ratio, ensuring that the primary and secondary windings are electrically isolated while maintaining a direct voltage relationship.
  • Transformer Type: It is designed as an isolation and data interface transformer, providing both electrical isolation and efficient data transfer capabilities.
  • Size & Dimension: Measuring 12.70mm in length, 7.24mm in width, and 0.500mm in height (0.285W x 0.500L), this transformer is compact enough to fit into even the most space-constrained designs.
  • RoHS Compliance: The PE-65723NLT is fully compliant with RoHS regulations, ensuring environmental sustainability.
  • Operating Temperature Range: Operating within a temperature range of 0°C to 70°C, this transformer can handle a wide range of operating conditions.
  • Mounting Type: Designed for surface mount applications, it simplifies the integration process into PCBs.
  • Number of Pins: With 16 pins, it offers ample connectivity options for various interfaces.
  • Moisture Sensitivity Level (MSL): Classified as MSL 3 (168 Hours), it ensures reliable performance even under humid conditions.

3. Applications

The PE-65723NLT pulse transformer is versatile and can be used in several primary and secondary applications:

Primary Applications: 1. Data Interface Circuits: Ideal for data transmission and reception circuits where signal integrity is crucial. 2. Isolation Modules: Used in isolation modules to prevent electrical interference between different components or systems. 3. High-Speed Interfaces: Suitable for high-speed interfaces such as USB, HDMI, and other digital communication protocols.

Secondary Applications: 1. Audio Equipment: Can be used in audio equipment for signal isolation between stages of amplification or processing. 2. Medical Devices: Utilized in medical devices requiring precise signal handling and isolation. 3. Industrial Automation: Integrated into industrial automation systems for reliable data transfer between sensors and controllers.

4. Alternative Parts

If the PE-65723NLT is not available or if you need an alternative solution, consider the following options:

  1. PE-65721NLT: A similar transformer with slightly different dimensions but similar performance characteristics.
  2. PE-65725NLT: Offers slightly higher inductance values while maintaining the same form factor and functionality.

5. Embedded Modules

The PE-65723NLT pulse transformer is commonly used in various embedded modules including:

  1. USB Modules: Integrated into USB modules for reliable data transfer between devices.
  2. HDMI Modules: Used in HDMI modules to ensure high-speed data transmission without signal degradation.
  3. Industrial Control Modules: Embedded into industrial control modules for precise control and monitoring applications.

In summary, the PE-65723NLT pulse transformer is a reliable and efficient component designed for modern electronic designs requiring signal isolation and data transfer capabilities while adhering to environmental regulations and industry standards.

PE-65723NLT Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "PE-65723NLT" in Pulse Electronics Network PE-65723NLT.
  • Part Number
  • Manufacturer
  • Package
  • Description