- Mounting Type
- Size / Dimension
- Manufacturer
- RoHS
- Packaging
- Voltage
- Load Capacitance
- Frequency Stability
- Series
- Type
- Frequency Tolerance
- Frequency
Attribute column
Manufacturer
Raltron Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Additional Feature | HTS Code | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R2016-32.000-12-F-1010-EXT-TR Raltron Electronics | 3299 | - | - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | R2016 | 0.079Lx0.063W 2.00mmx1.60mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 32MHz | ±10ppm | - | - | 100Ohm | 12pF | Fundamental | - | - | 0.020 0.50mm | ROHS3 Compliant | ||
![]() R2520-12.000-10-3030-TR Raltron Electronics | 10 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -10°C~60°C | Tape & Reel (TR) | R2520 | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 12MHz | ±30ppm | - | - | 180Ohm | 10pF | Fundamental | - | - | 0.026 0.65mm | ROHS3 Compliant | ||
![]() RH100-16.000-20-5050-TR Raltron Electronics | 27 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -20°C~70°C | Tape & Reel (TR) | RH100 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 16MHz | ±50ppm | - | - | 70Ohm | 20pF | Fundamental | - | - | 0.031 0.80mm | ROHS3 Compliant | ||
![]() RH100-20.000-10-1010-TR Raltron Electronics | 27 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -20°C~70°C | Tape & Reel (TR) | RH100 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 20MHz | ±10ppm | - | - | 70Ohm | 10pF | Fundamental | - | - | 0.031 0.80mm | ROHS3 Compliant | ||
![]() H130B-50.000-16-F-1010-TR Raltron Electronics | 598 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | YES | - | -20°C~70°C | Tape & Reel (TR) | H130B | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | MHz Crystal | - | TR, 7 INCH | 8541.60.00.60 | 50MHz | ±10ppm | L5.0XB3.2XH1.0 (mm)/L0.197XB0.126XH0.039 (inch) | 50MHz | 20Ohm | 16pF | Fundamental | - | 100 µW | 0.039 1.00mm | ROHS3 Compliant | ||
![]() RH100-32.000-10-F-1010-TR Raltron Electronics | 27 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | YES | - | -20°C~70°C | Tape & Reel (TR) | RH100 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | TR, 7 INCH | - | 32MHz | ±10ppm | L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch) | 32MHz | 50Ohm | 10pF | Fundamental | - | 100 µW | 0.031 0.80mm | ROHS3 Compliant | ||
![]() RH100-12.000-8-EXT-TR Raltron Electronics | 27 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | RH100 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 12MHz | ±100ppm | - | - | 100Ohm | 8pF | Fundamental | - | - | 0.031 0.80mm | ROHS3 Compliant | ||
![]() R2016-19.200-10-1010-TR Raltron Electronics | 2381 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -10°C~60°C | Tape & Reel (TR) | R2016 | 0.079Lx0.063W 2.00mmx1.60mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 19.2MHz | ±10ppm | - | - | 200Ohm | 10pF | Fundamental | - | - | 0.020 0.50mm | ROHS3 Compliant | ||
![]() R2016-25.000-18-F-3030-TR-NS1 Raltron Electronics | 27 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | Commercial grade | -10°C~60°C | Tape & Reel (TR) | R2016 | 0.079Lx0.063W 2.00mmx1.60mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 25MHz | ±30ppm | - | - | 120Ohm | 18pF | Fundamental | - | - | 0.020 0.50mm | ROHS3 Compliant | ||
![]() H130B-8.000-18-3030-EXT-TR Raltron Electronics | 3454 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | H130B | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | AT CUT; TR, 7 INCH | - | 8MHz | ±30ppm | L5.0XB3.2XH1.0 (mm)/L0.197XB0.126XH0.039 (inch) | 8MHz | 85Ohm | 18pF | Fundamental | - | 100 µW | 0.039 1.00mm | ROHS3 Compliant | ||
![]() RH100-13.824-12-1010-EXT-TR Raltron Electronics | 10 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | RH100 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 13.824MHz | ±10ppm | - | - | 80Ohm | 12pF | Fundamental | - | - | 0.031 0.80mm | ROHS3 Compliant | ||
![]() RT3215-32.768-6-TR Raltron Electronics | 2364 |
| - | 8 Weeks | Surface Mount | 2-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | RT3215 | 0.126Lx0.059W 3.20mmx1.50mm | e4 | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | Gold (Au) | - | - | 32.768kHz | - | - | - | 70kOhm | 6pF | Fundamental | ±20ppm | - | 0.035 0.90mm | ROHS3 Compliant | ||
![]() H130A-8.000-8-2030-TR Raltron Electronics | 1877 |
| - | 10 Weeks | Surface Mount | 2-SMD, No Lead | YES | - | -20°C~70°C | Tape & Reel (TR) | H130A | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | 8 TO 32PF LOAD CAPACITANCE AVAILABLE | - | 8MHz | ±30ppm | 5mm x 3.2mm x 1.1mm | 8MHz | 85Ohm | 8pF | Fundamental | ±20ppm | 100 µW | 0.043 1.10mm | ROHS3 Compliant | ||
![]() RH100-16.000-18-2030-EXT-TR Raltron Electronics | 2479 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | RH100 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 16MHz | ±30ppm | - | - | 70Ohm | 18pF | Fundamental | ±20ppm | - | 0.031 0.80mm | ROHS3 Compliant | ||
![]() R2520-27.120-12-F-1015-EXT-TR Raltron Electronics | 27 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | R2520 | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 27.12MHz | ±15ppm | - | - | 100Ohm | 12pF | Fundamental | ±10ppm | - | 0.026 0.65mm | ROHS3 Compliant | ||
![]() RH100-32.000-12-F-3030-TR Raltron Electronics | 2371 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -20°C~70°C | Tape & Reel (TR) | RH100 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 32MHz | ±30ppm | - | - | 50Ohm | 12pF | Fundamental | - | - | 0.031 0.80mm | ROHS3 Compliant | ||
![]() RH100-24.000-9-1010-TR Raltron Electronics | 1907 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | YES | - | -20°C~70°C | Tape & Reel (TR) | RH100 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | TR, 7 INCH | 8541.60.00.60 | 24MHz | ±10ppm | L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch) | 24MHz | 60Ohm | 9pF | Fundamental | - | 500 µW | 0.031 0.80mm | ROHS3 Compliant | ||
![]() RH100-32.000-18-F-1010-TR Raltron Electronics | 27 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -20°C~70°C | Tape & Reel (TR) | RH100 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 32MHz | ±10ppm | - | - | 50Ohm | 18pF | Fundamental | - | - | 0.031 0.80mm | ROHS3 Compliant | ||
![]() RH100-26.000-18-F-2030-EXT-TR Raltron Electronics | 27 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | RH100 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 26MHz | ±30ppm | - | - | 60Ohm | 18pF | Fundamental | ±20ppm | - | 0.031 0.80mm | ROHS3 Compliant | ||
![]() RH100-48.000-10-F-TR-NS1 Raltron Electronics | 27 |
| - | 10 Weeks | Surface Mount | 4-SMD, No Lead | YES | - | -20°C~70°C | Tape & Reel (TR) | RH100 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | TR, 7 INCH | - | 48MHz | ±100ppm | L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch) | 48MHz | 50Ohm | 10pF | Fundamental | - | 50 µW | 0.031 0.80mm | ROHS3 Compliant |