Raltron Electronics H130B-8.000-18-3030-EXT-TR
Raltron Electronics H130B-8.000-18-3030-EXT-TR
feed

Raltron Electronics H130B-8.000-18-3030-EXT-TR

Manufacturer No:

H130B-8.000-18-3030-EXT-TR

Manufacturer:

Raltron Electronics

Utmel No:

2014-H130B-8.000-18-3030-EXT-TR

Package:

4-SMD, No Lead

ECAD Model:

Description:

XTAL 8MHZ 18PF SMD

Quantity:

Unit Price: $1.712806

Ext Price: $1.71

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 3454

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1.712806

    $1.71

  • 10

    $1.615855

    $16.16

  • 100

    $1.524391

    $152.44

  • 500

    $1.438105

    $719.05

  • 1000

    $1.356703

    $1,356.70

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
H130B-8.000-18-3030-EXT-TR information

Specifications
Product Details
Raltron Electronics H130B-8.000-18-3030-EXT-TR technical specifications, attributes, parameters and parts with similar specifications to Raltron Electronics H130B-8.000-18-3030-EXT-TR.
  • Type
    Parameter
  • Factory Lead Time
    10 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    4-SMD, No Lead
  • Surface Mount

    having leads that are designed to be soldered on the side of a circuit board that the body of the component is mounted on.

    YES
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~85°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    H130B
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.197Lx0.126W 5.00mmx3.20mm
  • JESD-609 Code

    The "JESD-609 Code" in electronic components refers to a standardized marking code that indicates the lead-free solder composition and finish of electronic components for compliance with environmental regulations.

    e4
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    MHz Crystal
  • Terminal Finish

    Terminal Finish refers to the surface treatment applied to the terminals or leads of electronic components to enhance their performance and longevity. It can improve solderability, corrosion resistance, and overall reliability of the connection in electronic assemblies. Common finishes include nickel, gold, and tin, each possessing distinct properties suitable for various applications. The choice of terminal finish can significantly impact the durability and effectiveness of electronic devices.

    Gold (Au)
  • Additional Feature

    Any Feature, including a modified Existing Feature, that is not an Existing Feature.

    AT CUT; TR, 7 INCH
  • Frequency

    In electronic components, the parameter "Frequency" refers to the rate at which a signal oscillates or cycles within a given period of time. It is typically measured in Hertz (Hz) and represents how many times a signal completes a full cycle in one second. Frequency is a crucial aspect in electronic components as it determines the behavior and performance of various devices such as oscillators, filters, and communication systems. Understanding the frequency characteristics of components is essential for designing and analyzing electronic circuits to ensure proper functionality and compatibility with other components in a system.

    8MHz
  • Frequency Stability

    the variation of output frequency of a crystal oscillator due to external conditions like temperature variation, voltage variation, output load variation, and frequency aging.

    ±30ppm
  • Physical Dimension

    The parameter "Physical Dimension" in electronic components refers to the measurable size and shape characteristics of a component. This includes dimensions such as length, width, height, and diameter, which are critical for ensuring proper fit and integration into electronic circuits and systems. Physical dimensions also influence the component's performance, thermal management, and overall reliability in application environments. Understanding these dimensions is essential for designers to maintain compatibility with circuit boards and reduce issues related to space constraints.

    L5.0XB3.2XH1.0 (mm)/L0.197XB0.126XH0.039 (inch)
  • Operating Frequency

    Operating frequency is the frequency at which the communications are being made with the total bandwidth occupied by the carrier signal with modulation. Usually bandwidth of the antenna will be wider than the bandwidth of the signal so that more than one center frequency the antenna can be put in to effective use.

    8MHz
  • ESR (Equivalent Series Resistance)

    Equivalent Series Resistance (ESR) is a parameter that describes the internal resistance of a capacitor or an inductor in an electronic circuit. It represents the total resistance that is present in series with the ideal capacitance or inductance of the component. ESR is typically caused by factors such as the resistance of the conductive materials used in the component, the connections within the component, and the dielectric material used. A lower ESR value is desirable in electronic components as it indicates better performance and efficiency, especially in applications where high-frequency signals or rapid changes in voltage are involved. ESR is an important parameter to consider when selecting components for applications such as power supplies, filtering circuits, and signal processing.

    85Ohm
  • Load Capacitance

    the amount of capacitance measured or computed across the crystal terminals on the PCB. Frequency Tolerance. Frequency tolerance refers to the allowable deviation from nominal, in parts per million (PPM), at a specific temperature, usually +25°C.

    18pF
  • Operating Mode

    A phase of operation during the operation and maintenance stages of the life cycle of a facility.

    Fundamental
  • Drive Level

    Drive Level in electronic components refers to the amount of power or current required to properly operate a specific component, such as a transistor or an amplifier. It is a crucial parameter that determines the input signal strength needed to achieve the desired output performance. The drive level is typically specified in terms of voltage, current, or power, and it helps ensure that the component operates within its specified range for optimal performance and reliability. Understanding the drive level requirement is essential for designing circuits and systems that can effectively drive the electronic component without causing damage or distortion.

    100 µW
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.039 1.00mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining

Product Description

1. Description

The H130B-8.000-18-3030-EXT-TR crystal oscillator from Raltron Electronics is a high-quality, surface-mount MHz crystal designed to provide precise frequency generation in a variety of electronic applications. This crystal oscillator operates at a fundamental frequency of 8 MHz, ensuring reliable and stable performance across a wide range of operating conditions.

2. Features

  • Frequency Stability: The H130B series offers a frequency stability of ±30 ppm, making it suitable for applications requiring precise timing.
  • Drive Level: With a drive level of 100 μW, this crystal oscillator is optimized for efficient operation in various circuit configurations.
  • ESR (Equivalent Series Resistance): The ESR is 85 Ohms, which helps in minimizing signal loss and ensuring optimal performance.
  • Mounting Type: Surface mount technology (SMT) allows for easy integration into modern PCB designs.
  • Operating Temperature Range: The operating temperature range is from -40°C to 85°C, providing flexibility in different environmental conditions.
  • RoHS Compliance: The product is ROHS3 compliant, ensuring it meets the latest environmental regulations.
  • Packaging: Available in tape and reel (TR) packaging for convenient handling and storage.

3. Applications

  1. Primary Applications:
  2. Timing Circuits: Ideal for use in timing circuits where precise frequency generation is crucial.
  3. Clock Generation: Used in clock generation systems to provide a stable clock signal.
  4. Communication Systems: Essential in communication systems such as cellular networks and wireless communication devices.

  5. Secondary Applications:

  6. Industrial Control Systems: Used in industrial control systems where precise timing is necessary for control operations.
  7. Medical Devices: Employed in medical devices requiring stable timing signals for accurate measurements or operations.
  8. Automotive Electronics: Integrated into automotive electronics systems to ensure reliable timing functions.

4. Alternative Parts

If the H130B-8.000-18-3030-EXT-TR is not available or if you need an alternative solution, consider the following options from Raltron Electronics: - H130B-12.000-18-3030-EXT-TR (12 MHz) - H130B-16.000-18-3030-EXT-TR (16 MHz)

These crystals offer similar specifications and can be used as substitutes depending on your specific requirements.

5. Embedded Modules

The H130B series MHz crystals are commonly used in various embedded modules including: - Microcontroller-based systems - System-on-Chip (SoC) designs - Real-Time Operating Systems (RTOS)

These modules often require precise timing signals which these crystals provide efficiently and reliably.

In summary, the H130B-8.000-18-3030-EXT-TR crystal oscillator from Raltron Electronics is a reliable choice for any application requiring precise frequency generation due to its high stability, efficient drive level, and robust construction. Its surface-mount design makes it easy to integrate into modern electronic designs while its wide operating temperature range ensures flexibility in various environments.